- Viewing Angle
- Height
- Series
- Type
- Color
- Configuration
- Packaging
- CCT(K)
- Lens Type
- Lumens/Watt @ Current - Test
- Size / Dimension
- Temperature-Test
Attribute column
Manufacturer
Lumileds LED Lighting - COBs, Engines, Modules, Strips
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Mounting Feature | Shape | Number of Terminals | Color Rendering Index - CRI | Factory Pack Quantity | If - Forward Current | Ihs Manufacturer | Lens Dimensions | Lens Shape | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Operating Temperature-Max | Operating Temperature-Min | Part Life Cycle Code | RoHS | Rohs Code | Wavelength/Color Temperature | Packaging | Series | Part Status | Color | Additional Feature | Packing Method | Number of Functions | Reach Compliance Code | Viewing Angle | Optoelectronic Device Type | Size | Forward Current-Max | Forward Voltage-Max | Overall Height | Product | Vf - Forward Voltage | Luminous Flux/Radiant Flux | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() L2C6-27HG3L02A0600 Lumileds | In Stock | - | Datasheet | - | - | - | - | 90 | 160 | 180 mA | - | 6.3 mm x 0.5 mm | Round | + 105 C | - 40 C | SMD/SMT | - | - | - | RoHS Compliant | - | 2700 K | Tray | LUXEON CS CoB CrispColor | - | - | - | - | - | - | 115 deg | - | - | - | - | - | White CoB LEDs | 33.9 V | 672 lm | 1.4 mm | 13.5 mm | 13.5 mm | ||
![]() L2C6-35HG3L11A2200 Lumileds | In Stock | - | Datasheet | - | - | - | - | 90 | 60 | 900 mA | - | 22 mm x 0.5 mm'' | Round | + 105 C | - 40 C | SMD/SMT | - | - | - | RoHS Compliant | - | 3500 K | Tray | LUXEON CS CoB CrispColor | - | - | - | - | - | - | 115 deg | - | - | - | - | - | White CoB LEDs | 33.9 V | 4348 lm | 1.4 mm | 28 mm | 28 mm | ||
![]() L2C6-30HG3L04A0900 Lumileds | In Stock | - | Datasheet | - | - | - | - | 90 | 160 | 360 mA | - | 9.8 mm x 0.5 mm | Round | + 105 C | - 40 C | SMD/SMT | - | - | - | RoHS Compliant | - | 3000 K | Tray | LUXEON CS CoB CrispColor | - | - | - | - | - | - | 115 deg | - | - | - | - | - | White CoB LEDs | 33.9 V | 1454 lm | 1.4 mm | 13.5 mm | 13.5 mm | ||
![]() L2C6-33HG3L02A0600 Lumileds | In Stock | - | Datasheet | - | - | - | - | 90 | 160 | 180 mA | - | 6.3 mm x 0.5 mm | Round | + 105 C | - 40 C | SMD/SMT | - | - | - | RoHS Compliant | - | 3250 K | Tray | LUXEON CS CoB CrispColor | - | - | - | - | - | - | 115 deg | - | - | - | - | - | White CoB LEDs | 33.9 V | 740 lm | 1.4 mm | 13.5 mm | 13.5 mm | ||
![]() L2C6-35HG3L05A1300 Lumileds | In Stock | - | Datasheet | - | - | - | - | 90 | 72 | 450 mA | - | 13 mm x 0.5 mm | Round | + 105 C | - 40 C | SMD/SMT | - | - | - | RoHS Compliant | - | 3500 K | Tray | LUXEON CS CoB CrispColor | - | - | - | - | - | - | 115 deg | - | - | - | - | - | White CoB LEDs | 33.9 V | 1948 lm | 1.4 mm | 19 mm | 19 mm | ||
![]() L2C6-33HG3L03A0900 Lumileds | In Stock | - | Datasheet | - | - | - | - | 90 | 160 | 270 mA | - | 9.8 mm x 0.5 mm | Round | + 105 C | - 40 C | SMD/SMT | - | - | - | RoHS Compliant | - | 3250 K | Tray | LUXEON CS CoB CrispColor | - | - | - | - | - | - | 115 deg | - | - | - | - | - | White CoB LEDs | 33.9 V | 1153 lm | 1.4 mm | 13.5 mm | 13.5 mm | ||
![]() L2C6-30HG3L08A1500 Lumileds | In Stock | - | Datasheet | - | - | - | - | 90 | 72 | 720 mA | - | 14.5 mm x 0.5 mm | Round | + 105 C | - 40 C | SMD/SMT | - | - | - | RoHS Compliant | - | 3000 K | Tray | LUXEON CS CoB CrispColor | - | - | - | - | - | - | 115 deg | - | - | - | - | - | White CoB LEDs | 33.9 V | 3014 lm | 1.4 mm | 19 mm | 19 mm | ||
![]() L2C6-27HG3L04A0900 Lumileds | In Stock | - | Datasheet | - | - | - | - | 90 | 160 | 360 mA | - | 9.8 mm x 0.5 mm | Round | + 105 C | - 40 C | SMD/SMT | - | - | - | RoHS Compliant | - | 2700 K | Tray | LUXEON CS CoB CrispColor | - | - | - | - | - | - | 115 deg | - | - | - | - | - | White CoB LEDs | 33.9 V | 1386 lm | 1.4 mm | 13.5 mm | 13.5 mm | ||
![]() L2C6-30HG3L02A0600 Lumileds | In Stock | - | Datasheet | - | - | - | - | 90 | 160 | 180 mA | - | 6.3 mm x 0.5 mm | Round | + 105 C | - 40 C | SMD/SMT | - | - | - | RoHS Compliant | - | 3000 K | Tray | LUXEON CS CoB CrispColor | - | - | - | - | - | - | 115 deg | - | - | - | - | - | White CoB LEDs | 33.9 V | 726 lm | 1.4 mm | 13.5 mm | 13.5 mm | ||
![]() L2C6-35HG3L04A0900 Lumileds | In Stock | - | Datasheet | - | - | - | - | 90 | 160 | 360 mA | - | 9.8 mm x 0.5 mm | Round | + 105 C | - 40 C | SMD/SMT | - | - | - | RoHS Compliant | - | 3500 K | Tray | LUXEON CS CoB CrispColor | - | - | - | - | - | - | 115 deg | - | - | - | - | - | White CoB LEDs | 33.9 V | 1551 lm | 1.4 mm | 13.5 mm | 13.5 mm | ||
![]() L2C6-27HG3L11A2200 Lumileds | In Stock | - | Datasheet | - | - | - | - | 90 | 60 | 900 mA | - | 22 mm x 0.5 mm'' | Round | + 105 C | - 40 C | SMD/SMT | - | - | - | RoHS Compliant | - | 2700 K | Tray | LUXEON CS CoB CrispColor | - | - | - | - | - | - | 115 deg | - | - | - | - | - | White CoB LEDs | 33.9 V | 3859 lm | 1.4 mm | 28 mm | 28 mm | ||
![]() L2C6-33HG3L08A1500 Lumileds | In Stock | - | Datasheet | - | - | - | - | 90 | 72 | 720 mA | - | 14.5 mm x 0.5 mm | Round | + 105 C | - 40 C | SMD/SMT | - | - | - | RoHS Compliant | - | 3250 K | Tray | LUXEON CS CoB CrispColor | - | - | - | - | - | - | 115 deg | - | - | - | - | - | White CoB LEDs | 33.9 V | 3030 lm | 1.4 mm | 19 mm | 19 mm | ||
![]() L2C6-27HG3L08A1500 Lumileds | In Stock | - | Datasheet | - | - | - | - | 90 | 72 | 720 mA | - | 14.5 mm x 0.5 mm | Round | + 105 C | - 40 C | SMD/SMT | - | - | - | RoHS Compliant | - | 2700 K | Tray | LUXEON CS CoB CrispColor | - | - | - | - | - | - | 115 deg | - | - | - | - | - | White CoB LEDs | 33.9 V | 2708 lm | 1.4 mm | 19 mm | 19 mm | ||
![]() L2C6-30902L02A0900 Lumileds | In Stock | - | - | YES | SURFACE MOUNT | ROUND | 2 | - | - | - | LUMILEDS HOLDING B V | - | - | - | - | - | 105 °C | -40 °C | Active | - | Yes | - | - | - | - | WARM WHITE | UL RECOGNIZED | TRAY | 1 | compliant | 115 deg | COB | 9.8 mm | 0.45 A | 35.5 V | 0.7 mm | - | - | - | - | - | - | ||
![]() L150-35705006000B0 Lumileds | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() L2C5-40701816H2300 Lumileds | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LXZ2-4090-420 Lumileds | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() L130-3570HB30000B1 Lumileds | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() L128-5780SA35A00E5 Lumileds | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() L2C5-30901203H09P0 Lumileds | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |