- Viewing Angle
- Height
- Series
- Type
- Color
- Configuration
- Packaging
- CCT(K)
- Lens Type
- Lumens/Watt @ Current - Test
- Size / Dimension
- Temperature-Test
Attribute column
Manufacturer
Lumileds LED Lighting - COBs, Engines, Modules, Strips
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Number of Pins | CCT(K) | Temperature-Test | Packaging | Published | Series | Size / Dimension | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Type | Max Operating Temperature | Min Operating Temperature | Color | HTS Code | Configuration | Max Current Rating | Voltage - Forward (Vf) (Typ) | Viewing Angle | Forward Current | Current - Test | Lens Style | Lumens/Watt @ Current - Test | CRI (Color Rendering Index) | Lens Type | Illumination Color | Flux @ Current/Temperature - Test | Lens Color | Luminous Flux | Light Emitting Surface (LES) | Number of LEDs | Height | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() L2C5-35901211E1900 Lumileds | 14 |
| Datasheet | 6 Weeks | - | - | - | 3500K 3-Step MacAdam Ellipse | 85°C | Tube | 2016 | LUXEON CoB Core Range Gen 3 | 28.00mm Lx28.00mm W | - | Active | 1 (Unlimited) | Chip On Board (COB) | - | - | White, Warm | 8541.40.20.00 | Square | 2.4A | 34.8V | 115° | - | 1.2A | - | 125 lm/W | 90 | Flat | - | - | - | - | 18.50mm Dia | - | 1.50mm | - | RoHS Compliant | Lead Free | ||
![]() LXK8-PW40-0012A Lumileds | In Stock | - | Datasheet | - | - | - | - | 4000K 3-Step MacAdam Ellipse | 85°C | Tray | 2013 | LUXEON K | 24.35mm Lx24.45mm W | - | Obsolete | 1 (Unlimited) | LED Module | - | - | White, Neutral | - | Starboard | - | 31.5V | 100° | - | 350mA | - | 121 lm/W | 80 | Domed | - | - | - | - | - | - | 3.42mm | - | - | - | ||
![]() LHC1-3080-1211 Lumileds | In Stock | - | Datasheet | 8 Weeks | Screw, Surface Mount | SMD/SMT | 2 | 3000K | 85°C | Tube | 2015 | LUXEON CoB | 28.00mm Lx28.00mm W | - | Obsolete | 1 (Unlimited) | Chip On Board (COB) | 120°C | -40°C | White, Warm | - | Square | 2.4A | 35.5V | 115° | - | 1.2A | Circular, Flat, Round | 117 lm/W | 80 | Flat | - | - | - | 5 klm | 18.50mm Dia | 1 | 1.50mm | - | RoHS Compliant | Lead Free | ||
![]() LHC1-4080-1202 Lumileds | In Stock | - | Datasheet | 8 Weeks | Surface Mount | SMD/SMT | 2 | 4000K (Typ) 3-Step MacAdam Ellipse | 85°C | Tube | 2015 | LUXEON CoB | 19.00mm Lx16.00mm W | - | Obsolete | 1 (Unlimited) | Chip On Board (COB) | - | - | White, Neutral | - | Rectangle | 400mA | 35.5V | 115° | - | 200mA | Flat, Round | 120 lm/W | 80 | Flat | - | - | - | 850 lm | 9.00mm Dia | 1 | 1.50mm | - | RoHS Compliant | Lead Free | ||
![]() LHC1-4090-1202 Lumileds | 24112 |
| Datasheet | 8 Weeks | Surface Mount | SMD/SMT | 2 | 4000K (Typ) 3-Step MacAdam Ellipse | 85°C | Tube | 2015 | LUXEON CoB | 19.00mm Lx16.00mm W | - | Obsolete | 1 (Unlimited) | Chip On Board (COB) | - | - | White | - | Rectangle | 400mA | 35.5V | 115° | - | 200mA | Flat, Round | 102 lm/W | 90 | Flat | - | - | - | 725 lm | 9.00mm Dia | 1 | 1.50mm | - | RoHS Compliant | Lead Free | ||
![]() L2C5-30801205E1300 Lumileds | 31 |
| Datasheet | 6 Weeks | Surface Mount | - | - | 3000K 3-Step MacAdam Ellipse | 85°C | Tube | 2016 | LUXEON CoB Core Range Gen 3 | 20.00mm Lx24.00mm W | - | Active | 1 (Unlimited) | Chip On Board (COB) | 105°C | -40°C | White, Warm | - | Rectangle | 1.2A | 35V | 115° | 1.2A | 600mA | Circular, Flat | 138 lm/W | 80 | Flat | - | - | - | 2.905 klm | 13.00mm Dia | 1 | 1.50mm | - | RoHS Compliant | Lead Free | ||
![]() L2C2-27801203E0900 Lumileds | In Stock | - | Datasheet | 8 Weeks | - | - | - | 2700K 3-Step MacAdam Ellipse | 85°C | Tube | 2015 | LUXEON CoB Core Range | 16.00mm Lx19.00mm W | - | Obsolete | 1 (Unlimited) | Chip On Board (COB) | - | - | White, Warm | 8541.40.20.00 | Rectangle | 600mA | 34.5V | 115° | - | 300mA | - | 124 lm/W | 80 | Flat | - | - | - | - | 9.00mm Dia | - | 1.50mm | - | RoHS Compliant | Lead Free | ||
![]() L2C5-27801204E1300 Lumileds | 37 |
| Datasheet | 6 Weeks | - | - | - | 2700K 3-Step MacAdam Ellipse | 85°C | Tube | 2016 | LUXEON CoB Core Range Gen 3 | 20.00mm Lx24.00mm W | - | Active | 1 (Unlimited) | Chip On Board (COB) | - | - | White, Warm | 8541.40.20.00 | Rectangle | 900mA | 34.8V | 115° | - | 450mA | - | 137 lm/W | 80 | Flat | - | - | - | - | 13.00mm Dia | - | 1.50mm | - | RoHS Compliant | Lead Free | ||
![]() L2C5-30901204E13C0 Lumileds | 20 |
| Datasheet | 8 Weeks | - | - | - | 3000K 3-Step MacAdam Ellipse | 85°C | Tube | 2016 | LUXEON CoB, CrispWhite Gen 2 | 20.00mm Lx24.00mm W | yes | Active | 1 (Unlimited) | Chip On Board (COB) | - | - | White, Warm | 8541.40.20.00 | Rectangle | - | 35.3V | 115° | - | 450mA | - | 99 lm/W | 90 | Flat | - | - | - | - | 13.00mm Dia | - | 1.50mm | - | RoHS Compliant | Lead Free | ||
![]() LHC1-4090-1205 Lumileds | In Stock | - | Datasheet | 8 Weeks | Surface Mount | SMD/SMT | 2 | 4000K 3-Step MacAdam Ellipse | 85°C | Tube | 2013 | LUXEON CoB | 24.00mm Lx20.00mm W | - | Obsolete | 1 (Unlimited) | Chip On Board (COB) | 105°C | -40°C | White, Neutral | - | Square | 1.2A | 35.5V | 100° | 600mA | - | Flat, Round | 100 lm/W | 90 | Flat | White | - | - | 2.4 klm | 13.00mm Dia | 1 | 1.50mm | - | RoHS Compliant | Lead Free | ||
![]() L2C5-50801208E1500 Lumileds | 11 |
| Datasheet | 6 Weeks | Surface Mount | - | - | 5000K 3-Step MacAdam Ellipse | 85°C | Tube | 2016 | LUXEON CoB Core Range Gen 3 | 20.00mm Lx24.00mm W | - | Active | 1 (Unlimited) | Chip On Board (COB) | 105°C | -40°C | White, Cool | - | Rectangle | 1.8A | 34.8V | 115° | 1.8A | 900mA | Circular, Flat | 145 lm/W | 80 | Flat | - | - | - | 4.542 klm | 15.00mm Dia | 1 | 1.50mm | - | RoHS Compliant | Lead Free | ||
![]() L2C2-40801211E1900 Lumileds | In Stock | - | Datasheet | 8 Weeks | Surface Mount | - | - | 4000K 3-Step MacAdam Ellipse | 85°C | Tube | 2015 | LUXEON CoB Core Range | 28.00mm Lx28.00mm W | - | Obsolete | 1 (Unlimited) | Chip On Board (COB) | 105°C | -40°C | White, Neutral | - | Square | 2.4A | 35V | 115° | - | 1.2A | Circular, Flat | 138 lm/W | 80 | Flat | - | - | - | 5.805 klm | 18.50mm Dia | 1 | 1.50mm | - | RoHS Compliant | Lead Free | ||
![]() L2C2-40901211E1900 Lumileds | In Stock | - | Datasheet | 8 Weeks | Surface Mount | - | - | 4000K 3-Step MacAdam Ellipse | 85°C | Tube | 2015 | LUXEON CoB Core Range | 28.00mm Lx28.00mm W | - | Obsolete | 1 (Unlimited) | Chip On Board (COB) | 105°C | -40°C | White, Neutral | - | Square | 2.4A | 35V | 115° | 2.4A | 1.2A | Circular, Flat | 120 lm/W | 90 | Flat | - | 5022lm Typ | - | 5.022 klm | 18.50mm Dia | 1 | 1.50mm | - | RoHS Compliant | Lead Free | ||
![]() L2C2-30901211E1900 Lumileds | In Stock | - | Datasheet | 8 Weeks | Surface Mount | - | - | 3000K 3-Step MacAdam Ellipse | 85°C | Tube | 2015 | LUXEON CoB Core Range | 28.00mm Lx28.00mm W | - | Obsolete | 1 (Unlimited) | Chip On Board (COB) | 105°C | -40°C | White, Warm | - | Square | 2.4A | 35V | 115° | 2.4A | 1.2A | Circular, Flat | 111 lm/W | 90 | Flat | - | - | - | 4.644 klm | 18.50mm Dia | 1 | 1.50mm | - | RoHS Compliant | Lead Free | ||
![]() L2C2-40901202E0900 Lumileds | In Stock | - | Datasheet | 8 Weeks | Surface Mount | - | - | 4000K 3-Step MacAdam Ellipse | 85°C | Tube | 2015 | LUXEON CoB Core Range | 16.00mm Lx19.00mm W | - | Obsolete | 1 (Unlimited) | Chip On Board (COB) | 105°C | -40°C | White, Neutral | - | Rectangle | 400mA | 34.5V | 115° | - | 200mA | Circular, Flat | 125 lm/W | 90 | Flat | - | - | - | 860 lm | 9.00mm Dia | 1 | 1.50mm | - | RoHS Compliant | Lead Free | ||
![]() L2C5-27901205E1300 Lumileds | 20 |
| Datasheet | 6 Weeks | - | - | - | 2700K 3-Step MacAdam Ellipse | 85°C | Tube | 2016 | LUXEON CoB Core Range Gen 3 | 20.00mm Lx24.00mm W | - | Active | 1 (Unlimited) | Chip On Board (COB) | - | - | White, Warm | 8541.40.20.00 | Rectangle | 1.2A | 35V | 115° | - | 600mA | - | 112 lm/W | 90 | Flat | - | - | - | - | 13.00mm Dia | - | 1.50mm | - | RoHS Compliant | Lead Free | ||
![]() L2C2-40801202E0900 Lumileds | In Stock | - | Datasheet | 8 Weeks | Surface Mount | - | - | 4000K 3-Step MacAdam Ellipse | 85°C | Tube | 2015 | LUXEON CoB Core Range | 16.00mm Lx19.00mm W | - | Obsolete | 1 (Unlimited) | Chip On Board (COB) | 105°C | -40°C | White, Neutral | - | Rectangle | 400mA | 34.5V | 115° | - | 200mA | Circular, Flat | 144 lm/W | 80 | Flat | - | - | - | 994 lm | 9.00mm Dia | 1 | 1.50mm | - | RoHS Compliant | Lead Free | ||
![]() LXV8-PW40-0014 Lumileds | In Stock | - | Datasheet | - | Surface Mount | 100 | 2 | 4000K | 85°C | Tray | 2009 | LUXEON H | 14.50mm Lx14.50mm W | - | Obsolete | 1 (Unlimited) | LED Module | 135°C | -40°C | White, Neutral | - | Rectangle | 100mA | 96V | 120° | 100mA | 40mA | Dome, Domed, Round | 96 lm/W | 80 | Domed | White | - | Clear | 360 lm | 8.06mm Dia | 4 | 5.05mm | No SVHC | RoHS Compliant | Lead Free | ||
![]() LHC1-2790-1203 Lumileds | In Stock | - | Datasheet | 8 Weeks | - | SMD/SMT | - | 2700K 3-Step MacAdam Ellipse | 85°C | Tube | 2013 | LUXEON CoB | 19.00mm Lx16.00mm W | - | Obsolete | 1 (Unlimited) | Chip On Board (COB) | 105°C | -40°C | White, Warm | 8541.40.20.00 | Square | 600mA | 35.5V | 100° | 300mA | - | Flat, Round | 90 lm/W | 90 | Flat | White | - | - | 1.1 klm | 9.00mm Dia | - | 1.50mm | - | RoHS Compliant | Lead Free | ||
![]() L2C5-FS001208E1500 Lumileds | 13 |
| Datasheet | 10 Weeks | - | - | - | 6500K 3-Step MacAdam Ellipse | 85°C | Tube | 2016 | LUXEON CoB FreshFocus | 20.00mm Lx24.00mm W | yes | Active | 1 (Unlimited) | Chip On Board (COB) | - | - | White, Cool | 8541.40.20.00 | Rectangle | 1.8A | 34.8V | 115° | - | 900mA | - | 108 lm/W | - | Flat | - | - | - | - | 15.00mm Dia | - | 1.50mm | - | RoHS Compliant | Lead Free |