- Viewing Angle
- Height
- Series
- Type
- Color
- Configuration
- Packaging
- CCT(K)
- Lens Type
- Lumens/Watt @ Current - Test
- Size / Dimension
- Temperature-Test
Attribute column
Manufacturer
Lumileds LED Lighting - COBs, Engines, Modules, Strips
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Number of Pins | CCT(K) | Temperature-Test | Packaging | Published | Series | Size / Dimension | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Type | Max Operating Temperature | Min Operating Temperature | Color | HTS Code | Reach Compliance Code | Configuration | Max Current Rating | Voltage - Forward (Vf) (Typ) | Viewing Angle | Forward Current | Current - Test | Lens Style | Lumens/Watt @ Current - Test | CRI (Color Rendering Index) | Forward Voltage | Lens Type | Lens Color | Luminous Flux | Light Emitting Surface (LES) | Number of LEDs | Height | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LXK8-PW40-0012 Lumileds | In Stock | - | Datasheet | - | - | SMD/SMT | - | 4000K 3-Step MacAdam Ellipse | 85°C | Tray | 2011 | LUXEON K | 24.20mm Dia | - | Obsolete | 1 (Unlimited) | LED Module | - | - | White, Neutral | - | - | Round | 1.05A | 31.5V | 100° | 1.05A | 350mA | Domed | 127 lm/W | 80 | 31.5V | Domed | White | 1.24 klm | - | 12 | 3.42mm | Unknown | RoHS Compliant | Lead Free | ||
![]() L2C5-50701204E1300 Lumileds | 56 |
| Datasheet | 8 Weeks | - | - | - | 5000K 3-Step MacAdam Ellipse | 85°C | Tube | 2016 | LUXEON CoB Core Range Gen 3 | 20.00mm Lx24.00mm W | - | Active | 1 (Unlimited) | Chip On Board (COB) | - | - | White, Cool | 8541.40.20.00 | - | Rectangle | 900mA | 34.8V | 115° | - | 450mA | - | 160 lm/W | 70 | - | Flat | - | - | 13.00mm Dia | - | 1.50mm | - | RoHS Compliant | Lead Free | ||
![]() L2C3-3080209E06000 Lumileds | In Stock | - | Datasheet | 12 Weeks | - | - | - | 3000K 3-Step MacAdam Ellipse | 85°C | Tube | 2016 | LUXEON COB Compact Range Gen 2 | 12.00mm Lx15.00mm W | yes | Obsolete | 1 (Unlimited) | Chip On Board (COB) | - | - | White, Warm | 8541.40.20.00 | - | Rectangle | 400mA | 35.2V | 115° | - | 250mA | - | 127 lm/W | 80 | - | Flat | - | - | 6.50mm Dia | - | 1.50mm | - | RoHS Compliant | Lead Free | ||
![]() LXK8-PW30-0012 Lumileds | In Stock | - | Datasheet | - | - | SMD/SMT | - | 3000K 3-Step MacAdam Ellipse | 85°C | Tray | 2013 | LUXEON K | 24.20mm Dia | - | Obsolete | 1 (Unlimited) | LED Module | 125°C | -40°C | White, Warm | - | - | Round | 1.05A | 31.5V | 100° | 1.05A | 350mA | Domed | 125 lm/W | 80 | 31.5V | Domed | White | 1.125 klm | - | 12 | 3.42mm | No SVHC | RoHS Compliant | Lead Free | ||
![]() LHC1-3580-1211 Lumileds | In Stock | - | Datasheet | 8 Weeks | Surface Mount | SMD/SMT | 2 | 3500K | 85°C | Tube | 2015 | LUXEON CoB | 28.00mm Lx28.00mm W | - | Obsolete | 1 (Unlimited) | Chip On Board (COB) | - | - | White, Warm | - | - | Square | 2.4A | 35.5V | 115° | - | 1.2A | Flat, Round | 122 lm/W | 80 | - | Flat | - | 5.2 klm | 18.50mm Dia | 1 | 1.50mm | - | RoHS Compliant | Lead Free | ||
![]() LHC1-3080-1202 Lumileds | 24112 | - | Datasheet | 8 Weeks | Surface Mount | SMD/SMT | 2 | 3000K (Typ) 3-Step MacAdam Ellipse | 85°C | Tube | 2015 | LUXEON CoB | 19.00mm Lx16.00mm W | - | Obsolete | 1 (Unlimited) | Chip On Board (COB) | - | - | White | - | - | Rectangle | 400mA | 35.5V | 115° | - | 200mA | Flat, Round | 113 lm/W | 80 | - | Flat | - | 800 lm | 9.00mm Dia | 1 | 1.50mm | - | RoHS Compliant | Lead Free | ||
![]() LHC1-3590-1211 Lumileds | In Stock | - | Datasheet | 8 Weeks | Surface Mount | SMD/SMT | 2 | 3500K | 85°C | Tube | 2015 | LUXEON CoB | 28.00mm Lx28.00mm W | - | Obsolete | 1 (Unlimited) | Chip On Board (COB) | - | - | White, Warm | - | - | Square | 2.4A | 35.5V | 115° | - | 1.2A | Flat, Round | 99 lm/W | 90 | - | Flat | - | 4.2 klm | 18.50mm Dia | 1 | 1.50mm | - | RoHS Compliant | Lead Free | ||
![]() LHC1-4090-1211 Lumileds | 37 |
| Datasheet | 8 Weeks | Surface Mount | SMD/SMT | 2 | 4000K | 85°C | Tube | 2015 | LUXEON CoB | 28.00mm Lx28.00mm W | - | Obsolete | 1 (Unlimited) | Chip On Board (COB) | - | - | White, Neutral | - | - | Square | 2.4A | 35.5V | 115° | - | 1.2A | Flat, Round | 103 lm/W | 90 | - | Flat | - | 4.4 klm | 18.50mm Dia | 1 | 1.50mm | - | RoHS Compliant | Lead Free | ||
![]() LXK8-PW27-0012 Lumileds | In Stock | - | Datasheet | - | - | SMD/SMT | - | 2700K 3-Step MacAdam Ellipse | 85°C | Tray | 2013 | LUXEON K | 24.20mm Dia | - | Obsolete | 1 (Unlimited) | LED Module | 125°C | -40°C | White, Warm | - | - | Round | 1.05A | 31.5V | 100° | 1.05A | 350mA | - | 106 lm/W | 80 | - | Domed | White | 1.045 klm | - | 12 | 3.42mm | No SVHC | RoHS Compliant | Lead Free | ||
![]() LHC1-2790-1202 Lumileds | In Stock | - | Datasheet | 8 Weeks | Surface Mount | SMD/SMT | 2 | 2700K (Typ) 3-Step MacAdam Ellipse | 85°C | Tube | 2015 | LUXEON CoB | 19.00mm Lx16.00mm W | - | Obsolete | 1 (Unlimited) | Chip On Board (COB) | - | - | White, Warm | - | - | Rectangle | 400mA | 35.5V | 115° | - | 200mA | Flat, Round | 88 lm/W | 90 | - | Flat | - | 625 lm | 9.00mm Dia | 1 | 1.50mm | - | RoHS Compliant | Lead Free | ||
![]() L2C5-40701208E1500 Lumileds | 19 |
| Datasheet | 8 Weeks | Surface Mount | - | - | 4000K 3-Step MacAdam Ellipse | 85°C | Tube | 2016 | LUXEON CoB Core Range Gen 3 | 20.00mm Lx24.00mm W | - | Active | 1 (Unlimited) | Chip On Board (COB) | 105°C | -40°C | White, Neutral | - | - | Rectangle | 1.8A | 34.8V | 115° | - | 900mA | Circular, Flat | 156 lm/W | 70 | - | Flat | - | 4.9 klm | 15.00mm Dia | 1 | 1.50mm | - | RoHS Compliant | Lead Free | ||
![]() L2C3-2780109E06000 Lumileds | In Stock | - | Datasheet | - | Surface Mount | - | 2 | 2700K 3-Step MacAdam Ellipse | 85°C | Tube | 2015 | LUXEON CoB Compact | 12.00mm Lx15.00mm W | - | Obsolete | 1 (Unlimited) | Chip On Board (COB) | - | - | White, Warm | - | unknown | Rectangle | 400mA | 35.5V | 115° | 400mA | 250mA | Flat, Round | 110 lm/W | 80 | - | Flat | - | 975 lm | 6.50mm Dia | 1 | 1.50mm | - | RoHS Compliant | Lead Free | ||
![]() L2C5-30901202E0900 Lumileds | 11 |
| Datasheet | 6 Weeks | - | - | - | 3000K 3-Step MacAdam Ellipse | 85°C | Tube | 2016 | LUXEON CoB Core Range Gen 3 | 16.00mm Lx19.00mm W | - | Active | 1 (Unlimited) | Chip On Board (COB) | - | - | White, Warm | 8541.40.20.00 | - | Rectangle | 400mA | 34.5V | 115° | - | 200mA | - | 117 lm/W | 90 | - | Flat | - | - | 9.00mm Dia | - | 1.50mm | - | RoHS Compliant | Lead Free | ||
![]() L2C5-27801211E1900 Lumileds | 31 |
| Datasheet | 6 Weeks | - | - | - | 2700K 3-Step MacAdam Ellipse | 85°C | Tube | 2016 | LUXEON CoB Core Range Gen 3 | 28.00mm Lx28.00mm W | - | Active | 1 (Unlimited) | Chip On Board (COB) | - | - | White, Warm | 8541.40.20.00 | - | Square | 2.4A | 34.8V | 115° | - | 1.2A | - | 138 lm/W | 80 | - | Flat | - | - | 18.50mm Dia | - | 1.50mm | - | RoHS Compliant | Lead Free | ||
![]() L2C5-40901203E0900 Lumileds | 31 |
| Datasheet | 6 Weeks | - | - | - | 4000K 3-Step MacAdam Ellipse | 85°C | Tube | 2016 | LUXEON CoB Core Range Gen 3 | 16.00mm Lx19.00mm W | - | Active | 1 (Unlimited) | Chip On Board (COB) | - | - | White, Neutral | 8541.40.20.00 | - | Rectangle | 600mA | 34.5V | 115° | - | 300mA | - | 126 lm/W | 90 | - | Flat | - | - | 9.00mm Dia | - | 1.50mm | - | RoHS Compliant | Lead Free | ||
![]() L2C5-PR001208E1500 Lumileds | 74 | - | Datasheet | 10 Weeks | - | - | - | 3500K 3-Step MacAdam Ellipse | 85°C | Tube | 2016 | LUXEON CoB FreshFocus | 20.00mm Lx24.00mm W | yes | Active | 1 (Unlimited) | Chip On Board (COB) | - | - | White, Warm | 8541.40.20.00 | - | Rectangle | 1.8A | 34.8V | 115° | - | 900mA | - | 105 lm/W | - | - | Flat | - | - | 15.00mm Dia | - | 1.50mm | - | RoHS Compliant | Lead Free | ||
![]() L2C5-50801203E0900 Lumileds | 490 |
| Datasheet | 6 Weeks | - | - | - | 5000K 3-Step MacAdam Ellipse | 85°C | Tube | 2016 | LUXEON CoB Core Range Gen 3 | 16.00mm Lx19.00mm W | - | Active | 1 (Unlimited) | Chip On Board (COB) | - | - | White, Cool | 8541.40.20.00 | - | Rectangle | 600mA | 34.5V | 115° | - | 300mA | - | 100 lm/W | 80 | - | Flat | - | - | 9.00mm Dia | - | 1.50mm | - | RoHS Compliant | Lead Free | ||
![]() LHC1-5080-1211 Lumileds | In Stock | - | Datasheet | 8 Weeks | Surface Mount | SMD/SMT | 2 | 5000K | 85°C | Tube | 2015 | LUXEON CoB | 28.00mm Lx28.00mm W | - | Obsolete | 1 (Unlimited) | Chip On Board (COB) | - | - | White, Cool | - | - | Square | 2.4A | 35.5V | 115° | - | 1.2A | Flat, Round | 124 lm/W | 80 | - | Flat | - | 5.3 klm | 18.50mm Dia | 1 | 1.50mm | - | RoHS Compliant | Lead Free | ||
![]() LHC1-5070-1211 Lumileds | In Stock | - | Datasheet | 8 Weeks | Surface Mount | SMD/SMT | 2 | 5000K | 85°C | Tube | 2015 | LUXEON CoB | 28.00mm Lx28.00mm W | - | Obsolete | 1 (Unlimited) | Chip On Board (COB) | - | - | White, Cool | - | - | Square | 2.4A | 35.5V | 115° | - | 1.2A | Flat, Round | 131 lm/W | 70 | - | Flat | - | 5.6 klm | 18.50mm Dia | 1 | 1.50mm | - | RoHS Compliant | Lead Free | ||
![]() L2C5-40801208E1500 Lumileds | 37 |
| Datasheet | 6 Weeks | - | - | - | 4000K 3-Step MacAdam Ellipse | 85°C | Tube | 2016 | LUXEON CoB Core Range Gen 3 | 20.00mm Lx24.00mm W | - | Active | 1 (Unlimited) | Chip On Board (COB) | - | - | White, Neutral | 8541.40.20.00 | - | Rectangle | 1.8A | 34.8V | 115° | - | 900mA | - | 145 lm/W | 80 | - | Flat | - | - | 15.00mm Dia | - | 1.50mm | - | RoHS Compliant | Lead Free |