- Viewing Angle
- Height
- Series
- Type
- Color
- Configuration
- Packaging
- CCT(K)
- Lens Type
- Lumens/Watt @ Current - Test
- Size / Dimension
- Temperature-Test
Attribute column
Manufacturer
Lumileds LED Lighting - COBs, Engines, Modules, Strips
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Number of Pins | CCT(K) | Temperature-Test | Packaging | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Type | Max Operating Temperature | Min Operating Temperature | Color | HTS Code | Power Rating | Configuration | Max Current Rating | Voltage - Forward (Vf) (Typ) | Viewing Angle | Forward Current | Current - Test | Lens Style | Lumens/Watt @ Current - Test | CRI (Color Rendering Index) | Forward Voltage | Lens Type | Illumination Color | Flux @ Current/Temperature - Test | Luminous Flux | Light Emitting Surface (LES) | Number of LEDs | Height | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LHC1-3090-1204CRSP Lumileds | In Stock | - | Datasheet | 8 Weeks | Surface Mount | SMD/SMT | 2 | 3000K 3-Step MacAdam Ellipse | 85°C | Tube | 2014 | LUXEON CoB, CrispWhite | 24.00mm Lx20.00mm W | Obsolete | 1 (Unlimited) | Chip On Board (COB) | - | - | White, Warm | - | - | Rectangle | 900mA | 35.5V | 115° | - | 450mA | Flat, Round | 90 lm/W | 90 | - | Flat | - | - | 1.475 klm | 13.00mm Dia | 1 | 1.50mm | - | - | RoHS Compliant | Lead Free | ||
![]() LHC1-3590-1203 Lumileds | In Stock | - | Datasheet | 8 Weeks | Surface Mount | SMD/SMT | 2 | 3500K (Typ) 3-Step MacAdam Ellipse | 85°C | Tube | 2015 | LUXEON CoB | 19.00mm Lx16.00mm W | Obsolete | 1 (Unlimited) | Chip On Board (COB) | - | - | White, Warm | - | - | Rectangle | 600mA | 35.5V | 115° | - | 300mA | Flat, Round | 96 lm/W | 90 | - | Flat | - | 1025lm Typ | 1.025 klm | 9.00mm Dia | 1 | 1.50mm | - | - | RoHS Compliant | - | ||
![]() L2C2-30801202E0600 Lumileds | In Stock | - | Datasheet | 8 Weeks | - | - | - | 3000K 3-Step MacAdam Ellipse | 85°C | - | 2015 | LUXEON CoB Core Range | - | Obsolete | 1 (Unlimited) | Chip On Board (COB) | - | - | White, Warm | 8541.40.20.00 | - | Rectangle | - | - | 115° | - | - | - | - | 80 | - | Flat | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() L2C2-22901216E2300 Lumileds | 82 |
| Datasheet | 8 Weeks | - | - | - | 2200K 3-Step MacAdam Ellipse | 85°C | Tube | 2015 | LUXEON CoB Core Range | 28.00mm Lx28.00mm W | Obsolete | 1 (Unlimited) | Chip On Board (COB) | - | - | White, Warm | 8541.40.20.00 | - | Square | 3.2A | 35V | 115° | - | 1.6A | - | 93 lm/W | 90 | - | Flat | - | - | - | 23.00mm Dia | - | 1.50mm | - | - | RoHS Compliant | Lead Free | ||
![]() L2C5-30801202E0900 Lumileds | 22 |
| Datasheet | 6 Weeks | - | - | - | 3000K 3-Step MacAdam Ellipse | 85°C | Tube | 2016 | LUXEON CoB Core Range Gen 3 | 16.00mm Lx19.00mm W | Active | 1 (Unlimited) | Chip On Board (COB) | - | - | White, Warm | 8541.40.20.00 | - | Rectangle | 400mA | 34.5V | 115° | - | 200mA | - | 141 lm/W | 80 | - | Flat | - | - | - | 9.00mm Dia | - | 1.50mm | - | - | RoHS Compliant | Lead Free | ||
![]() LHC1-2280-1211 Lumileds | 32 | - | Datasheet | 8 Weeks | - | - | - | 2200K | 85°C | Tube | 2013 | LUXEON CoB | 28.00mm Lx28.00mm W | Obsolete | 1 (Unlimited) | Chip On Board (COB) | - | - | White, Warm | 8541.40.20.00 | - | Square | 2.4A | 35.5V | 115° | - | 1.2A | - | 93 lm/W | 80 | - | Flat | - | - | - | 18.50mm Dia | - | 1.50mm | - | - | RoHS Compliant | Lead Free | ||
![]() LXK0-PR04-0008 Lumileds | In Stock | - | Datasheet | - | - | SMD/SMT | - | - | 85°C | - | 2010 | LUXEON K | 21.50mm Dia | Obsolete | 1 (Unlimited) | LED Module | 125°C | -40°C | Blue | - | 4.67W | Round | 1.05A | 22V | 116° | 350mA | - | - | - | - | - | Domed | - | - | - | - | 8 | 3.42mm | - | - | RoHS Compliant | Lead Free | ||
![]() L2C2-40801203E0900 Lumileds | In Stock | - | Datasheet | 8 Weeks | Surface Mount | - | - | 4000K 3-Step MacAdam Ellipse | 85°C | Tube | 2015 | LUXEON CoB Core Range | 16.00mm Lx19.00mm W | Obsolete | 1 (Unlimited) | Chip On Board (COB) | 105°C | -40°C | White, Neutral | - | - | Rectangle | 600mA | 34.5V | 115° | - | 300mA | Circular, Flat | 140 lm/W | 80 | - | Flat | - | - | 1.451 klm | 9.00mm Dia | 1 | 1.50mm | - | - | RoHS Compliant | Lead Free | ||
![]() L2C2-57701211E1900 Lumileds | In Stock | - | Datasheet | 8 Weeks | Surface Mount | - | - | 5700K 3-Step MacAdam Ellipse | 85°C | Tube | 2015 | LUXEON CoB Core Range | 28.00mm Lx28.00mm W | Obsolete | 1 (Unlimited) | Chip On Board (COB) | 105°C | -40°C | White, Cool | - | - | Square | 2.4A | 35V | 115° | 2.4A | 1.2A | Circular, Flat | 145 lm/W | 70 | - | Flat | - | - | 6.102 klm | 18.50mm Dia | 1 | 1.50mm | - | - | RoHS Compliant | Lead Free | ||
![]() L2C5-35801202E0600 Lumileds | 36 |
| Datasheet | 6 Weeks | - | - | - | 3500K 3-Step MacAdam Ellipse | 85°C | Tube | 2016 | LUXEON CoB Core Range Gen 3 | 12.00mm Lx15.00mm W | Obsolete | 1 (Unlimited) | Chip On Board (COB) | - | - | White, Warm | 8541.40.20.00 | - | Rectangle | - | 34.5V | 115° | - | 200mA | - | 138 lm/W | 80 | - | Flat | - | - | - | 6.00mm Dia | - | 1.50mm | - | - | Non-RoHS Compliant | Lead Free | ||
![]() LHC1-4070-1211 Lumileds | 53 |
| Datasheet | 8 Weeks | Surface Mount | SMD/SMT | 2 | 4000K | 85°C | Tube | 2015 | LUXEON CoB | 28.00mm Lx28.00mm W | Obsolete | 1 (Unlimited) | Chip On Board (COB) | - | - | White, Neutral | - | - | Square | 2.4A | 35.5V | 115° | - | 1.2A | Flat, Round | 131 lm/W | 70 | - | Flat | - | - | 5.6 klm | 18.50mm Dia | 1 | 1.50mm | - | - | RoHS Compliant | Lead Free | ||
![]() LXK8-PW30-0016A Lumileds | In Stock | - | Datasheet | - | - | Module | - | 3000K 3-Step MacAdam Ellipse | 85°C | Tray | 2013 | LUXEON K | 24.35mm Lx24.45mm W | Obsolete | 1 (Unlimited) | LED Module | 125°C | -40°C | White, Warm | - | - | Starboard | 1.05A | 42V | 100° | 350mA | 350mA | Domed | 107 lm/W | 80 | 42V | Domed | White | - | 1.568 klm | - | - | 3.42mm | 24.35mm | 24.45mm | RoHS Compliant | - | ||
![]() L2C2-35801204E1300 Lumileds | In Stock | - | Datasheet | 8 Weeks | - | - | - | 3500K 3-Step MacAdam Ellipse | 85°C | Tube | 2015 | LUXEON CoB Core Range | 20.00mm Lx24.00mm W | Obsolete | 1 (Unlimited) | Chip On Board (COB) | - | - | White, Warm | 8541.40.20.00 | - | Rectangle | 900mA | 35V | 115° | - | 450mA | - | 134 lm/W | 80 | - | Flat | - | - | - | 13.00mm Dia | - | 1.50mm | - | - | RoHS Compliant | Lead Free | ||
![]() LXK8-PW30-0012A Lumileds | In Stock | - | Datasheet | - | - | - | - | 3000K 3-Step MacAdam Ellipse | 85°C | Tray | 2013 | LUXEON K | 24.35mm Lx24.45mm W | Obsolete | 1 (Unlimited) | LED Module | 125°C | -40°C | White, Warm | - | - | Starboard | 1.05A | 31.5V | 100° | 350mA | 350mA | Domed | 109 lm/W | 80 | 31.5V | Domed | White | 1200lm 1140lm~1360lm | 1.175 klm | - | - | 3.42mm | 24.35mm | 17.67mm | RoHS Compliant | - | ||
![]() L2C5-50801202E0600 Lumileds | 36 |
| Datasheet | 7 Weeks | - | - | - | 5000K 3-Step MacAdam Ellipse | 85°C | Tube | 2016 | LUXEON CoB Core Range Gen 3 | 12.00mm Lx15.00mm W | Obsolete | 1 (Unlimited) | Chip On Board (COB) | - | - | White, Cool | 8541.40.20.00 | - | Rectangle | - | 34.5V | 115° | - | 200mA | - | 139 lm/W | 80 | - | Flat | - | - | - | 6.00mm Dia | - | 1.50mm | - | - | Non-RoHS Compliant | Lead Free | ||
![]() L2C2-30701211E1900 Lumileds | In Stock | - | Datasheet | 8 Weeks | - | - | - | 3000K 3-Step MacAdam Ellipse | 85°C | Tube | 2015 | LUXEON CoB Core Range | 28.00mm Lx28.00mm W | Obsolete | 1 (Unlimited) | Chip On Board (COB) | - | - | White, Warm | 8541.40.20.00 | - | Square | 2.4A | 35V | 115° | - | 1.2A | - | 143 lm/W | 70 | - | Flat | - | - | - | 18.50mm Dia | - | 1.50mm | - | - | RoHS Compliant | Lead Free | ||
![]() L2C2-35701211E1900 Lumileds | In Stock | - | Datasheet | 8 Weeks | - | - | - | 3500K 3-Step MacAdam Ellipse | 85°C | Tube | 2015 | LUXEON CoB Core Range | 28.00mm Lx28.00mm W | Obsolete | 1 (Unlimited) | Chip On Board (COB) | - | - | White, Warm | 8541.40.20.00 | - | Square | 2.4A | 35V | 115° | - | 1.2A | - | 143 lm/W | 70 | - | Flat | - | - | - | 18.50mm Dia | - | 1.50mm | - | - | RoHS Compliant | Lead Free | ||
![]() L2C2-40701211E1900 Lumileds | In Stock | - | Datasheet | 8 Weeks | - | - | - | 4000K 3-Step MacAdam Ellipse | 85°C | Tube | 2015 | LUXEON CoB Core Range | 28.00mm Lx28.00mm W | Obsolete | 1 (Unlimited) | Chip On Board (COB) | - | - | White, Neutral | 8541.40.20.00 | - | Square | 2.4A | 35V | 115° | 2.4A | 1.2A | - | 152 lm/W | 70 | - | Flat | - | - | 6.372 klm | 18.50mm Dia | - | 1.50mm | - | - | RoHS Compliant | Lead Free | ||
![]() L2C2-27801202E0900 Lumileds | In Stock | - | Datasheet | 8 Weeks | - | - | - | 2700K 3-Step MacAdam Ellipse | 85°C | Tube | 2015 | LUXEON CoB Core Range | 16.00mm Lx19.00mm W | Obsolete | 1 (Unlimited) | Chip On Board (COB) | - | - | White, Warm | 8541.40.20.00 | - | Rectangle | 400mA | 34.5V | 115° | - | 200mA | - | 127 lm/W | 80 | - | Flat | - | - | - | 9.00mm Dia | - | 1.50mm | - | - | RoHS Compliant | Lead Free | ||
![]() L2C2-27801211E1900 Lumileds | 36 |
| Datasheet | 8 Weeks | - | - | - | 2700K 3-Step MacAdam Ellipse | 85°C | Tube | 2015 | LUXEON CoB Core Range | 28.00mm Lx28.00mm W | Obsolete | 1 (Unlimited) | Chip On Board (COB) | - | - | White, Warm | 8541.40.20.00 | - | Square | 2.4A | 35V | 115° | 2.4A | 1.2A | - | 122 lm/W | 80 | - | Flat | - | - | 5.13 klm | 18.50mm Dia | - | 1.50mm | - | - | RoHS Compliant | Lead Free |