- Viewing Angle
- Height
- Series
- Type
- Color
- Configuration
- Packaging
- CCT(K)
- Lens Type
- Lumens/Watt @ Current - Test
- Size / Dimension
- Temperature-Test
Attribute column
Manufacturer
Lumileds LED Lighting - COBs, Engines, Modules, Strips
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Number of Pins | CCT(K) | Temperature-Test | Voltage Rated | Packaging | Published | Series | Size / Dimension | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Type | Max Operating Temperature | Min Operating Temperature | Color | HTS Code | Current Rating | Configuration | Voltage | Max Current Rating | Voltage - Forward (Vf) (Typ) | Viewing Angle | Forward Current | Current - Test | Lens Style | Lumens/Watt @ Current - Test | CRI (Color Rendering Index) | Forward Voltage | Lens Type | Illumination Color | Flux @ Current/Temperature - Test | Lens Color | Luminous Flux | Light Emitting Surface (LES) | Number of LEDs | Features | Height | Length | Width | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() L2C2-35901211E1900 Lumileds | In Stock | - | Datasheet | 8 Weeks | - | - | - | 3500K 3-Step MacAdam Ellipse | 85°C | - | Tube | 2015 | LUXEON CoB Core Range | 28.00mm Lx28.00mm W | - | Obsolete | 1 (Unlimited) | Chip On Board (COB) | - | - | White, Warm | 8541.40.20.00 | - | Square | - | 2.4A | 35V | 115° | 2.4A | 1.2A | - | 114 lm/W | 90 | - | Flat | - | - | - | 4.801 klm | 18.50mm Dia | - | - | 1.50mm | - | - | - | RoHS Compliant | Lead Free | ||
![]() L2C5-30901205E13C0 Lumileds | 19 |
| Datasheet | 8 Weeks | - | - | - | 3000K 3-Step MacAdam Ellipse | 85°C | - | Tube | 2016 | LUXEON CoB, CrispWhite Gen 2 | 20.00mm Lx24.00mm W | yes | Active | 1 (Unlimited) | Chip On Board (COB) | - | - | White, Warm | 8541.40.20.00 | - | Rectangle | - | - | 35.3V | 115° | - | 600mA | - | 97 lm/W | 90 | - | Flat | - | - | - | - | 13.00mm Dia | - | - | 1.50mm | - | - | - | RoHS Compliant | Lead Free | ||
![]() L2C5-BD001208E1500 Lumileds | 20 |
| Datasheet | 10 Weeks | - | - | - | 2700K 3-Step MacAdam Ellipse | 85°C | - | Tube | 2016 | LUXEON CoB FreshFocus | 20.00mm Lx24.00mm W | yes | Active | 1 (Unlimited) | Chip On Board (COB) | - | - | White, Warm | 8541.40.20.00 | - | Rectangle | - | 1.8A | 34.8V | 115° | 1.8A | 900mA | - | 101 lm/W | - | - | Flat | - | - | - | - | 15.00mm Dia | - | - | 1.50mm | - | - | - | RoHS Compliant | Lead Free | ||
![]() LHC1-5770-1203 Lumileds | In Stock | - | Datasheet | 8 Weeks | - | SMD/SMT | - | 5000K 5-Step MacAdam Ellipse | 85°C | - | Tube | 2013 | LUXEON CoB | 19.00mm Lx16.00mm W | - | Obsolete | 1 (Unlimited) | Chip On Board (COB) | 105°C | -40°C | White, Cool | 8541.40.20.00 | - | Square | - | 600mA | 35.5V | 100° | 300mA | - | Flat, Round | 130 lm/W | 70 | - | Flat | White | 1375lm Typ | - | 1.25 klm | 9.00mm Dia | - | - | 1.50mm | - | - | - | RoHS Compliant | Lead Free | ||
![]() L2C2-27901205E1300 Lumileds | 11 |
| Datasheet | 8 Weeks | Surface Mount | - | - | 2700K 3-Step MacAdam Ellipse | 85°C | - | Tube | 2015 | LUXEON CoB Core Range | 20.00mm Lx24.00mm W | - | Obsolete | 1 (Unlimited) | Chip On Board (COB) | 105°C | -40°C | White, Warm | - | - | Rectangle | - | 1.2A | 35V | 115° | 1.2A | 600mA | Circular, Flat | 107 lm/W | 90 | - | Flat | - | - | - | 2.241 klm | 13.00mm Dia | 1 | - | 1.50mm | - | - | - | RoHS Compliant | Lead Free | ||
![]() LHC1-4090-1208 Lumileds | In Stock | - | Datasheet | 8 Weeks | - | SMD/SMT | - | 4000K 3-Step MacAdam Ellipse | 85°C | - | Tube | 2013 | LUXEON CoB | 24.00mm Lx20.00mm W | - | Obsolete | 1 (Unlimited) | Chip On Board (COB) | 105°C | -40°C | White, Neutral | 8541.40.20.00 | - | Square | - | 1.8A | 35.5V | 100° | 900mA | - | Flat, Round | 100 lm/W | 90 | - | Flat | White | - | - | 3.6 klm | 15.00mm Dia | - | - | 1.50mm | - | - | - | RoHS Compliant | Lead Free | ||
![]() L2C5-35901202E0600 Lumileds | 11 |
| Datasheet | 7 Weeks | - | - | - | 3500K 3-Step MacAdam Ellipse | 85°C | - | Tube | 2016 | LUXEON CoB Core Range Gen 3 | 12.00mm Lx15.00mm W | - | Obsolete | 1 (Unlimited) | Chip On Board (COB) | - | - | White, Warm | 8541.40.20.00 | - | Rectangle | - | - | 34.5V | 115° | - | 200mA | - | 117 lm/W | 90 | - | Flat | - | - | - | - | 6.00mm Dia | - | - | 1.50mm | - | - | - | Non-RoHS Compliant | Lead Free | ||
![]() L235-3080AULM5JAI0 Lumileds | 166 |
| Datasheet | 6 Weeks | - | - | - | 3000K | 25°C | - | Strip | 2014 | LUXEON XF-3535L | 1150.00mm Lx5.25mm W | - | Active | 1 (Unlimited) | LED Module | - | - | White, Warm | - | - | Linear Light Strip, Flexible | - | 1.8A | 36V | - | - | 900mA | Flat | 140 lm/W | 80 | 36V | Flat | - | - | - | - | - | - | - | 1.23mm | 1.15m | 5.25mm | - | RoHS Compliant | Lead Free | ||
![]() L2C2-22801203E0900 Lumileds | 49 |
| Datasheet | 8 Weeks | - | - | - | 2200K 3-Step MacAdam Ellipse | 85°C | - | Tube | 2015 | LUXEON CoB Core Range | 16.00mm Lx19.00mm W | - | Obsolete | 1 (Unlimited) | Chip On Board (COB) | - | - | White, Warm | 8541.40.20.00 | - | Rectangle | - | 600mA | 34.5V | 115° | - | 300mA | - | 103 lm/W | 80 | - | Flat | - | - | - | - | 9.00mm Dia | - | - | 1.50mm | - | - | - | RoHS Compliant | Lead Free | ||
![]() L2C2-35801211E1900 Lumileds | 77 |
| Datasheet | 8 Weeks | - | - | - | 3500K 3-Step MacAdam Ellipse | 85°C | - | Tube | 2015 | LUXEON CoB Core Range | 28.00mm Lx28.00mm W | - | Obsolete | 1 (Unlimited) | Chip On Board (COB) | - | - | White, Warm | 8541.40.20.00 | - | Square | - | 2.4A | 35V | 115° | - | 1.2A | - | 134 lm/W | 80 | - | Flat | - | - | - | - | 18.50mm Dia | - | - | 1.50mm | - | - | - | RoHS Compliant | Lead Free | ||
![]() LXV8-PW40-0024 Lumileds | In Stock | - | Datasheet | - | Surface Mount | 200 | 2 | 4000K | 85°C | - | Tray | 2011 | LUXEON H | 14.50mm Lx14.50mm W | - | Obsolete | 1 (Unlimited) | LED Module | 135°C | -40°C | White, Neutral | - | - | Rectangle | - | 50mA | 192V | 120° | 50mA | 20mA | Dome, Domed, Round | 96 lm/W | 80 | 192V | Domed | White | - | Clear | 360 lm | 8.06mm Dia | 4 | - | 5.05mm | 14.5mm | 14.5mm | No SVHC | RoHS Compliant | Lead Free | ||
![]() L2C2-50801204E1300 Lumileds | In Stock | - | Datasheet | 8 Weeks | Surface Mount | - | - | 5000K 3-Step MacAdam Ellipse | 85°C | - | Tube | 2016 | LUXEON CoB Core Range | 20.00mm Lx24.00mm W | - | Obsolete | 1 (Unlimited) | Chip On Board (COB) | 105°C | -40°C | White, Cool | - | - | Rectangle | - | 900mA | 35V | 115° | - | 450mA | Circular, Flat | 139 lm/W | 80 | - | Flat | - | - | - | 2.187 klm | 13.00mm Dia | 1 | - | 1.50mm | - | - | - | RoHS Compliant | Lead Free | ||
![]() LHC1-2790-1205 Lumileds | In Stock | - | Datasheet | 8 Weeks | - | SMD/SMT | - | 2700K 3-Step MacAdam Ellipse | 85°C | - | Tube | 2013 | LUXEON CoB | 24.00mm Lx20.00mm W | - | Obsolete | 1 (Unlimited) | Chip On Board (COB) | 105°C | -40°C | White, Warm | 8541.40.20.00 | - | Square | - | 1.2A | 35.5V | 100° | 600mA | - | Flat, Round | 90 lm/W | 90 | - | Flat | White | - | - | 2.2 klm | 13.00mm Dia | - | - | 1.50mm | - | - | - | RoHS Compliant | Lead Free | ||
![]() L2M0-5770004MC2200 Lumileds | In Stock | - | Datasheet | 6 Weeks | - | - | - | 5700K | 85°C | - | Tray | 2015 | LUXEON XR-M | 73.00mm Lx73.00mm W | - | Active | 1 (Unlimited) | LED Module | - | - | White, Cool | - | - | Square | - | 1.05A | 43.8V | - | - | 700mA | Domed | 141 lm/W | 70 | 43.8V | Domed | - | - | - | - | - | - | - | 6.21mm | 73mm | 73mm | - | RoHS Compliant | Lead Free | ||
![]() L202-3080033C30000 Lumileds | In Stock | - | Datasheet | 6 Weeks | - | - | - | 3000K 5-Step MacAdam Ellipse | 25°C | 35V | Tray | 2013 | LUXEON XR-3535L | 280.00mm Lx55.00mm W | - | Active | 1 (Unlimited) | LED Module | - | - | White, Warm | - | 100mA | Rectangle | - | 600mA | 33V | - | - | 300mA | - | 142 lm/W | 80 | - | Flat | - | - | - | 1.403 klm | - | 33 | With Connector | 900μm | - | - | - | RoHS Compliant | Lead Free | ||
![]() L2C2-50701204E1300 Lumileds | In Stock | - | Datasheet | 8 Weeks | - | - | - | 5000K 3-Step MacAdam Ellipse | 85°C | - | Tube | 2015 | LUXEON CoB Core Range | 20.00mm Lx24.00mm W | - | Obsolete | 1 (Unlimited) | Chip On Board (COB) | - | - | White, Cool | 8541.40.20.00 | - | Rectangle | - | 900mA | 35V | 115° | - | 450mA | - | 152 lm/W | 70 | - | Flat | - | - | - | - | 13.00mm Dia | - | - | 1.50mm | - | - | - | RoHS Compliant | Lead Free | ||
![]() L2C2-27801208E1500 Lumileds | In Stock | - | Datasheet | 8 Weeks | - | - | - | 2700K 3-Step MacAdam Ellipse | 85°C | - | Tube | 2015 | LUXEON CoB Core Range | 20.00mm Lx24.00mm W | - | Obsolete | 1 (Unlimited) | Chip On Board (COB) | - | - | White, Warm | 8541.40.20.00 | - | Rectangle | - | 1.8A | 35V | 115° | 1.8A | 900mA | - | 122 lm/W | 80 | - | Flat | - | - | - | 3.848 klm | 15.00mm Dia | - | - | 1.50mm | - | - | - | RoHS Compliant | Lead Free | ||
![]() L2C5-30901202E0600 Lumileds | 11 |
| Datasheet | - | - | - | - | 3000K 3-Step MacAdam Ellipse | 85°C | - | Tube | 2016 | LUXEON CoB Core Range Gen 3 | 12.00mm Lx15.00mm W | - | Obsolete | 1 (Unlimited) | Chip On Board (COB) | - | - | White, Warm | 8541.40.20.00 | - | Rectangle | - | - | 34.5V | 115° | - | 200mA | - | 111 lm/W | 90 | - | Flat | - | 766lm Typ | - | - | 6.00mm Dia | - | - | 1.50mm | - | - | - | Non-RoHS Compliant | Lead Free | ||
![]() LXK8-PW50-0008 Lumileds | In Stock | - | Datasheet | - | - | - | - | 5000K 3-Step MacAdam Ellipse | 85°C | - | Tray | 2012 | LUXEON K | 21.75mm Lx21.75mm W | - | Obsolete | 1 (Unlimited) | LED Module | 125°C | -40°C | White, Cool | - | - | Starboard | 21V | 1.05A | - | 100° | 350mA | - | - | 127 lm/W | 80 | - | Domed | White | - | - | 933 lm | - | - | - | 3.42mm | - | - | - | RoHS Compliant | Lead Free | ||
![]() LHC1-5080-1204 Lumileds | In Stock | - | Datasheet | 8 Weeks | - | SMD/SMT | - | 5000K 3-Step MacAdam Ellipse | 85°C | - | Tube | 2013 | LUXEON CoB | 24.00mm Lx20.00mm W | - | Obsolete | 1 (Unlimited) | Chip On Board (COB) | 105°C | -40°C | White, Cool | 8541.40.20.00 | - | Square | - | 900mA | 35.5V | 125° | 450mA | - | - | 124 lm/W | 80 | - | Flat | White | - | - | 1.975 klm | 13.00mm Dia | - | - | 1.50mm | - | - | - | RoHS Compliant | Lead Free |