- Viewing Angle
- Height
- Series
- Type
- Color
- Configuration
- Packaging
- CCT(K)
- Lens Type
- Lumens/Watt @ Current - Test
- Size / Dimension
- Temperature-Test
Attribute column
Manufacturer
Lumileds LED Lighting - COBs, Engines, Modules, Strips
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Number of Pins | CCT(K) | Temperature-Test | Packaging | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Type | Max Operating Temperature | Min Operating Temperature | Color | HTS Code | Configuration | Max Current Rating | Voltage - Forward (Vf) (Typ) | Viewing Angle | Forward Current | Current - Test | Lens Style | Lumens/Watt @ Current - Test | CRI (Color Rendering Index) | Forward Voltage | Lens Type | Illumination Color | Luminous Flux | Light Emitting Surface (LES) | Number of LEDs | Features | Height | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() L2C2-27801204E1300 Lumileds | In Stock | - | Datasheet | 8 Weeks | - | - | - | 2700K 3-Step MacAdam Ellipse | 85°C | Tube | 2015 | LUXEON CoB Core Range | 20.00mm Lx24.00mm W | Obsolete | 1 (Unlimited) | Chip On Board (COB) | - | - | White, Warm | 8541.40.20.00 | Rectangle | 900mA | 35V | 115° | - | 450mA | - | 122 lm/W | 80 | - | Flat | - | - | 13.00mm Dia | - | - | 1.50mm | - | - | RoHS Compliant | Lead Free | ||
![]() L2C2-57801205E1300 Lumileds | In Stock | - | Datasheet | 8 Weeks | - | - | - | 5700K 3-Step MacAdam Ellipse | 85°C | Tube | 2016 | LUXEON CoB Core Range | 20.00mm Lx24.00mm W | Obsolete | 1 (Unlimited) | Chip On Board (COB) | - | - | White, Cool | 8541.40.20.00 | Rectangle | 1.2A | 35V | 115° | - | 600mA | - | 134 lm/W | 80 | - | Flat | - | - | 13.00mm Dia | - | - | 1.50mm | - | - | RoHS Compliant | - | ||
![]() L2C2-50801208E1500 Lumileds | In Stock | - | Datasheet | 8 Weeks | - | - | - | 5000K 3-Step MacAdam Ellipse | 85°C | Tube | 2015 | LUXEON CoB Core Range | 20.00mm Lx24.00mm W | Obsolete | 1 (Unlimited) | Chip On Board (COB) | - | - | White, Cool | 8541.40.20.00 | Rectangle | 1.8A | 35V | 115° | - | 900mA | - | 139 lm/W | 80 | - | Flat | - | - | 15.00mm Dia | - | - | 1.50mm | - | - | RoHS Compliant | Lead Free | ||
![]() L2C2-40801204E1300 Lumileds | In Stock | - | Datasheet | 8 Weeks | Surface Mount | - | - | 4000K 3-Step MacAdam Ellipse | 85°C | Tube | 2015 | LUXEON CoB Core Range | 20.00mm Lx24.00mm W | Obsolete | 1 (Unlimited) | Chip On Board (COB) | 105°C | -40°C | White, Neutral | - | Rectangle | 900mA | 35V | 115° | - | 450mA | Circular, Flat | 138 lm/W | 80 | - | Flat | - | 2.177 klm | 13.00mm Dia | 1 | - | 1.50mm | - | - | RoHS Compliant | Lead Free | ||
![]() L2C2-40701204E1300 Lumileds | In Stock | - | Datasheet | 8 Weeks | - | - | - | 4000K 3-Step MacAdam Ellipse | 85°C | Tube | 2015 | LUXEON CoB Core Range | 20.00mm Lx24.00mm W | Obsolete | 1 (Unlimited) | Chip On Board (COB) | - | - | White, Neutral | 8541.40.20.00 | Rectangle | 900mA | 35V | 115° | - | 450mA | - | 152 lm/W | 70 | - | Flat | - | - | 13.00mm Dia | - | - | 1.50mm | - | - | RoHS Compliant | Lead Free | ||
![]() L2C2-30901205E1300 Lumileds | In Stock | - | Datasheet | 8 Weeks | Surface Mount | - | - | 3000K 3-Step MacAdam Ellipse | 85°C | Tube | 2015 | LUXEON CoB Core Range | 20.00mm Lx24.00mm W | Obsolete | 1 (Unlimited) | Chip On Board (COB) | 105°C | -40°C | White, Warm | - | Rectangle | 1.2A | 35V | 115° | 1.2A | 600mA | Circular, Flat | 111 lm/W | 90 | - | Flat | - | 2.322 klm | 13.00mm Dia | 1 | - | 1.50mm | - | - | RoHS Compliant | Lead Free | ||
![]() L2C2-35801205E1300 Lumileds | In Stock | - | Datasheet | 8 Weeks | Surface Mount | - | - | 3500K 3-Step MacAdam Ellipse | 85°C | Tube | 2015 | LUXEON CoB Core Range | 20.00mm Lx24.00mm W | Obsolete | 1 (Unlimited) | Chip On Board (COB) | 105°C | -40°C | White, Warm | - | Rectangle | 1.2A | 35V | 115° | - | 600mA | Circular, Flat | 134 lm/W | 80 | - | Flat | - | 2.808 klm | 13.00mm Dia | 1 | - | 1.50mm | - | - | RoHS Compliant | Lead Free | ||
![]() LHC1-3580-1203 Lumileds | In Stock | - | Datasheet | 8 Weeks | - | SMD/SMT | - | 3500K 3-Step MacAdam Ellipse | 85°C | Tube | 2013 | LUXEON CoB | 19.00mm Lx16.00mm W | Obsolete | 1 (Unlimited) | Chip On Board (COB) | 105°C | -40°C | White, Warm | 8541.40.20.00 | Square | 600mA | 35.5V | 100° | 300mA | - | Flat, Round | 119 lm/W | 80 | - | Flat | White | 1.15 klm | 9.00mm Dia | - | - | 1.50mm | - | - | RoHS Compliant | Lead Free | ||
![]() L235-4080AHLCBAAC0 Lumileds | In Stock | - | Datasheet | 6 Weeks | - | - | - | 4000K | 25°C | Strip | 2014 | LUXEON XF-3535L | 300.00mm Lx10.00mm W | Active | 1 (Unlimited) | LED Module | - | - | White, Neutral | - | Linear Light Strip, Flexible | 1.2A | 18V | - | - | 600mA | - | 147 lm/W | 80 | - | Flat | - | - | - | - | - | 1.23mm | - | - | RoHS Compliant | Lead Free | ||
![]() L235-4080AHLCBBAC0 Lumileds | 156 |
| Datasheet | 6 Weeks | - | - | - | 4000K | 25°C | Strip | 2014 | LUXEON XF-3535L | 300.00mm Lx10.00mm W | Active | 1 (Unlimited) | LED Module | - | - | White, Neutral | - | Linear Light Strip, Flexible | 1.2A | 18V | - | - | 600mA | Flat | 147 lm/W | 80 | 18V | Flat | - | - | - | - | - | 1.23mm | 300mm | 10mm | RoHS Compliant | Lead Free | ||
![]() L235-3080AHLGBBAC0 Lumileds | In Stock | - | Datasheet | 6 Weeks | - | - | - | 3000K | 25°C | Strip | 2014 | LUXEON XF-3535L | 600.00mm Lx10.00mm W | Active | 1 (Unlimited) | LED Module | - | - | White, Warm | - | Linear Light Strip, Flexible | 1.2A | 18V | - | - | 600mA | Flat | 140 lm/W | 80 | 18V | Flat | - | - | - | - | - | 1.23mm | 600mm | 10mm | RoHS Compliant | Lead Free | ||
![]() L235-4080AULM5JAI0 Lumileds | 356 |
| Datasheet | 6 Weeks | - | - | - | 4000K | 25°C | Strip | 2016 | LUXEON XF-3535L | 1150.00mm Lx5.25mm W | Active | 1 (Unlimited) | LED Module | - | - | White, Neutral | - | Linear Light Strip, Flexible | 1.8A | 36V | - | - | 900mA | Flat | 147 lm/W | 80 | 36V | Flat | - | - | - | - | - | 1.23mm | 1.15m | 5.25mm | RoHS Compliant | Lead Free | ||
![]() L2C2-30701216E2300 Lumileds | 120 |
| Datasheet | 8 Weeks | - | - | - | 3000K 3-Step MacAdam Ellipse | 85°C | Tube | 2015 | LUXEON CoB Core Range | 28.00mm Lx28.00mm W | Obsolete | 1 (Unlimited) | Chip On Board (COB) | - | - | White, Warm | 8541.40.20.00 | Square | 3.2A | 35V | 115° | - | 1.6A | - | 143 lm/W | 70 | - | Flat | - | - | 23.00mm Dia | - | - | 1.50mm | - | - | RoHS Compliant | Lead Free | ||
![]() L218-5080024C30000 Lumileds | 550 |
| Datasheet | 6 Weeks | - | - | - | 5000K | 45°C | Tray | 2016 | LUXEON XR-3020 | 279.20mm Lx20.00mm W | Active | 1 (Unlimited) | LED Module | - | - | White, Cool | - | Linear Light Strip | 480mA | 34.8V | - | - | 200mA | Flat | 156 lm/W | 80 | 34.8V | Flat | - | - | - | - | With Connector | 3.00mm | 279.2mm | 20mm | RoHS Compliant | - | ||
![]() L235-3080AMLF5WAD0 Lumileds | In Stock | - | Datasheet | 6 Weeks | - | - | - | 3000K | 25°C | Strip | 2014 | LUXEON XF-3535L | 525.40mm Lx5.25mm W | Active | 1 (Unlimited) | LED Module | - | - | White, Warm | - | Linear Light Strip, Flexible | 1.6A | 21V | - | - | 800mA | Flat | 140 lm/W | 80 | 21V | Flat | - | - | - | - | - | 1.23mm | 525.4mm | 5.25mm | RoHS Compliant | Lead Free | ||
![]() LHC1-3090-1208 Lumileds | In Stock | - | Datasheet | 8 Weeks | Screw | - | 2 | 3000K 3-Step MacAdam Ellipse | 85°C | Tube | 2016 | LUXEON CoB | 24.00mm Lx20.00mm W | Obsolete | 1 (Unlimited) | Chip On Board (COB) | 105°C | -40°C | White, Warm | - | Square | 1.8A | 35.5V | 125° | 900mA | - | Circular, Flat | 93 lm/W | 90 | - | Flat | White | 2.95 klm | 17.00mm Dia | 1 | - | 1.50mm | - | - | RoHS Compliant | Lead Free | ||
![]() LHC1-5080-1203 Lumileds | In Stock | - | Datasheet | 8 Weeks | - | SMD/SMT | - | 5000K 3-Step MacAdam Ellipse | 85°C | Tube | 2013 | LUXEON CoB | 19.00mm Lx16.00mm W | Obsolete | 1 (Unlimited) | Chip On Board (COB) | 105°C | -40°C | White, Cool | 8541.40.20.00 | Square | 600mA | 35.5V | 125° | 300mA | - | - | 124 lm/W | 80 | - | Flat | White | 1.325 klm | 9.00mm Dia | - | - | 1.50mm | - | - | RoHS Compliant | Lead Free | ||
![]() LHC1-3090-1204 Lumileds | In Stock | - | Datasheet | 8 Weeks | - | SMD/SMT | - | 3000K 3-Step MacAdam Ellipse | 85°C | Tube | 2013 | LUXEON CoB | 24.00mm Lx20.00mm W | Obsolete | 1 (Unlimited) | Chip On Board (COB) | 105°C | -40°C | White, Warm | 8541.40.20.00 | Square | 900mA | 35.5V | 125° | 450mA | - | - | 93 lm/W | 90 | - | Flat | White | 1.475 klm | 13.00mm Dia | - | - | 1.50mm | - | - | RoHS Compliant | Lead Free | ||
![]() LHC1-4080-1203 Lumileds | In Stock | - | Datasheet | 8 Weeks | - | SMD/SMT | - | 4000K 3-Step MacAdam Ellipse | 85°C | Tube | 2013 | LUXEON CoB | 19.00mm Lx16.00mm W | Obsolete | 1 (Unlimited) | Chip On Board (COB) | 105°C | -40°C | White, Neutral | 8541.40.20.00 | Square | 600mA | 35.5V | 125° | 300mA | - | - | 122 lm/W | 80 | - | Flat | White | 1.3 klm | 9.00mm Dia | - | - | 1.50mm | - | - | RoHS Compliant | Lead Free | ||
![]() L2C1-3590120206A00 Lumileds | In Stock | - | Datasheet | 8 Weeks | - | - | - | 3500K 3-Step MacAdam Ellipse | 85°C | Tube | 2013 | LUXEON CoB | 12.00mm Lx15.00mm W | Obsolete | 1 (Unlimited) | Chip On Board (COB) | - | - | White, Warm | 8541.40.20.00 | Rectangle | 400mA | 35.5V | 115° | - | 200mA | - | 92 lm/W | 90 | - | Flat | - | - | 6.50mm Dia | - | - | 1.50mm | - | - | RoHS Compliant | Lead Free |