- Viewing Angle
- Height
- Series
- Type
- Color
- Configuration
- Packaging
- CCT(K)
- Lens Type
- Lumens/Watt @ Current - Test
- Size / Dimension
- Temperature-Test
Attribute column
Manufacturer
Lumileds LED Lighting - COBs, Engines, Modules, Strips
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Number of Pins | CCT(K) | Temperature-Test | Packaging | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Type | Max Operating Temperature | Min Operating Temperature | Color | HTS Code | Reach Compliance Code | Configuration | Max Current Rating | Voltage - Forward (Vf) (Typ) | Viewing Angle | Forward Current | Current - Test | Lens Style | Lumens/Watt @ Current - Test | CRI (Color Rendering Index) | Forward Voltage | Lens Type | Illumination Color | Flux @ Current/Temperature - Test | Luminous Flux | Light Emitting Surface (LES) | Number of LEDs | Features | Height | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LHC1-5080-1205 Lumileds | In Stock | - | Datasheet | 8 Weeks | Screw | - | 2 | 5000K 3-Step MacAdam Ellipse | 85°C | Tube | 2013 | LUXEON CoB | 24.00mm Lx20.00mm W | Obsolete | 1 (Unlimited) | Chip On Board (COB) | 105°C | -40°C | White, Cool | - | - | Square | 1.2A | 35.5V | 125° | 600mA | - | Circular, Flat | 124 lm/W | 80 | - | Flat | White | - | 2.65 klm | 13.00mm Dia | 1 | - | 1.50mm | - | - | RoHS Compliant | Lead Free | ||
![]() L2C1-3590120206A00 Lumileds | In Stock | - | Datasheet | 8 Weeks | - | - | - | 3500K 3-Step MacAdam Ellipse | 85°C | Tube | 2013 | LUXEON CoB | 12.00mm Lx15.00mm W | Obsolete | 1 (Unlimited) | Chip On Board (COB) | - | - | White, Warm | 8541.40.20.00 | - | Rectangle | 400mA | 35.5V | 115° | - | 200mA | - | 92 lm/W | 90 | - | Flat | - | - | - | 6.50mm Dia | - | - | 1.50mm | - | - | RoHS Compliant | Lead Free | ||
![]() L218-4080024C30000 Lumileds | In Stock | - | Datasheet | 6 Weeks | - | - | - | 4000K | 45°C | Tray | 2016 | LUXEON XR-3020 | 279.20mm Lx20.00mm W | Active | 1 (Unlimited) | LED Module | - | - | White, Neutral | - | - | Linear Light Strip | 480mA | 34.8V | - | - | 200mA | Flat | 156 lm/W | 80 | 34.8V | Flat | - | - | - | - | - | With Connector | 3.00mm | 279.2mm | 20mm | RoHS Compliant | - | ||
![]() L2C5-27901204E0900 Lumileds | 22 |
| Datasheet | 8 Weeks | - | - | - | 2700K 3-Step MacAdam Ellipse | 85°C | Tube | - | LUXEON CoB Core Range | 16.00mm Lx19.00mm W | Active | 1 (Unlimited) | Chip On Board (COB) | - | - | White, Warm | 8541.40.20.00 | compliant | Rectangle | - | 37V | 115° | - | 700mA | - | 90 lm/W | 90 | - | Flat | - | - | - | 9.00mm Dia | - | - | 1.50mm | - | - | RoHS Compliant | - | ||
![]() L2C5-40901202E0600 Lumileds | In Stock | - | Datasheet | - | - | - | - | 4000K 3-Step MacAdam Ellipse | 85°C | Tube | 2016 | LUXEON CoB Core Range Gen 3 | 12.00mm Lx15.00mm W | Obsolete | 1 (Unlimited) | Chip On Board (COB) | - | - | White, Neutral | 8541.40.20.00 | - | Rectangle | - | 34.5V | 115° | - | 200mA | - | 119 lm/W | 90 | - | Flat | - | - | - | 6.00mm Dia | - | - | 1.50mm | - | - | Non-RoHS Compliant | Lead Free | ||
![]() L218-4080048C00000 Lumileds | In Stock | - | Datasheet | 6 Weeks | - | - | - | 4000K | 45°C | Tray | 2016 | LUXEON XR-3020 | 558.40mm Lx20.00mm W | Active | 1 (Unlimited) | LED Module | - | - | White, Neutral | - | - | Linear Light Strip | 600mA | 34.8V | - | - | 400mA | Flat | 156 lm/W | 80 | 34.8V | Flat | - | - | - | - | - | With Connector | 3.00mm | 558.4mm | 20mm | RoHS Compliant | Lead Free | ||
![]() L2C2-30901204E1300 Lumileds | In Stock | - | Datasheet | 8 Weeks | Surface Mount | - | - | 3000K 3-Step MacAdam Ellipse | 85°C | Tube | 2015 | LUXEON CoB Core Range | 20.00mm Lx24.00mm W | Obsolete | 1 (Unlimited) | Chip On Board (COB) | 105°C | -40°C | White, Warm | - | - | Rectangle | 900mA | 35V | 115° | - | 450mA | Circular, Flat | 111 lm/W | 90 | - | Flat | - | - | 1.742 klm | 13.00mm Dia | 1 | - | 1.50mm | - | - | RoHS Compliant | Lead Free | ||
![]() L2C5-30901204E1300 Lumileds | 36 |
| Datasheet | 6 Weeks | - | - | - | 3000K 3-Step MacAdam Ellipse | 85°C | Tube | 2016 | LUXEON CoB Core Range Gen 3 | 20.00mm Lx24.00mm W | Active | 1 (Unlimited) | Chip On Board (COB) | - | - | White, Warm | 8541.40.20.00 | - | Rectangle | 900mA | 34.8V | 115° | - | 450mA | - | 117 lm/W | 90 | - | Flat | - | 1840lm Typ | - | 13.00mm Dia | - | - | 1.50mm | - | - | RoHS Compliant | Lead Free | ||
![]() L2C2-40901204E1300 Lumileds | 93 |
| Datasheet | 8 Weeks | Surface Mount | - | - | 4000K 3-Step MacAdam Ellipse | 85°C | Tube | 2015 | LUXEON CoB Core Range | 20.00mm Lx24.00mm W | Obsolete | 1 (Unlimited) | Chip On Board (COB) | 105°C | -40°C | White, Neutral | - | - | Rectangle | 900mA | 35V | 115° | - | 450mA | Circular, Flat | 120 lm/W | 90 | - | Flat | - | - | 1.883 klm | 13.00mm Dia | 1 | - | 1.50mm | - | - | RoHS Compliant | Lead Free | ||
![]() L2C2-40901208E1500 Lumileds | 87 |
| Datasheet | 8 Weeks | Surface Mount | - | - | 4000K 3-Step MacAdam Ellipse | 85°C | Tube | 2015 | LUXEON CoB Core Range | 20.00mm Lx24.00mm W | Obsolete | 1 (Unlimited) | Chip On Board (COB) | 105°C | -40°C | White, Neutral | - | - | Rectangle | 1.8A | 35V | 115° | 1.8A | 900mA | Circular, Flat | 120 lm/W | 90 | - | Flat | - | - | 3.767 klm | 15.00mm Dia | 1 | - | 1.50mm | - | - | RoHS Compliant | Lead Free | ||
![]() L2C2-30801203E0900 Lumileds | 495 |
| Datasheet | 8 Weeks | - | - | - | 3000K 3-Step MacAdam Ellipse | 85°C | Tube | 2015 | LUXEON CoB Core Range | 16.00mm Lx19.00mm W | Obsolete | 1 (Unlimited) | Chip On Board (COB) | - | - | White, Warm | 8541.40.20.00 | - | Rectangle | 600mA | 34.5V | 115° | - | 300mA | - | 130 lm/W | 80 | - | Flat | - | - | - | 9.00mm Dia | - | - | 1.50mm | - | - | RoHS Compliant | Lead Free | ||
![]() LHC1-3090-1205 Lumileds | In Stock | - | Datasheet | 8 Weeks | - | SMD/SMT | - | 3000K 3-Step MacAdam Ellipse | 85°C | Tube | 2013 | LUXEON CoB | 24.00mm Lx20.00mm W | Obsolete | 1 (Unlimited) | Chip On Board (COB) | 105°C | -40°C | White, Warm | 8541.40.20.00 | - | Square | 1.2A | 35.5V | 125° | 600mA | - | - | 93 lm/W | 90 | - | Flat | White | 2000lm Typ | 2 klm | 13.00mm Dia | - | - | 1.50mm | - | - | RoHS Compliant | Lead Free | ||
![]() L218-5080048C00000 Lumileds | 359 |
| Datasheet | 6 Weeks | - | - | - | 5000K | 45°C | Tray | 2016 | LUXEON XR-3020 | 558.40mm Lx20.00mm W | Active | 1 (Unlimited) | LED Module | - | - | White, Cool | - | - | Linear Light Strip | 600mA | 34.8V | - | - | 400mA | Flat | 156 lm/W | 80 | 34.8V | Flat | - | - | - | - | - | With Connector | 3.00mm | 558.4mm | 20mm | RoHS Compliant | - | ||
![]() L218-3580048C00000 Lumileds | In Stock | - | Datasheet | 6 Weeks | - | - | - | 3500K | 45°C | Tray | 2016 | LUXEON XR-3020 | 558.40mm Lx20.00mm W | Active | 1 (Unlimited) | LED Module | - | - | White, Warm | - | - | Linear Light Strip | 600mA | 34.8V | - | - | 400mA | Flat | 154 lm/W | 80 | 34.8V | Flat | - | 2140lm Typ | - | - | - | With Connector | 3.00mm | 558.4mm | 20mm | RoHS Compliant | - | ||
![]() L2C1-2790120206A00 Lumileds | In Stock | - | Datasheet | 8 Weeks | - | - | - | 2700K 3-Step MacAdam Ellipse | 85°C | Tube | 2013 | LUXEON CoB | 12.00mm Lx15.00mm W | Obsolete | 1 (Unlimited) | Chip On Board (COB) | - | - | White, Warm | 8541.40.20.00 | - | Rectangle | 400mA | 35.5V | 115° | - | 200mA | - | 85 lm/W | 90 | - | Flat | - | - | - | 6.50mm Dia | - | - | 1.50mm | - | - | RoHS Compliant | Lead Free | ||
![]() LHC1-3580-1202 Lumileds | 24112 | - | Datasheet | 8 Weeks | Surface Mount | SMD/SMT | 2 | 3500K (Typ) 3-Step MacAdam Ellipse | 85°C | Tube | 2015 | LUXEON CoB | 19.00mm Lx16.00mm W | Obsolete | 1 (Unlimited) | Chip On Board (COB) | - | - | White | - | - | Rectangle | 400mA | 35.5V | 115° | - | 200mA | Flat, Round | 116 lm/W | 80 | - | Flat | - | - | 825 lm | 9.00mm Dia | 1 | - | 1.50mm | - | - | RoHS Compliant | Lead Free | ||
![]() L2C5-22801202E0600 Lumileds | In Stock | - | Datasheet | - | - | - | - | 2200K 3-Step MacAdam Ellipse | 85°C | Tube | 2016 | LUXEON CoB Core Range Gen 3 | 12.00mm Lx15.00mm W | Obsolete | 1 (Unlimited) | Chip On Board (COB) | - | - | White, Warm | 8541.40.20.00 | - | Rectangle | - | 34.5V | 115° | - | 200mA | - | 109 lm/W | 80 | - | Flat | - | - | - | 6.00mm Dia | - | - | 1.50mm | - | - | Non-RoHS Compliant | Lead Free | ||
![]() L218-3080048C00000 Lumileds | 431 |
| Datasheet | 6 Weeks | - | - | - | 3000K | 45°C | Tray | 2016 | LUXEON XR-3020 | 558.40mm Lx20.00mm W | Active | 1 (Unlimited) | LED Module | - | - | White, Warm | - | - | Linear Light Strip | 600mA | 34.8V | - | - | 400mA | Flat | 151 lm/W | 80 | 34.8V | Flat | - | - | - | - | - | With Connector | 3.00mm | 558.4mm | 20mm | RoHS Compliant | Lead Free | ||
![]() L2C5-27901211E1900 Lumileds | 22 |
| Datasheet | 6 Weeks | - | - | - | 2700K 3-Step MacAdam Ellipse | 85°C | Tube | 2016 | LUXEON CoB Core Range Gen 3 | 28.00mm Lx28.00mm W | Active | 1 (Unlimited) | Chip On Board (COB) | - | - | White, Warm | 8541.40.20.00 | - | Square | 2.4A | 34.8V | 115° | - | 1.2A | - | 115 lm/W | 90 | - | Flat | - | - | - | 18.50mm Dia | - | - | 1.50mm | - | - | RoHS Compliant | Lead Free | ||
![]() L2C5-27801203E0900 Lumileds | 20 |
| Datasheet | 6 Weeks | - | - | - | 2700K 3-Step MacAdam Ellipse | 85°C | Tube | 2016 | LUXEON CoB Core Range Gen 3 | 16.00mm Lx19.00mm W | Active | 1 (Unlimited) | Chip On Board (COB) | - | - | White, Warm | 8541.40.20.00 | - | Rectangle | 600mA | 34.5V | 115° | - | 300mA | - | 135 lm/W | 80 | - | Flat | - | - | - | 9.00mm Dia | - | - | 1.50mm | - | - | RoHS Compliant | Lead Free |