- Viewing Angle
- Height
- Series
- Type
- Color
- Configuration
- Packaging
- CCT(K)
- Lens Type
- Lumens/Watt @ Current - Test
- Size / Dimension
- Temperature-Test
Attribute column
Manufacturer
Lumileds LED Lighting - COBs, Engines, Modules, Strips
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Number of Pins | CCT(K) | Temperature-Test | Packaging | Published | Series | Size / Dimension | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Type | Max Operating Temperature | Min Operating Temperature | Color | HTS Code | Configuration | Max Current Rating | Voltage - Forward (Vf) (Typ) | Viewing Angle | Forward Current | Current - Test | Lens Style | Lumens/Watt @ Current - Test | CRI (Color Rendering Index) | Lens Type | Lens Color | Luminous Flux | Light Emitting Surface (LES) | Number of LEDs | Height | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() L2C5-30901208E1500 Lumileds | 14 |
| Datasheet | 6 Weeks | Surface Mount | - | - | 3000K 3-Step MacAdam Ellipse | 85°C | Tube | 2016 | LUXEON CoB Core Range Gen 3 | 20.00mm Lx24.00mm W | - | Active | 1 (Unlimited) | Chip On Board (COB) | 105°C | -40°C | White, Warm | - | Rectangle | 1.8A | 34.8V | 115° | - | 900mA | Circular, Flat | 115 lm/W | 90 | Flat | - | 3.61 klm | 15.00mm Dia | 1 | 1.50mm | - | RoHS Compliant | Lead Free | ||
![]() L2C5-40701204E1300 Lumileds | 249 |
| Datasheet | 8 Weeks | - | - | - | 4000K 3-Step MacAdam Ellipse | 85°C | Tube | 2016 | LUXEON CoB Core Range Gen 3 | 20.00mm Lx24.00mm W | - | Active | 1 (Unlimited) | Chip On Board (COB) | - | - | White, Neutral | 8541.40.20.00 | Rectangle | 900mA | 34.8V | 115° | - | 450mA | - | 160 lm/W | 70 | Flat | - | - | 13.00mm Dia | - | 1.50mm | - | RoHS Compliant | Lead Free | ||
![]() LHC1-3590-1204 Lumileds | In Stock | - | Datasheet | 8 Weeks | Surface Mount | SMD/SMT | 2 | 3500K (Typ) 3-Step MacAdam Ellipse | 85°C | Tube | 2015 | LUXEON CoB | 24.00mm Lx20.00mm W | - | Obsolete | 1 (Unlimited) | Chip On Board (COB) | - | - | White, Warm | - | Rectangle | 900mA | 35.5V | 115° | - | 450mA | Flat, Round | 95 lm/W | 90 | Flat | - | 1.525 klm | 13.00mm Dia | 1 | 1.50mm | - | RoHS Compliant | Lead Free | ||
![]() LXK8-PW30-0004 Lumileds | In Stock | - | Datasheet | - | - | SMD/SMT | - | 3000K 3-Step MacAdam Ellipse | 85°C | Tray | 2005 | LUXEON K | 17.57mm Dia | - | Obsolete | 1 (Unlimited) | LED Module | - | - | White, Warm | - | Round | 1.05A | 10.5V | 100° | 1.05A | 350mA | - | 125 lm/W | 80 | Domed | White | 370 lm | - | 4 | 3.42mm | No SVHC | RoHS Compliant | Lead Free | ||
![]() LHC1-3090-1203CRSP Lumileds | In Stock | - | Datasheet | 8 Weeks | Surface Mount | SMD/SMT | 2 | 3000K 3-Step MacAdam Ellipse | 85°C | Tube | 2014 | LUXEON CoB, CrispWhite | 19.00mm Lx16.00mm W | - | Obsolete | 1 (Unlimited) | Chip On Board (COB) | - | - | White, Warm | - | Rectangle | 600mA | 35.5V | 115° | - | 300mA | Flat, Round | 90 lm/W | 90 | Flat | - | 1 klm | 9.00mm Dia | 1 | 1.50mm | - | RoHS Compliant | Lead Free | ||
![]() LHC1-3590-1208 Lumileds | In Stock | - | Datasheet | 8 Weeks | Surface Mount | - | 2 | 3500K (Typ) 3-Step MacAdam Ellipse | 85°C | Tube | 2015 | LUXEON CoB | 24.00mm Lx20.00mm W | - | Obsolete | 1 (Unlimited) | Chip On Board (COB) | - | - | White, Warm | - | Rectangle | 1.8A | 35.5V | 115° | - | 900mA | Flat, Round | 87 lm/W | 90 | Flat | - | 3.075 klm | 15.00mm Dia | 1 | 1.50mm | - | RoHS Compliant | Lead Free | ||
![]() L2C5-RM001211E1900 Lumileds | 141 |
| Datasheet | 10 Weeks | - | - | - | 2200K 3-Step MacAdam Ellipse | 85°C | Tube | 2016 | LUXEON CoB FreshFocus | 28.00mm Lx28.00mm W | yes | Active | 1 (Unlimited) | Chip On Board (COB) | - | - | White, Warm | 8541.40.20.00 | Square | 2.4A | 34.8V | 115° | 2.4A | 1.2A | - | 67 lm/W | - | Flat | - | - | 18.50mm Dia | - | 1.50mm | - | RoHS Compliant | Lead Free | ||
![]() L2C5-40801204E1300 Lumileds | 54 | - | Datasheet | 6 Weeks | Surface Mount | - | - | 4000K 3-Step MacAdam Ellipse | 85°C | Tube | 2016 | LUXEON CoB Core Range Gen 3 | 20.00mm Lx24.00mm W | - | Active | 1 (Unlimited) | Chip On Board (COB) | 105°C | -40°C | White, Neutral | - | Rectangle | 900mA | 34.8V | 115° | - | 450mA | Circular, Flat | 149 lm/W | 80 | Flat | - | 2.332 klm | 13.00mm Dia | 1 | 1.50mm | - | RoHS Compliant | Lead Free | ||
![]() L2C5-BD001211E1900 Lumileds | 19 |
| Datasheet | 10 Weeks | - | - | - | 2700K 3-Step MacAdam Ellipse | 85°C | Tube | 2016 | LUXEON CoB FreshFocus | 28.00mm Lx28.00mm W | yes | Active | 1 (Unlimited) | Chip On Board (COB) | - | - | White, Warm | 8541.40.20.00 | Square | 2.4A | 34.8V | 115° | - | 1.2A | - | 104 lm/W | - | Flat | - | - | 18.50mm Dia | - | 1.50mm | - | RoHS Compliant | Lead Free | ||
![]() L2C2-40701202E0900 Lumileds | In Stock | - | Datasheet | 8 Weeks | - | - | - | 4000K 3-Step MacAdam Ellipse | 85°C | Tube | 2015 | LUXEON CoB Core Range | 16.00mm Lx19.00mm W | - | Obsolete | 1 (Unlimited) | Chip On Board (COB) | - | - | White, Neutral | 8541.40.20.00 | Rectangle | 400mA | 34.5V | 115° | - | 200mA | - | 158 lm/W | 70 | Flat | - | - | 9.00mm Dia | - | 1.50mm | - | RoHS Compliant | Lead Free | ||
![]() L2C5-33HG1208E1500 Lumileds | 20 |
| Datasheet | 8 Weeks | - | - | - | 3250K 3-Step MacAdam Ellipse | 85°C | - | 2016 | LUXEON CoB, CrispColor | 20.00mm Lx24.00mm W | yes | Active | 1 (Unlimited) | Chip On Board (COB) | - | - | White, Warm | 8541.40.20.00 | Rectangle | - | - | - | - | 900mA | - | 110 lm/W | 90 | Flat | - | - | 15.00mm Dia | - | 1.50mm | - | RoHS Compliant | Lead Free | ||
![]() L2C2-30901216E2300 Lumileds | In Stock | - | Datasheet | 8 Weeks | Surface Mount | - | - | 3000K 3-Step MacAdam Ellipse | 85°C | Tube | 2015 | LUXEON CoB Core Range | 28.00mm Lx28.00mm W | - | Obsolete | 1 (Unlimited) | Chip On Board (COB) | 105°C | -40°C | White, Warm | - | Square | 3.2A | 35V | 115° | - | 1.6A | Circular, Flat | 111 lm/W | 90 | Flat | - | 6.223 klm | 23.00mm Dia | 1 | 1.50mm | - | RoHS Compliant | Lead Free | ||
![]() L2C2-30801216E2300 Lumileds | 460000 | - | Datasheet | 8 Weeks | Surface Mount | - | - | 3000K | 85°C | Tube | 2015 | LUXEON CoB Core Range | 28.00mm Lx28.00mm W | - | Obsolete | 1 (Unlimited) | Chip On Board (COB) | 105°C | -40°C | White, Warm | - | Square | 3.2A | 35V | 115° | - | 1.6A | Circular, Flat | 129 lm/W | 80 | Flat | - | 7.236 klm | 23.00mm Dia | 1 | 1.50mm | - | RoHS Compliant | Lead Free | ||
![]() L2C2-57701216E2300 Lumileds | In Stock | - | Datasheet | 8 Weeks | Surface Mount | - | - | 5700K 3-Step MacAdam Ellipse | 85°C | Tube | 2016 | LUXEON CoB Core Range | 28.00mm Lx28.00mm W | - | Obsolete | 1 (Unlimited) | Chip On Board (COB) | 105°C | -40°C | White, Cool | - | Square | 3.2A | 35V | 115° | - | 1.6A | Circular, Flat | 146 lm/W | 70 | Flat | - | 8.177 klm | 23.00mm Dia | 1 | 1.50mm | - | RoHS Compliant | Lead Free | ||
![]() LHC1-3090-1202CRSP Lumileds | In Stock | - | Datasheet | 8 Weeks | Surface Mount | SMD/SMT | 2 | 3000K 3-Step MacAdam Ellipse | 85°C | Tube | 2014 | LUXEON CoB, CrispWhite | 19.00mm Lx16.00mm W | - | Obsolete | 1 (Unlimited) | Chip On Board (COB) | - | - | White, Warm | - | Rectangle | 400mA | 35.5V | 115° | - | 200mA | Flat, Round | 90 lm/W | 90 | Flat | - | 650 lm | 9.00mm Dia | 1 | 1.50mm | - | RoHS Compliant | Lead Free | ||
![]() LHC1-3090-1208CRSP Lumileds | In Stock | - | Datasheet | 8 Weeks | Surface Mount | SMD/SMT | 2 | 3000K 3-Step MacAdam Ellipse | 85°C | Tube | 2014 | LUXEON CoB, CrispWhite | 24.00mm Lx20.00mm W | - | Obsolete | 1 (Unlimited) | Chip On Board (COB) | - | - | White, Warm | - | Rectangle | 1.8A | 35.5V | 115° | - | 900mA | Flat, Round | 90 lm/W | 90 | Flat | - | 2.95 klm | 15.00mm Dia | 1 | 1.50mm | - | RoHS Compliant | Lead Free | ||
![]() L2C2-30801202E0900 Lumileds | In Stock | - | Datasheet | 8 Weeks | Surface Mount | - | - | 3000K 3-Step MacAdam Ellipse | 85°C | Tube | 2015 | LUXEON CoB Core Range | 16.00mm Lx19.00mm W | - | Obsolete | 1 (Unlimited) | Chip On Board (COB) | 105°C | -40°C | White, Warm | - | Rectangle | 400mA | 34.5V | 115° | - | 200mA | Circular, Flat | 134 lm/W | 80 | Flat | - | 925 lm | 9.00mm Dia | 1 | 1.50mm | - | RoHS Compliant | Lead Free | ||
![]() L2C5-30901203E0900 Lumileds | 11 |
| Datasheet | 6 Weeks | Surface Mount | - | - | 3000K 3-Step MacAdam Ellipse | 85°C | Tube | 2016 | LUXEON CoB Core Range Gen 3 | 16.00mm Lx19.00mm W | - | Active | 1 (Unlimited) | Chip On Board (COB) | 105°C | -40°C | White, Warm | - | Rectangle | 600mA | 34.5V | 115° | 600mA | 300mA | Circular, Flat | 116 lm/W | 90 | Flat | - | 1.2 klm | 9.00mm Dia | 1 | 1.50mm | - | RoHS Compliant | Lead Free | ||
![]() L2C5-40901204E1300 Lumileds | 11 |
| Datasheet | 6 Weeks | - | - | - | 4000K 3-Step MacAdam Ellipse | 85°C | Tube | 2016 | LUXEON CoB Core Range Gen 3 | 20.00mm Lx24.00mm W | - | Active | 1 (Unlimited) | Chip On Board (COB) | - | - | White, Neutral | 8541.40.20.00 | Rectangle | 900mA | 34.8V | 115° | - | 450mA | - | 128 lm/W | 90 | Flat | - | - | 13.00mm Dia | - | 1.50mm | - | RoHS Compliant | Lead Free | ||
![]() LXK8-PW27-0024 Lumileds | In Stock | - | Datasheet | - | - | SMD/SMT | - | 2700K 3-Step MacAdam Ellipse | 85°C | Tray | 2011 | LUXEON K | 30.00mm Dia | - | Obsolete | 1 (Unlimited) | LED Module | - | - | White, Warm | - | Round | 1.05A | 63V | 100° | 1.05A | 350mA | - | 109 lm/W | 80 | Domed | White | 2.09 klm | - | 24 | 3.42mm | No SVHC | RoHS Compliant | Lead Free |