- Viewing Angle
- Height
- Series
- Type
- Color
- Configuration
- Packaging
- CCT(K)
- Lens Type
- Lumens/Watt @ Current - Test
- Size / Dimension
- Temperature-Test
Attribute column
Manufacturer
Lumileds LED Lighting - COBs, Engines, Modules, Strips
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Number of Pins | CCT(K) | Temperature-Test | Packaging | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Type | Max Operating Temperature | Min Operating Temperature | Color | HTS Code | Reach Compliance Code | Configuration | Max Current Rating | Voltage - Forward (Vf) (Typ) | Viewing Angle | Forward Current | Current - Test | Lens Style | Lumens/Watt @ Current - Test | CRI (Color Rendering Index) | Lens Type | Flux @ Current/Temperature - Test | Luminous Flux | Light Emitting Surface (LES) | Number of LEDs | Height | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LHC1-2290-1208 Lumileds | In Stock | - | Datasheet | 8 Weeks | - | - | 2200K | 85°C | Tube | 2013 | LUXEON CoB | 20.00mm Lx24.00mm W | Obsolete | 1 (Unlimited) | Chip On Board (COB) | - | - | White, Warm | 8541.40.20.00 | - | Square | 1.8A | 35.5V | 115° | - | 900mA | - | 67 lm/W | 90 | Flat | - | - | 15.00mm Dia | - | 1.50mm | RoHS Compliant | Lead Free | ||
![]() L2C2-22801216E2300 Lumileds | In Stock | - | Datasheet | 8 Weeks | - | - | 2200K 3-Step MacAdam Ellipse | 85°C | Tube | 2015 | LUXEON CoB Core Range | 28.00mm Lx28.00mm W | Obsolete | 1 (Unlimited) | Chip On Board (COB) | - | - | White, Warm | 8541.40.20.00 | - | Square | 3.2A | 35V | 115° | - | 1.6A | - | 102 lm/W | 80 | Flat | - | - | 23.00mm Dia | - | 1.50mm | RoHS Compliant | Lead Free | ||
![]() L2C2-35701216E2300 Lumileds | In Stock | - | Datasheet | 8 Weeks | - | - | 3500K 3-Step MacAdam Ellipse | 85°C | Tube | 2015 | LUXEON CoB Core Range | 28.00mm Lx28.00mm W | Obsolete | 1 (Unlimited) | Chip On Board (COB) | - | - | White, Warm | 8541.40.20.00 | - | Square | 3.2A | 35V | 115° | - | 1.6A | - | 143 lm/W | 70 | Flat | - | - | 23.00mm Dia | - | 1.50mm | RoHS Compliant | Lead Free | ||
![]() L2C2-50701216E2300 Lumileds | In Stock | - | Datasheet | 8 Weeks | - | - | 5000K 3-Step MacAdam Ellipse | 85°C | Tube | 2015 | LUXEON CoB Core Range | 28.00mm Lx28.00mm W | Obsolete | 1 (Unlimited) | Chip On Board (COB) | - | - | White, Cool | 8541.40.20.00 | - | Square | 3.2A | 35V | 115° | - | 1.6A | - | 152 lm/W | 70 | Flat | - | - | 23.00mm Dia | - | 1.50mm | RoHS Compliant | Lead Free | ||
![]() L2C2-27801216E2300 Lumileds | In Stock | - | Datasheet | 8 Weeks | - | - | 2700K 3-Step MacAdam Ellipse | 85°C | Tube | 2015 | LUXEON CoB Core Range | 28.00mm Lx28.00mm W | Obsolete | 1 (Unlimited) | Chip On Board (COB) | - | - | White, Warm | 8541.40.20.00 | - | Square | 3.2A | 35V | 115° | - | 1.6A | - | 123 lm/W | 80 | Flat | - | - | 23.00mm Dia | - | 1.50mm | RoHS Compliant | Lead Free | ||
![]() L2C2-35801216E2300 Lumileds | In Stock | - | Datasheet | 8 Weeks | - | - | 3500K 3-Step MacAdam Ellipse | 85°C | Tube | 2015 | LUXEON CoB Core Range | 28.00mm Lx28.00mm W | Obsolete | 1 (Unlimited) | Chip On Board (COB) | - | - | White, Warm | 8541.40.20.00 | - | Square | 3.2A | 35V | 115° | - | 1.6A | - | 134 lm/W | 80 | Flat | 7525lm Typ | - | 23.00mm Dia | - | 1.50mm | RoHS Compliant | Lead Free | ||
![]() L2C3-4090109E06000 Lumileds | In Stock | - | Datasheet | - | Surface Mount | 2 | 4000K 3-Step MacAdam Ellipse | 85°C | Tube | 2015 | LUXEON CoB Compact | 12.00mm Lx15.00mm W | Obsolete | 1 (Unlimited) | Chip On Board (COB) | - | - | White, Neutral | - | unknown | Rectangle | 400mA | 35.5V | 115° | 400mA | 250mA | Flat, Round | 104 lm/W | 90 | Flat | - | 925 lm | 6.50mm Dia | 1 | 1.50mm | RoHS Compliant | Lead Free | ||
![]() L2C3-3090105E06000 Lumileds | In Stock | - | Datasheet | - | Surface Mount | 2 | 3000K 3-Step MacAdam Ellipse | 85°C | Tube | 2015 | LUXEON CoB Compact | 12.00mm Lx15.00mm W | Obsolete | 1 (Unlimited) | Chip On Board (COB) | - | - | White, Warm | - | - | Rectangle | 200mA | 36V | 115° | 200mA | 150mA | Flat, Round | 93 lm/W | 90 | Flat | - | 500 lm | 6.50mm Dia | 1 | 1.50mm | RoHS Compliant | Lead Free | ||
![]() L2C3-4090105E06000 Lumileds | In Stock | - | Datasheet | - | Surface Mount | 2 | 4000K 3-Step MacAdam Ellipse | 85°C | Tube | 2015 | LUXEON CoB Compact | 12.00mm Lx15.00mm W | Obsolete | 1 (Unlimited) | Chip On Board (COB) | - | - | White, Neutral | - | unknown | Rectangle | 200mA | 36V | 115° | 200mA | 150mA | Flat, Round | 106 lm/W | 90 | Flat | - | 575 lm | 6.50mm Dia | 1 | 1.50mm | RoHS Compliant | Lead Free | ||
![]() L235-2780AHLCBBAC0 Lumileds | In Stock | - | Datasheet | 6 Weeks | - | - | 2700K | 25°C | Strip | 2014 | LUXEON XF-3535L | 300.00mm Lx10.00mm W | Active | 2 (1 Year) | LED Module | - | - | White, Warm | - | - | Linear Light Strip, Flexible | 1.2A | 18V | - | - | 600mA | - | 137 lm/W | 80 | Flat | - | - | - | - | 1.23mm | RoHS Compliant | Lead Free | ||
![]() L2C5-35901208E1500 Lumileds | 396 |
| Datasheet | 6 Weeks | - | - | 3500K 3-Step MacAdam Ellipse | 85°C | Tube | 2016 | LUXEON CoB Core Range Gen 3 | 20.00mm Lx24.00mm W | Active | 1 (Unlimited) | Chip On Board (COB) | - | - | White, Warm | 8541.40.20.00 | - | Rectangle | 1.8A | 34.8V | 115° | - | 900mA | - | 121 lm/W | 90 | Flat | - | - | 15.00mm Dia | - | 1.50mm | RoHS Compliant | Lead Free | ||
![]() L2C5-57701204E1300 Lumileds | 86 |
| Datasheet | 8 Weeks | - | - | 5700K 3-Step MacAdam Ellipse | 85°C | Tube | 2016 | LUXEON CoB Core Range Gen 3 | 20.00mm Lx24.00mm W | Active | 1 (Unlimited) | Chip On Board (COB) | - | - | White, Cool | 8541.40.20.00 | - | Rectangle | 900mA | 34.8V | 115° | - | 450mA | - | 156 lm/W | 70 | Flat | - | - | 13.00mm Dia | - | 1.50mm | RoHS Compliant | Lead Free | ||
![]() L2C5-30801205F1300 Lumileds | 22 |
| - | 6 Weeks | - | - | 3000K 3-Step MacAdam Ellipse | 85°C | Tube | - | LUXEON CoB Core Range Gen 4 | 20.00mm Lx24.00mm W | Active | 1 (Unlimited) | Chip On Board (COB) | - | - | White, Warm | - | compliant | Rectangle | - | 35V | 115° | - | 600mA | - | 149 lm/W | 80 | Flat | - | - | 13.00mm Dia | - | 1.50mm | RoHS Compliant | - | ||
![]() L2C5-30801202EH600 Lumileds | 22 |
| Datasheet | 8 Weeks | - | - | 3000K 3-Step MacAdam Ellipse | 85°C | Tube | - | LUXEON CoB Core Range | 12.00mm Lx15.00mm W | Active | 1 (Unlimited) | Chip On Board (COB) | - | - | White, Warm | 8541.40.20.00 | compliant | Rectangle | - | 37V | 115° | - | 350mA | - | 112 lm/W | 80 | Flat | - | - | 6.50mm Dia | - | 1.50mm | RoHS Compliant | - | ||
![]() L2C3-2780207E06000 Lumileds | In Stock | - | Datasheet | - | - | - | 2700K 3-Step MacAdam Ellipse | 85°C | Tube | 2016 | LUXEON COB Compact Range Gen 2 | 12.00mm Lx15.00mm W | Obsolete | 1 (Unlimited) | Chip On Board (COB) | - | - | White, Warm | 8541.40.20.00 | - | Rectangle | 300mA | 35.2V | 115° | - | 200mA | - | 112 lm/W | 80 | Flat | - | - | 6.50mm Dia | - | 1.50mm | RoHS Compliant | Lead Free | ||
![]() L2C3-3080207E06000 Lumileds | In Stock | - | Datasheet | - | - | - | 3000K 3-Step MacAdam Ellipse | 85°C | Tube | 2016 | LUXEON COB Compact Range Gen 2 | 12.00mm Lx15.00mm W | Obsolete | 1 (Unlimited) | Chip On Board (COB) | - | - | White, Warm | 8541.40.20.00 | - | Rectangle | 300mA | 35.2V | 115° | - | 200mA | - | 120 lm/W | 80 | Flat | 843lm Typ | - | 6.50mm Dia | - | 1.50mm | RoHS Compliant | Lead Free | ||
![]() L2C2-27901211E1900 Lumileds | In Stock | - | Datasheet | 8 Weeks | Surface Mount | - | 2700K 3-Step MacAdam Ellipse | 85°C | Tube | 2015 | LUXEON CoB Core Range | 28.00mm Lx28.00mm W | Obsolete | 1 (Unlimited) | Chip On Board (COB) | 105°C | -40°C | White, Warm | - | - | Square | 2.4A | 35V | 115° | 2.4A | 1.2A | Circular, Flat | 107 lm/W | 90 | Flat | 4482lm Typ | 4.482 klm | 18.50mm Dia | 1 | 1.50mm | RoHS Compliant | Lead Free | ||
![]() LHC1-3070-1205 Lumileds | In Stock | - | Datasheet | 8 Weeks | - | - | 3000K | 85°C | Tube | 2013 | LUXEON CoB | 20.00mm Lx24.00mm W | Obsolete | 1 (Unlimited) | Chip On Board (COB) | - | - | White, Warm | 8541.40.20.00 | - | Square | 1.2A | 35.5V | 115° | - | 600mA | - | 122 lm/W | 70 | Flat | - | - | 13.00mm Dia | - | 1.50mm | RoHS Compliant | Lead Free | ||
![]() L2C2-50801202E0900 Lumileds | In Stock | - | Datasheet | 8 Weeks | - | - | 5000K 3-Step MacAdam Ellipse | 85°C | Tube | 2015 | LUXEON CoB Core Range | 16.00mm Lx19.00mm W | Obsolete | 1 (Unlimited) | Chip On Board (COB) | - | - | White, Cool | 8541.40.20.00 | - | Rectangle | 400mA | 34.5V | 115° | - | 200mA | - | 145 lm/W | 80 | Flat | - | - | 9.00mm Dia | - | 1.50mm | RoHS Compliant | Lead Free | ||
![]() L2C2-57801216E2300 Lumileds | In Stock | - | Datasheet | 8 Weeks | - | - | 5700K 3-Step MacAdam Ellipse | 85°C | Tube | 2015 | LUXEON CoB Core Range | 28.00mm Lx28.00mm W | Obsolete | 1 (Unlimited) | Chip On Board (COB) | - | - | White, Cool | 8541.40.20.00 | - | Rectangle | 3.2A | 35V | 115° | - | 1.6A | - | 134 lm/W | 80 | Flat | - | - | 23.00mm Dia | - | 1.50mm | RoHS Compliant | Lead Free |