- Viewing Angle
- Height
- Series
- Type
- Color
- Configuration
- Packaging
- CCT(K)
- Lens Type
- Lumens/Watt @ Current - Test
- Size / Dimension
- Temperature-Test
Attribute column
Manufacturer
Lumileds LED Lighting - COBs, Engines, Modules, Strips
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Package / Case | Weight | CCT(K) | Temperature-Test | Packaging | Published | Series | Size / Dimension | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Type | Max Operating Temperature | Min Operating Temperature | Color | HTS Code | Configuration | Max Current Rating | Voltage - Forward (Vf) (Typ) | Viewing Angle | Forward Current | Current - Test | Lens Style | Lumens/Watt @ Current - Test | CRI (Color Rendering Index) | Forward Voltage | Lens Type | Illumination Color | Flux @ Current/Temperature - Test | Luminous Flux | Light Emitting Surface (LES) | Features | Height | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LHC1-4070-1208 Lumileds | In Stock | - | Datasheet | 8 Weeks | SMD/SMT | - | 4000K 5-Step MacAdam Ellipse | 85°C | Tube | 2013 | LUXEON CoB | 24.00mm Lx20.00mm W | - | Obsolete | 1 (Unlimited) | Chip On Board (COB) | 105°C | -40°C | White, Neutral | 8541.40.20.00 | Square | 1.8A | 35.5V | 100° | 900mA | - | Flat, Round | 130 lm/W | 70 | - | Flat | White | - | 3.6 klm | 15.00mm Dia | - | 1.50mm | - | - | RoHS Compliant | Lead Free | ||
![]() LXS9-PW30-0017 Lumileds | In Stock | - | Datasheet | 12 Weeks | - | - | 3000K | 85°C | Tray | 2013 | LUXEON S2000 | 14.40mm Lx30.90mm W | - | Obsolete | 1 (Unlimited) | LED Module | 120°C | -40°C | White, Warm | - | Rectangle | 900mA | 47V | 105° | 700mA | - | - | 79 lm/W | 90 | - | Flat | White | - | 2.2 klm | 10.50mm Dia | With Connector | 5.21mm | - | - | RoHS Compliant | Lead Free | ||
![]() LHC1-5070-1205 Lumileds | In Stock | - | Datasheet | 8 Weeks | SMD/SMT | - | 5000K 5-Step MacAdam Ellipse | 85°C | Tube | 2013 | LUXEON CoB | 24.00mm Lx20.00mm W | - | Obsolete | 1 (Unlimited) | Chip On Board (COB) | 105°C | -40°C | White, Cool | 8541.40.20.00 | Square | 1.2A | 35.5V | 100° | 600mA | - | Flat, Round | 130 lm/W | 70 | - | Flat | White | - | 2.5 klm | 13.00mm Dia | - | 1.50mm | - | - | RoHS Compliant | Lead Free | ||
![]() LHC1-5770-1208 Lumileds | In Stock | - | Datasheet | 8 Weeks | SMD/SMT | 1.949994g | 5000K 5-Step MacAdam Ellipse | 85°C | Tube | 2013 | LUXEON CoB | 24.00mm Lx20.00mm W | - | Obsolete | 1 (Unlimited) | Chip On Board (COB) | 105°C | -40°C | White, Cool | 8541.40.20.00 | Square | 1.8A | 35.5V | 100° | 900mA | - | Flat, Round | 130 lm/W | 70 | - | Flat | White | - | 3.75 klm | 15.00mm Dia | - | 1.50mm | - | - | RoHS Compliant | Lead Free | ||
![]() L2C2-50801203E0900 Lumileds | 141 |
| Datasheet | 8 Weeks | - | - | 5000K 3-Step MacAdam Ellipse | 85°C | Tube | 2015 | LUXEON CoB Core Range | 16.00mm Lx19.00mm W | - | Obsolete | 1 (Unlimited) | Chip On Board (COB) | - | - | White, Cool | 8541.40.20.00 | Rectangle | 600mA | 34.5V | 115° | - | 300mA | - | 141 lm/W | 80 | - | Flat | - | 1458lm Typ | - | 9.00mm Dia | - | 1.50mm | - | - | RoHS Compliant | Lead Free | ||
![]() L2C2-22901202E0900 Lumileds | 50 |
| Datasheet | 8 Weeks | - | - | 2200K 3-Step MacAdam Ellipse | 85°C | Tube | 2015 | LUXEON CoB Core Range | 16.00mm Lx19.00mm W | - | Obsolete | 1 (Unlimited) | Chip On Board (COB) | - | - | White, Warm | 8541.40.20.00 | Rectangle | 400mA | 34.5V | 115° | - | 200mA | - | 97 lm/W | 90 | - | Flat | - | - | - | 9.00mm Dia | - | 1.50mm | - | - | RoHS Compliant | Lead Free | ||
![]() L2C3-3080205E06000 Lumileds | In Stock | - | Datasheet | 12 Weeks | - | - | 3000K 3-Step MacAdam Ellipse | 85°C | Tube | 2016 | LUXEON COB Compact Range Gen 2 | 12.00mm Lx15.00mm W | yes | Obsolete | 1 (Unlimited) | Chip On Board (COB) | - | - | White, Warm | 8541.40.20.00 | Rectangle | 300mA | 36V | 115° | - | 150mA | - | 128 lm/W | 80 | - | Flat | - | - | - | 6.50mm Dia | - | 1.50mm | - | - | RoHS Compliant | Lead Free | ||
![]() L2C5-57701211E1900 Lumileds | 11 |
| Datasheet | 8 Weeks | - | - | 5700K 3-Step MacAdam Ellipse | 85°C | Tube | 2016 | LUXEON CoB Core Range Gen 3 | 28.00mm Lx28.00mm W | - | Active | 1 (Unlimited) | Chip On Board (COB) | - | - | White, Cool | 8541.40.20.00 | Square | 2.4A | 34.8V | 115° | - | 1.2A | - | 157 lm/W | 70 | - | Flat | - | - | - | 18.50mm Dia | - | 1.50mm | - | - | RoHS Compliant | Lead Free | ||
![]() L219-4080C06FV0000 Lumileds | In Stock | - | Datasheet | 6 Weeks | - | - | 4000K | 50°C | Cut Tape (CT) | 2015 | LUXEON XF-3014 CV | 96.00mm Lx10.00mm W | - | Discontinued | 3 (168 Hours) | LED Engine | - | - | White, Neutral | - | Linear Light Strip, Flexible | - | 24V | - | - | 45mA | Flat | 104 lm/W | 80 | 24V | Flat | - | - | - | - | - | - | 96mm | 10mm | RoHS Compliant | Lead Free | ||
![]() L235-4090AMLF5WAD0 Lumileds | In Stock | - | Datasheet | 6 Weeks | - | - | 4000K | 25°C | Strip | 2014 | LUXEON XF-3535L | 525.40mm Lx5.25mm W | - | Active | 2 (1 Year) | LED Module | - | - | White, Neutral | - | Linear Light Strip, Flexible | 1.2A | 21V | - | - | 800mA | - | 127 lm/W | 85 | - | Flat | - | - | - | - | - | 1.23mm | - | - | RoHS Compliant | Lead Free | ||
![]() L235-2780AULM5JAI0 Lumileds | In Stock | - | Datasheet | 6 Weeks | - | - | 2700K | 25°C | Strip | 2014 | LUXEON XF-3535L | 1150.00mm Lx5.25mm W | - | Active | 2 (1 Year) | LED Module | - | - | White, Warm | - | Linear Light Strip, Flexible | 1.2A | 36V | - | - | 900mA | - | 137 lm/W | 80 | - | Flat | - | 4428lm Typ | - | - | - | 1.23mm | - | - | RoHS Compliant | Lead Free | ||
![]() L235-5770AULM5JAI0 Lumileds | In Stock | - | Datasheet | 6 Weeks | - | - | 5700K | 25°C | Strip | 2014 | LUXEON XF-3535L | 1150.00mm Lx5.25mm W | - | Active | 2 (1 Year) | LED Module | - | - | White, Cool | - | Linear Light Strip, Flexible | 1.2A | 36V | - | - | 900mA | - | 157 lm/W | 70 | - | Flat | - | - | - | - | - | 1.23mm | - | - | RoHS Compliant | Lead Free | ||
![]() L235-5080AULM5JAI0 Lumileds | In Stock | - | Datasheet | 6 Weeks | - | - | 5000K | 25°C | Strip | 2014 | LUXEON XF-3535L | 1150.00mm Lx5.25mm W | - | Active | 2 (1 Year) | LED Module | - | - | White, Cool | - | Linear Light Strip, Flexible | 1.2A | 36V | - | - | 900mA | - | 157 lm/W | 80 | - | Flat | - | - | - | - | - | 1.23mm | - | - | RoHS Compliant | Lead Free | ||
![]() L235-5080AHLGBBAC0 Lumileds | In Stock | - | Datasheet | 6 Weeks | - | - | 5000K | 25°C | Strip | 2014 | LUXEON XF-3535L | 600.00mm Lx10.00mm W | - | Active | - | LED Module | - | - | White, Cool | - | Linear Light Strip, Flexible | 1.2A | 18V | - | - | 600mA | - | 157 lm/W | 80 | - | Flat | - | - | - | - | - | 1.23mm | - | - | RoHS Compliant | Lead Free | ||
![]() L235-2790AHLCBBAC0 Lumileds | In Stock | - | Datasheet | 6 Weeks | - | - | 2700K | 25°C | Strip | 2014 | LUXEON XF-3535L | 300.00mm Lx10.00mm W | - | Active | 2 (1 Year) | LED Module | - | - | White, Warm | - | Linear Light Strip, Flexible | 1.2A | 18V | - | - | 600mA | - | 113 lm/W | 85 | - | Flat | - | 1224lm Typ | - | - | - | 1.23mm | - | - | RoHS Compliant | Lead Free | ||
![]() L235-2790AHLGBAAC0 Lumileds | In Stock | - | Datasheet | 6 Weeks | - | - | 2700K | 25°C | Strip | 2014 | LUXEON XF-3535L | 600.00mm Lx10.00mm W | - | Active | 2 (1 Year) | LED Module | - | - | White, Warm | - | Linear Light Strip, Flexible | 1.2A | 18V | - | - | 600mA | - | 113 lm/W | 85 | - | Flat | - | 1224lm Typ | - | - | - | 1.23mm | - | - | RoHS Compliant | Lead Free | ||
![]() L235-3580AMLF5WAD0 Lumileds | In Stock | - | Datasheet | 6 Weeks | - | - | 3500K | 25°C | Strip | 2014 | LUXEON XF-3535L | 525.40mm Lx5.25mm W | - | Active | 1 (Unlimited) | LED Module | - | - | White, Warm | - | Linear Light Strip, Flexible | 1.6A | 21V | - | - | 800mA | Flat | 143 lm/W | 80 | 21V | Flat | - | - | - | - | - | 1.23mm | 525.4mm | 5.25mm | RoHS Compliant | Lead Free | ||
![]() L235-5770AMLF5WAD0 Lumileds | In Stock | - | Datasheet | 6 Weeks | - | - | 5700K | 25°C | Strip | 2014 | LUXEON XF-3535L | 525.40mm Lx5.25mm W | - | Active | 2 (1 Year) | LED Module | - | - | White, Cool | - | Linear Light Strip, Flexible | 1.2A | 21V | - | - | 800mA | - | 157 lm/W | 70 | - | Flat | - | - | - | - | - | 1.23mm | - | - | RoHS Compliant | Lead Free | ||
![]() L2C2-35701205E1300 Lumileds | In Stock | - | Datasheet | 8 Weeks | - | - | 3500K 3-Step MacAdam Ellipse | 85°C | Tube | 2015 | LUXEON CoB Core Range | 20.00mm Lx24.00mm W | - | Obsolete | 1 (Unlimited) | Chip On Board (COB) | - | - | White, Warm | 8541.40.20.00 | Rectangle | 1.2A | 35V | 115° | - | 600mA | - | 143 lm/W | 70 | - | Flat | - | - | - | 13.00mm Dia | - | 1.50mm | - | - | RoHS Compliant | Lead Free | ||
![]() L235-2280AULM5JAI0 Lumileds | In Stock | - | Datasheet | 6 Weeks | - | - | 2200K | 25°C | Strip | 2014 | LUXEON XF-3535L | 1150.00mm Lx5.25mm W | - | Active | 2 (1 Year) | LED Module | - | - | White, Warm | - | Linear Light Strip, Flexible | 1.2A | 36V | - | - | 900mA | - | 112 lm/W | 80 | - | Flat | - | 3618lm Typ | - | - | - | 1.23mm | - | - | RoHS Compliant | Lead Free |