- Viewing Angle
- Height
- Series
- Type
- Color
- Configuration
- Packaging
- CCT(K)
- Lens Type
- Lumens/Watt @ Current - Test
- Size / Dimension
- Temperature-Test
Attribute column
Manufacturer
Lumileds LED Lighting - COBs, Engines, Modules, Strips
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Number of Pins | CCT(K) | Temperature-Test | Packaging | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Type | Max Operating Temperature | Min Operating Temperature | Color | HTS Code | Configuration | Voltage | Max Current Rating | Voltage - Forward (Vf) (Typ) | Viewing Angle | Forward Current | Current - Test | Lens Style | Lumens/Watt @ Current - Test | CRI (Color Rendering Index) | Forward Voltage | Lens Type | Illumination Color | Flux @ Current/Temperature - Test | Luminous Flux | Light Emitting Surface (LES) | Number of LEDs | Features | Height | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() L2C2-35901204E1300 Lumileds | In Stock | - | Datasheet | 8 Weeks | - | - | - | 3500K 3-Step MacAdam Ellipse | 85°C | Tube | 2015 | LUXEON CoB Core Range | 20.00mm Lx24.00mm W | Obsolete | 1 (Unlimited) | Chip On Board (COB) | - | - | White, Warm | 8541.40.20.00 | Rectangle | - | 900mA | 35V | 115° | - | 450mA | - | 114 lm/W | 90 | - | Flat | - | - | - | 13.00mm Dia | - | - | 1.50mm | - | - | RoHS Compliant | Lead Free | ||
![]() L2C2-50701208E1500 Lumileds | In Stock | - | Datasheet | 8 Weeks | - | - | - | 5000K 3-Step MacAdam Ellipse | 85°C | Tube | 2015 | LUXEON CoB Core Range | 20.00mm Lx24.00mm W | Obsolete | 1 (Unlimited) | Chip On Board (COB) | - | - | White, Cool | 8541.40.20.00 | Rectangle | - | 1.8A | 35V | 115° | 1.8A | 900mA | - | 152 lm/W | 70 | - | Flat | - | - | 4.779 klm | 15.00mm Dia | - | - | 1.50mm | - | - | RoHS Compliant | Lead Free | ||
![]() L2C2-22901205E1300 Lumileds | In Stock | - | Datasheet | 8 Weeks | - | - | - | 2200K 3-Step MacAdam Ellipse | 85°C | Tube | 2015 | LUXEON CoB Core Range | 20.00mm Lx24.00mm W | Obsolete | 1 (Unlimited) | Chip On Board (COB) | - | - | White, Warm | 8541.40.20.00 | Rectangle | - | 1.2A | 35V | 115° | - | 600mA | - | 84 lm/W | 90 | - | Flat | - | - | - | 13.00mm Dia | - | - | 1.50mm | - | - | RoHS Compliant | Lead Free | ||
![]() LHC1-5070-1208 Lumileds | In Stock | - | Datasheet | 8 Weeks | - | SMD/SMT | - | 5000K 5-Step MacAdam Ellipse | 85°C | Tube | 2013 | LUXEON CoB | 24.00mm Lx20.00mm W | Obsolete | 1 (Unlimited) | Chip On Board (COB) | 105°C | -40°C | White, Cool | 8541.40.20.00 | Square | - | 1.8A | 35.5V | 100° | 900mA | - | Flat, Round | 130 lm/W | 70 | - | Flat | White | 4100lm Typ | 3.75 klm | 15.00mm Dia | - | - | 1.50mm | - | - | RoHS Compliant | Lead Free | ||
![]() LHC1-5070-1204 Lumileds | In Stock | - | Datasheet | 8 Weeks | - | SMD/SMT | - | 5000K 5-Step MacAdam Ellipse | 85°C | Tube | 2013 | LUXEON CoB | 24.00mm Lx20.00mm W | Obsolete | 1 (Unlimited) | Chip On Board (COB) | 105°C | -40°C | White, Cool | 8541.40.20.00 | Square | - | 900mA | 35.5V | 100° | 450mA | - | Flat, Round | 130 lm/W | 70 | - | Flat | White | - | 1.875 klm | 13.00mm Dia | - | - | 1.50mm | - | - | RoHS Compliant | Lead Free | ||
![]() L2C2-22901208E1500 Lumileds | In Stock | - | Datasheet | 8 Weeks | - | - | - | 2200K 3-Step MacAdam Ellipse | 85°C | Tube | 2015 | LUXEON CoB Core Range | 20.00mm Lx24.00mm W | Obsolete | 1 (Unlimited) | Chip On Board (COB) | - | - | White, Warm | 8541.40.20.00 | Rectangle | - | 1.8A | 35V | 115° | - | 900mA | - | 93 lm/W | 90 | - | Flat | - | - | - | 15.00mm Dia | - | - | 1.50mm | - | - | RoHS Compliant | Lead Free | ||
![]() L2C2-22801208E1500 Lumileds | In Stock | - | Datasheet | 8 Weeks | - | - | - | 2200K 3-Step MacAdam Ellipse | 85°C | Tube | 2015 | LUXEON CoB Core Range | 20.00mm Lx24.00mm W | Obsolete | 1 (Unlimited) | Chip On Board (COB) | - | - | White, Warm | 8541.40.20.00 | Rectangle | - | 1.8A | 35V | 115° | 1.8A | 900mA | - | 102 lm/W | 80 | - | Flat | - | - | 3.2 klm | 15.00mm Dia | - | - | 1.50mm | - | - | RoHS Compliant | Lead Free | ||
![]() L2C2-40701208E1500 Lumileds | In Stock | - | Datasheet | 8 Weeks | - | - | - | 4000K 3-Step MacAdam Ellipse | 85°C | Tube | 2015 | LUXEON CoB Core Range | 20.00mm Lx24.00mm W | Obsolete | 1 (Unlimited) | Chip On Board (COB) | - | - | White, Neutral | 8541.40.20.00 | Rectangle | - | 1.8A | 35V | 115° | 1.8A | 900mA | - | 152 lm/W | 70 | - | Flat | - | - | 4.779 klm | 15.00mm Dia | - | - | 1.50mm | - | - | RoHS Compliant | Lead Free | ||
![]() L2C2-35701208E1500 Lumileds | In Stock | - | Datasheet | 8 Weeks | - | - | - | 3500K 3-Step MacAdam Ellipse | 85°C | Tube | 2015 | LUXEON CoB Core Range | 20.00mm Lx24.00mm W | Obsolete | 1 (Unlimited) | Chip On Board (COB) | - | - | White, Warm | 8541.40.20.00 | Rectangle | - | 1.8A | 35V | 115° | - | 900mA | - | 143 lm/W | 70 | - | Flat | - | - | - | 15.00mm Dia | - | - | 1.50mm | - | - | RoHS Compliant | Lead Free | ||
![]() L2C2-30701205E1300 Lumileds | In Stock | - | Datasheet | 8 Weeks | - | - | - | 3000K 3-Step MacAdam Ellipse | 85°C | Tube | 2015 | LUXEON CoB Core Range | 20.00mm Lx24.00mm W | Obsolete | 1 (Unlimited) | Chip On Board (COB) | - | - | White, Warm | 8541.40.20.00 | Rectangle | - | 1.2A | 35V | 115° | - | 600mA | - | 143 lm/W | 70 | - | Flat | - | - | - | 13.00mm Dia | - | - | 1.50mm | - | - | RoHS Compliant | Lead Free | ||
![]() LHC1-3580-1205 Lumileds | In Stock | - | Datasheet | 8 Weeks | Surface Mount | SMD/SMT | 2 | 3500K 3-Step MacAdam Ellipse | 85°C | Tube | 2013 | LUXEON CoB | 24.00mm Lx20.00mm W | Obsolete | 1 (Unlimited) | Chip On Board (COB) | 105°C | -40°C | White, Warm | - | Square | - | 1.2A | 35.5V | 100° | 600mA | - | Flat, Round | 119 lm/W | 80 | - | Flat | White | - | 2.3 klm | 13.00mm Dia | 1 | - | 1.50mm | - | - | RoHS Compliant | Lead Free | ||
![]() LXS8-PW27-0024 Lumileds | In Stock | - | Datasheet | 12 Weeks | - | SMD/SMT | - | 2700K 3-Step MacAdam Ellipse | 85°C | Tray | 2013 | LUXEON S3000 | 17.60mm Lx32.60mm W | Obsolete | 1 (Unlimited) | LED Module | 120°C | -40°C | White, Warm | - | Rectangle | - | 1.05A | 67.5V | 105° | 700mA | - | Flat, Round | 86 lm/W | 80 | - | Flat | White | - | 3.8 klm | 13.50mm Dia | - | With Connector | 5.21mm | - | - | RoHS Compliant | - | ||
![]() LXK8-PW35-0008 Lumileds | In Stock | - | Datasheet | - | - | - | - | 3500K 3-Step MacAdam Ellipse | 85°C | Tray | 2012 | LUXEON K | 21.75mm Lx21.75mm W | Obsolete | 1 (Unlimited) | LED Module | 125°C | -40°C | White, Warm | - | Starboard | 21V | 1.05A | - | 100° | 350mA | - | - | 115 lm/W | 80 | - | Domed | White | - | 845 lm | - | - | - | 3.42mm | - | - | RoHS Compliant | Lead Free | ||
![]() LXK8-PW35-0012 Lumileds | In Stock | - | Datasheet | - | - | - | - | 3500K 3-Step MacAdam Ellipse | 85°C | Tray | 2012 | LUXEON K | 24.35mm Lx24.45mm W | Obsolete | 1 (Unlimited) | LED Module | 125°C | -40°C | White, Warm | - | Starboard | 31.5V | 1.05A | - | 100° | 350mA | - | - | 115 lm/W | 80 | - | Domed | White | - | 1.265 klm | - | - | - | 3.42mm | - | - | RoHS Compliant | Lead Free | ||
![]() LXS8-PW50-0041 Lumileds | In Stock | - | Datasheet | 12 Weeks | - | - | - | 5000K 3-Step MacAdam Ellipse | 85°C | Tray | 2013 | LUXEON S3000 | 34.15mm Lx20.90mm W | Obsolete | 1 (Unlimited) | LED Module | - | - | White, Cool | - | Rectangle | - | 1.05A | 115V | 105° | - | 700mA | Flat | 99 lm/W | 80 | 115V | Flat | - | 8000lm Typ | - | 17.00mm Dia | - | - | 1.31mm | 34.15mm | 20.9mm | RoHS Compliant | - | ||
![]() LXS8-PW50-0024 Lumileds | In Stock | - | Datasheet | 12 Weeks | - | - | - | 5000K 3-Step MacAdam Ellipse | 85°C | Tray | 2013 | LUXEON S3000 | 32.60mm Lx17.60mm W | Obsolete | 1 (Unlimited) | LED Module | - | - | White, Cool | - | Rectangle | - | 1.05A | 67.5V | 105° | - | 700mA | Flat | 93 lm/W | 80 | 67.5V | Flat | - | - | - | 13.50mm Dia | - | - | 1.31mm | 32.6mm | 17.6mm | RoHS Compliant | - | ||
![]() LXS8-PW50-0017N Lumileds | In Stock | - | Datasheet | 12 Weeks | - | - | - | 5000K 3-Step MacAdam Ellipse | 85°C | Tray | 2013 | LUXEON S2000 | 30.90mm Lx14.40mm W | Obsolete | 1 (Unlimited) | LED Module | - | - | White, Cool | - | Rectangle | - | 1.05A | 47V | 105° | - | 700mA | - | 100 lm/W | 80 | - | Flat | - | 3300lm Typ | - | 10.50mm Dia | - | With Connector | 5.21mm | - | - | RoHS Compliant | - | ||
![]() LXS8-PW50-0041N Lumileds | In Stock | - | Datasheet | 12 Weeks | - | - | - | 5000K 3-Step MacAdam Ellipse | 85°C | Tray | 2013 | LUXEON S5000 | 34.15mm Lx20.90mm W | Obsolete | 1 (Unlimited) | LED Module | - | - | White, Cool | - | Rectangle | - | 1.05A | 115V | 105° | - | 700mA | - | 99 lm/W | 80 | - | Flat | - | - | - | 17.00mm Dia | - | With Connector | 5.21mm | - | - | RoHS Compliant | - | ||
![]() LXS8-PW50-0017 Lumileds | In Stock | - | Datasheet | 12 Weeks | - | - | - | 5000K 3-Step MacAdam Ellipse | 85°C | Tray | 2013 | LUXEON S2000 | 30.90mm Lx14.40mm W | Obsolete | 1 (Unlimited) | LED Module | - | - | White, Cool | - | Rectangle | - | 1.05A | 47V | 105° | - | 700mA | - | 100 lm/W | 80 | - | Flat | - | - | - | 10.50mm Dia | - | - | 1.31mm | - | - | RoHS Compliant | - | ||
![]() LXS8-PW50-0024N Lumileds | In Stock | - | Datasheet | 12 Weeks | - | - | - | 5000K 3-Step MacAdam Ellipse | 85°C | Tray | 2013 | LUXEON S3000 | 32.60mm Lx17.60mm W | Obsolete | 1 (Unlimited) | LED Module | - | - | White, Cool | - | Rectangle | - | 1.05A | 67.5V | 105° | - | 700mA | Flat | 93 lm/W | 80 | 67.5V | Flat | - | - | - | 13.50mm Dia | - | With Connector | 5.21mm | 32.6mm | 17.6mm | RoHS Compliant | - |