- Viewing Angle
- Height
- Series
- Type
- Color
- Configuration
- Packaging
- CCT(K)
- Lens Type
- Lumens/Watt @ Current - Test
- Size / Dimension
- Temperature-Test
Attribute column
Manufacturer
Lumileds LED Lighting - COBs, Engines, Modules, Strips
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | CCT(K) | Temperature-Test | Packaging | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Type | Max Operating Temperature | Min Operating Temperature | Color | HTS Code | Reach Compliance Code | Configuration | Max Current Rating | Voltage - Forward (Vf) (Typ) | Viewing Angle | Forward Current | Current - Test | Lens Style | Lumens/Watt @ Current - Test | CRI (Color Rendering Index) | Lens Type | Illumination Color | Flux @ Current/Temperature - Test | Luminous Flux | Light Emitting Surface (LES) | Number of LEDs | Features | Height | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() L2C2-40801205E1300 Lumileds | In Stock | - | Datasheet | 8 Weeks | Surface Mount | - | 4000K 3-Step MacAdam Ellipse | 85°C | Tube | 2015 | LUXEON CoB Core Range | 20.00mm Lx24.00mm W | Obsolete | 1 (Unlimited) | Chip On Board (COB) | 105°C | -40°C | White, Neutral | - | - | Rectangle | 1.2A | 35V | 115° | - | 600mA | Circular, Flat | 138 lm/W | 80 | Flat | - | - | 2.903 klm | 13.00mm Dia | 1 | - | 1.50mm | RoHS Compliant | Lead Free | ||
![]() L2C5-30801211F1900 Lumileds | 300 |
| - | 6 Weeks | - | - | 3000K 3-Step MacAdam Ellipse | 85°C | Tube | - | LUXEON CoB Core Range Gen 4 | 28.00mm Lx28.00mm W | Active | 1 (Unlimited) | Chip On Board (COB) | - | - | White, Warm | - | compliant | Square | - | 34.8V | 115° | - | 1.2A | - | 151 lm/W | 80 | Flat | - | - | - | 18.50mm Dia | - | - | 1.50mm | RoHS Compliant | - | ||
![]() L2C2-27951202E0600 Lumileds | In Stock | - | Datasheet | - | - | - | 2700K 3-Step MacAdam Ellipse | 85°C | Tube | 2015 | LUXEON CoB Core Range Gen 2 | 12.00mm Lx15.00mm W | Obsolete | 1 (Unlimited) | Chip On Board (COB) | - | - | White, Warm | 8541.40.20.00 | - | Rectangle | 400mA | 34.5V | 115° | - | 200mA | - | 98 lm/W | 90 | Flat | - | - | - | 6.50mm Dia | - | - | 1.50mm | RoHS Compliant | Lead Free | ||
![]() L2C2-40801202E0600 Lumileds | In Stock | - | Datasheet | 8 Weeks | - | - | 4000K 3-Step MacAdam Ellipse | 85°C | Tube | 2015 | LUXEON CoB Core Range Gen 2 | 12.00mm Lx15.00mm W | Obsolete | 1 (Unlimited) | Chip On Board (COB) | - | - | White, Neutral | 8541.40.20.00 | - | Rectangle | 400mA | 34.5V | 115° | - | 200mA | - | 136 lm/W | 80 | Flat | - | - | - | 6.50mm Dia | - | - | 1.50mm | RoHS Compliant | Lead Free | ||
![]() L2C2-22951202E0600 Lumileds | In Stock | - | Datasheet | - | - | - | 2200K 3-Step MacAdam Ellipse | 85°C | Tube | 2015 | LUXEON CoB Core Range Gen 2 | 12.00mm Lx15.00mm W | Obsolete | 1 (Unlimited) | Chip On Board (COB) | - | - | White, Warm | 8541.40.20.00 | - | Rectangle | 400mA | 34.5V | 115° | - | 200mA | - | 87 lm/W | 90 | Flat | - | - | - | 6.50mm Dia | - | - | 1.50mm | RoHS Compliant | Lead Free | ||
![]() L2C2-40951202E0600 Lumileds | In Stock | - | Datasheet | - | - | - | 4000K 3-Step MacAdam Ellipse | 85°C | Tube | 2015 | LUXEON CoB Core Range Gen 2 | 12.00mm Lx15.00mm W | Obsolete | 1 (Unlimited) | Chip On Board (COB) | - | - | White, Neutral | 8541.40.20.00 | - | Rectangle | 400mA | 34.5V | 115° | - | 200mA | - | 113 lm/W | 90 | Flat | - | - | - | 6.50mm Dia | - | - | 1.50mm | RoHS Compliant | Lead Free | ||
![]() L2C5-57801202E0600 Lumileds | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() L2C2-35801202E0600 Lumileds | In Stock | - | Datasheet | 8 Weeks | - | - | 3500K 3-Step MacAdam Ellipse | 85°C | Tube | 2015 | LUXEON CoB Core Range Gen 2 | 12.00mm Lx15.00mm W | Obsolete | 1 (Unlimited) | Chip On Board (COB) | - | - | White, Warm | 8541.40.20.00 | - | Rectangle | 400mA | 34.5V | 115° | - | 200mA | - | 133 lm/W | 80 | Flat | - | - | - | 6.50mm Dia | - | - | 1.50mm | RoHS Compliant | Lead Free | ||
![]() L2C2-22901202E0600 Lumileds | In Stock | - | Datasheet | 8 Weeks | - | - | 2200K 3-Step MacAdam Ellipse | 85°C | Tube | 2015 | LUXEON CoB Core Range Gen 2 | 12.00mm Lx15.00mm W | Obsolete | 1 (Unlimited) | Chip On Board (COB) | - | - | White, Warm | 8541.40.20.00 | - | Rectangle | 400mA | 34.5V | 115° | - | 200mA | - | 92 lm/W | 90 | Flat | - | - | - | 6.50mm Dia | - | - | 1.50mm | RoHS Compliant | Lead Free | ||
![]() L2C2-22801202E0600 Lumileds | In Stock | - | Datasheet | 8 Weeks | - | - | 2200K 3-Step MacAdam Ellipse | 85°C | Tube | 2015 | LUXEON CoB Core Range Gen 2 | 12.00mm Lx15.00mm W | Obsolete | 1 (Unlimited) | Chip On Board (COB) | - | - | White, Warm | 8541.40.20.00 | - | Rectangle | 400mA | 34.5V | 115° | - | 200mA | - | 106 lm/W | 80 | Flat | - | - | - | 6.50mm Dia | - | - | 1.50mm | RoHS Compliant | Lead Free | ||
![]() L2C2-35901202E0600 Lumileds | In Stock | - | Datasheet | 8 Weeks | - | - | 3500K 3-Step MacAdam Ellipse | 85°C | Tube | 2015 | LUXEON CoB Core Range Gen 2 | 12.00mm Lx15.00mm W | Obsolete | 1 (Unlimited) | Chip On Board (COB) | - | - | White, Warm | 8541.40.20.00 | - | Rectangle | 400mA | 34.5V | 115° | - | 200mA | - | 114 lm/W | 90 | Flat | - | - | - | 6.50mm Dia | - | - | 1.50mm | RoHS Compliant | Lead Free | ||
![]() L2C2-50801202E0600 Lumileds | In Stock | - | Datasheet | 8 Weeks | - | - | 5000K 3-Step MacAdam Ellipse | 85°C | Tube | 2015 | LUXEON CoB Core Range Gen 2 | 12.00mm Lx15.00mm W | Obsolete | 1 (Unlimited) | Chip On Board (COB) | - | - | White, Cool | 8541.40.20.00 | - | Rectangle | 400mA | 34.5V | 115° | - | 200mA | - | 139 lm/W | 80 | Flat | - | - | - | 6.50mm Dia | - | - | 1.50mm | RoHS Compliant | Lead Free | ||
![]() L2C2-40901202E0600 Lumileds | In Stock | - | Datasheet | 8 Weeks | - | - | 4000K 3-Step MacAdam Ellipse | 85°C | Tube | 2015 | LUXEON CoB Core Range Gen 2 | 12.00mm Lx15.00mm W | Obsolete | 1 (Unlimited) | Chip On Board (COB) | - | - | White, Neutral | 8541.40.20.00 | - | Rectangle | 400mA | 34.5V | 115° | - | 200mA | - | 116 lm/W | 90 | Flat | - | - | - | 6.50mm Dia | - | - | 1.50mm | RoHS Compliant | Lead Free | ||
![]() LXS8-PW30-0017 Lumileds | In Stock | - | Datasheet | 12 Weeks | - | - | 3000K 3-Step MacAdam Ellipse | 85°C | Tray | 2013 | LUXEON S2000 | 14.40mm Lx30.90mm W | Obsolete | 1 (Unlimited) | LED Module | 120°C | -40°C | White, Warm | - | - | Rectangle | 1.05A | 47V | 105° | 700mA | - | - | 88 lm/W | 80 | Flat | White | 2900lm Typ | 2.8 klm | 10.50mm Dia | - | With Connector | 5.21mm | RoHS Compliant | Lead Free | ||
![]() LXS8-PW27-0017 Lumileds | In Stock | - | Datasheet | 12 Weeks | - | SMD/SMT | 2700K 3-Step MacAdam Ellipse | 85°C | Tray | 2013 | LUXEON S2000 | 14.40mm Lx30.90mm W | Obsolete | 1 (Unlimited) | LED Module | 120°C | -40°C | White, Warm | - | - | Rectangle | 1.05A | 47V | 105° | 700mA | - | Flat, Round | 87 lm/W | 80 | Flat | White | - | 2.7 klm | 10.50mm Dia | - | With Connector | 5.21mm | RoHS Compliant | Lead Free | ||
![]() L235-5080AHLGBAAC0 Lumileds | In Stock | - | Datasheet | 6 Weeks | - | - | 5000K | 25°C | Strip | 2014 | LUXEON XF-3535L | 600.00mm Lx10.00mm W | Active | 1 (Unlimited) | LED Module | - | - | White, Cool | - | - | Linear Light Strip, Flexible | 1.2A | 18V | - | - | 600mA | - | 157 lm/W | 80 | Flat | - | - | - | - | - | - | 1.23mm | RoHS Compliant | Lead Free | ||
![]() L235-5780AHLGBAAC0 Lumileds | In Stock | - | Datasheet | 6 Weeks | - | - | 5700K | 25°C | Strip | 2014 | LUXEON XF-3535L | 600.00mm Lx10.00mm W | Active | 2 (1 Year) | LED Module | - | - | White, Cool | - | - | Linear Light Strip, Flexible | 1.2A | 18V | - | - | 600mA | - | 143 lm/W | 80 | Flat | - | - | - | - | - | - | 1.23mm | RoHS Compliant | Lead Free | ||
![]() L235-4090AHLCBAAC0 Lumileds | In Stock | - | Datasheet | 6 Weeks | - | - | 4000K | 25°C | Strip | 2014 | LUXEON XF-3535L | 300.00mm Lx10.00mm W | Active | 2 (1 Year) | LED Module | - | - | White, Neutral | - | - | Linear Light Strip, Flexible | 1.2A | 18V | - | - | 600mA | - | 127 lm/W | 85 | Flat | - | 1368lm Typ | - | - | - | - | 1.23mm | RoHS Compliant | Lead Free | ||
![]() L235-2780AMLF5WAD0 Lumileds | In Stock | - | Datasheet | 6 Weeks | - | - | 2700K | 25°C | Strip | 2014 | LUXEON XF-3535L | 525.40mm Lx5.25mm W | Active | 2 (1 Year) | LED Module | - | - | White, Warm | - | - | Linear Light Strip, Flexible | 1.2A | 21V | - | - | 800mA | - | 137 lm/W | 80 | Flat | - | - | - | - | - | - | 1.23mm | RoHS Compliant | Lead Free | ||
![]() L235-5780AULM5JAI0 Lumileds | In Stock | - | Datasheet | 6 Weeks | - | - | 5700K | 25°C | Strip | 2014 | LUXEON XF-3535L | 1150.00mm Lx5.25mm W | Active | 2 (1 Year) | LED Module | - | - | White, Cool | - | - | Linear Light Strip, Flexible | 1.2A | 36V | - | - | 900mA | - | 143 lm/W | 80 | Flat | - | - | - | - | - | - | 1.23mm | RoHS Compliant | Lead Free |