- Viewing Angle
- Height
- Series
- Type
- Color
- Configuration
- Packaging
- CCT(K)
- Lens Type
- Lumens/Watt @ Current - Test
- Size / Dimension
- Temperature-Test
Attribute column
Manufacturer
Lumileds LED Lighting - COBs, Engines, Modules, Strips
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Base Product Number | CCT(K) | Color Rendering Index - CRI | Factory Pack Quantity | If - Forward Current | Ihs Manufacturer | Lens Dimensions | Lens Shape | Luminous Flux @ Current/Temperature | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Moisture Sensitive | Mounting Styles | Package | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Rohs Code | Temperature-Test | Wavelength/Color Temperature | Packaging | Series | Size / Dimension | Type | Color | Reach Compliance Code | Configuration | Voltage - Forward (Vf) (Typ) | Viewing Angle | Optoelectronic Device Type | Current - Test | Lumens/Watt @ Current - Test | CRI (Color Rendering Index) | Current - Max | Lens Type | Illumination Color | Lens Transparency | Light Emitting Surface (LES) | Wavelength | Product | Features | Vf - Forward Voltage | Luminous Flux/Radiant Flux | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() L2C4-4090-L05E1200 Lumileds | In Stock | - | - | - | L2C4 | 4000K | - | - | - | - | - | - | 2313lm (Typ) | - | - | - | Lumileds | - | - | - | Tube | - | Obsolete | - | - | - | 85°C | - | - | LUXEON CX Plus CoB | 17.85mm L x 17.85mm W | Chip On Board (COB) | White, Neutral | - | Square | 34.8V | 115° | - | 550mA | 121 lm/W | 90 | 1.1A | Flat | - | - | 12.00mm Dia | - | - | - | - | - | 1.70mm | - | - | ||
![]() L2C4-5080-S01E0600 Lumileds | In Stock | - | - | - | L2C4 | 5000K | - | - | - | LUMILEDS HOLDING B V | - | - | 480lm (Typ) | Lumileds | L2C4-5080-S01E0600 | - | Lumileds | - | - | - | Tube | Active | Obsolete | 5.71 | - | Yes | 85°C | - | - | LUXEON CX Plus CoB | 13.35mm L x 13.35mm W | Chip On Board (COB) | White, Cool | compliant | Square | 34.5V | 115° | SINGLE COLOR LED | 100mA | 139 lm/W | 80 | 250mA | Flat | - | - | 6.00mm Dia | - | - | - | - | - | 1.70mm | - | - | ||
![]() L2C4-2790-M02E0900 Lumileds | 10000 | - | - | - | L2C4 | 2700K | - | - | - | LUMILEDS HOLDING B V | - | - | 729lm (Typ) | Lumileds | L2C4-2790-M02E0900 | - | Lumileds | - | - | - | Tube | Active | Obsolete | 5.7 | - | Yes | 85°C | - | - | LUXEON CX Plus CoB | 15.85mm L x 15.85mm W | Chip On Board (COB) | White, Warm | compliant | Square | 34.5V | 115° | SINGLE COLOR LED | 200mA | 106 lm/W | 90 | 400mA | Flat | - | - | 9.00mm Dia | - | - | - | - | - | 1.70mm | - | - | ||
![]() L128-4080SA35A0DF1 Lumileds | In Stock | - | Datasheet | 2835 | - | - | 80 | 4000 | 65 mA | - | 2.85 mm x 2.33 mm | Rectangular | - | - | - | + 105 C | - | - 40 C | Yes | SMD/SMT | - | - | - | - | RoHS Compliant | - | - | 4000K | Reel | LUXEON 2835 Commercial | - | White LEDs | - | - | - | - | 120 deg | - | - | - | - | - | - | Warm White | Diffused | - | - | White LEDs | - | 3 V | - | 0.7 mm | 3.5 mm | 2.8 mm | ||
![]() L128-3570SA35A0DF1 Lumileds | In Stock | - | Datasheet | 2835 | - | - | 70 | 4000 | 65 mA | - | 2.85 mm x 2.33 mm | Rectangular | - | - | - | + 105 C | - | - 40 C | Yes | SMD/SMT | - | - | - | - | RoHS Compliant | - | - | 3500K | Reel | LUXEON 2835 Commercial | - | White LEDs | - | - | - | - | 120 deg | - | - | - | - | - | - | Warm White | Diffused | - | - | White LEDs | - | 3 V | - | 0.7 mm | 3.5 mm | 2.8 mm | ||
![]() L128-3590SA35A0DF1 Lumileds | In Stock | - | Datasheet | 2835 | - | - | 90 | 4000 | 65 mA | - | 2.85 mm x 2.33 mm | Rectangular | - | - | - | + 105 C | - | - 40 C | Yes | SMD/SMT | - | - | - | - | RoHS Compliant | - | - | 3500K | Reel | LUXEON 2835 Commercial | - | White LEDs | - | - | - | - | 120 deg | - | - | - | - | - | - | Warm White | Diffused | - | - | White LEDs | - | 3 V | - | 0.7 mm | 3.5 mm | 2.8 mm | ||
![]() L128-4090SA35A0DF1 Lumileds | In Stock | - | Datasheet | 2835 | - | - | 90 | 4000 | 65 mA | - | 2.85 mm x 2.33 mm | Rectangular | - | - | - | + 105 C | - | - 40 C | Yes | SMD/SMT | - | - | - | - | RoHS Compliant | - | - | 4000K | Reel | LUXEON 2835 Commercial | - | White LEDs | - | - | - | - | 120 deg | - | - | - | - | - | - | Warm White | Diffused | - | - | White LEDs | - | 3 V | - | 0.7 mm | 3.5 mm | 2.8 mm | ||
![]() L128-6570SA35A0DF1 Lumileds | In Stock | - | Datasheet | 2835 | - | - | 70 | 4000 | 65 mA | - | 2.85 mm x 2.33 mm | Rectangular | - | - | - | + 105 C | - | - 40 C | Yes | SMD/SMT | - | - | - | - | RoHS Compliant | - | - | 6500K | Reel | LUXEON 2835 Commercial | - | White LEDs | - | - | - | - | 120 deg | - | - | - | - | - | - | Warm White | Diffused | - | - | White LEDs | - | 3 V | - | 0.7 mm | 3.5 mm | 2.8 mm | ||
![]() L128-3080SA35A0DF1 Lumileds | In Stock | - | Datasheet | 2835 | - | - | 80 | 4000 | 65 mA | - | 2.85 mm x 2.33 mm | Rectangular | - | - | - | + 105 C | - | - 40 C | Yes | SMD/SMT | - | - | - | - | RoHS Compliant | - | - | 3000K | Reel | LUXEON 2835 Commercial | - | White LEDs | - | - | - | - | 120 deg | - | - | - | - | - | - | Warm White | Diffused | - | - | White LEDs | - | 3 V | - | 0.7 mm | 3.5 mm | 2.8 mm | ||
![]() L128-5780SA35A0DF1 Lumileds | In Stock | - | Datasheet | 2835 | - | - | 80 | 4000 | 65 mA | - | 2.85 mm x 2.33 mm | Rectangular | - | - | - | + 105 C | - | - 40 C | Yes | SMD/SMT | - | - | - | - | RoHS Compliant | - | - | 5700K | Reel | LUXEON 2835 Commercial | - | White LEDs | - | - | - | - | 120 deg | - | - | - | - | - | - | Warm White | Diffused | - | - | White LEDs | - | 3 V | - | 0.7 mm | 3.5 mm | 2.8 mm | ||
![]() L128-2790SA35A0DF1 Lumileds | In Stock | - | Datasheet | 2835 | - | - | 90 | 4000 | 65 mA | - | 2.85 mm x 2.33 mm | Rectangular | - | - | - | + 105 C | - | - 40 C | Yes | SMD/SMT | - | - | - | - | RoHS Compliant | - | - | 2700K | Reel | LUXEON 2835 Commercial | - | White LEDs | - | - | - | - | 120 deg | - | - | - | - | - | - | Warm White | Diffused | - | - | White LEDs | - | 3 V | - | 0.7 mm | 3.5 mm | 2.8 mm | ||
![]() L2C6-30HG3L11A2200 Lumileds | In Stock | - | Datasheet | - | - | - | 90 | 60 | 900 mA | - | 22 mm x 0.5 mm'' | Round | - | - | - | + 105 C | - | - 40 C | - | SMD/SMT | - | - | - | - | RoHS Compliant | - | - | 3000 K | Tray | LUXEON CS CoB CrispColor | - | - | - | - | - | - | 115 deg | - | - | - | - | - | - | - | - | - | - | White CoB LEDs | - | 33.9 V | 4170 lm | 1.4 mm | 28 mm | 28 mm | ||
![]() L2C6-35HG3L02A0600 Lumileds | In Stock | - | Datasheet | - | - | - | 90 | 160 | 180 mA | - | 6.3 mm x 0.5 mm | Round | - | - | - | + 105 C | - | - 40 C | - | SMD/SMT | - | - | - | - | RoHS Compliant | - | - | 3500 K | Tray | LUXEON CS CoB CrispColor | - | - | - | - | - | - | 115 deg | - | - | - | - | - | - | - | - | - | - | White CoB LEDs | - | 33.9 V | 750 lm | 1.4 mm | 13.5 mm | 13.5 mm | ||
![]() L2C6-35HG3L03A0900 Lumileds | In Stock | - | Datasheet | - | - | - | 90 | 160 | 270 mA | - | 9.8 mm x 0.5 mm | Round | - | - | - | + 105 C | - | - 40 C | - | SMD/SMT | - | - | - | - | RoHS Compliant | - | - | 3500 K | Tray | LUXEON CS CoB CrispColor | - | - | - | - | - | - | 115 deg | - | - | - | - | - | - | - | - | - | - | White CoB LEDs | - | 33.9 V | 1174 lm | 1.4 mm | 13.5 mm | 13.5 mm | ||
![]() L2C6-27HG3L05A1300 Lumileds | In Stock | - | Datasheet | - | - | - | 90 | 72 | 450 mA | - | 13 mm x 0.5 mm | Round | - | - | - | + 105 C | - | - 40 C | - | SMD/SMT | - | - | - | - | RoHS Compliant | - | - | 2700 K | Tray | LUXEON CS CoB CrispColor | - | - | - | - | - | - | 115 deg | - | - | - | - | - | - | - | - | - | - | White CoB LEDs | - | 33.9 V | 1728 lm | 1.4 mm | 19 mm | 19 mm | ||
![]() L2C6-30HG3L05A1300 Lumileds | In Stock | - | Datasheet | - | - | - | 90 | 72 | 450 mA | - | 13 mm x 0.5 mm | Round | - | - | - | + 105 C | - | - 40 C | - | SMD/SMT | - | - | - | - | RoHS Compliant | - | - | 3000 K | Tray | LUXEON CS CoB CrispColor | - | - | - | - | - | - | 115 deg | - | - | - | - | - | - | - | - | - | - | White CoB LEDs | - | 33.9 V | 1874 lm | 1.4 mm | 19 mm | 19 mm | ||
![]() L2C6-33HG3L04A0900 Lumileds | In Stock | - | Datasheet | - | - | - | 90 | 160 | 360 mA | - | 9.8 mm x 0.5 mm | Round | - | - | - | + 105 C | - | - 40 C | - | SMD/SMT | - | - | - | - | RoHS Compliant | - | - | 3250 K | Tray | LUXEON CS CoB CrispColor | - | - | - | - | - | - | 115 deg | - | - | - | - | - | - | - | - | - | - | White CoB LEDs | - | 33.9 V | 1533 lm | 1.4 mm | 13.5 mm | 13.5 mm | ||
![]() L2C6-27HG3L03A0900 Lumileds | In Stock | - | Datasheet | - | - | - | 90 | 160 | 270 mA | - | 9.8 mm x 0.5 mm | Round | - | - | - | + 105 C | - | - 40 C | - | SMD/SMT | - | - | - | - | RoHS Compliant | - | - | 2700 K | Tray | LUXEON CS CoB CrispColor | - | - | - | - | - | - | 115 deg | - | - | - | - | - | - | - | - | - | - | White CoB LEDs | - | 33.9 V | 1028 lm | 1.4 mm | 13.5 mm | 13.5 mm | ||
![]() L2C6-33HG3L11A2200 Lumileds | In Stock | - | Datasheet | - | - | - | 90 | 60 | 900 mA | - | 22 mm x 0.5 mm'' | Round | - | - | - | + 105 C | - | - 40 C | - | SMD/SMT | - | - | - | - | RoHS Compliant | - | - | 3250 K | Tray | LUXEON CS CoB CrispColor | - | - | - | - | - | - | 115 deg | - | - | - | - | - | - | - | - | - | - | White CoB LEDs | - | 33.9 V | 4258 lm | 1.4 mm | 28 mm | 28 mm | ||
![]() L2C6-30HG3L03A0900 Lumileds | In Stock | - | Datasheet | - | - | - | 90 | 160 | 270 mA | - | 9.8 mm x 0.5 mm | Round | - | - | - | + 105 C | - | - 40 C | - | SMD/SMT | - | - | - | - | RoHS Compliant | - | - | 3000 K | Tray | LUXEON CS CoB CrispColor | - | - | - | - | - | - | 115 deg | - | - | - | - | - | - | - | - | - | - | White CoB LEDs | - | 33.9 V | 1102 lm | 1.4 mm | 13.5 mm | 13.5 mm |