- Viewing Angle
- Height
- Series
- Type
- Color
- Configuration
- Packaging
- CCT(K)
- Lens Type
- Lumens/Watt @ Current - Test
- Size / Dimension
- Temperature-Test
Attribute column
Manufacturer
Lumileds LED Lighting - COBs, Engines, Modules, Strips
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Mounting Feature | Shape | Number of Terminals | Color Rendering Index - CRI | Factory Pack Quantity | If - Forward Current | Ihs Manufacturer | Lens Dimensions | Lens Shape | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Operating Temperature-Max | Operating Temperature-Min | Part Life Cycle Code | RoHS | Rohs Code | Wavelength/Color Temperature | Packaging | Series | Color | Additional Feature | HTS Code | Packing Method | Number of Functions | Reach Compliance Code | Viewing Angle | Optoelectronic Device Type | Size | Forward Current-Max | Forward Voltage-Max | Overall Height | Product | Vf - Forward Voltage | Luminous Flux/Radiant Flux | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LXZ2-3580-420 Lumileds | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() L128-4090HA35000K1 Lumileds | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() L2C6-40902L08A1500 Lumileds | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() L128-3080SA35A00D5 Lumileds | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() L150-3070500600000-CUS 346755 Lumileds | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() L128-3080SA35A00E1 Lumileds | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() L128-4080SA35A00D1 Lumileds | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() L150-18705006000S0 Lumileds | In Stock | - | - | - | - | - | - | - | - | - | LUMILEDS HOLDING B V | - | - | - | - | - | - | - | Active | - | Yes | - | - | - | - | - | 8541.40.20.00 | - | - | unknown | - | SINGLE COLOR LED | - | - | - | - | - | - | - | - | - | - | ||
![]() L2C6-30803L10A1500 Lumileds | In Stock | - | - | YES | SURFACE MOUNT | ROUND | 2 | - | - | - | LUMILEDS HOLDING B V | - | - | - | - | - | 105 °C | -40 °C | Active | - | Yes | - | - | - | WARM WHITE | UL RECOGNIZED | - | TRAY | 1 | compliant | 115 deg | COB | 14.5 mm | 2.25 A | 35.5 V | 0.7 mm | - | - | - | - | - | - | ||
![]() LFMH-C1A-0110 Lumileds | In Stock | - | Datasheet | - | - | - | - | - | - | - | LUMILEDS HOLDING B V | - | - | - | - | - | - | - | Active | - | Yes | - | - | - | - | - | 8541.40.20.00 | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() L128-5080SA35A00D5 Lumileds | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() L2C6-30HG3L11A2200 Lumileds | In Stock | - | Datasheet | - | - | - | - | 90 | 60 | 900 mA | - | 22 mm x 0.5 mm'' | Round | + 105 C | - 40 C | SMD/SMT | - | - | - | RoHS Compliant | - | 3000 K | Tray | LUXEON CS CoB CrispColor | - | - | - | - | - | - | 115 deg | - | - | - | - | - | White CoB LEDs | 33.9 V | 4170 lm | 1.4 mm | 28 mm | 28 mm | ||
![]() L2C6-35HG3L02A0600 Lumileds | In Stock | - | Datasheet | - | - | - | - | 90 | 160 | 180 mA | - | 6.3 mm x 0.5 mm | Round | + 105 C | - 40 C | SMD/SMT | - | - | - | RoHS Compliant | - | 3500 K | Tray | LUXEON CS CoB CrispColor | - | - | - | - | - | - | 115 deg | - | - | - | - | - | White CoB LEDs | 33.9 V | 750 lm | 1.4 mm | 13.5 mm | 13.5 mm | ||
![]() L2C6-35HG3L03A0900 Lumileds | In Stock | - | Datasheet | - | - | - | - | 90 | 160 | 270 mA | - | 9.8 mm x 0.5 mm | Round | + 105 C | - 40 C | SMD/SMT | - | - | - | RoHS Compliant | - | 3500 K | Tray | LUXEON CS CoB CrispColor | - | - | - | - | - | - | 115 deg | - | - | - | - | - | White CoB LEDs | 33.9 V | 1174 lm | 1.4 mm | 13.5 mm | 13.5 mm | ||
![]() L2C6-27HG3L05A1300 Lumileds | In Stock | - | Datasheet | - | - | - | - | 90 | 72 | 450 mA | - | 13 mm x 0.5 mm | Round | + 105 C | - 40 C | SMD/SMT | - | - | - | RoHS Compliant | - | 2700 K | Tray | LUXEON CS CoB CrispColor | - | - | - | - | - | - | 115 deg | - | - | - | - | - | White CoB LEDs | 33.9 V | 1728 lm | 1.4 mm | 19 mm | 19 mm | ||
![]() L2C6-30HG3L05A1300 Lumileds | In Stock | - | Datasheet | - | - | - | - | 90 | 72 | 450 mA | - | 13 mm x 0.5 mm | Round | + 105 C | - 40 C | SMD/SMT | - | - | - | RoHS Compliant | - | 3000 K | Tray | LUXEON CS CoB CrispColor | - | - | - | - | - | - | 115 deg | - | - | - | - | - | White CoB LEDs | 33.9 V | 1874 lm | 1.4 mm | 19 mm | 19 mm | ||
![]() L2C6-33HG3L04A0900 Lumileds | In Stock | - | Datasheet | - | - | - | - | 90 | 160 | 360 mA | - | 9.8 mm x 0.5 mm | Round | + 105 C | - 40 C | SMD/SMT | - | - | - | RoHS Compliant | - | 3250 K | Tray | LUXEON CS CoB CrispColor | - | - | - | - | - | - | 115 deg | - | - | - | - | - | White CoB LEDs | 33.9 V | 1533 lm | 1.4 mm | 13.5 mm | 13.5 mm | ||
![]() L2C6-27HG3L03A0900 Lumileds | In Stock | - | Datasheet | - | - | - | - | 90 | 160 | 270 mA | - | 9.8 mm x 0.5 mm | Round | + 105 C | - 40 C | SMD/SMT | - | - | - | RoHS Compliant | - | 2700 K | Tray | LUXEON CS CoB CrispColor | - | - | - | - | - | - | 115 deg | - | - | - | - | - | White CoB LEDs | 33.9 V | 1028 lm | 1.4 mm | 13.5 mm | 13.5 mm | ||
![]() L2C6-33HG3L11A2200 Lumileds | In Stock | - | Datasheet | - | - | - | - | 90 | 60 | 900 mA | - | 22 mm x 0.5 mm'' | Round | + 105 C | - 40 C | SMD/SMT | - | - | - | RoHS Compliant | - | 3250 K | Tray | LUXEON CS CoB CrispColor | - | - | - | - | - | - | 115 deg | - | - | - | - | - | White CoB LEDs | 33.9 V | 4258 lm | 1.4 mm | 28 mm | 28 mm | ||
![]() L2C6-30HG3L03A0900 Lumileds | In Stock | - | Datasheet | - | - | - | - | 90 | 160 | 270 mA | - | 9.8 mm x 0.5 mm | Round | + 105 C | - 40 C | SMD/SMT | - | - | - | RoHS Compliant | - | 3000 K | Tray | LUXEON CS CoB CrispColor | - | - | - | - | - | - | 115 deg | - | - | - | - | - | White CoB LEDs | 33.9 V | 1102 lm | 1.4 mm | 13.5 mm | 13.5 mm |