- Series
- Package / Case
- Mounting Type
- Height Seated (Max)
- Size / Dimension
- Viewing Angle
- Packaging
- Color
- Voltage - Forward (Vf) (Typ)
- Lumens/Watt @ Current - Test
- Current - Test
- Height
Attribute column
Manufacturer
Lumileds LED Lighting - Color
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Shape | Thermal Resistance of Package | Factory Pack QuantityFactory Pack Quantity | If - Forward Current | LED Size | Lens Dimensions | Lens Shape | Maximum Operating Temperature | Minimum Operating Temperature | Moisture Sensitive | Mounting Styles | RoHS | Unit Weight | Vr - Reverse Voltage | Wavelength/Color Temperature | Packaging | Published | Series | Size / Dimension | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Max Operating Temperature | Min Operating Temperature | Color | Additional Feature | HTS Code | Power Rating | Packing Method | Number of Functions | Configuration | Voltage | Max Current Rating | Current | Voltage - Forward (Vf) (Typ) | Viewing Angle | Optoelectronic Device Type | Forward Current | Current - Test | Lens Style | Lumens/Watt @ Current - Test | Luminous Intensity | Illumination Color | Lens Transparency | Flux @ Current/Temperature - Test | Lens Color | Luminous Flux | Forward Voltage-Max | Number of LEDs | Dominant Wavelength | Product | Vf - Forward Voltage | Luminous Flux/Radiant Flux | Height | Height Seated (Max) | Length | Width | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LXML-PE01-0060 Lumileds | In Stock | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 1812 (4532 Metric) | - | 3 | - | 10°C/W | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2012 | LUXEON Rebel Color | 0.177Lx0.120W 4.49mmx3.05mm | yes | Active | 1 (Unlimited) | 3 | 135°C | -40°C | Cyan | UL RECOGNIZED | - | - | - | 1 | SINGLE | - | - | - | 2.9V | 125° | SINGLE COLOR LED | 350mA | - | Round | 63 lm/W | - | Blue | - | - | Blue, Clear | 60 lm | - | 1 | 520 nm | - | - | - | - | 0.083 2.10mm | - | - | - | RoHS Compliant | Lead Free | ||
![]() LXZ1-PL01 Lumileds | 19195 | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 0705 (1713 Metric) | - | 2 | - | 8°C/W | - | - | - | - | - | - | - | - | - | - | - | - | - | Cut Tape (CT) | 2012 | LUXEON Z | 0.067Lx0.051W 1.70mmx1.30mm | - | Active | 1 (Unlimited) | 2 | 120°C | -40°C | Amber | - | - | - | TAPE AND REEL 13" | 1 | SINGLE | - | - | - | 2.15V | 145° | SINGLE COLOR LED | 500mA | - | Rectangular, Round | 52 lm/W | - | - | - | - | Orange | 66 lm | - | 16 | 590 nm | - | - | - | 960μm | 0.026 0.66mm | - | - | - | RoHS Compliant | Lead Free | ||
![]() LXML-PX02-0000 Lumileds | 128 |
| Datasheet | 8 Weeks | Surface Mount | Surface Mount | 1812 (4532 Metric) | - | 2 | ROUND | 6°C/W | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2016 | LUXEON Rebel Color ES | 0.177Lx0.120W 4.49mmx3.05mm | - | Active | 1 (Unlimited) | 3 | 135°C | -40°C | Lime | UL RECOGNIZED | - | - | TAPE AND REEL 13" | 1 | SINGLE | - | 1A | - | 2.75V | 125° | SINGLE COLOR LED | 350mA | - | Dome | 191 lm/W | - | - | - | - | - | 140 lm | - | - | - | - | - | - | 2.1mm | 0.083 2.10mm | - | - | - | RoHS Compliant | - | ||
![]() L135-R625003500000 Lumileds | In Stock | - | Datasheet | 6 Weeks | Surface Mount | Surface Mount | 1414 (3535 Metric) | - | - | - | 20°C/W | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2015 | LUXEON 3535L | 0.138Lx0.134W 3.50mmx3.40mm | - | Active | 2 (1 Year) | - | - | - | Red | - | 8541.40.20.00 | - | - | - | - | - | 125mA | - | 2.1V | 115° | SINGLE COLOR LED | - | 100mA | - | 57 lm/W | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.035 0.90mm | - | - | - | RoHS Compliant | Lead Free | ||
![]() LXML-PR01-0425 Lumileds | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 1816 (4540 Metric) | - | 3 | - | 10°C/W | - | - | - | - | - | - | - | - | - | - | - | - | - | Cut Tape (CT) | 2011 | LUXEON Rebel Color | 0.177Lx0.120W 4.49mmx3.05mm | yes | Obsolete | 1 (Unlimited) | 3 | 135°C | -40°C | Blue, Royal | UL RECOGNIZED, HIGH RELIABILITY | - | - | - | 1 | SINGLE | 3V | - | 35A | 2.95V | 125° | SINGLE COLOR LED | 350mA | - | Circular, Dome, Round | - | - | Blue | - | - | Blue, Clear | - | - | 1 | 460 nm | - | - | - | 2.1mm | 0.083 2.10mm | - | - | Unknown | RoHS Compliant | Lead Free | ||
![]() LXZ1-PA01 Lumileds | 11804 |
| Datasheet | 8 Weeks | - | Surface Mount | 0705 (1713 Metric) | YES | - | - | 8°C/W | - | - | - | - | - | - | - | - | - | - | - | - | - | Cut Tape (CT) | 2012 | LUXEON Z | 0.067Lx0.051W 1.70mmx1.30mm | - | Active | 1 (Unlimited) | 2 | 120°C | -40°C | Red | - | 8541.40.20.00 | - | TAPE AND REEL 13" | 1 | SINGLE | - | - | - | 2.2V | 145° | SINGLE COLOR LED | 500mA | - | Rectangular | - | - | - | - | - | - | - | - | - | - | - | - | - | 960μm | 0.026 0.66mm | - | - | - | RoHS Compliant | Lead Free | ||
![]() L1SP-PRP2003500000 Lumileds | 268 | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 0707 (1919 Metric) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2016 | LUXEON SunPlus 35 Horticulture | 0.138Lx0.134W 3.50mmx3.40mm | - | Active | 2 (1 Year) | - | - | - | Purple | - | 8541.40.20.00 | - | - | - | - | - | 300mA | - | 2.8V | 115° | SINGLE COLOR LED | 300mA | 100mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.031 0.80mm | - | - | - | RoHS Compliant | - | ||
![]() LXZ1-PE01 Lumileds | 19195 |
| Datasheet | 8 Weeks | Surface Mount | Surface Mount | 0705 (1713 Metric) | - | 2 | - | 5°C/W | - | - | - | - | - | - | - | - | - | - | - | - | - | Cut Tape (CT) | 2012 | LUXEON Z | 0.067Lx0.051W 1.70mmx1.30mm | - | Active | 1 (Unlimited) | 2 | 135°C | -40°C | Cyan | - | - | - | TAPE AND REEL 13" | 1 | SINGLE | - | - | - | 2.85V | 125° | SINGLE COLOR LED | 500mA | - | Rectangular, Round | 39 lm/W | - | - | - | - | Blue | 72 lm | - | 16 | 505 nm | - | - | - | 660μm | 0.026 0.66mm | - | - | - | RoHS Compliant | Lead Free | ||
![]() L1SP-PRP0003500000 Lumileds | 973 | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 0707 (1919 Metric) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2016 | LUXEON SunPlus 35 Horticulture | 0.138Lx0.134W 3.50mmx3.40mm | - | Active | 2 (1 Year) | - | - | - | Purple | - | 8541.40.20.00 | - | - | - | - | - | 300mA | - | 2.8V | 115° | SINGLE COLOR LED | 300mA | 100mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.031 0.80mm | - | - | - | RoHS Compliant | Lead Free | ||
![]() LXM2-PH01-0060 Lumileds | 15000 |
| Datasheet | 8 Weeks | Surface Mount | Surface Mount | 1812 (4532 Metric) | - | 3 | - | 8°C/W | - | - | - | - | - | - | - | - | - | - | - | - | - | Cut Tape (CT) | 2008 | LUXEON Rebel Color | 0.177Lx0.120W 4.49mmx3.05mm | yes | Discontinued | 1 (Unlimited) | 3 | 120°C | -40°C | Red-Orange | UL RECOGNIZED | - | 67mW | - | 1 | SINGLE | - | - | - | 2.1V | 125° | SINGLE COLOR LED | 350mA | - | Circular, Dome, Round | 91 lm/W | - | Orange, Red | - | - | Clear, Orange, Red | 60 lm | 2.8V | 1 | 620 nm | - | - | - | 2.1mm | 0.083 2.10mm | - | - | No SVHC | RoHS Compliant | Lead Free | ||
![]() LXMA-PL02-0100 Lumileds | 13000 | - | - | - | - | - | SMD-2 | - | - | - | - | 1000 | 350 mA | 4.61 mm x 3.17 mm x 2.1 mm | 2.61 mm | Dome | + 135 C | - 40 C | - | SMD/SMT | Details | 0.033640 oz | - | 592 nm | MouseReel | - | REBEL AUTO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 120 deg | - | - | - | - | - | - | PC Amber | Water Clear | - | Colorless | - | - | - | - | Amber LEDs | 3.06 V | 100 lm | 2.1 mm | - | 4.61 mm | 3.17 mm | - | - | - | ||
![]() LXZ1-PX01 Lumileds | In Stock | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 0705 (1713 Metric) | - | 2 | - | 5°C/W | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2015 | LUXEON Z | 0.067Lx0.051W 1.70mmx1.30mm | - | Active | 1 (Unlimited) | 2 | 110°C | -40°C | Lime | - | - | - | - | 1 | SINGLE | - | 700mA | - | 2.85V | 125° | SINGLE COLOR LED | 500mA | - | Rectangular | 123 lm/W | - | - | - | 175lm Typ | - | 184 lm | - | 1 | - | - | - | - | 700μm | 0.026 0.66mm | - | - | - | RoHS Compliant | Lead Free | ||
![]() L1C1-RYL1000000000 Lumileds | 10000 |
| Datasheet | 8 Weeks | Surface Mount | Surface Mount | 0707 (1919 Metric) | - | - | - | 2.8°C/W | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2015 | LUXEON C | 0.079Lx0.079W 2.00mmx2.00mm | - | Active | 1 (Unlimited) | - | - | - | Blue | - | 8541.40.20.00 | - | - | - | - | - | 1.05A | - | 2.75V | 165° | SINGLE COLOR LED | - | 350mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.059 1.50mm | - | - | - | RoHS Compliant | Lead Free | ||
![]() LXZ1-PR01 Lumileds | 28000 |
| Datasheet | 8 Weeks | Surface Mount | Surface Mount | 0705 (1713 Metric) | - | 2 | - | 5°C/W | - | - | - | - | - | - | - | - | - | - | - | - | - | Cut Tape (CT) | 2012 | LUXEON Z | 0.067Lx0.051W 1.70mmx1.30mm | - | Active | 1 (Unlimited) | 2 | 135°C | -40°C | Blue | - | - | - | - | 1 | SINGLE | - | - | - | 2.85V | 125° | SINGLE COLOR LED | 500mA | - | Rectangular, Round | - | - | - | - | - | - | - | - | 1 | 447.5 nm | - | - | - | 660μm | 0.026 0.66mm | - | - | - | RoHS Compliant | Lead Free | ||
![]() L1C1-RNG1000000000 Lumileds | 10000 |
| Datasheet | 8 Weeks | Surface Mount | Surface Mount | 0707 (1919 Metric) | - | 2 | - | 2.8°C/W | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2015 | LUXEON C | 0.079Lx0.079W 2.00mmx2.00mm | - | Active | 1 (Unlimited) | - | - | - | Red-Orange | - | - | - | - | - | - | - | 1.05A | - | 2.05V | 150° | SINGLE COLOR LED | 1.05A | 350mA | Round | 72 lm/W | - | - | - | - | - | 52 lm | - | 1 | 624 nm | - | - | - | - | 0.059 1.50mm | - | - | - | RoHS Compliant | - | ||
![]() LXML-PB01-0040 Lumileds | In Stock | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 1812 (4532 Metric) | - | 3 | - | 10°C/W | - | - | - | - | - | - | - | - | - | - | - | - | - | Cut Tape (CT) | 2010 | LUXEON Rebel Color | 0.177Lx0.120W 4.49mmx3.05mm | yes | Active | 1 (Unlimited) | 3 | 135°C | -40°C | Blue | UL RECOGNIZED | - | - | - | 1 | SINGLE | - | - | - | 2.95V | 125° | SINGLE COLOR LED | 350mA | - | Circular, Dome, Round | 40 lm/W | - | - | - | - | Blue, Clear | 40 lm | - | 1 | 470 nm | - | - | - | 2.1mm | 0.083 2.10mm | - | - | - | RoHS Compliant | Lead Free | ||
![]() L1C1-FRD1000000000 Lumileds | 10000 |
| Datasheet | 8 Weeks | Surface Mount | Surface Mount | 0707 (1919 Metric) | - | - | - | 2.8°C/W | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2015 | LUXEON C | 0.079Lx0.079W 2.00mmx2.00mm | - | Active | 1 (Unlimited) | - | - | - | Red | - | 8541.40.20.00 | - | - | - | - | - | 700mA | - | 1.73V | 162° | SINGLE COLOR LED | - | 350mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.059 1.50mm | - | - | - | RoHS Compliant | - | ||
![]() L1C1-RED1000000000 Lumileds | 10000 |
| Datasheet | 8 Weeks | Surface Mount | Surface Mount | 0707 (1919 Metric) | - | - | - | 2.8°C/W | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2015 | LUXEON C | 0.079Lx0.079W 2.00mmx2.00mm | - | Active | 1 (Unlimited) | - | - | - | Red | - | 8541.40.20.00 | - | - | - | - | - | 1.05A | - | 2V | 162° | SINGLE COLOR LED | - | 350mA | - | 53 lm/W | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.059 1.50mm | - | - | - | RoHS Compliant | Lead Free | ||
![]() LFMH-L1A-0070 Lumileds | In Stock | - | - | - | - | - | SMD-2 | - | - | - | - | 1000 | 350 mA | 2.3 mm x 1.9 mm x 0.71 mm | 1.06 mm x 1.06 mm | Square | + 110 C | - 40 C | - | SMD/SMT | Details | 0.005112 oz | - | 592.6 nm | MouseReel | - | LUXEON F | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 118 deg | - | - | - | - | - | - | PC Amber | Clear | - | - | - | - | - | - | Amber LEDs | 3.27 V | 70 lm | 0.71 mm | - | 2.3 mm | 1.9 mm | - | - | - | ||
![]() A1DT-O612L1153AC00 Lumileds | In Stock | - | - | - | - | - | - | - | - | - | - | 5000 | 60 mA | - | 2.4 mm | Round | + 110 C | - 40 C | Yes | SMD/SMT | Details | - | - | 615 nm | MouseReel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 120 deg | - | - | - | - | - | - | Red-Orange | Clear | - | Colorless | - | - | - | - | Red LEDs | 2.15 V | 3 lm | 1.85 mm | - | 3.5 mm | 2.8 mm | - | - | - |