- Base Product Number
- Max Output Power x Channels @ Load
- Mfr
- Output Type
- Package
- Product Status
- Series
- Voltage - Supply
- Automotive
- ECCN (US)
- EU RoHS
- Features
Attribute column
Manufacturer
Lumissil Evaluation Boards - Audio Amplifiers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Automotive | Base Product Number | ECCN (US) | EU RoHS | HTS | Mfr | Mounting | Package | Package Height | Package Length | Package Width | PCB changed | PPAP | Product Status | Standard Package Name | Supplier Package | Operating Temperature | Packaging | Series | Part Status | Type | Voltage - Supply | Pin Count | Output Type | Note | Amplifier Type | Utilized IC / Part | Supplied Contents | Board Type | Max Output Power x Channels @ Load | Features |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() IS31AP4991-SLS2-TR Lumissil Microsystems | In Stock | - | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | 8-MSOP | Unknown | IS31AP4991 | EAR99 | Compliant | 8542.33.00.01 | Lumissil Microsystems | Surface Mount | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | 0.95(Max) | 3.1(Max) | 3.1(Max) | 8 | Unknown | Not For New Designs | MSOP | MSOP | - | - | - | NRND | Class AB | 2.7V ~ 5.5V | 8 | 1-Channel (Mono) | - | - | - | - | - | 1.2W x 1 @ 8Ohm | Depop, Differential Inputs, Standby, Thermal Protection | ||
![]() IS31AP4991-GRLS2-TR Lumissil Microsystems | In Stock | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8-SOIC | Unknown | IS31AP4991 | EAR99 | Compliant | 8542.33.00.01 | Lumissil Microsystems | Surface Mount | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | 1.5(Max) | 5(Max) | 3.99(Max) | 8 | Unknown | Not For New Designs | SOP | SOP | -40°C ~ 85°C (TA) | - | - | NRND | Class AB | 2.7V ~ 5.5V | 8 | 1-Channel (Mono) | - | - | - | - | - | 1.2W x 1 @ 8Ohm | Depop, Differential Inputs, Standby, Thermal Protection | ||
![]() IS31AP2005-SLS2-EB Lumissil | In Stock | - | - | - | - | - | - | IS31AP2005 | - | - | - | Lumissil Microsystems | - | Bulk | - | - | - | - | - | Active | - | - | - | - | - | - | - | 2.7V ~ 5.5V | - | 1-Channel (Mono) | - | Class D | IS31AP2005 | Board(s) | Fully Populated | 2.95W x 1 @ 4Ohm | - | ||
![]() IS31AP2145A-UTLS2-TR Lumissil Microsystems | In Stock | - | - | Surface Mount | 9-UFBGA | 9-UTQFN (1.5x1.5) | Unknown | IS31AP2145 | EAR99 | Compliant | 8542.33.00.01 | Lumissil Microsystems | Surface Mount | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | 0.55(Max) | 1.55(Max) | 1.55(Max) | 9 | Unknown | Obsolete | QFN | UTQFN | -40°C ~ 85°C (TA) | - | - | Obsolete | Class D | 2.7V ~ 5.5V | 9 | 1-Channel (Mono) | - | - | - | - | - | 2.9W x 1 @ 4Ohm | AGC, Depop, Differential Inputs, Short-Circuit and Thermal Protection, Shutdown | ||
![]() IS31AP2111-ZLS1 Lumissil Microsystems | In Stock | - | - | Surface Mount | 24-TSSOP (0.173, 4.40mm Width) Exposed Pad | 24-eTSSOP | Unknown | IS31AP2111 | EAR99 | Compliant | 8542.33.00.01 | Lumissil Microsystems | Surface Mount | Tube | 0.9 | 7.8 | 4.4 | 24 | Unknown | Not For New Designs | SOP | TSSOP EP | 0°C ~ 70°C (TA) | Tube | - | Obsolete | Class D | 10V ~ 26V | 24 | 2-Channel (Stereo) | - | - | - | - | - | 20W x 2 @ 8Ohm | Depop, Short-Circuit and Thermal Protection | ||
![]() IS31AP4991A-SLS2-EB Lumissil | In Stock | - | - | - | - | - | - | IS31AP4991 | - | - | - | Lumissil Microsystems | - | Bulk | - | - | - | - | - | Active | - | - | - | - | - | - | - | 2.7V ~ 5.5V | - | 1-Channel (Mono) | - | Class AB | IS31AP4991A | Board(s) | Fully Populated | 1.1W x 1 @ 8Ohm | - |