- Program Memory Size
- Program Memory Type
- Connectivity
- Core Processor
- Core Size
- Data Converters
- Mfr
- Mounting Type
- Number of I/Os
- Operating Temperature
- Oscillator Type
- Package / Case
Attribute column
Manufacturer
Lumissil Embedded - Microcontrollers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Base/Housing Material | Body Orientation | Brand | Contact Materials | DAC Resolution | Data Converters | Data RAM Size | Data RAM Type | Factory Pack QuantityFactory Pack Quantity | Interface Type | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting | Mounting Styles | Number of I/Os | Package | Product Status | Programmable | Qualification | Supply Voltage-Max | Supply Voltage-Min | Termination Method | Voltage, Rating | Operating Temperature | Packaging | Series | Part Status | Temperature Coefficient | Resistance | Gender | Subcategory | Power Rating | Pitch | Resistor Type | Oscillator Type | Speed | RAM Size | Voltage - Supply (Vcc/Vdd) | Core Processor | Peripherals | Program Memory Type | Core Size | Program Memory Size | Connectivity | Product Type | EEPROM Size | Resistance Tolerance | Product | Product Category | Product Length | Product Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() IS31CS8977C-ZNLS2-TR Lumissil Microsystems | In Stock | - | - | - | Surface Mount | TSSOP-24 | 20-eTSSOP | IS31CS8977 | - | - | - | - | 8 bit | A/D 4x12b SAR; D/A 1x8b | 2 kB | SRAM | 2500 | I2C, SPI, UART | - | + 85 C | Lumissil Microsystems | - 40 C | - | SMD/SMT | 28 | Tape & Reel (TR) | Active | - | - | 5.5 V | 2.3 V | - | - | -40°C ~ 85°C (TA) | - | - | - | - | - | - | - | - | - | - | External, Internal | 32MHz | 2K x 8 | 2.3V ~ 5.5V | 8051 | DMA, PWM, WDT | Flash | 8-Bit | 64 KB | I²C, SPI, UART/USART | - | - | - | MCU | - | - | - | ||
![]() IS31CS8977-LQLS2 Lumissil | In Stock | - | - | - | Surface Mount | 32-LQFP | 32-LQFP (7x7) | IS31CS8977 | - | - | Lumissil | - | - | A/D 4x12b SAR; D/A 1x8b | - | - | 2500 | - | ISSI | - | Lumissil Microsystems | - | - | - | 28 | Tape & Reel (TR) | Active | - | - | - | - | - | - | -40°C ~ 85°C (TA) | - | - | - | - | - | - | Microcontrollers - MCU | - | - | - | External, Internal | 32MHz | 2K x 8 | 2.3V ~ 5.5V | 8051 | DMA, PWM, WDT | FLASH | 8-Bit | 64KB (64K x 8) | I²C, SPI, UART/USART | ARM Microcontrollers - MCU | - | - | - | ARM Microcontrollers - MCU | - | - | ||
![]() IS32CS8974-ZNLA3-TR Lumissil | In Stock | - | - | - | Surface Mount | 24-TSSOP (0.173, 4.40mm Width) | 24-TSSOP | - | - | - | Lumissil | - | - | - | - | - | 2500 | - | ISSI | - | Lumissil Microsystems | - | - | - | 20 | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | AEC-Q200 | - | - | - | 75 V | -40°C ~ 125°C (TA) | - | Automotive, AEC-Q100 | - | 100 ppm/K | 107 kOhm | - | Memory & Data Storage | 0.1 W | - | General Purpose | Internal | 25MHz | 2K x 13 | 2.5V ~ 5.5V | 8051 | LVD, LVR, POR, PWM, WDT | FLASH | 8-Bit | 32KB (32K x 8) | I²C, LINbus, SPI, UART/USART | DRAM | - | 1 | - | DRAM | 1.55 mm | 0.85 mm | ||
![]() IS32CS8977-QWLA3-TR Lumissil | In Stock | - | - | - | Surface Mount, Wettable Flank | 32-WFQFN Exposed Pad | 32-WQFN (5x5) | - | - | - | Lumissil | - | - | A/D 4x12b SAR; D/A 1x8b | - | - | 2500 | - | ISSI | - | Lumissil Microsystems | - | - | - | 28 | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | - | - | - | - | - | -40°C ~ 125°C (TA) | - | Automotive, AEC-Q100 | - | - | - | - | - | - | - | - | Internal | 32MHz | 2K x 8 | 2.3V ~ 5.5V | 8051 | LVD, LVR, POR, PWM, WDT | FLASH | 8-Bit | 64KB (64K x 8) | I²C, LINbus, SPI, UART/USART | - | - | - | - | Integrated Silicon Solution Inc | - | - | ||
![]() IS31CS8967AG-LQLS2 Lumissil Microsystems | In Stock | - | - | - | Surface Mount | 48-LQFP | 48-LQFP (7x7) | IS31CS8967 | - | - | - | - | - | A/D 14x12b SAR; D/A 1x10b | - | - | - | - | - | - | Lumissil Microsystems | - | - | - | 42 | - | - | Not Verified | - | - | - | - | - | -40°C ~ 85°C (TA) | Tray | - | Last Time Buy | - | - | - | - | - | - | - | External, Internal | 24MHz | 6K x 8 | 2.5V ~ 5.5V | 8051 | LCD, LVD, LVR, POR, PWM, WDT | FLASH | 8-Bit | 128KB (128K x 8) | I2C, LINbus, SPI, UART/USART | - | - | - | - | - | - | - | ||
![]() IS31CS8964W-QFLS2 Lumissil Microsystems | In Stock | - | - | - | Surface Mount | 32-WFQFN Exposed Pad | 32-QFN (5x5) | IS31CS8964 | - | - | - | - | - | A/D 7x12b SAR; D/A 1x10b | - | - | - | - | - | - | Lumissil Microsystems | - | - | - | 28 | - | - | Not Verified | - | - | - | - | - | -40°C ~ 85°C (TA) | Tray | - | Active | - | - | - | - | - | - | - | External, Internal | 24MHz | 2K x 8 | 2.5V ~ 5.5V | 8051 | LVD, LVR, POR, PWM, WDT | FLASH | 8-Bit | 64KB (64K x 8) | I2C, LINbus, SPI, UART/USART | - | - | - | - | - | - | - | ||
![]() IS31CS5523W-QFLS2 Lumissil Microsystems | In Stock | - | - | - | Surface Mount | 48-WFQFN Exposed Pad | 48-QFN (7x7) | IS31CS5523 | - | - | - | - | - | A/D 16x12b SAR; D/A 2x8b | - | - | - | - | - | - | Lumissil Microsystems | - | - | - | 46 | - | - | Not Verified | - | - | - | - | - | -40°C ~ 85°C (TA) | Tray | - | Active | - | - | - | - | - | - | - | External, Internal | 16MHz | 2K x 8 | 2V ~ 5.5V | 8051 | LCD, LED, LVD, LVR, POR, PWM, WDT | FLASH | 8-Bit | 64KB (64K x 8) | I2C, LINbus, SPI, UART/USART | - | - | - | - | - | - | - | ||
![]() IS31CS8964G-LQLS2 Lumissil Microsystems | In Stock | - | - | - | Surface Mount | 32-LQFP | 32-LQFP (7x7) | IS31CS8964 | - | - | - | - | - | A/D 7x12b SAR; D/A 1x10b | - | - | - | - | - | - | Lumissil Microsystems | - | - | - | 28 | - | - | Not Verified | - | - | - | - | - | -40°C ~ 85°C (TA) | Tray | - | Active | - | - | - | - | - | - | - | External, Internal | 24MHz | 2K x 8 | 2.5V ~ 5.5V | 8051 | LVD, LVR, POR, PWM, WDT | FLASH | 8-Bit | 64KB (64K x 8) | I2C, LINbus, SPI, UART/USART | - | - | - | - | - | - | - | ||
![]() IS31CS8977-QFLS2-TR Lumissil Microsystems | In Stock | - | - | - | Surface Mount | LQFP-32 | 32-QFN (5x5) | IS31CS8977 | - | - | - | - | 8 bit | A/D 4x12b SAR; D/A 1x8b | 2 kB | SRAM | 2500 | I2C, SPI, UART | - | + 85 C | Lumissil Microsystems | - 40 C | - | SMD/SMT | 28 | Tape & Reel (TR) | Active | - | - | 5.5 V | 2.3 V | - | - | -40°C ~ 85°C (TA) | - | - | - | - | - | - | - | - | - | - | External, Internal | 32MHz | 2K x 8 | 2.3V ~ 5.5V | 8051 | DMA, PWM, WDT | Flash | 8-Bit | 64 KB | I²C, SPI, UART/USART | - | - | - | MCU | - | - | - | ||
![]() IS31CS8977A-ZNLS2-TR Lumissil Microsystems | In Stock | - | - | - | Surface Mount | TSSOP-24 | 28-TSSOP | IS31CS8977 | - | - | - | - | 8 bit | A/D 4x12b SAR; D/A 1x8b | 2 kB | SRAM | 2500 | I2C, SPI, UART | - | + 85 C | Lumissil Microsystems | - 40 C | - | SMD/SMT | 28 | Tape & Reel (TR) | Active | - | - | 5.5 V | 2.3 V | - | - | -40°C ~ 85°C (TA) | - | - | - | - | - | - | - | - | - | - | External, Internal | 32MHz | 2K x 8 | 2.3V ~ 5.5V | 8051 | DMA, PWM, WDT | Flash | 8-Bit | 64 KB | I²C, SPI, UART/USART | - | - | - | MCU | - | - | - | ||
![]() IS31CS8977B-ZNLS2-TR Lumissil Microsystems | In Stock | - | - | - | Surface Mount | TSSOP-24 | 24-TSSOP | IS31CS8977 | - | - | - | - | 8 bit | A/D 4x12b SAR; D/A 1x8b | 2 kB | SRAM | 2500 | I2C, SPI, UART | - | + 85 C | Lumissil Microsystems | - 40 C | - | SMD/SMT | 28 | Tape & Reel (TR) | Active | - | - | 5.5 V | 2.3 V | - | - | -40°C ~ 85°C (TA) | - | - | - | - | - | - | - | - | - | - | External, Internal | 32MHz | 2K x 8 | 2.3V ~ 5.5V | 8051 | DMA, PWM, WDT | Flash | 8-Bit | 64 KB | I²C, SPI, UART/USART | - | - | - | MCU | - | - | - | ||
![]() IS31CS8977C-LQLS2 Lumissil Microsystems | In Stock | - | - | - | - | - | - | - | - | - | - | - | 8 bit | - | 2 kB | SRAM | - | I2C, SPI, UART | - | + 85 C | - | - 40 C | - | SMD/SMT | - | - | - | - | - | 5.5 V | 2.3 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flash | - | 64 KB | - | - | - | - | MCU | - | - | - | ||
![]() IS32CS8974-QWLA3-TR Lumissil | In Stock | - | - | - | Surface Mount, Wettable Flank | 24-WFQFN Exposed Pad | 24-WQFN (4x4) | - | - | - | Lumissil | - | - | - | - | - | 2500 | - | ISSI | - | Lumissil Microsystems | - | - | - | 20 | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | - | - | - | - | - | -40°C ~ 125°C (TA) | - | Automotive, AEC-Q100 | - | - | - | - | Memory & Data Storage | - | - | - | Internal | 25MHz | 2K x 13 | 2.5V ~ 5.5V | 8051 | LVD, LVR, POR, PWM, WDT | FLASH | 8-Bit | 32KB (32K x 8) | I²C, LINbus, SPI, UART/USART | DRAM | - | - | - | DRAM | - | - | ||
![]() IS32CS8975-GRLA3-TR Lumissil | In Stock | - | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8-SOP | - | - | - | Lumissil | - | - | A/D 4x11b SAR; D/A 1x8b | - | - | 2500 | - | ISSI | - | Lumissil Microsystems | - | - | - | 12 | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | - | - | - | - | - | -40°C ~ 125°C (TA) | - | Automotive, AEC-Q100 | - | - | - | - | Memory & Data Storage | - | - | - | Internal | 32MHz | 1K x 16 | 2.3V ~ 5.5V | 8051 | LVD, LVR, POR, PWM, WDT | FLASH | 8-Bit | 16KB (16K x 8) | I²C, LINbus, SPI, UART/USART | DRAM | - | - | - | DRAM | - | - | ||
![]() IS32CS8975-ZNLA3-TR Lumissil | In Stock | - | - | Gold | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | 16-TSSOP | - | Thermoplastic | Straight | Lumissil | Copper Alloy | - | A/D 4x11b SAR; D/A 1x8b | - | - | 2500 | - | ISSI | - | Lumissil Microsystems | - | Through Hole | - | 12 | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | - | - | - | Solder | - | -40°C ~ 125°C (TA) | - | Automotive, AEC-Q100 | - | - | - | Receptacle | Memory & Data Storage | - | 1.3000 mm | - | Internal | 32MHz | 1K x 16 | 2.3V ~ 5.5V | 8051 | LVD, LVR, POR, PWM, WDT | FLASH | 8-Bit | 16KB (16K x 8) | I²C, LINbus, SPI, UART/USART | DRAM | - | - | - | DRAM | 22.55 mm | - | ||
![]() IS31CS5523AG-LQLS2 Lumissil Microsystems | In Stock | - | - | - | Surface Mount | 48-LQFP | 48-LQFP (7x7) | IS31CS5523 | - | - | - | - | - | A/D 16x12b SAR; D/A 2x8b | - | - | - | - | - | - | Lumissil Microsystems | - | - | - | 46 | - | - | Not Verified | - | - | - | - | - | -40°C ~ 85°C (TA) | Tray | - | Active | - | - | - | - | - | - | - | External, Internal | 16MHz | 2K x 8 | 2V ~ 5.5V | 8051 | LCD, LED, LVD, LVR, POR, PWM, WDT | FLASH | 8-Bit | 64KB (64K x 8) | I2C, LINbus, SPI, UART/USART | - | - | - | - | - | - | - |