- Additional Interfaces
- Co-Processors/DSP
- Core Processor
- Display & Interface Controllers
- Ethernet
- Factory Pack QuantityFactory Pack Quantity
- Graphics Acceleration
- Mfr
- Number of Cores/Bus Width
- Operating Temperature
- Package
- Package / Case
Attribute column
Manufacturer
Lumissil Embedded - Microprocessors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Brand | Development Kit | Factory Pack QuantityFactory Pack Quantity | Instruction Type | Interface Type | Manufacturer | Maximum Operating Temperature | Memory Types | Mfr | Minimum Operating Temperature | Moisture Sensitive | Mounting Styles | Package | Product Status | Watchdog Timers | Operating Temperature | Packaging | Series | Operating Supply Voltage | Speed | Core Processor | Data Bus Width | Voltage - I/O | Ethernet | Number of Cores/Bus Width | Graphics Acceleration | RAM Controllers | USB | Additional Interfaces | Co-Processors/DSP | Security Features | Display & Interface Controllers | SATA | Product Category |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() X1600 Lumissil | In Stock | - | - | Surface Mount | 159-LFBGA | 159-BGA (9x9) | Lumissil | - | 2600 | - | - | ISSI | - | - | Lumissil Microsystems | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | -40°C ~ 85°C (TA) | - | - | - | 1GHz | XBurst® 1 | - | 1.8V, 3.3V | - | 1 Core | Yes | DDR2,LPDDR2 | USB 2.0 OTG (1) | AIC, CIM, CSI, DMA, GPIO, I²C, I²S, MMC/SD/SDIO, SPI, UART | - | AES, Boot Security, Encryption Engine, MD5, Random Number Generator, SHA-1/2 | LCD, MIPI-DBI, MIPI-DPI | - | Integrated Silicon Solution Inc | ||
![]() X2000 Lumissil Microsystems | In Stock | - | - | - | BGA-270 | 270-BGA (12x12) | - | Halley5 | 1680 | Floating Point | GPIO, I2C, SPI, UART, USB | - | + 85 C | LPDDR3 | Lumissil Microsystems | - 40 C | Yes | SMD/SMT | Tray | Active | Watchdog Timer | -40°C ~ 85°C (TA) | Cut Tape | X2000 | 1.7 V to 1.95 V | 1.2GHz | XBurst® 2 | 16 bit | 1.8V, 3.3V | 10/100/1000Mbps (1) | - | No | LPDDR3 | USB 2.0 OTG (1) | DMA, I²C, I²S, PCM, MMC/SD/SDIO, SSI, UART, USB OTG | - | AES, RSA, TRNG, MD5, SHA, SHA2 | DVP, LCD, MIPI-CSI, MIPI-DSI | - | - |