- Current - Supply
- Mfr
- Operating Temperature
- Package
- Package / Case
- Product Status
- Series
- Supplier Device Package
- Type
- Mounting Type
- Factory Pack QuantityFactory Pack Quantity
- Interface
Attribute column
Manufacturer
Lumissil Interface - Sensor, Capacitive Touch
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Brand | Dimensions | Factory Pack QuantityFactory Pack Quantity | Interface Type | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Moisture Sensitive | Mounting Styles | Package | Product Status | RoHS | Supply Voltage-Max | Supply Voltage-Min | Unit Weight | Operating Temperature | Packaging | Series | Type | Voltage - Supply | Termination Style | Output Type | Operating Supply Voltage | Number of Channels | Interface | Input Type | Current - Supply | Number of Inputs | Resolution | Temperature Range | Sensor Type | Proximity Detection | LED Driver Channels | Product Category | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() IS31SE5104-GRLS2 Lumissil Microsystems | In Stock | - | - | Surface Mount | SOP-16 | 16-SOIC | IS31SE5104 | - | - | 50 | I2C | - | + 85 C | Lumissil Microsystems | - 40 C | Yes | SMD/SMT | Tube | Active | Details | - | - | 0.015838 oz | -40°C ~ 85°C | Tube | IS31SE5104 | Capacitive Sensor | - | SMD/SMT | - | 5.5 V | 4 Channel | - | - | 173 µA | - | - | - | Button | - | - | - | 1.65 mm | 10 mm | 6.04 mm | ||
![]() IS31SE5104-QFLS2-TR Lumissil Microsystems | In Stock | - | - | Surface Mount | QFN-16 | 16-QFN (3x3) | IS31SE5104 | - | - | 2500 | I2C | - | + 85 C | Lumissil Microsystems | - 40 C | Yes | SMD/SMT | Tape & Reel (TR) | Active | Details | - | - | - | -40°C ~ 85°C | Reel | IS31SE5104 | Capacitive Sensor | - | SMD/SMT | - | 5.5 V | 4 Channel | - | - | 173 µA | - | - | - | Button | - | - | - | 0.75 mm | 3 mm | 3 mm | ||
![]() IS31SE5100-QFLS2-TR Lumissil Microsystems | In Stock | - | - | Surface Mount | 24-WFQFN Exposed Pad | 24-QFN (4x4) | IS31SE5100 | - | - | 2500 | - | - | - | Lumissil Microsystems | - | Yes | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | Details | - | - | - | -40°C ~ 85°C | Reel | IS31SE5100 | Buttons | 2.7V ~ 5.5V | - | - | - | - | I²C | - | 175µA | 8 | - | - | - | No | 8 | - | - | - | - | ||
![]() IS31SE5104-GRLS2-TR Lumissil Microsystems | In Stock | - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | 16-SOP | IS31SE5104 | - | - | 2500 | - | - | - | Lumissil Microsystems | - | Yes | - | Tape & Reel (TR) | Active | Details | - | - | - | -40°C ~ 85°C (TA) | Reel | IS31SE5104 | Capacitive Sensor | - | - | I²C | - | - | - | Capacitive | 476 µA | - | - | - | - | - | - | - | - | - | - | ||
![]() IS31SE5100-SALS2 Lumissil Microsystems | In Stock | - | - | Surface Mount | SSOP-24 | 24-SSOP | IS31SE5100 | - | - | 58 | I2C | - | + 85 C | Lumissil Microsystems | - 40 C | Yes | - | Tube | Active | Details | - | - | 1.303297 oz | -40°C ~ 85°C | Tube | IS31SE5100 | Buttons | 2.7V ~ 5.5V | SMD/SMT | - | 3.3 V | 8 Channel | I²C | - | 175µA | 8 | - | - | - | No | 8 | - | - | 4 mm | 4 mm | ||
![]() IS32SE5120-QWLA3-TR Lumissil | In Stock | - | - | Surface Mount, Wettable Flank | 32-WFQFN Exposed Pad | 32-WQFN (5x5) | - | Lumissil | 5 mm x 5 mm x 0.75 mm | 2500 | I2C | ISSI | + 125 C | Lumissil Microsystems | - 40 C | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | - | - | - | -40°C ~ 125°C | - | Automotive, AEC-Q100 | Buttons | 2.3V ~ 5.5V | - | - | - | 24 Channel | I²C | - | 150µA | Up to 24 | - | - 40 C to + 125 C | Button, Proximity | Yes | Up to 24 | Integrated Silicon Solution Inc | - | - | - | ||
![]() IS32SE5118-QWLA3-TR Lumissil | In Stock | - | - | Surface Mount, Wettable Flank | 16-WQFN Exposed Pad | 16-WQFN (4x4) | - | - | - | - | - | - | - | Lumissil Microsystems | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | - | - | - | -40°C ~ 125°C | - | Automotive, AEC-Q100 | Buttons | 2.35V ~ 5.5V | - | - | - | - | I²C | - | 50µA | Up to 8 | - | - | - | Yes | Up to 8 | - | - | - | - | ||
![]() IS31SE5120-QFLS3-TR Lumissil Microsystems | In Stock | - | - | - | QFN-32 | 32-QFN (5x5) | - | - | - | 2500 | GPIO, I2C | - | + 105 C | Lumissil Microsystems | - 40 C | - | - | Tape & Reel (TR) | Active | - | 5.5 V | 2.7 V | - | -40°C ~ 105°C | - | - | Buttons | 2.7V ~ 5.5V | SMD/SMT | - | 2.7 V to 5.5 V | 24 Channel | I²C | - | - | Up to 24 | - | - | - | No | Up to 24 | - | - | - | - | ||
![]() IS32SE5117-QWLA3-TR Lumissil | In Stock | - | - | Surface Mount, Wettable Flank | 24-WFQFN Exposed Pad | 24-WQFN (4x4) | - | - | - | - | I2C | - | + 125 C | Lumissil Microsystems | - 40 C | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | - | - | - | -40°C ~ 125°C | - | Automotive, AEC-Q100 | Buttons | 2.7V ~ 5.5V | - | - | - | 16 Channel | I²C | - | 7mA | Up to 16 | - | - | Button, Slider, Wheel | Yes | Up to 16 | - | - | - | - |