- Package / Case
- Type
- Factory Pack QuantityFactory Pack Quantity
- Features
- Max Output Power x Channels @ Load
- Mfr
- Mounting Type
- Operating Temperature
- Output Type
- Package
- Packaging
- Product
Attribute column
Manufacturer
Lumissil Linear - Amplifiers - Audio
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Audio - Load Impedance | Base Product Number | Class | Factory Pack QuantityFactory Pack Quantity | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Moisture Sensitive | Mounting Styles | Package | Pd - Power Dissipation | Product Status | PSRR - Power Supply Rejection Ratio | RoHS | Supply Voltage-Max | Supply Voltage-Min | THD plus Noise | Unit Weight | Operating Temperature | Packaging | Series | Type | Voltage - Supply | Output Type | Operating Supply Voltage | Number of Channels | Operating Supply Current | Input Type | Output Power | Supply Type | Gain | Max Output Power x Channels @ Load | Product | Features |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() IS31AP4912-UTLS2-TR Lumissil Microsystems | In Stock | - | - | Surface Mount | UTQFN-12 | 12-UTQFN (2x2) | - | IS31AP4912 | - | 3000 | + 85 C | Lumissil Microsystems | - | Yes | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - 95 dB | Details | - | - | 0.024 % | 0.024722 oz | -40°C ~ 85°C (TA) | Reel | IS31AP4912 | Stereo | 2.7V ~ 5.5V | 2-Channel (Stereo) with Stereo Headphones | - | 2 Channel | - | - | 30 mW | - | - | 30mW x 2 @ 32Ohm | Audio Amplifiers | Depop, Shutdown, Thermal Protection | ||
![]() IS31AP2036-CLS2-TR Lumissil | In Stock | - | - | Surface Mount | 16-WFQFN | 16-FCQFN (2x2) | - | IS31AP2036 | - | - | - | Lumissil Microsystems | - | - | - | Tape & Reel (TR) | - | Obsolete | - | - | - | - | - | - | -40°C ~ 85°C (TA) | - | - | Class K | 3V ~ 5V | 1-Channel (Mono) | - | - | - | - | - | - | - | 2W x 1 @ 8Ohm | - | Depop, Short-Circuit and Thermal Protection | ||
![]() IS31AP4066D-QFLS2-TR Lumissil Microsystems | In Stock | - | - | Surface Mount | QFN-20 | 16-QFN (3x3) | - | IS31AP4066 | Class-AB | 2500 | + 85 C | Lumissil Microsystems | - | Yes | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - 92 dB | Details | - | - | 0.05 % | 0.004339 oz | -40°C ~ 85°C (TA) | Reel | IS31AP4066D | 2-Channel Stereo | 2.7V ~ 5.5V | 2-Channel (Stereo) | - | 2 Channel | - | - | 1.3 W | - | - | 1.3W x 2 @ 8Ohm | Audio Amplifiers | Depop, Thermal Protection | ||
![]() IS31AP2010B-UTLS2-TR Lumissil Microsystems | In Stock | - | - | Surface Mount | UTQFN-9 | 9-UTQFN (1.5x1.5) | 4 Ohms | IS31AP2010 | Class-D | 3000 | + 85 C | Lumissil Microsystems | - 40 C | Yes | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - 75 dB | Details | 5.5 V | 2.7 V | 0.18 % | 0.000141 oz | -40°C ~ 85°C (TA) | MouseReel | IS31AP2010B | 1-Channel Mono | 2.7V ~ 5.5V | 1-Channel (Mono) | - | 1 Channel | - | - | 3 W | - | - | 3W x 1 @ 4Ohm | Audio Amplifiers | Depop, Differential Inputs, Shutdown | ||
![]() IS31AP4833-TQLS2 Lumissil Microsystems | In Stock | - | - | Surface Mount | TQFP-48 | 48-TQFP | 4 Ohms | IS31AP4833 | Class-AB | 250 | + 85 C | Lumissil Microsystems | - 40 C | Yes | SMD/SMT | Tray | - | Not For New Designs | - 67 dB | Details | 5.5 V | 3 V | 0.022 % | 0.319998 oz | -40°C ~ 85°C (TA) | Tray | IS31AP4833 | 2-Channel Stereo | 3V ~ 5.5V | 2-Channel (Stereo) with Stereo Headphones | 3 V to 5.5 V | - | 6 mA | - | 2.8 W | - | - | 2.8W x 2 @ 4Ohm | Audio Amplifiers | Depop, Mute, Thermal Protection | ||
![]() IS31AP4996-SLS2-TR Lumissil Microsystems | In Stock | - | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | 8-MSOP | 8 Ohms | IS31AP4996 | Class-AB | 2500 | + 85 C | Lumissil Microsystems | - 40 C | Yes | SMD/SMT | Tape & Reel (TR) | - | Active | - | Details | 5.5 V | 2.7 V | 0.074 % | - | -40°C ~ 85°C (TA) | MouseReel | IS31AP4996 | 1-Channel Mono | 2.7V ~ 5.5V | 1-Channel (Mono) | - | - | - | - | 1.15 W | - | - | 1.15W x 1 @ 8Ohm | Audio Amplifiers | Depop, Standby | ||
![]() IS31AP4088D-QFLS2-TR Lumissil Microsystems | In Stock | - | - | Surface Mount | QFN-16 | 16-QFN (4x4) | 4 Ohms | IS31AP4088 | Class-AB | 2500 | + 85 C | Lumissil Microsystems | - 40 C | Yes | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Obsolete | 80 dB | Details | 5.5 V | 2.7 V | 0.1 % | 0.002014 oz | -40°C ~ 85°C (TA) | Reel | IS31AP4088D | 2-Channel Stereo | 2.7V ~ 5.5V | 2-Channel (Stereo) | - | 2 Channel | - | - | 2.6 W | - | - | 2.6W x 2 @ 4Ohm | Audio Amplifiers | Depop, Shutdown, Thermal Protection | ||
![]() IS31AP4915A-QFLS2-TR Lumissil Microsystems | In Stock | - | - | Surface Mount | 16-WQFN Exposed Pad | 16-QFN (4x4) | - | IS31AP4915 | Class-AB | 2500 | + 85 C | Lumissil Microsystems | - 40 C | Yes | SMD/SMT | Tape & Reel (TR) | - | Obsolete | - | Details | 5.5 V | 2.5 V | 0.004 % | - | -40°C ~ 85°C (TA) | MouseReel | IS31AP4915A | 1-Channel Mono | 2.5V ~ 5.5V | 1-Channel (Mono) | - | - | - | - | - | - | - | - | Audio Line Drivers / Receivers | Depop, Thermal Protection | ||
![]() IS31AP2031-QFLS2-TR Lumissil Microsystems | In Stock | - | - | Surface Mount | QFN-20 | 20-QFN (3x3) | 8 Ohms | IS31AP2031 | Class-G | 2500 | + 85 C | Lumissil Microsystems | - 40 C | Yes | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Obsolete | - 74 dB | Details | 4.5 V | 2.7 V | 0.33 % | 0.004339 oz | -40°C ~ 85°C (TA) | MouseReel | IS31AP2031 | 1-Channel Mono | 2.7V ~ 4.5V | 1-Channel (Mono) | - | - | - | - | 2 W | - | 12 dB, 16 dB, 24 dB, 27.5 dB | 2W x 1 @ 8Ohm | Audio Amplifiers | AGC, Depop, Differential Inputs, Short-Circuit and Thermal Protection, Shutdown | ||
![]() IS31AP2005-SLS2-TR Lumissil Microsystems | In Stock | - | - | Surface Mount | MSOP-8 | 8-MSOP | 4 Ohms | IS31AP2005 | Class-D | 2500 | + 85 C | Lumissil Microsystems | - 40 C | Yes | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - 55 dB | Details | 5.5 V | 2.7 V | 0.28 % | 0.004938 oz | -40°C ~ 85°C (TA) | MouseReel | IS31AP2005 | 1-Channel Mono | 2.7V ~ 5.5V | 1-Channel (Mono) | - | 1 Channel | - | - | 2.95 W | - | - | 2.95W x 1 @ 4Ohm | Audio Amplifiers | Depop, Differential Inputs, Shutdown | ||
![]() IS31AP2036A-CLS2-TR Lumissil Microsystems | In Stock | - | - | Surface Mount | 16-WFQFN | 16-FCQFN (2x2) | 8 Ohms | IS31AP2036 | Other | 3000 | + 85 C | Lumissil Microsystems | - 40 C | Yes | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | Details | 5 V | 3 V | 0.05 % | - | -40°C ~ 85°C (TA) | MouseReel | IS31AP2036A | 1-Channel Mono | 3V ~ 5V | 1-Channel (Mono) | - | - | - | - | 2 W | - | - | 2W x 1 @ 8Ohm | Audio Amplifiers | Depop, Short-Circuit and Thermal Protection | ||
![]() IS31AP2006-DLS2-TR Lumissil Microsystems | In Stock | - | - | Surface Mount | DFN-EP-8 | 8-DFN (3x3) | 4 Ohms | IS31AP2006 | Class-D | 2500 | + 85 C | Lumissil Microsystems | - 40 C | Yes | SMD/SMT | Tape & Reel (TR) | - | Active | - | Details | 5.5 V | 2.7 V | 0.28 % | - | -40°C ~ 85°C (TA) | MouseReel | IS31AP2006 | 1-Channel Mono | 2.7V ~ 5.5V | 1-Channel (Mono) | - | - | - | - | 3 W | - | - | 3W x 1 @ 4Ohm | Audio Amplifiers | Depop, Shutdown | ||
![]() IS31AP4996-GRLS2-TR Lumissil Microsystems | In Stock | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8-SOIC | 8 Ohms | IS31AP4996 | Class-AB | 2500 | + 85 C | Lumissil Microsystems | - 40 C | Yes | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | Details | 5.5 V | 2.7 V | 0.074 % | - | -40°C ~ 85°C (TA) | MouseReel | IS31AP4996 | 1-Channel Mono | 2.7V ~ 5.5V | 1-Channel (Mono) | - | - | - | - | 1.15 W | - | - | 1.15W x 1 @ 8Ohm | Audio Amplifiers | Depop, Standby | ||
![]() IS31AP2121-LQLS1 Lumissil Microsystems | In Stock | - | - | Surface Mount | 48-LQFP Exposed Pad | 48-eLQFP (7x7) | - | IS31AP2121 | - | 250 | - | Lumissil Microsystems | - | Yes | - | Tray | - | Obsolete | - | Details | - | - | - | 0.006878 oz | 0°C ~ 70°C (TA) | Tray | IS31AP2121 | Class D | 10V ~ 26V | 1-Channel (Mono) | - | - | - | - | - | - | - | 20W x 2 @ 8Ohm | Audio Amplifiers | Depop, Short-Circuit and Thermal Protection | ||
![]() IS31AP4088A-QFLS2-TR Lumissil Microsystems | In Stock | - | - | Surface Mount | QFN-16 | 16-QFN (4x4) | 4 Ohms | IS31AP4088 | Class-AB | 2500 | + 85 C | Lumissil Microsystems | - 40 C | Yes | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | 82 dB | Details | 5.5 V | 2.7 V | 0.055 % | 0.002014 oz | -40°C ~ 85°C (TA) | MouseReel | IS31AP4088A | 2-Channel Stereo | 2.7V ~ 5.5V | 2-Channel (Stereo) | - | 2 Channel | - | - | 2.84 W | - | - | 2.84W x 1 @ 4Ohm: 98.5mW x 2 @ 32Ohm | Audio Amplifiers | Depop, Shutdown, Thermal Protection | ||
![]() IS31AP4991A-SLS2-TR Lumissil Microsystems | In Stock | - | - | Surface Mount | MSOP-8 | 8-MSOP | 8 Ohms | IS31AP4991 | Class-AB | 2500 | + 85 C | Lumissil Microsystems | - 40 C | Yes | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | 590 mW | Active | 68 dB | Details | 5.5 V | 2.7 V | 0.074 % | 0.004938 oz | -40°C ~ 85°C (TA) | MouseReel | IS31AP4991A | 1-Channel Mono | 2.7V ~ 5.5V | 1-Channel (Mono) | 5.5 V | - | 3 mA | Single | 1.15 W | Single | - | 1.15W x 1 @ 8Ohm | Audio Amplifiers | Depop, Standby | ||
![]() IS31AP2005-DLS2-TR Lumissil Microsystems | In Stock | - | - | Surface Mount | DFN-EP-8 | 8-DFN (3x3) | 4 Ohms | IS31AP2005 | Class-D | 2500 | + 85 C | Lumissil Microsystems | - 40 C | Yes | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - 55 dB | Details | 5.5 V | 2.7 V | 0.28 % | 0.001319 oz | -40°C ~ 85°C (TA) | MouseReel | IS31AP2005 | 1-Channel Mono | 2.7V ~ 5.5V | 1-Channel (Mono) | - | 1 Channel | - | - | 2.95 W | - | - | 2.95W x 1 @ 4Ohm | Audio Amplifiers | Depop, Differential Inputs, Shutdown | ||
![]() IS31AP4991A-GRLS2-TR Lumissil Microsystems | In Stock | - | - | Surface Mount | SOP-8 | 8-SOIC | 8 Ohms | IS31AP4991 | Class-AB | 2500 | + 85 C | Lumissil Microsystems | - 40 C | Yes | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | 720 mW | Active | 68 dB | Details | 5.5 V | 2.7 V | 0.074 % | 0.030018 oz | -40°C ~ 85°C (TA) | MouseReel | IS31AP4991A | 1-Channel Mono | 2.7V ~ 5.5V | 1-Channel (Mono) | 5.5 V | - | 3 mA | Single | 1.15 W | Single | - | 1.15W x 1 @ 8Ohm | Audio Amplifiers | Depop, Standby | ||
![]() IS31AP2110-ZLS2 Lumissil Microsystems | In Stock | - | - | Surface Mount | 28-TSSOP (0.173, 4.40mm Width) Exposed Pad | 28-eTSSOP | - | - | - | 50 | - | Lumissil Microsystems | - | Yes | - | Tube | - | Obsolete | - | Details | - | - | - | - | -40°C ~ 85°C (TA) | Tube | IS31AP2110 | Class D | 8V ~ 26V | 1-Channel (Mono) or 2-Channel (Stereo) | - | - | - | - | - | - | - | 15W x 2 @ 8Ohm | Audio Amplifiers | Depop, Short-Circuit Protection | ||
![]() IS31AP4913-QFLS2-TR Lumissil Microsystems | In Stock | - | - | Surface Mount | QFN-20 | 20-QFN (3x3) | - | IS31AP4913 | - | 2500 | + 85 C | Lumissil Microsystems | - | Yes | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - 92 dB | Details | - | - | 0.05 % | 0.004339 oz | -40°C ~ 85°C (TA) | Reel | IS31AP4913 | Stereo | 2.7V ~ 5.5V | Headphones, 2-Channel (Stereo) | - | 2 Channel | - | - | 30 mW | - | - | 30mW x 2 @ 32Ohm | Audio Amplifiers | 3D, Bass Boost, Depop, Thermal Protection, Shutdown |