- Package / Case
- Type
- Factory Pack QuantityFactory Pack Quantity
- Features
- Max Output Power x Channels @ Load
- Mfr
- Mounting Type
- Operating Temperature
- Output Type
- Package
- Packaging
- Product
Attribute column
Manufacturer
Lumissil Linear - Amplifiers - Audio
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Audio - Load Impedance | Base Product Number | Class | Factory Pack QuantityFactory Pack Quantity | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Moisture Sensitive | Mounting Styles | Package | Product Status | PSRR - Power Supply Rejection Ratio | RoHS | Supply Voltage-Max | Supply Voltage-Min | THD plus Noise | Unit Weight | Operating Temperature | Packaging | Series | Type | Voltage - Supply | Output Type | Number of Channels | Operating Supply Current | Output Current | Input Type | Output Power | Supply Type | Gain | Max Output Power x Channels @ Load | Product | Features | Shutdown |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() IS32AP2123-ZLA3 Lumissil Microsystems | In Stock | - | - | - | TSSOP-16 | - | 4 Ohms | - | Class-D | 96 | + 125 C | - | - 40 C | - | SMD/SMT | - | - | - | - | 24 V | 4.5 V | 0.05 % | - | - | Tube | - | BTL | - | - | 2 Channel | 16 mA | 5 A | Differential | 24 W | Supply | 36 dB | - | Audio Amplifiers | - | Shutdown | ||
![]() IS31AP2006-DLS2-TR Lumissil Microsystems | In Stock | - | - | Surface Mount | DFN-EP-8 | 8-DFN (3x3) | 4 Ohms | IS31AP2006 | Class-D | 2500 | + 85 C | Lumissil Microsystems | - 40 C | Yes | SMD/SMT | Tape & Reel (TR) | Active | - | Details | 5.5 V | 2.7 V | 0.28 % | - | -40°C ~ 85°C (TA) | MouseReel | IS31AP2006 | 1-Channel Mono | 2.7V ~ 5.5V | 1-Channel (Mono) | - | - | - | - | 3 W | - | - | 3W x 1 @ 4Ohm | Audio Amplifiers | Depop, Shutdown | - | ||
![]() IS31AP4996-GRLS2-TR Lumissil Microsystems | In Stock | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8-SOIC | 8 Ohms | IS31AP4996 | Class-AB | 2500 | + 85 C | Lumissil Microsystems | - 40 C | Yes | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | Details | 5.5 V | 2.7 V | 0.074 % | - | -40°C ~ 85°C (TA) | MouseReel | IS31AP4996 | 1-Channel Mono | 2.7V ~ 5.5V | 1-Channel (Mono) | - | - | - | - | 1.15 W | - | - | 1.15W x 1 @ 8Ohm | Audio Amplifiers | Depop, Standby | - | ||
![]() IS31AP2121-LQLS1 Lumissil Microsystems | In Stock | - | - | Surface Mount | 48-LQFP Exposed Pad | 48-eLQFP (7x7) | - | IS31AP2121 | - | 250 | - | Lumissil Microsystems | - | Yes | - | Tray | Obsolete | - | Details | - | - | - | 0.006878 oz | 0°C ~ 70°C (TA) | Tray | IS31AP2121 | Class D | 10V ~ 26V | 1-Channel (Mono) | - | - | - | - | - | - | - | 20W x 2 @ 8Ohm | Audio Amplifiers | Depop, Short-Circuit and Thermal Protection | - | ||
![]() IS31AP4088A-QFLS2-TR Lumissil Microsystems | In Stock | - | - | Surface Mount | QFN-16 | 16-QFN (4x4) | 4 Ohms | IS31AP4088 | Class-AB | 2500 | + 85 C | Lumissil Microsystems | - 40 C | Yes | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | 82 dB | Details | 5.5 V | 2.7 V | 0.055 % | 0.002014 oz | -40°C ~ 85°C (TA) | MouseReel | IS31AP4088A | 2-Channel Stereo | 2.7V ~ 5.5V | 2-Channel (Stereo) | 2 Channel | - | - | - | 2.84 W | - | - | 2.84W x 1 @ 4Ohm: 98.5mW x 2 @ 32Ohm | Audio Amplifiers | Depop, Shutdown, Thermal Protection | - |