- Package / Case
- Number of Outputs
- Type
- Series
- Topology
- Factory Pack QuantityFactory Pack Quantity
- Dimming
- Frequency
- Applications
- Current - Output / Channel
- Internal Switch(s)
- Mfr
Attribute column
Manufacturer
Lumissil LED Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Automotive | Base Product Number | Brand | ECCN (US) | EU RoHS | Factory Pack QuantityFactory Pack Quantity | For Use With | HTS | Input Voltage-Max | Input Voltage-Min | Manufacturer | Maximum Operating Supply Voltage (V) | Maximum Operating Temperature | Maximum Operating Temperature (°C) | Maximum Output Current (mA) | Maximum Power Dissipation (mW) | Mfr | Minimum Operating Supply Voltage (V) | Minimum Operating Temperature | Minimum Operating Temperature (°C) | Moisture Sensitive | Mounting | Mounting Styles | Package | Package Height | Package Length | Package Width | Part # Aliases | PCB changed | Pd - Power Dissipation | PPAP | Product Status | RoHS | Standard Package Name | Supplier Package | Supplier Temperature Grade | Typical Operating Supply Voltage (V) | Unit Weight | Operating Temperature | Packaging | Series | Part Status | Type | Applications | Subcategory | Frequency | Pin Count | Number of Outputs | Operating Frequency | Output Voltage | Output Type | Number of Channels | Output Current | Supply Current-Max | Voltage - Output | Topology | Product Type | Current - Output / Channel | Internal Switch(s) | Dimming | Number of Segments | Voltage - Supply (Max) | Voltage - Supply (Min) | Product | Features | Input Voltage | Product Category | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() IS31LT3170-STLS4-TR Lumissil Microsystems | In Stock | - | - | Surface Mount | SOT-23-6 | SOT-23-6 | Unknown | IS31LT3170 | - | EAR99 | Compliant | - | - | 8542.39.00.01 | - | - | - | - | - | - | - | - | Lumissil Microsystems | - | - | - | - | Surface Mount | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | 1.1 | 2.92 | 1.6 | - | 6 | - | Unknown | Obsolete | - | - | SOT-23 | - | - | - | -40°C ~ 125°C (TA) | - | - | Obsolete | Linear | Lighting | - | - | 6 | 1 | - | - | - | - | - | - | 42V | - | - | 150mA | Yes | - | - | 42V | 5V | - | - | - | - | - | ||
![]() IS32LT3129-GRLA3-TR Lumissil | In Stock | - | - | - | - | - | - | - | ITT Cannon | - | - | 1 | - | - | - | - | ITT Cannon | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 155850-4090 | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | Circular Connectors | - | - | - | - | - | - | - | - | - | - | - | Circular MIL Spec Connector | - | - | - | - | - | - | - | - | - | Circular MIL Spec Connector | - | ||
![]() IS32LT3146-ZLA3-TR Lumissil Microsystems | In Stock | - | - | Surface Mount | eTSSOP-20 | 20-eTSSOP | - | - | - | - | - | 2500 | - | - | 40 V | 5 V | - | - | + 150 C | - | - | - | Lumissil Microsystems | - | - 40 C | - | - | - | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | -40°C ~ 150°C (TJ) | - | - | - | Linear | Lighting | - | - | - | 6 Output | - | - | - | 6 Channel | 75 mA | 7 mA | - | Constant Current | - | 75mA | No | PWM | - | 40V | 5V | LED Driver | - | 5 V to 40 V | - | - | ||
![]() IS31LT3361-SDLS4-TR Lumissil Microsystems | In Stock | - | - | - | SOT-89-5 | - | - | - | - | - | - | 2500 | Fog lights | - | 40 V | 6 V | - | - | + 125 C | - | - | - | - | - | - 40 C | - | Yes | - | SMD/SMT | - | - | - | - | - | - | 1.77 W | - | - | - | - | - | - | - | - | - | Reel | - | - | - | - | - | - | - | 1 Output | 1 MHz | - | - | 1 Channel | 1.5 A | 2 mA | - | - | - | - | - | With Dimming | - | - | - | LED Drivers | - | 6 V to 40 V | - | - | ||
![]() IS32LT3175N-GRLA3-TR Lumissil Microsystems | In Stock | - | - | Surface Mount | SOP-8 | 8-SOP-EP | - | IS32LT3175 | - | - | - | 2500 | - | - | 42 V | 5 V | - | - | + 125 C | - | - | - | Lumissil Microsystems | - | - 40 C | - | Yes | - | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | - | 1.96 W | - | Active | Details | - | - | - | - | - | -40°C ~ 125°C (TA) | MouseReel | IS32LT3175 | - | Linear LED Driver | Automotive | - | - | - | 1 Output | 50 Hz to 300 Hz | Adjustable | - | 1 Channel | 150 mA | 3.8 mA | - | Boost, Buck | - | 150mA | Yes | PWM | - | 42V | 5V | LED Drivers | PWM Dimming, Short Circuit and Thermal Protection | 5 V to 42 V | - | 3.9 mm | ||
![]() IS31BL3228A-UTLS2-TR Lumissil Microsystems | In Stock | - | - | Surface Mount | 12-UFQFN | 12-UTQFN (2x2) | - | IS31BL3228 | - | - | - | 3000 | - | - | - | - | - | - | - | - | - | - | Lumissil Microsystems | - | - | - | Yes | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | Active | Details | - | - | - | - | - | -40°C ~ 85°C (TA) | Reel | IS31BL3228A | - | Charge Pump | Backlight | - | 1MHz | - | 4 Output | - | - | - | 4 Channel | - | - | - | Step-Up (Boost) | - | 20mA | No | No | - | 5.5V | 2.8V | LED Drivers | - | - | - | - | ||
![]() IS31FL3716-GRLS4-TR Lumissil Microsystems | In Stock | - | - | - | SOP-20 | - | - | - | - | - | - | 2500 | - | - | 5.5 V | 2.7 V | - | - | + 125 C | - | - | - | - | - | - 40 C | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 Output | 1 MHz | - | - | - | 40 mA | 1.1 mA | - | - | - | - | - | - | - | - | - | LED Driver | - | 2.7 V to 5.5 V | - | - | ||
![]() IS31FL3218-GRLS2 Lumissil Microsystems | In Stock | - | - | Surface Mount | SOP-24 | 24-SOP | - | IS31FL3218 | - | - | - | 30 | - | - | 5.5 V | 2.7 V | - | - | + 85 C | - | - | - | Lumissil Microsystems | - | - 40 C | - | Yes | - | SMD/SMT | Tube | - | - | - | - | - | - | - | Active | Details | - | - | - | - | 0.038731 oz | -40°C ~ 85°C (TA) | Tube | IS31FL3218 | - | 18 Channels LED Driver | - | - | - | - | 18 Output | 400 kHz | Adjustable | - | 18 Channel | 38 mA | 5.25 mA | - | Boost, Buck | - | 38mA | Yes | I²C | - | 5.5V | 2.7V | - | I2C Control | 2.7 V to 5.5 V | - | - | ||
![]() IS31FL3731-QFLS2-TR Lumissil Microsystems | In Stock | - | - | Surface Mount | QFN-28 | 28-QFN (4x4) | - | IS31FL3731 | - | - | - | 2500 | - | - | 5.5 V | 2.7 V | - | - | + 85 C | - | - | - | Lumissil Microsystems | - | - 40 C | - | Yes | - | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | - | - | - | Active | Details | - | - | - | - | 0.002497 oz | -40°C ~ 85°C (TA) | MouseReel | IS31FL3731 | - | Audio Modulated Matrix LED Driver | - | - | - | - | 16 Output | 400 kHz | Adjustable | - | 16 Channel | 34 mA | 2.17 mA | - | Boost, Buck | - | 34mA | - | With Dimming | - | 5.5V | 2.7V | LED Drivers | PWM Dimming | 2.7 V to 5.5 V | - | - | ||
![]() IS31LT3948-GRLS2-TR Lumissil Microsystems | In Stock | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8-SOP | Unknown | - | - | EAR99 | Compliant | - | - | 8542.39.00.01 | - | - | - | - | - | - | - | - | Lumissil Microsystems | - | - | - | - | Surface Mount | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | 1.5(Max) | 5(Max) | 3.99(Max) | - | 8 | - | Unknown | Not For New Designs | - | SOP | SOP | - | - | - | -40°C ~ 85°C (TA) | - | - | NRND | DC DC Controller | Automotive, Backlight, Lighting | - | 20kHz ~ 200kHz | 8 | 1 | - | - | - | - | - | - | - | Step-Up (Boost) | - | - | No | PWM | - | 100V | 5V | - | - | - | - | - | ||
![]() IS31FL3736-QFLS4-TR Lumissil Microsystems | In Stock | - | - | Surface Mount | 40-WFQFN Exposed Pad | 40-QFN (5x5) | Unknown | IS31FL3736 | - | EAR99 | Compliant | - | - | 8542.39.00.01 | - | - | - | 5.5 | - | 125 | - | 4000 | Lumissil Microsystems | 2.7 | - | -40 | - | Surface Mount | - | Cut Tape (CT);Digi-Reel®; | 0.73 | 5 | 5 | - | 40 | - | Unknown | Discontinued at Digi-Key | - | QFN | QFN EP | Industrial | 3.3|5 | - | -40°C ~ 125°C (TA) | - | - | NRND | Linear | - | - | - | 40 | 20 | - | - | - | - | - | - | - | - | - | 45mA | Yes | I²C | 96 | 5.5V | 2.7V | - | - | - | - | - | ||
![]() IS31LT3171-STLS4-TR Lumissil Microsystems | In Stock | - | - | Surface Mount | SOT-23-6 | SOT-23-6 | Unknown | IS31LT3171 | - | EAR99 | Compliant | - | - | 8542.39.00.01 | - | - | - | - | - | - | - | - | Lumissil Microsystems | - | - | - | - | Surface Mount | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | 1.1 | 2.92 | 1.6 | - | 6 | - | Unknown | Obsolete | - | SOT-23 | SOT-23 | - | - | - | -40°C ~ 125°C (TA) | - | - | Obsolete | Linear | Lighting | - | - | 6 | 1 | - | - | - | - | - | - | 42V | - | - | 150mA | Yes | PWM | - | 5.5V | 2.5V | - | - | - | - | - | ||
![]() IS31LT3948-GRLS4-TR Lumissil Microsystems | In Stock | - | - | Surface Mount | SOP-8 | 8-SOP | - | IS31LT3948 | - | - | - | 2500 | - | - | 100 V | 5 V | - | - | + 125 C | - | - | - | Lumissil Microsystems | - | - 40 C | - | Yes | - | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | - | - | - | Active | Details | - | - | - | - | 0.030018 oz | -40°C ~ 125°C (TA) | Reel | IS31LT3948 | - | Inductive | Automotive, Backlight, Lighting | - | - | - | 1 Output | 200 kHz | - | Constant Current | 1 Channel | 2 A | 500 uA | - | Boost | - | - | No | PWM | - | 100V | 5V | - | Constant Current | 5 V to 100 V | - | - | ||
![]() IS32LT3120-GRLA3-TR Lumissil Microsystems | In Stock | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) Exposed Pad | 8-SOP-EP | - | IS32LT3120 | - | - | - | 2500 | - | - | 45 V | 6 V | - | - | + 125 C | - | - | - | Lumissil Microsystems | - | - 40 C | - | Yes | - | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | - | - | - | Obsolete | Details | - | - | - | - | - | -40°C ~ 125°C (TA) | MouseReel | Automotive, AEC-Q100 | - | Linear | Automotive | - | - | - | 2 Output | - | Adjustable | - | 2 Channel | 200 mA | 3.6 mA | - | Boost, Buck | - | 200mA | Yes | - | - | 45V | 6V | - | Short Circuit and Thermal Protection | 6 V to 45 V | - | - | ||
![]() IS31FL3235A-QFLS2-TR Lumissil Microsystems | In Stock | - | - | Surface Mount | QFN-36 | 36-QFN (4x4) | - | IS31FL3235 | - | - | - | 2500 | - | - | 5.5 V | 2.7 V | - | - | + 85 C | - | - | - | Lumissil Microsystems | - | - 40 C | - | Yes | - | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | - | - | - | Active | Details | - | - | - | - | 0.014644 oz | -40°C ~ 85°C (TA) | MouseReel | IS31FL3235A | - | LED Driver | Backlight | - | - | - | 28 Output | 3 kHz, 22 kHz | Adjustable | - | 28 Channel | 38 mA | 9 mA | - | Boost, Buck | - | 38mA | Yes | I²C | - | 5.5V | 2.7V | LED Drivers | I2C Control | 2.7 V to 5.5 V | - | - | ||
![]() IS31FL3732A-QFLS2-TR Lumissil Microsystems | In Stock | - | - | Surface Mount | QFN-40 | 40-QFN (5x5) | - | IS31FL3732 | - | - | - | 2500 | - | - | 5.5 V | 2.7 V | - | - | + 85 C | - | - | - | Lumissil Microsystems | - | - 40 C | - | Yes | - | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | - | - | - | Active | Details | - | - | - | - | - | -40°C ~ 85°C (TA) | Cut Tape | IS31FL3732A | - | Matrix LED Driver | - | - | - | - | 16 Output | 1 MHz | Adjustable | - | 16 Channel | 34 mA | 2.17 mA | - | Boost, Buck | - | 34mA | - | Analog | - | 5.5V | 2.7V | LED Lighting Drivers | I2C Control | 2.7 V to 5.5 V | - | - | ||
![]() IS31FL3745-CLS4-TR Lumissil Microsystems | In Stock | - | - | Surface Mount | WLCSP-36 | 36-WLCSP (2.93x2.93) | - | IS31FL3745 | - | - | - | 2500 | - | - | 5.5 V | 2.7 V | - | - | + 125 C | - | - | - | Lumissil Microsystems | - | - 40 C | - | - | - | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | - | - | - | Active | Details | - | - | - | - | - | -40°C ~ 125°C (TA) | Cut Tape | IS31FL3745 | - | Matrix LED Driver | General Purpose | - | 29kHz | - | 8 Output | 24 kHz | Adjustable | - | 8 Channel | 34 mA | 2 mA | - | Boost, Buck | - | 34.5mA | No | PWM | - | 5.5V | 2.7V | LED Lighting Drivers | PWM Dimming, Open LED Protection | 2.7 V to 5.5 V | - | - | ||
![]() IS32LT3124D-ZLA3-TR Lumissil Microsystems | In Stock | - | - | - | eTSSOP-16 | - | - | - | - | - | - | 2500 | - | - | 28 V | 5 V | - | - | + 125 C | - | - | - | - | - | - 40 C | - | - | - | SMD/SMT | - | - | - | - | - | - | 2.12 W | - | - | Details | - | - | - | - | - | - | Reel | IS32LT3124D | - | Linear LED Driver | - | - | - | - | 4 Output | 300 Hz | - | - | 4 Channel | 150 mA | 12 mA | - | - | - | - | - | - | - | - | - | LED Drivers | - | 5 V to 28 V | - | - | ||
![]() IS31FL3731C-SALS2 Lumissil Microsystems | In Stock | - | - | Surface Mount | 28-SSOP (0.209, 5.30mm Width) | 28-SSOP | No | - | - | EAR99 | Compliant | - | - | 8542.39.00.01 | - | - | - | 5.5 | - | 85 | 34(Typ) | - | Lumissil Microsystems | 2.7 | - | -40 | - | Surface Mount | - | Tube | 1.75 | 10.14 | 5.3 | - | 28 | - | No | Obsolete | - | - | SSOP | - | 3.3|5 | - | -40°C ~ 85°C (TA) | - | - | Active | Linear | - | - | - | 28 | 18 | - | - | - | - | - | - | - | - | - | 34mA | - | Analog | - | 5.5V | 2.7V | - | - | - | - | - | ||
![]() IS31FL3191-UTLS2-TR Lumissil Microsystems | In Stock | - | - | Surface Mount | 9-UFBGA | 9-UTQFN (1.5x1.5) | Unknown | IS31FL3191 | - | EAR99 | Compliant | - | - | 8542.39.00.01 | - | - | - | - | - | - | - | - | Lumissil Microsystems | - | - | - | - | Surface Mount | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | 0.53 | 1.5 | 1.5 | - | 9 | - | Unknown | Obsolete | - | QFN | UTQFN | - | - | - | -40°C ~ 85°C (TA) | - | - | Obsolete | Linear | Backlight | - | - | 9 | 1 | - | - | - | - | - | - | - | - | - | 42mA | Yes | I²C | - | 5.5V | 2.7V | - | - | - | - | - |