- Package / Case
- Number of Outputs
- Type
- Series
- Topology
- Factory Pack QuantityFactory Pack Quantity
- Dimming
- Frequency
- Applications
- Current - Output / Channel
- Internal Switch(s)
- Mfr
Attribute column
Manufacturer
Lumissil LED Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Automotive | Base Product Number | Brand | ECCN (US) | EU RoHS | Factory Pack QuantityFactory Pack Quantity | For Use With | HTS | Input Voltage-Max | Input Voltage-Min | Lead Shape | Manufacturer | Maximum Operating Supply Voltage (V) | Maximum Operating Temperature | Maximum Operating Temperature (°C) | Maximum Supply Current (uA) | Mfr | Minimum Operating Supply Voltage (V) | Minimum Operating Temperature | Minimum Operating Temperature (°C) | Moisture Sensitive | Mounting | Mounting Styles | Number of LED Outputs | Output Voltage (V) | Package | Package Height | Package Length | Package Width | PCB changed | Pd - Power Dissipation | PPAP | Process Technology | Product Status | RoHS | Standard Package Name | Supplier Package | Supplier Temperature Grade | Typical Operating Supply Voltage (V) | Unit Weight | Operating Temperature | Packaging | Series | Part Status | Type | Applications | Subcategory | Frequency | Pin Count | Number of Outputs | Operating Frequency | Output Voltage | Output Type | Number of Channels | Output Current | Supply Current-Max | Voltage - Output | Topology | Product Type | Current - Output / Channel | Internal Switch(s) | Dimming | Voltage - Supply (Max) | Voltage - Supply (Min) | Product | Features | Input Voltage | Product Category | Turns Ratio | Product Length | Product Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() IS31LT3117-ZLS4-TR Lumissil Microsystems | In Stock | - | - | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) Exposed Pad | 16-eTSSOP | Unknown | IS31LT3117 | - | EAR99 | Compliant | - | - | 8542.39.00.01 | - | - | - | - | - | - | - | - | Lumissil Microsystems | - | - | - | - | Surface Mount | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | 0.9 | 5 | 4.4 | 16 | - | Unknown | - | Obsolete | - | SOP | TSSOP EP | - | - | - | -40°C ~ 125°C (TA) | - | - | Obsolete | Linear | Lighting | - | 100kHz | 16 | 4 | - | - | - | - | - | - | - | - | - | 350mA | - | PWM | 53V | 6V | - | - | - | - | - | - | - | ||
![]() IS31FL3738-QFLS4-TR Lumissil Microsystems | In Stock | - | - | Surface Mount | 28-WFQFN Exposed Pad | 28-QFN (5x5) | Unknown | IS31FL3738 | - | EAR99 | Compliant | - | - | 8542.39.00.01 | - | - | - | - | - | - | - | - | Lumissil Microsystems | - | - | - | - | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | - | Unknown | - | Obsolete | - | - | - | - | - | - | -40°C ~ 125°C | - | - | NRND | Linear | Lighting | - | 1MHz | - | 8 | - | - | - | - | - | - | - | - | - | 84mA | No | PWM | 5.5V | 2.7V | - | - | - | - | - | - | - | ||
![]() IS31FL3716-QFLS4-TR Lumissil Microsystems | In Stock | - | - | - | QFN-20 | - | - | - | - | - | - | 2500 | - | - | 5.5 V | 2.7 V | - | - | - | + 125 C | - | - | - | - | - 40 C | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 Output | 1 MHz | - | - | - | 40 mA | 1.1 mA | - | - | - | - | - | - | - | - | LED Driver | - | 2.7 V to 5.5 V | - | - | - | - | ||
![]() IS32LT3147-ZLA3-TR Lumissil Microsystems | In Stock | - | - | Surface Mount | eTSSOP-20 | 20-eTSSOP | - | - | - | - | - | 2500 | - | - | 40 V | 5 V | - | - | - | + 150 C | - | - | Lumissil Microsystems | - | - 40 C | - | - | - | SMD/SMT | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | -40°C ~ 150°C (TJ) | - | - | - | Linear | Lighting | - | - | - | 6 Output | - | - | - | 6 Channel | 75 mA | 7 mA | - | Constant Current | - | 75mA | No | PWM | 40V | 5V | LED Driver | - | 5 V to 40 V | - | - | - | - | ||
![]() IS32LT3957-ZLA3 Lumissil Microsystems | In Stock | - | - | - | TSSOP-16 | - | - | - | - | - | - | 96 | Automotive Applications | - | 75 V | 5 V | - | - | - | + 125 C | - | - | - | - | - 40 C | - | - | - | SMD/SMT | - | - | - | - | - | - | - | 2.5 W | - | - | - | - | - | - | - | - | - | - | - | - | - | LED Lighting Controller | - | - | - | - | 1 Output | 100 kHz to 1 MHz | - | - | 1 Channel | - | 3 mA | - | Boost, Buck-Boost | - | - | - | Analog, PWM | - | - | LED Controllers | Integrated MOSFET | 5 V to 75 V | - | - | - | - | ||
![]() IS31BL3508A-STLS2-TR Lumissil Microsystems | In Stock | - | - | Surface Mount | SOT-23-6 | SOT-23-6 | - | IS31BL3508 | - | - | - | 3000 | - | - | 5.5 V | 2.7 V | - | - | - | + 85 C | - | - | Lumissil Microsystems | - | - 40 C | - | Yes | - | SMD/SMT | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | Active | Details | - | - | - | - | - | -40°C ~ 85°C (TA) | MouseReel | IS31BL3508A | - | DC DC Regulator | Backlight | - | 1MHz | - | 1 Output | 1 MHz | Adjustable | - | 1 Channel | 1.6 A | 1.3 mA | - | Boost | - | 1.6A (Switch) | Yes | Analog, PWM | 5.5V | 2.7V | LED Drivers | PWM Dimming | 2.7 V to 5.5 V | - | - | - | - | ||
![]() IS31BL3506B-STLS2-TR Lumissil Microsystems | In Stock | - | - | Surface Mount | SOT-23-6 | SOT-23-6 | - | IS31BL3506 | - | - | - | 3000 | - | - | - | - | - | - | - | - | - | - | Lumissil Microsystems | - | - | - | Yes | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | - | - | - | Not For New Designs | Details | - | - | - | - | 0.000529 oz | -40°C ~ 85°C (TA) | Reel | IS31BL3506B | - | DC DC Regulator | Backlight | - | 1MHz | - | 1 Output | - | - | - | 1 Channel | - | - | - | Boost | - | 2.2A (Switch) | Yes | Analog, PWM | 5.5V | 2.7V | LED Drivers | - | - | - | - | - | - | ||
![]() IS32LT3173-GRLA3-TR Lumissil Microsystems | In Stock | - | - | - | SOP-8 | - | - | - | - | - | - | 2500 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | 0.013496 oz | - | Reel | IS32LT3173 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IS31FL3199-QFLS2-TR Lumissil Microsystems | In Stock | - | - | Surface Mount | QFN-20 | 20-QFN (3x3) | - | IS31FL3199 | - | - | - | 2500 | - | - | 5.5 V | 2.7 V | - | - | - | + 85 C | - | - | Lumissil Microsystems | - | - 40 C | - | Yes | - | SMD/SMT | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | - | - | - | Active | Details | - | - | - | - | 0.004339 oz | -40°C ~ 85°C (TA) | MouseReel | IS31FL3199 | - | Linear | - | - | - | - | 9 Output | 400 kHz | Adjustable | - | 9 Channel | 20 mA | 3 mA | - | Boost | - | 40mA | Yes | PWM | 5.5V | 2.7V | - | I2C Control | 2.7 V to 5.5 V | - | - | - | - | ||
![]() IS31LT3352-V1GRLS2-TR Lumissil Microsystems | In Stock | - | - | Surface Mount | SOP-8 | 8-SOP | - | IS31LT3352 | - | - | - | 2500 | - | - | 40 V | 6 V | - | - | - | + 85 C | - | - | Lumissil Microsystems | - | - | - | Yes | - | SMD/SMT | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | - | - | - | Active | Details | - | - | - | - | 0.030018 oz | -40°C ~ 85°C (TA) | Reel | IS31LT3352 | - | DC DC Regulator | Backlight, Lighting, Signage | - | 1MHz | - | 1 | 154 kHz | - | - | - | 750 mA | 80 uA | - | Step-Down (Buck) | - | 750mA | Yes | Analog, PWM | 40V | 6V | - | - | 6 V to 40 V | - | - | - | - | ||
![]() IS32LT3180-ZLA3-TR Lumissil Microsystems | In Stock | - | - | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) Exposed Pad | 16-eTSSOP | - | IS32LT3180 | - | - | - | 2500 | - | - | - | - | - | - | - | - | - | - | Lumissil Microsystems | - | - | - | Yes | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | Obsolete | Details | - | - | - | - | - | -40°C ~ 150°C (TA) | Reel | Automotive, AEC-Q100 | - | Linear LED Driver | Automotive | - | - | - | 2 Output | - | - | - | 2 Channel | - | - | - | - | - | 75mA | Yes | PWM | 16V | 6V | LED Drivers | - | - | - | - | - | - | ||
![]() IS31FL3236A-QFLS2-TR Lumissil Microsystems | In Stock | - | - | Surface Mount | QFN-44 | 44-QFN (5x5) | - | IS31FL3236 | - | - | - | 2500 | - | - | 5.5 V | 2.7 V | - | - | - | + 85 C | - | - | Lumissil Microsystems | - | - 40 C | - | Yes | - | SMD/SMT | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | - | - | - | Active | Details | - | - | - | - | 0.001799 oz | -40°C ~ 85°C (TA) | MouseReel | IS31FL3236A | - | LED Driver | LED Lighting | - | 3kHz, 22kHz | - | 36 Output | 400 kHz | Adjustable | - | 36 Channel | 38 mA | 9 mA | - | Boost, Buck | - | 38mA | Yes | - | 5.5V | 2.7V | LED Drivers | I2C Control | 2.7 V to 5.5 V | - | - | - | - | ||
![]() IS31FL3190-UTLS2-TR Lumissil Microsystems | In Stock | - | - | Surface Mount | UTQFN-9 | 9-UTQFN (1.5x1.5) | - | IS31FL3190 | - | - | - | 3000 | - | - | - | - | - | - | - | - | - | - | Lumissil Microsystems | - | - | - | Yes | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | Active | Details | - | - | - | - | - | -40°C ~ 85°C (TA) | MouseReel | IS31FL3190 | - | DC DC Controller | Mobile Communications | - | 400kHz | - | 1 Output | - | - | - | 1 Channel | - | - | - | - | - | 42mA | No | I²C | 5.5V | 2.7V | - | - | - | - | - | - | - | ||
![]() IS31FL3729-TQLS4-TR Lumissil Microsystems | In Stock | - | - | - | eTQFP-32 | - | - | - | - | - | - | 2500 | - | - | 5.5 V | 2.7 V | - | - | - | + 125 C | - | - | - | - | - 40 C | - | Yes | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16 Output | 1 MHz | Adjustable | - | 16 Channel | 35 mA | 3 mA | - | Boost, Buck | - | - | - | - | - | - | - | PWM Dimming, Open LED Protection | 2.7 V to 5.5 V | - | - | - | - | ||
![]() IS31FL3237-QFLS4-TR Lumissil Microsystems | In Stock | - | - | Surface Mount | QFN-44 | 44-QFN (5x5) | - | IS31FL3237 | - | - | - | 2500 | - | - | 5.5 V | 2.7 V | - | - | - | + 125 C | - | - | Lumissil Microsystems | - | - 40 C | - | Yes | - | SMD/SMT | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | - | - | - | Active | Details | - | - | - | - | - | -40°C ~ 125°C (TA) | MouseReel | IS31FL3237 | - | LED Controller | - | - | 31.5kHz | - | 36 Output | 1 MHz | Adjustable | Constant Current | 36 Channel | 38 mA | 8 mA | - | Boost, Buck | - | 38mA | No | PWM | 5.5V | 2.7V | LED Drivers | I2C Control | 2.7 V to 5.5 V | - | - | - | - | ||
![]() IS31BL3506A-STLS2-TR Lumissil | In Stock | - | - | - | - | - | - | - | Lumissil | - | - | 3000 | - | - | - | - | - | ISSI | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | Memory & Data Storage | - | - | - | - | - | - | - | - | - | - | - | DRAM | - | - | - | - | - | - | - | - | DRAM | 1:1 | 13.97 | 13.97 mm | ||
![]() IS31LT3353-SDLS4-TR Lumissil Microsystems | In Stock | - | - | Surface Mount | SOT-89-5/6 | SOT-89-5 | - | IS31LT3353 | - | - | - | 2500 | - | - | - | - | - | - | - | - | - | - | Lumissil Microsystems | - | - | - | Yes | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | Active | Details | - | - | - | - | - | -40°C ~ 125°C (TA) | Reel | IS31LT3353 | - | DC DC Regulator | Lighting | - | 1MHz | - | 1 | - | - | - | - | - | - | - | Step-Down (Buck) | - | 1A | Yes | Analog, PWM | 40V | 6V | - | - | - | - | - | - | - | ||
![]() IS31FL3731C-QFLS2-TR Lumissil Microsystems | In Stock | - | - | Surface Mount | 28-WFQFN Exposed Pad | 28-QFN (4x4) | No | - | - | EAR99 | Compliant | - | - | 8542.39.00.01 | - | - | No Lead | - | 5.5 | - | 85 | - | Lumissil Microsystems | 2.7 | - | -40 | - | Surface Mount | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | 0.75(Max) | 4 | 4 | 28 | - | No | - | Obsolete | - | QFN | QFN EP | - | 3.3|5 | - | -40°C ~ 85°C (TA) | Tape and Reel | - | Unconfirmed | Linear | - | - | - | 28 | 18 | - | - | - | - | - | - | - | - | - | 34mA | - | Analog | 5.5V | 2.7V | - | - | - | - | - | - | - | ||
![]() IS31FL3726-ZLS2 Lumissil Microsystems | In Stock | - | - | Surface Mount | 24-TSSOP (0.173, 4.40mm Width) Exposed Pad | 24-TSSOP | Unknown | - | - | EAR99 | Compliant | - | - | 8542.39.00.01 | - | - | - | - | 5.5 | - | 85 | 5000(Typ) | Lumissil Microsystems | 3.3 | - | -40 | - | Surface Mount | - | 16 | 0.4 | Tube | 0.95(Max) | 7.8 | 4.4 | 24 | - | Unknown | CMOS | Obsolete | - | SOP | TSSOP EP | Industrial | - | - | -40°C ~ 85°C (TA) | Tube | - | Obsolete | Linear | Backlight | - | 20MHz | 24 | 16 | - | - | - | - | - | - | 4V | Shift Register | - | 60mA | Yes | PWM | 5.5V | 3.3V | - | - | - | - | - | - | - | ||
![]() IS31BL3233A-DLS2-TR Lumissil Microsystems | In Stock | - | - | Surface Mount | 14-WFDFN Exposed Pad | 14-DFN (3x2) | Unknown | IS31BL3233 | - | EAR99 | Compliant | - | - | - | - | - | - | - | - | - | - | - | Lumissil Microsystems | - | - | - | - | Surface Mount | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | 0.75(Max) | 3.1(Max) | 2.1(Max) | 14 | - | Unknown | - | Obsolete | - | - | DFN EP | - | - | - | -40°C ~ 85°C (TA) | - | - | Obsolete | DC DC Regulator | Backlight, Camera Flash | - | 2MHz | 14 | 2 | - | - | - | - | - | - | - | Step-Up (Boost) | - | 750mA (Flash) | Yes | PWM | 5.5V | 2.7V | - | - | - | - | - | - | - |