- Package / Case
- Number of Outputs
- Type
- Series
- Topology
- Factory Pack QuantityFactory Pack Quantity
- Dimming
- Frequency
- Applications
- Current - Output / Channel
- Internal Switch(s)
- Mfr
Attribute column
Manufacturer
Lumissil LED Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Brand | Factory Pack QuantityFactory Pack Quantity | For Use With | Input Voltage-Max | Input Voltage-Min | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Moisture Sensitive | Mounting Styles | Package | Pd - Power Dissipation | Product Status | RoHS | Unit Weight | Operating Temperature | Packaging | Series | Type | Applications | Subcategory | Frequency | Termination Style | Number of Outputs | Operating Frequency | Output Voltage | Output Type | Number of Channels | Output Current | Supply Current-Max | Voltage - Output | Topology | Product Type | Operating Temperature Range | Current - Output / Channel | Internal Switch(s) | Insertion Loss | Dimming | Voltage - Supply (Max) | Voltage - Supply (Min) | Product | Features | Input Voltage | Product Category |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() IS32LT3959-ZLA3-TR Lumissil | In Stock | - | - | - | 21.54 mm x 8.9 mm x 4 mm | - | - | CTS Electronic Components | 100 | - | - | - | CTS | + 85 C | - | - 40 C | - | - | - | - | - | Details | - | - | Reel | CER | - | - | Filters | 806 MHz to 824 MHz | SMD/SMT | - | - | - | - | - | - | - | - | - | Signal Conditioning | - 40 C to + 85 C | - | - | 2.4 dB | - | - | - | Duplexers | - | - | Signal Conditioning | ||
![]() IS31FL3216A-QFLS3-TR Lumissil Microsystems | In Stock | - | - | Surface Mount | QFN-28 | 28-QFN (4x4) | IS31FL3216 | - | 2500 | - | 5.5 V | 2.7 V | - | + 105 C | Lumissil Microsystems | - 40 C | Yes | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | Details | 0.006367 oz | -40°C ~ 105°C (TA) | MouseReel | IS31FL3216A | LED Driver | - | - | - | - | 16 Output | 26 kHz | Adjustable | - | 16 Channel | 21 mA | 5.2 mA | - | Boost, Buck | - | - | 20mA | Yes | - | PWM | 5.5V | 2.7V | LED Controllers | I2C Control | 2.7 V to 5.5 V | - | ||
![]() IS31LT3954-GRLS4-TR Lumissil Microsystems | In Stock | - | - | Surface Mount | SOP-8 | 8-SOP-EP | IS31LT3954 | - | 2500 | - | 38 V | 4.5 V | - | + 125 C | Lumissil Microsystems | - 40 C | Yes | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | Details | - | -40°C ~ 125°C (TA) | MouseReel | IS31LT3954 | Dimmable | Lighting | - | - | - | 1 Output | 1 MHz | Adjustable | - | 1 Channel | 3 A | 2 mA | - | Buck | - | - | 4.5A | Yes | - | PWM | 38V | 4.5V | - | Constant Current | 4.5 V to 38 V | - | ||
![]() IS31LT3953-GRLS4-TR Lumissil Microsystems | In Stock | - | - | Surface Mount | SOP-8 | 8-SOP-EP | IS31LT3953 | - | 2500 | - | 38 V | 4.5 V | - | + 125 C | Lumissil Microsystems | - 40 C | Yes | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | Details | - | -40°C ~ 125°C (TA) | MouseReel | IS31LT3953 | Dimmable | Lighting | - | - | - | 1 Output | 1 MHz | Adjustable | - | 1 Channel | 3 A | 2 mA | - | Buck | - | - | 4.5A | Yes | - | PWM | 38V | 4.5V | - | Constant Current | 4.5 V to 38 V | - | ||
![]() IS31FL3236-TQLS2 Lumissil Microsystems | In Stock | - | - | - | eTQFP-48 | - | - | - | 250 | - | 5.5 V | 2.7 V | - | + 85 C | - | - 40 C | Yes | SMD/SMT | - | - | - | Details | 0.319998 oz | - | Tray | IS31FL3236 | LED Driver | - | - | - | - | 36 Output | 400 kHz | Adjustable | - | 36 Channel | 38 mA | 9 mA | - | Boost, Buck | - | - | - | - | - | - | - | - | LED Drivers | I2C Control | 2.7 V to 5.5 V | - | ||
![]() IS32LT3172-GRLA3-TR Lumissil Microsystems | In Stock | - | - | - | SOP-8 | - | - | - | 2500 | - | - | - | - | - | - | - | Yes | - | - | - | - | Details | - | - | Reel | IS32LT3172 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IS31LT3350-V1SDLS2-TR Lumissil Microsystems | In Stock | - | - | Surface Mount | SOT-89-5/6 | SOT-89-5 | IS31LT3350 | - | 2500 | - | - | - | - | - | Lumissil Microsystems | - | Yes | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | Details | - | -40°C ~ 85°C (TA) | MouseReel | IS31LT3350 | DC DC Regulator | Backlight, Lighting, Signage | - | 1MHz | - | 1 | - | - | - | - | - | - | - | Step-Down (Buck) | - | - | 650mA (Switch) | Yes | - | Analog, PWM | 40V | 6V | - | - | - | - | ||
![]() IS31LT3350-V1STLS2-TR Lumissil Microsystems | In Stock | - | - | Surface Mount | SOT-23-5 | SOT-23-5 | IS31LT3350 | - | 3000 | - | 40 V | 6 V | - | + 85 C | Lumissil Microsystems | - | Yes | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | Details | 0.000222 oz | -40°C ~ 85°C (TA) | Reel | IS31LT3350 | DC DC Regulator | Backlight, Lighting, Signage | - | 1MHz | - | 1 | 154 kHz | - | - | - | 400 mA | 80 uA | - | Step-Down (Buck) | - | - | 650mA (Switch) | Yes | - | Analog, PWM | 40V | 6V | - | - | 6 V to 40 V | - | ||
![]() IS32LT3174-GRLA3-TR Lumissil Microsystems | In Stock | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) Exposed Pad | 8-SOP-EP | IS32LT3174 | - | 2500 | - | 45 V | 6 V | - | + 125 C | Lumissil Microsystems | - 40 C | Yes | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Obsolete | Details | - | -40°C ~ 125°C (TA) | MouseReel | IS32LT3174 | Linear LED Driver | Automotive | - | - | - | 1 Output | - | Adjustable | - | 1 Channel | 200 mA | 3.6 mA | - | Boost, Buck | - | - | 200mA | Yes | - | - | 45V | 6V | LED Drivers | Short Circuit and Thermal Protection | 6 V to 45 V | - | ||
![]() IS31FL3236A-TQLS4 Lumissil Microsystems | In Stock | - | - | - | eTQFP-48 | - | - | - | 250 | - | 5.5 V | 2.7 V | - | + 125 C | - | - 40 C | Yes | SMD/SMT | - | - | - | Details | 0.130443 oz | - | Tray | IS31FL3236A | LED Driver | - | - | - | - | 36 Output | 400 kHz | Adjustable | - | 36 Channel | 38 mA | 9 mA | - | Boost, Buck | - | - | - | - | - | - | - | - | LED Drivers | I2C Control | 2.7 V to 5.5 V | - | ||
![]() IS32FL3738-ZLA3-TR Lumissil Microsystems | In Stock | - | - | Surface Mount | TSSOP-28 | 28-eTSSOP | IS32FL3738 | - | 2500 | - | 5.5 V | 2.7 V | - | + 125 C | Lumissil Microsystems | - 40 C | Yes | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Not For New Designs | Details | 0.068574 oz | -40°C ~ 125°C | Reel | IS32FL3738 | 6x8 LED Matrix Driver | General Purpose | - | 1MHz | - | 8 Output | 1 MHz | Adjustable | - | 8 Channel | 84 mA | 2.17 mA | - | Boost, Buck | - | - | 84mA | No | - | PWM | 5.5V | 2.7V | LED Drivers | Auto Breath Function | 2.7 V to 5.5 V | - | ||
![]() IS31FL3740-ZLS4-TR Lumissil Microsystems | In Stock | - | - | Surface Mount | TSSOP-20 | 20-eTSSOP | IS31FL3740 | - | 2500 | - | 5.5 V | 2.7 V | - | + 125 C | Lumissil Microsystems | - 40 C | - | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Not For New Designs | Details | - | -40°C ~ 125°C | Reel | IS31FL3740 | LED Matrix Driver | General Purpose | - | 1MHz | - | 12 Output | 1 MHz | - | - | 12 Channel | 84 mA | 2.17 mA | - | - | - | - | 84mA | No | - | PWM | 5.5V | 2.7V | LED Lighting Drivers | - | 2.7 V to 5.5 V | - | ||
![]() IS31LT3957-ZLS4-TR Lumissil Microsystems | In Stock | - | - | - | TSSOP-16 | - | - | - | 2500 | Architecture Lighting, Motorcycle Lighting | 75 V | 5 V | - | + 125 C | - | - 40 C | - | SMD/SMT | - | 2.5 W | - | - | - | - | - | - | LED Lighting Controller | - | - | - | - | 1 Output | 100 kHz to 1 MHz | - | Programmable | 1 Channel | - | 3 mA | - | Buck | - | - | - | - | - | Analog, PWM | - | - | LED Controllers | Integrated MOSFET | 5 V to 75 V | - | ||
![]() IS32FL3237-TQLA3 Lumissil Microsystems | In Stock | - | - | - | TQFP-48 | - | - | - | 250 | Automotive Clusters, Functional Lighting | 5.5 V | 2.7 V | - | + 125 C | - | - 40 C | - | SMD/SMT | - | - | - | - | - | - | - | - | LED Driver | - | - | - | - | 36 Output | 1 MHz | - | Constant Current | 36 Channel | 38 mA | - | - | - | - | - | - | - | - | - | - | - | LED Lighting Drivers | Constant Current Channels | 2.7 V to 5.5 V | - | ||
![]() IS31FL3733B-TQLS4 Lumissil Microsystems | In Stock | - | - | - | QFN-48 | - | - | - | 250 | - | 5.5 V | 2.7 V | - | + 125 C | - | - 40 C | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | 28 Output | 1 MHz | Adjustable | - | 28 Channel | 42 mA | 3 mA | - | Boost, Buck | - | - | - | - | - | - | - | - | - | Auto Breath Function | 2.7 V to 5.5 V | - | ||
![]() IS31FL3801-QFLS2-TR Lumissil Microsystems | In Stock | - | - | - | QFN-60 | - | - | - | - | - | - | - | - | + 105 C | - | - 40 C | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MCU | - | - | - | ||
![]() IS31FL3747-CLS4-TR Lumissil Microsystems | In Stock | - | - | - | WLCSP-36 | - | - | - | 2500 | - | 5.5 V | 2.7 V | - | + 125 C | - | - 40 C | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | 12 Output | 12 MHz | - | - | - | 47.8 mA | 3.8 mA | - | - | - | - | - | - | - | - | - | - | LED Driver | - | 2.7 V to 5.5 V | - | ||
![]() IS31BL3506B-TTLS2-TR Lumissil Microsystems | In Stock | - | - | Surface Mount | SOT-23-6 Thin, TSOT-23-6 | TSOT-23-6 | IS31BL3506 | - | 3000 | - | 5.5 V | 2.7 V | - | + 85 C | Lumissil Microsystems | - 40 C | Yes | SMD/SMT | Tape & Reel (TR) | - | Not For New Designs | Details | - | -40°C ~ 85°C (TA) | MouseReel | IS31BL3506B | DC DC Regulator | Backlight | - | 1MHz | - | 1 Output | 1 MHz | Adjustable | - | 1 Channel | 2.2 A | 1.2 mA | - | Boost | - | - | 2.2A (Switch) | Yes | - | Analog, PWM | 5.5V | 2.7V | LED Drivers | PWM Dimming | 2.7 V to 5.5 V | - | ||
![]() IS31FL3209-QFLS4-TR Lumissil Microsystems | In Stock | - | - | Surface Mount | QFN-28 | 28-QFN (4x4) | IS31FL3209 | - | 2500 | - | 5.5 V | 2.7 V | - | + 125 C | Lumissil Microsystems | - 40 C | Yes | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | Details | 0.005784 oz | -40°C ~ 125°C | MouseReel | IS31FL3209 | LED Driver | General Purpose | - | - | - | 18 Output | 400 kHz | Adjustable | - | 18 Channel | 76 mA | 9 mA | - | Boost, Buck | - | - | 76mA | No | - | I²C | 5.5V | 2.7V | LED Drivers | I2C Control | 2.7 V to 5.5 V | - | ||
![]() IS31FL3743B-QULS4-TR Lumissil Microsystems | In Stock | - | - | Surface Mount | UQFN-40 | 40-UQFN (5x5) | IS31FL3743 | - | 2500 | - | 5.5 V | 2.7 V | - | + 125 C | Lumissil Microsystems | - 40 C | Yes | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | Details | 0.022642 oz | -40°C ~ 125°C (TA) | MouseReel | IS31FL3743B | Dot Matrix LED Driver | General Purpose | - | 12MHz | - | 11 Output | 12 MHz | Adjustable | Constant Current | 11 Channel | 36.91 mA | 1.8 mA | - | Boost, Buck | - | - | 34.5mA | No | - | With Dimming | 5.5V | 2.7V | LED Drivers | PWM Dimming, Open LED Protection | 2.7 V to 5.5 V | - |