- Package / Case
- Number of Outputs
- Type
- Series
- Topology
- Factory Pack QuantityFactory Pack Quantity
- Dimming
- Frequency
- Applications
- Current - Output / Channel
- Internal Switch(s)
- Mfr
Attribute column
Manufacturer
Lumissil LED Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Automotive | Base Product Number | ECCN (US) | EU RoHS | Factory Pack QuantityFactory Pack Quantity | For Use With | HTS | Input Voltage-Max | Input Voltage-Min | Maximum Operating Supply Voltage (V) | Maximum Operating Temperature | Maximum Operating Temperature (°C) | Maximum Supply Current (uA) | Mfr | Minimum Operating Supply Voltage (V) | Minimum Operating Temperature | Minimum Operating Temperature (°C) | Moisture Sensitive | Mounting | Mounting Styles | Number of LED Outputs | Output Voltage (V) | Package | Package Height | Package Length | Package Width | PCB changed | Pd - Power Dissipation | PPAP | Process Technology | Product Status | RoHS | Standard Package Name | Supplier Package | Supplier Temperature Grade | Unit Weight | Operating Temperature | Packaging | Series | Part Status | Type | Applications | Frequency | Pin Count | Number of Outputs | Operating Frequency | Output Voltage | Output Type | Number of Channels | Output Current | Supply Current-Max | Voltage - Output | Topology | Current - Output / Channel | Internal Switch(s) | Dimming | Voltage - Supply (Max) | Voltage - Supply (Min) | Product | Features | Input Voltage |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() IS31FL3747-QFLS4-TR Lumissil Microsystems | In Stock | - | - | - | QFN-40 | - | - | - | - | - | 2500 | - | - | 5.5 V | 2.7 V | - | + 125 C | - | - | - | - | - 40 C | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 12 Output | 12 MHz | - | - | - | 47.8 mA | 3.8 mA | - | - | - | - | - | - | - | LED Driver | - | 2.7 V to 5.5 V | ||
![]() IS31LT3177-STLS4-TR Lumissil Microsystems | In Stock | - | - | - | SOT-23-6 | - | - | - | - | - | 3000 | - | - | 40 V | 5 V | - | + 125 C | - | - | - | - | - 40 C | - | - | - | SMD/SMT | - | - | - | - | - | - | - | 0.77 W | - | - | - | - | - | - | - | - | - | - | IS31LT3177 | - | Adjustable Linear Current | - | - | - | 1 Output | - | - | Constant Current | 1 Channel | 10 mA to 150 mA | - | - | - | - | - | - | - | - | LED Drivers | - | 5 V to 40 V | ||
![]() IS31LT3957-ZLS4 Lumissil Microsystems | In Stock | - | - | - | TSSOP-16 | - | - | - | - | - | 96 | Architecture Lighting, Motorcycle Lighting | - | 75 V | 5 V | - | + 125 C | - | - | - | - | - 40 C | - | - | - | SMD/SMT | - | - | - | - | - | - | - | 2.5 W | - | - | - | - | - | - | - | - | - | - | - | - | LED Lighting Controller | - | - | - | 1 Output | 100 kHz to 1 MHz | - | Programmable | 1 Channel | - | 3 mA | - | Buck | - | - | Analog, PWM | - | - | LED Controllers | Integrated MOSFET | 5 V to 75 V | ||
![]() IS31FL3726-ZLS2-TR Lumissil Microsystems | In Stock | - | - | Surface Mount | 24-TSSOP (0.173, 4.40mm Width) Exposed Pad | 24-eTSSOP | Unknown | - | EAR99 | Compliant | - | - | 8542.39.00.01 | - | - | 5.5 | - | 85 | 5000(Typ) | Lumissil Microsystems | 3.3 | - | -40 | - | Surface Mount | - | 16 | 0.4 | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | 0.95(Max) | 7.8 | 4.4 | 24 | - | Unknown | CMOS | Obsolete | - | SOP | TSSOP EP | Industrial | - | -40°C ~ 85°C (TA) | - | - | Obsolete | Linear | Backlight | 20MHz | 24 | 16 | - | - | - | - | - | - | 4V | Shift Register | 60mA | Yes | PWM | 5.5V | 3.3V | - | - | - | ||
![]() IS32LT3951-GRLA3-TR Lumissil Microsystems | In Stock | - | - | - | SOP-EP-8 | - | - | - | - | - | 2500 | - | - | 38 V | 4.5 V | - | + 125 C | - | - | - | - | - 40 C | - | - | - | SMD/SMT | - | - | - | - | - | - | - | 2.29 W | - | - | - | Details | - | - | - | - | - | Reel | IS32LT3951 | - | Switching Regulator | - | - | - | 1 Output | 100 Hz to 20 kHz | - | Constant Current | 1 Channel | 1.5 A | 2 mA | - | Buck | - | - | With Dimming | - | - | LED Drivers | Brightness Control/Dimming | 4.5 V to 38 V | ||
![]() IS32FL3740-ZLA3-TR Lumissil Microsystems | In Stock | - | - | Surface Mount | TSSOP-20 | 20-eTSSOP | - | IS32FL3740 | - | - | 2500 | - | - | 5.5 V | 2.7 V | - | + 125 C | - | - | Lumissil Microsystems | - | - 40 C | - | Yes | - | SMD/SMT | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | - | - | - | Not For New Designs | Details | - | - | - | - | -40°C ~ 125°C | MouseReel | IS32FL3740 | - | 3x4 LED Matrix Driver | General Purpose | 1MHz | - | 12 Output | 1 MHz | Adjustable | - | 12 Channel | 84 mA | 2.17 mA | - | Boost, Buck | 84mA | No | PWM | 5.5V | 2.7V | LED Drivers | Auto Breath Function | 2.7 V to 5.5 V | ||
![]() IS31FL3193-DLS2-TR Lumissil Microsystems | In Stock | - | - | Surface Mount | DFN-10 | 10-DFN (3x3) | - | IS31FL3193 | - | - | 2500 | - | - | 5.5 V | 2.7 V | - | + 85 C | - | - | Lumissil Microsystems | - | - 40 C | - | Yes | - | SMD/SMT | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | - | - | - | Active | Details | - | - | - | 0.001764 oz | -40°C ~ 85°C (TA) | MouseReel | IS31FL3193 | - | Linear | - | - | - | 3 Output | 400 kHz | Adjustable | - | 3 Channel | 42 mA | 0.8 mA | - | Boost | 42mA | Yes | - | 5.5V | 2.7V | - | I2C Control | 2.7 V to 5.5 V | ||
![]() IS31LT3360-SDLS3-TR Lumissil Microsystems | In Stock | - | - | Surface Mount | SOT-89-5 | SOT-89-5 | - | IS31LT3360 | - | - | 2500 | - | - | 40 V | 6 V | - | + 105 C | - | - | Lumissil Microsystems | - | - 40 C | - | Yes | - | SMD/SMT | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | - | - | - | Active | Details | - | - | - | 0.002081 oz | -40°C ~ 105°C (TA) | MouseReel | IS31LT3360 | - | DC DC Regulator | Automotive, Lighting | 1MHz | - | 1 Output | 1 MHz | 40 V | - | 1 Channel | 1.2 A | 680 uA | 40V | Buck | 1.2A (Switch) | Yes | Analog, PWM | 40V | 6V | - | PWM Dimming, Open LED Protection | 6 V to 40 V | ||
![]() IS31LT3354-STLS2-TR Lumissil Microsystems | In Stock | - | - | Surface Mount | SOT-23-5 | SOT-23-5 | - | IS31LT3354 | - | - | 3000 | - | - | 40 V | 6 V | - | + 85 C | - | - | Lumissil Microsystems | - | - 40 C | - | Yes | - | SMD/SMT | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | - | - | - | Active | Details | - | - | - | 0.000222 oz | -40°C ~ 85°C (TA) | MouseReel | IS31LT3354 | - | DC DC Controller | Automotive, Backlight, Lighting | 1MHz | - | 1 Output | 1 MHz | 40 V | - | 1 Channel | 700 mA | 110 uA | 40V | Buck | - | No | Analog, PWM | 40V | 6V | - | PWM Dimming, Open LED Protection | 6 V to 40 V | ||
![]() IS31FL3726-QFLS2-TR Lumissil Microsystems | In Stock | - | - | Surface Mount | QFN-24 | 24-QFN (4x4) | - | - | - | - | 2500 | - | - | 400 mV | 400 mV | - | + 85 C | - | - | Lumissil Microsystems | - | - 40 C | - | Yes | - | SMD/SMT | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | - | - | - | Obsolete | Details | - | - | - | 0.032741 oz | -40°C ~ 85°C (TA) | MouseReel | IS31FL3726 | - | Linear | Backlight | 20MHz | - | 16 Output | 20 MHz | 4 V | - | 16 Channel | 22 mA | 5 mA | 4V | Boost, Buck | 60mA | Yes | PWM | 5.5V | 3.3V | - | Constant Current | 0.4 V | ||
![]() IS31FL3731-SALS2 Lumissil Microsystems | In Stock | - | - | Surface Mount | SSOP-28 | 28-SSOP | - | IS31FL3731 | - | - | 48 | - | - | 5.5 V | 2.7 V | - | + 85 C | - | - | Lumissil Microsystems | - | - 40 C | - | Yes | - | SMD/SMT | - | - | Tube | - | - | - | - | - | - | - | Active | Details | - | - | - | 0.010229 oz | -40°C ~ 85°C (TA) | Tube | IS31FL3731 | - | Audio Modulated Matrix LED Driver | - | - | - | 16 Output | 400 kHz | - | - | 16 Channel | 34 mA | 2.17 mA | - | - | 34mA | - | With Dimming | 5.5V | 2.7V | LED Drivers | - | 2.7 V to 5.5 V | ||
![]() IS31FL3730-QFLS2-TR Lumissil Microsystems | In Stock | - | - | Surface Mount | QFN-24 | 24-QFN (4x4) | - | IS31FL3730 | - | - | 2500 | - | - | 5.5 V | 2.7 V | - | + 85 C | - | - | Lumissil Microsystems | - | - 40 C | - | Yes | - | SMD/SMT | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | - | - | - | Active | Details | - | - | - | 0.001446 oz | -40°C ~ 85°C (TA) | MouseReel | IS31FL3730 | - | Audio Modulated Matrix LED Driver | Backlight | - | - | 16 Output | 400 kHz | Adjustable | - | 16 Channel | 40 mA | 7 mA | - | Boost, Buck | 40mA | - | I²C | 5.5V | 2.7V | - | PWM Dimming | 2.7 V to 5.5 V | ||
![]() IS31LT3117-ZLS4 Lumissil Microsystems | In Stock | - | - | Surface Mount | eTSSOP-16 | 16-eTSSOP | - | IS31LT3117 | - | - | 96 | - | - | 53 V | 6 V | - | + 125 C | - | - | Lumissil Microsystems | - | - 40 C | - | Yes | - | SMD/SMT | - | - | Tube | - | - | - | - | 2.5 W | - | - | Active | Details | - | - | - | - | -40°C ~ 125°C (TA) | Tube | IS31LT3117 | - | Constant Current Regulator with OTP | Lighting | 100kHz | - | 4 Output | 4 kHz to 100 kHz | Adjustable | Constant Current | 4 Channel | 350 mA | 13.8 mA | - | Boost, Buck | 350mA | - | PWM | 53V | 6V | Constant Current LED Drivers | PWM Dimming, Open LED Protection | 6 V to 53 V | ||
![]() IS32LT3181-ZLA3-TR Lumissil Microsystems | In Stock | - | - | Surface Mount | eTSSOP-16 | 16-eTSSOP | - | IS32LT3181 | - | - | 2500 | - | - | 16 V | 6 V | - | + 150 C | - | - | Lumissil Microsystems | - | - 40 C | - | Yes | - | SMD/SMT | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | - | - | - | Obsolete | Details | - | - | - | - | -40°C ~ 150°C (TA) | MouseReel | IS32LT3181 | - | Linear LED Driver | Automotive | - | - | 6 Output | 1 kHz | Adjustable | - | 6 Channel | 75 mA | 8 mA | - | Boost, Buck | 75mA | Yes | PWM | 16V | 6V | LED Drivers | PWM Dimming, Open LED Protection | 6 V to 16 V | ||
![]() IS31BL3506A-TTLS2-TR Lumissil Microsystems | In Stock | - | - | Surface Mount | SOT-23-6 Thin, TSOT-23-6 | TSOT-23-6 | Unknown | IS31BL3506 | EAR99 | Compliant | - | - | 8542.39.00.01 | - | - | - | - | - | - | Lumissil Microsystems | - | - | - | - | Surface Mount | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | 0.8(Max) | 3.02(Max) | 1.7(Max) | 6 | - | Unknown | - | Obsolete | - | SOT-23 | TSOT-23 | - | - | -40°C ~ 85°C (TA) | - | - | NRND | DC DC Regulator | Backlight | 1MHz | 6 | 1 | - | - | - | - | - | - | - | Step-Up (Boost) | 2.2A (Switch) | Yes | Analog, PWM | 5.5V | 2.7V | - | - | - | ||
![]() IS31LT3505-SLS2-TR Lumissil Microsystems | In Stock | - | - | Surface Mount | MSOP-10 | 10-MSOP | - | IS31LT3505 | - | - | 2500 | - | - | 30 V | 6 V | - | + 85 C | - | - | Lumissil Microsystems | - | - | - | Yes | - | SMD/SMT | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | - | - | - | Active | Details | - | - | - | 0.005051 oz | -40°C ~ 85°C (TA) | Reel | IS31LT3505 | - | DC DC Regulator | Backlight | 1MHz | - | 1 | 1 MHz | - | - | - | - | 2 mA | 35V | Boost | 2.4A (Switch) | Yes | PWM | 30V | 6V | - | Brightness Control/Dimming | 6 V to 30 V | ||
![]() IS31FL3218-QFLS2-TR Lumissil Microsystems | In Stock | - | - | Surface Mount | QFN-24 | 24-QFN (4x4) | - | IS31FL3218 | - | - | 2500 | - | - | 5.5 V | 2.7 V | - | + 85 C | - | - | Lumissil Microsystems | - | - 40 C | - | Yes | - | SMD/SMT | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | Active | Details | - | - | - | 0.032741 oz | -40°C ~ 85°C (TA) | MouseReel | IS31FL3218 | - | LED Driver | - | - | - | 18 Output | 400 kHz | Adjustable | - | 18 Channel | 38 mA | 5.25 mA | - | Boost, Buck | 38mA | Yes | I²C | 5.5V | 2.7V | - | I2C Control | 2.7 V to 5.5 V | ||
![]() IS31BL3508A-TTLS2-TR Lumissil Microsystems | In Stock | - | - | Surface Mount | SOT-23-6 Thin, TSOT-23-6 | TSOT-23-6 | - | IS31BL3508 | - | - | 3000 | - | - | 5.5 V | 2.7 V | - | + 85 C | - | - | Lumissil Microsystems | - | - 40 C | - | Yes | - | SMD/SMT | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | Active | Details | - | - | - | - | -40°C ~ 85°C (TA) | MouseReel | IS31BL3508A | - | DC DC Regulator | Backlight | 1MHz | - | 1 Output | 1 MHz | Adjustable | - | 1 Channel | 1.6 A | 1.3 mA | - | Boost | 1.6A (Switch) | Yes | Analog, PWM | 5.5V | 2.7V | LED Drivers | PWM Dimming | 2.7 V to 5.5 V | ||
![]() IS31FL3728-QFLS2-TR Lumissil Microsystems | In Stock | - | - | Surface Mount | QFN-24 | 24-QFN (4x4) | - | IS31FL3728 | - | - | 2500 | - | - | 5.5 V | 2.7 V | - | + 85 C | - | - | Lumissil Microsystems | - | - 40 C | - | Yes | - | SMD/SMT | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | - | - | - | Active | Details | - | - | - | 0.001446 oz | -40°C ~ 85°C (TA) | MouseReel | IS31FL3728 | - | Audio Modulated Matrix LED Driver | Backlight | - | - | 16 Output | 400 kHz | Adjustable | - | 16 Channel | 42.3 mA | 5 mA | - | Boost, Buck | - | - | I²C | 5.5V | 2.7V | - | I2C Control | 2.7 V to 5.5 V | ||
![]() IS32LT3952-GRLA3-TR Lumissil Microsystems | In Stock | - | - | Surface Mount | SOP-8 | 8-SOP-EP | - | IS32LT3952 | - | - | 2500 | - | - | 38 V | 4.5 V | - | + 125 C | - | - | Lumissil Microsystems | - | - 40 C | - | Yes | - | SMD/SMT | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | 2.29 W | - | - | Active | Details | - | - | - | - | -40°C ~ 125°C (TA) | MouseReel | IS32LT3952 | - | Switching Regulator | Automotive, Lighting | - | - | 1 Output | 100 Hz to 20 kHz | Adjustable | Constant Current | 1 Channel | 1.5 A | 2 mA | - | Buck | 1.5A | No | With Dimming | 40V | 4.5V | LED Drivers | PWM Dimming, Open LED Protection | 4.5 V to 38 V |