Filters
  • Package / Case
  • Number of Outputs
  • Type
  • Series
  • Topology
  • Factory Pack QuantityFactory Pack Quantity
  • Dimming
  • Frequency
  • Applications
  • Current - Output / Channel
  • Internal Switch(s)
  • Mfr

Attribute column

Manufacturer

Lumissil LED Drivers

View Mode:
110 Results

Product

Inventory

Pricing(USD)

Quantity

Datasheet

RoHS

Mounting Type

Package / Case

Supplier Device Package

Base Product Number

Factory Pack QuantityFactory Pack Quantity

Input Voltage-Max

Input Voltage-Min

Maximum Operating Temperature

Mfr

Minimum Operating Temperature

Moisture Sensitive

Mounting Styles

Package

Pd - Power Dissipation

Product Status

RoHS

Unit Weight

Operating Temperature

Packaging

Series

Type

Applications

Frequency

Number of Outputs

Operating Frequency

Output Voltage

Number of Channels

Output Current

Supply Current-Max

Voltage - Output

Topology

Current - Output / Channel

Internal Switch(s)

Dimming

Voltage - Supply (Max)

Voltage - Supply (Min)

Product

Features

Input Voltage

IS31LT3173-GRLS4-TR
IS31LT3173-GRLS4-TR

Lumissil Microsystems

In Stock

-

-

Surface Mount

8-SOIC (0.154, 3.90mm Width) Exposed Pad

8-SOP-EP

IS31LT3173

2500

-

-

-

Lumissil Microsystems

-

Yes

-

Tape & Reel (TR);Cut Tape (CT);Digi-Reel®;

-

Obsolete

Details

-

-40°C ~ 125°C (TA)

Reel

IS31LT3173

Linear

Lighting

-

1

-

-

-

-

-

42V

-

200mA

Yes

PWM

5.5V

2.5V

-

Brightness Control/Dimming

-

IS31BL3508B-STLS2-TR
IS31BL3508B-STLS2-TR

Lumissil Microsystems

In Stock

-

-

Surface Mount

SOT-23-6

SOT-23-6

IS31BL3508

3000

5.5 V

2.7 V

+ 85 C

Lumissil Microsystems

- 40 C

Yes

SMD/SMT

Tape & Reel (TR)

-

Active

Details

0.000229 oz

-40°C ~ 85°C (TA)

MouseReel

IS31BL3508B

DC DC Regulator

Backlight

1MHz

1 Output

1 MHz

38 V

1 Channel

1.2 A

1.4 mA

38V

Boost

1.2A (Switch)

Yes

Analog, PWM

5.5V

2.7V

LED Drivers

PWM Dimming

2.7 V to 5.5 V

IS31BL3232-DLS2-TR
IS31BL3232-DLS2-TR

Lumissil Microsystems

In Stock

-

-

Surface Mount

10-WFDFN Exposed Pad

10-DFN (3x3)

IS31BL3232

2500

-

-

-

Lumissil Microsystems

-

Yes

-

Tape & Reel (TR);Cut Tape (CT);Digi-Reel®;

-

Active

Details

-

-40°C ~ 85°C (TA)

Reel

IS31BL3232

Flash LED Driver

Backlight, Camera Flash

-

1

-

-

-

-

-

-

Switched Capacitor (Charge Pump)

1.2A (Flash)

Yes

-

5.5V

2.7V

LED Drivers

-

-

IS31BL3212-DLS2-TR
IS31BL3212-DLS2-TR

Lumissil Microsystems

In Stock

-

-

Surface Mount

DFN-EP-8

8-DFN (2x2)

-

3000

-

-

+ 85 C

Lumissil Microsystems

-

Yes

SMD/SMT

Tape & Reel (TR)

-

Obsolete

Details

0.001319 oz

-40°C ~ 85°C (TA)

MouseReel

IS31BL3212

Linear

Backlight

-

4 Output

-

-

4 Channel

23 mA

1 mA

-

-

23mA

Yes

-

5.5V

2.7V

-

-

-

IS31BL3229-QFLS2-TR
IS31BL3229-QFLS2-TR

Lumissil Microsystems

In Stock

-

-

Surface Mount

QFN-20

20-QFN (3x3)

IS31BL3229

2500

5.5 V

2.7 V

+ 85 C

Lumissil Microsystems

- 40 C

Yes

SMD/SMT

Tape & Reel (TR)

-

Obsolete

Details

0.004339 oz

-40°C ~ 85°C (TA)

MouseReel

IS31BL3229

DC DC Regulator

Backlight

1MHz

8 Output

1 MHz

Adjustable

8 Channel

200 mA

2 mA

-

Charge Pump

20mA

Yes

PWM

5.5V

2.7V

-

PWM Dimming, Short Circuit and Thermal Protection

2.7 V to 5.5 V

IS31LT3360-SDLS4-TR
IS31LT3360-SDLS4-TR

Lumissil Microsystems

In Stock

-

-

Surface Mount

SOT-89-5

SOT-89-5

IS31LT3360

2500

40 V

6 V

+ 125 C

Lumissil Microsystems

- 40 C

Yes

SMD/SMT

Tape & Reel (TR);Cut Tape (CT);Digi-Reel®;

0.94 W

Active

Details

0.002081 oz

-40°C ~ 125°C (TA)

MouseReel

IS31LT3360

Inductive

Automotive, Lighting

1MHz

1 Output

1 MHz

40 V

1 Channel

1.2 A

680 uA

40V

Buck

1.2A (Switch)

Yes

Analog, PWM

40V

6V

-

PWM Dimming, Open LED Protection

6 V to 40 V

IS31FL3194-CLS2-TR
IS31FL3194-CLS2-TR

Lumissil Microsystems

In Stock

-

-

Surface Mount

WCSP-8

-

IS31FL3194

3000

5.5 V

2.7 V

+ 85 C

Lumissil Microsystems

- 40 C

Yes

SMD/SMT

Tape & Reel (TR);Cut Tape (CT);Digi-Reel®;

-

Active

Details

0.000035 oz

-40°C ~ 85°C (TA)

MouseReel

IS31FL3194

3-Channel Fun LED Drive

Mobile Communications

400kHz

3 Output

400 kHz

Adjustable

3 Channel

40 mA

0.8 mA

-

Boost

40mA

Yes

-

5.5V

2.7V

LED Drivers

I2C Control

2.7 V to 5.5 V

IS31BL3228B-UTLS2-TR
IS31BL3228B-UTLS2-TR

Lumissil Microsystems

In Stock

-

-

Surface Mount

12-UFQFN

12-UTQFN (2x2)

IS31BL3228

3000

5.5 V

2.8 V

+ 85 C

Lumissil Microsystems

- 40 C

Yes

SMD/SMT

Tape & Reel (TR)

-

Active

Details

-

-40°C ~ 85°C (TA)

MouseReel

IS31BL3228B

Charge Pump

Backlight

1MHz

6 Output

1 MHz

Adjustable

6 Channel

20 mA

1 mA

-

Boost

20mA

No

No

5.5V

2.8V

LED Drivers

Soft Start

2.8 V to 5.5 V

IS31FL3196A-QFLS2-TR
IS31FL3196A-QFLS2-TR

Lumissil Microsystems

In Stock

-

-

Surface Mount

QFN-20

20-QFN (3x3)

IS31FL3196

2500

5.5 V

2.7 V

+ 85 C

Lumissil Microsystems

- 40 C

Yes

SMD/SMT

Tape & Reel (TR);Cut Tape (CT);Digi-Reel®;

-

Active

Details

-

-40°C ~ 85°C (TA)

MouseReel

IS31FL3196A

Linear

Backlight

-

6 Output

400 kHz

Adjustable

6 Channel

40 mA

3 mA

-

Boost

40mA

Yes

I²C

5.5V

2.7V

-

I2C Control

2.7 V to 5.5 V

In Stock

-

-

Surface Mount

16-TSSOP (0.173, 4.40mm Width) Exposed Pad

16-eTSSOP

-

-

-

-

-

Lumissil Microsystems

-

-

-

Tube

-

Active

-

-

-40°C ~ 150°C (TJ)

-

Automotive, AEC-Q100

Linear

Automotive

-

6

-

-

-

-

-

-

Constant Current

75mA

No

PWM

42V

6V

-

-

-