- Ihs Manufacturer
- Manufacturer Part Number
- Memory IC Type
- Package Description
- Part Life Cycle Code
- Programming Voltage
- Reach Compliance Code
- Risk Rank
- JESD-30 Code
- Length
- Memory Density
- Memory Width
Attribute column
Manufacturer
Macronix USB, DVI, HDMI Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Number of Terminals | Access Time-Max | Clock Frequency-Max (fCLK) | Ihs Manufacturer | Manufacturer Part Number | Memory Types | Mfr | Number of Words | Number of Words Code | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Product Status | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | Supply Voltage-Nom (Vsup) | Operating Temperature | Series | JESD-609 Code | ECCN Code | Type | Terminal Finish | Additional Feature | HTS Code | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Pin Count | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Memory Size | Operating Mode | Clock Frequency | Supply Current-Max | Access Time | Memory Format | Memory Interface | Organization | Seated Height-Max | Memory Width | Write Cycle Time - Word, Page | Standby Current-Max | Memory Density | Parallel/Serial | Memory IC Type | Programming Voltage | Serial Bus Type | Data Retention Time-Min | Write Protection | Alternate Memory Width | Data Polling | Toggle Bit | Command User Interface | Number of Sectors/Size | Sector Size | Page Size | Ready/Busy | Boot Block | Common Flash Interface | Memory Organization | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MX25L6402MC-40 Macronix | In Stock | - | - | - | - | - | YES | - | 32 | - | 25 MHz | MACRONIX INTERNATIONAL CO LTD | MX25L6402MC-40 | - | - | 67108864 words | 64000000 | 70 °C | - | - | PLASTIC/EPOXY | SOP | SOP, | - | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | - | - | 8.48 | - | - | 3.3 V | - | - | - | 3A991.B.1.A | - | - | - | 8542.32.00.51 | - | DUAL | GULL WING | - | 1 | 1.27 mm | unknown | 32 | R-PDSO-G32 | Not Qualified | 3.6 V | - | COMMERCIAL | 3 V | - | SYNCHRONOUS | - | - | - | - | - | 64MX1 | 3 mm | 1 | - | - | 67108864 bit | SERIAL | FLASH | 3 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20.45 mm | 11.3 mm | ||
![]() MX25L6473FZNI-08Q Macronix | 11 |
| - | 16 Weeks | Surface Mount | 8-WDFN Exposed Pad | YES | 8-WSON (6x5) | 8 | - | 133 MHz | MACRONIX INTERNATIONAL CO LTD | MX25L6473FZNI-08Q | Non-Volatile | Macronix | 8388608 words | 8000000 | 85 °C | -40 °C | Tray | PLASTIC/EPOXY | HVSON | HVSON, | - | RECTANGULAR | SMALL OUTLINE, HEAT SINK/SLUG, VERY THIN PROFILE | Active | - | Active | - | 5.77 | - | - | 3 V | -40°C ~ 85°C (TA) | MXSMIO™ | - | - | - | - | IT CAN ALSO BE CONFIGURED AS 32M X 2 AND 64M X 1 | - | 2.65V ~ 3.6V | DUAL | NO LEAD | - | 1 | 1.27 mm | unknown | - | R-PDSO-N8 | - | 3.6 V | - | INDUSTRIAL | 2.65 V | 64Mbit | SYNCHRONOUS | 133 MHz | - | 6 ns | FLASH | SPI - Quad I/O | 8MX8 | 0.8 mm | 8 | 50µs, 1.2ms | - | 67108864 bit | SERIAL | FLASH | 3 V | - | - | - | 4 | - | - | - | - | - | - | - | - | - | 16M x 4, 32M x 2, 64M x 1 | 6 mm | 5 mm | ||
![]() MX25L8006EM1I-12GTR Macronix | 81 |
| - | - | - | - | YES | - | 8 | - | 86 MHz | MACRONIX INTERNATIONAL CO LTD | MX25L8006EM1I-12GTR | - | - | 4194304 words | 4000000 | 85 °C | -40 °C | - | PLASTIC/EPOXY | SOP | SOP, | - | RECTANGULAR | SMALL OUTLINE | Active | - | - | - | 5.71 | - | Yes | 3 V | - | - | - | - | - | - | - | - | - | DUAL | GULL WING | - | 1 | 1.27 mm | unknown | - | R-PDSO-G8 | - | 3.6 V | - | INDUSTRIAL | 2.7 V | - | SYNCHRONOUS | - | - | - | - | - | 4MX2 | 1.75 mm | 2 | - | - | 8388608 bit | SERIAL | FLASH | 2.7 V | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | 4.9 mm | 3.9 mm | ||
![]() MX66U2G45GXRJ00 Macronix | 40 |
| - | 16 Weeks | Surface Mount | 24-LBGA, CSPBGA | YES | 24-CSPBGA (6x8) | 24 | - | 133 MHz | MACRONIX INTERNATIONAL CO LTD | MX66U2G45GXRJ00 | Non-Volatile | Macronix | 268435456 words | 256000000 | 105 °C | -40 °C | Tray | PLASTIC/EPOXY | LBGA | LBGA, | - | RECTANGULAR | GRID ARRAY, LOW PROFILE | Active | - | Active | - | 5.78 | - | - | 1.8 V | -40°C ~ 105°C (TA) | MX25xxx35/36 - MXSMIO™ | - | - | - | - | 1G X 2BIT | - | 1.65V ~ 2V | BOTTOM | BALL | - | 1 | 1 mm | unknown | - | R-PBGA-B24 | - | 2 V | - | INDUSTRIAL | 1.7 V | 2Gbit | SYNCHRONOUS | 133 MHz | - | 6.5 ns | FLASH | SPI - Quad I/O, QPI, DTR | 256MX8 | 1.3 mm | 8 | 4ms | - | 2147483648 bit | SERIAL | FLASH | 1.8 V | - | - | - | 4 | - | - | - | - | - | - | - | - | - | 512M x 4, 1G x 2, 2G x 1 | 8 mm | 6 mm | ||
![]() MX68GL1G0GDT2I-11Q Macronix | In Stock | - | - | 16 Weeks | Surface Mount | 56-TFSOP (0.724, 18.40mm Width) | YES | 56-TSOP | 56 | 110 ns | - | MACRONIX INTERNATIONAL CO LTD | MX68GL1G0GDT2I-11Q | Non-Volatile | Macronix | 67108864 words | 64000000 | 85 °C | -40 °C | Tray | PLASTIC/EPOXY | TSOP1 | TSOP1, TSSOP56,.8,20 | TSSOP56,.8,20 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE | Active | - | Active | - | 5.74 | - | Yes | 3 V | -40°C ~ 85°C (TA) | MX68GL | - | - | NOR TYPE | - | - | - | 2.7V ~ 3.6V | DUAL | GULL WING | - | 1 | 0.5 mm | unknown | - | R-PDSO-G56 | - | 3.6 V | - | INDUSTRIAL | 2.7 V | 1Gbit | ASYNCHRONOUS | - | 0.055 mA | 110 ns | FLASH | Parallel | 64MX16 | 1.2 mm | 16 | 110ns | 0.00018 A | 1073741824 bit | PARALLEL | FLASH | 3 V | - | - | - | 8 | YES | YES | YES | 1K | 128K | 16/32 words | YES | - | YES | 128M x 8 | 18.4 mm | 14 mm | ||
![]() MX25V1635FZBI/TR Macronix | In Stock | - | - | - | - | - | - | - | - | - | - | MACRONIX INTERNATIONAL CO LTD | MX25V1635FZBI/TR | - | - | - | - | - | - | - | - | - | , | - | - | - | Active | - | - | - | 5.77 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | FLASH | 3 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MX25U12835FM2J-13G Macronix | In Stock | - | - | 16 Weeks | Surface Mount | 8-SOIC (0.209, 5.30mm Width) | YES | 8-SOP | 8 | - | 75 MHz | MACRONIX INTERNATIONAL CO LTD | MX25U12835FM2J-13G | Non-Volatile | Macronix | 16777216 words | 16000000 | 85 °C | -40 °C | Tube | PLASTIC/EPOXY | SOP | SOP, SOP8,.3 | SOP8,.3 | RECTANGULAR | SMALL OUTLINE | Not Recommended | - | Active | - | 5.77 | - | Yes | 1.8 V | -40°C ~ 105°C (TA) | MX25xxx35/36 - MXSMIO™ | - | - | NOR TYPE | - | ALSO ORGANISED AS 128MX1 | - | 1.65V ~ 2V | DUAL | GULL WING | - | 1 | 1.27 mm | unknown | - | R-PDSO-G8 | - | 2 V | - | INDUSTRIAL | 1.65 V | 128Mbit | SYNCHRONOUS | 75 MHz | 0.025 mA | 6 ns | FLASH | SPI - Quad I/O | 16MX8 | 2.16 mm | 8 | 30µs, 3ms | 0.000025 A | 134217728 bit | SERIAL | FLASH | 1.8 V | SPI | 20 | HARDWARE/SOFTWARE | 2 | - | - | - | - | - | - | - | - | - | 32M x 4, 64M x 2, 128M x 1 | 5.28 mm | 5.23 mm | ||
![]() MX25L51273GMI-08G Macronix | 36 |
| - | 16 Weeks | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | 16-SOP | 16 | - | 166 MHz | MACRONIX INTERNATIONAL CO LTD | MX25L51273GMI-08G | Non-Volatile | Macronix | 67108864 words | 64000000 | 85 °C | -40 °C | Tube | PLASTIC/EPOXY | SOP | SOP, | - | RECTANGULAR | SMALL OUTLINE | Active | - | Active | - | 5.76 | - | - | 3 V | -40°C ~ 85°C (TA) | MXSMIO™ | - | - | - | - | IT CAN ALSO BE CONFIGURED AS 256M X 2 AND 512M X 1 | - | 2.7V ~ 3.6V | DUAL | GULL WING | - | 1 | 1.27 mm | unknown | - | R-PDSO-G16 | - | 3.6 V | - | INDUSTRIAL | 2.7 V | 512Mbit | SYNCHRONOUS | 166 MHz | - | 6 ns | FLASH | SPI - Quad I/O, QPI | 64MX8 | 2.65 mm | 8 | 60µs, 750µs | - | 536870912 bit | SERIAL | FLASH | 3 V | - | - | - | 4 | - | - | - | - | - | - | - | - | - | 128M x 4, 256M x 2, 512M x 1 | 10.3 mm | 7.52 mm | ||
![]() MX68GL1G0FHT2J-12G Macronix | 18 |
| - | 16 Weeks | Surface Mount | 56-TFSOP (0.724, 18.40mm Width) | YES | 56-TSOP | 56 | 120 ns | - | MACRONIX INTERNATIONAL CO LTD | MX68GL1G0FHT2J-12G | Non-Volatile | Macronix | 67108864 words | 64000000 | 105 °C | -40 °C | Tray | PLASTIC/EPOXY | TSOP1 | TSOP1, | - | RECTANGULAR | SMALL OUTLINE, THIN PROFILE | Active | - | Active | - | 5.74 | - | - | 3 V | -40°C ~ 105°C (TA) | MX68GL | - | - | - | - | - | - | 2.7V ~ 3.6V | DUAL | GULL WING | - | 1 | 0.5 mm | unknown | - | R-PDSO-G56 | - | 3.6 V | - | INDUSTRIAL | 2.7 V | 1Gbit | ASYNCHRONOUS | - | - | 120 ns | FLASH | CFI | 64MX16 | 1.2 mm | 16 | 120ns, 10µs | - | 1073741824 bit | PARALLEL | FLASH | 3 V | - | - | - | 8 | - | - | - | - | - | - | - | - | - | 128M x 8 | 18.4 mm | 14 mm | ||
![]() MX29F004TPC-70 Macronix | In Stock | - | - | - | - | - | NO | - | 32 | 70 ns | - | MACRONIX INTERNATIONAL CO LTD | MX29F004TPC-70 | - | - | 524288 words | 512000 | 70 °C | - | - | PLASTIC/EPOXY | DIP | DIP, DIP32,.6 | DIP32,.6 | RECTANGULAR | IN-LINE | Obsolete | DIP | - | NOT SPECIFIED | 5.88 | Non-Compliant | No | 5 V | - | - | e0 | EAR99 | NOR TYPE | Tin/Lead (Sn/Pb) | - | 8542.32.00.51 | - | DUAL | THROUGH-HOLE | NOT SPECIFIED | 1 | 2.54 mm | unknown | 32 | R-PDIP-T32 | Not Qualified | 5.5 V | 5 V | COMMERCIAL | 4.5 V | - | ASYNCHRONOUS | - | 0.05 mA | - | - | - | 512KX8 | 4.9 mm | 8 | - | 0.000005 A | 4194304 bit | PARALLEL | FLASH | 5 V | - | - | - | - | YES | YES | YES | 1,2,1,7 | 16K,8K,32K,64K | - | - | TOP | - | - | 41.91 mm | 15.24 mm | ||
![]() MX25U51245GZ4J00 Macronix | 48 |
| - | 16 Weeks | Surface Mount | 8-WDFN Exposed Pad | YES | 8-WSON (8x6) | 8 | - | 133 MHz | MACRONIX INTERNATIONAL CO LTD | MX25U51245GZ4J00 | Non-Volatile | Macronix | 67108864 words | 64000000 | 105 °C | -40 °C | Tray | PLASTIC/EPOXY | HVSON | HVSON, | - | RECTANGULAR | SMALL OUTLINE, HEAT SINK/SLUG, VERY THIN PROFILE | Active | - | Active | - | 5.77 | - | - | 1.8 V | -40°C ~ 105°C (TA) | MX25xxx35/36 - MXSMIO™ | - | - | - | - | 256M X 2BIT | - | 1.7V ~ 2V | DUAL | NO LEAD | - | 1 | 1.27 mm | unknown | - | R-PDSO-N8 | - | 2 V | - | INDUSTRIAL | 1.7 V | 512Mbit | SYNCHRONOUS | 133 MHz | - | 5 ns | FLASH | SPI - Quad I/O, QPI, DTR | 64MX8 | 0.8 mm | 8 | 4ms | - | 536870912 bit | SERIAL | FLASH | 1.8 V | - | - | - | 4 | - | - | - | - | - | - | - | - | - | 128M x 4, 256M x 2, 512M x 1 | 6 mm | 5 mm | ||
![]() MX25L12833FM2I-10G/TRAY Macronix | In Stock | - | - | - | - | - | - | - | - | - | - | MACRONIX INTERNATIONAL CO LTD | MX25L12833FM2I-10G/TRAY | - | - | - | - | - | - | - | - | - | , | - | - | - | Active | - | - | - | 5.76 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | FLASH | 3 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |