- RoHS Status
- Memory Types
- Packaging
- Part Status
- Memory Size
- Package / Case
- Memory Format
- Memory Interface
- Mounting Type
- Operating Temperature
- Voltage - Supply
- Write Cycle Time - Word, Page
Attribute column
Manufacturer
Macronix Memory
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Number of Pins | Memory Types | Operating Temperature (Max.) | Operating Temperature (Min.) | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Interface | Memory Size | Operating Mode | Clock Frequency | Access Time | Memory Format | Memory Interface | Organization | Memory Width | Write Cycle Time - Word, Page | Density | Standby Current-Max | Memory Density | Access Time (Max) | Parallel/Serial | Memory IC Type | Programming Voltage | Serial Bus Type | Endurance | Write Cycle Time-Max (tWC) | Data Retention Time-Min | Write Protection | Alternate Memory Width | Data Polling | Toggle Bit | Command User Interface | Number of Sectors/Size | Sector Size | Page Size | Ready/Busy | Boot Block | Common Flash Interface | Height Seated (Max) | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MX25L12845GM2I-08G Macronix | 4275 | - | Datasheet | 10 Weeks | Surface Mount | 8-SOIC (0.209, 5.30mm Width) | YES | - | Non-Volatile | - | - | -40°C~85°C TA | Tube | 2017 | MX25xxx45 - MXSMIO™ | e3 | - | Active | - | 8 | - | - | Tin (Sn) | - | - | CAN BE ORGANISED AS 128 M X 1 | - | 2.7V~3.6V | DUAL | - | NOT SPECIFIED | 1 | 3V | 1.27mm | - | - | NOT SPECIFIED | - | R-PDSO-G8 | - | - | 3.6V | - | - | 2.7V | - | 128Mb 16M x 8 | SYNCHRONOUS | 120MHz | - | FLASH | SPI | 32MX4 | 4 | 30μs, 750μs | - | - | 134217728 bit | - | SERIAL | - | 3V | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | 2.16mm | 5.28mm | 5.23mm | Non-RoHS Compliant | - | ||
![]() MX29GL640ELXFI-70G Macronix | 30463 |
| Datasheet | 10 Weeks | Surface Mount | 64-LBGA, CSPBGA | YES | - | Non-Volatile | - | - | -40°C~85°C TA | Tray | 2012 | MX29GL | - | - | Active | 3 (168 Hours) | 64 | - | - | - | - | - | - | - | 2.7V~3.6V | BOTTOM | - | NOT SPECIFIED | 1 | 3V | 1mm | unknown | - | NOT SPECIFIED | 64 | R-PBGA-B64 | Not Qualified | 3.6V | - | 3/3.3V | - | 2.7V | - | 64Mb 8M x 8 | ASYNCHRONOUS | - | - | FLASH | Parallel | 4MX16 | 16 | 70ns | 64 Mb | 0.0001A | - | 70 ns | - | - | 3V | - | - | - | - | - | 8 | YES | YES | YES | 128 | 64K | 8/16words | YES | - | YES | 1.4mm | 13mm | 11mm | ROHS3 Compliant | Lead Free | ||
![]() MX29GL512FLT2I-10Q Macronix | 38400 |
| Datasheet | 16 Weeks | Surface Mount | 56-TFSOP (0.724, 18.40mm Width) | YES | 56 | Non-Volatile | - | - | -40°C~85°C TA | Tray | 2007 | MX29GL | e3 | - | Not For New Designs | 3 (168 Hours) | 56 | - | - | Matte Tin (Sn) | - | - | - | - | 2.7V~3.6V | DUAL | - | 260 | 1 | 3.3V | 0.5mm | - | - | 40 | - | - | Not Qualified | 3.6V | - | 3/3.3V | - | 3V | - | 512Mb 64M x 8 | ASYNCHRONOUS | - | - | FLASH | Parallel | 32MX16 | 16 | 100ns | 512 Mb | 0.00002A | - | 100 ns | - | - | 3V | - | - | - | - | - | 8 | YES | YES | YES | 512 | 128K | 8/16words | YES | - | YES | 1.2mm | 18.4mm | 14mm | ROHS3 Compliant | Lead Free | ||
![]() MX29SL800CTXBI-90G Macronix | 28 |
| Datasheet | 16 Weeks | Surface Mount | 48-TFBGA, CSPBGA | YES | - | Non-Volatile | - | - | -40°C~85°C TA | Tray | 2008 | MX29SL | - | - | Active | 3 (168 Hours) | 48 | EAR99 | - | - | - | - | - | 8542.32.00.51 | 1.65V~2V | BOTTOM | - | NOT SPECIFIED | 1 | 1.8V | 0.8mm | - | - | NOT SPECIFIED | 48 | R-PBGA-B48 | Not Qualified | 1.8V | 2.2V | 1.8/2V | - | 1.65V | - | 8Mb 1M x 8 | ASYNCHRONOUS | - | - | FLASH | Parallel | 512KX16 | 16 | 90ns | 8 Mb | 0.000005A | - | 90 ns | - | - | - | - | - | - | - | - | 8 | YES | YES | YES | 12115 | 16K8K32K64K | - | YES | TOP | YES | 1.2mm | 8mm | 6mm | ROHS3 Compliant | Lead Free | ||
![]() MX29LV400CTTI-55Q Macronix | 35 |
| Datasheet | 10 Weeks | Surface Mount | 48-TFSOP (0.724, 18.40mm Width) | YES | - | Non-Volatile | - | - | -40°C~85°C TA | Tray | 2012 | MX29LV | e3 | yes | Active | 3 (168 Hours) | 48 | 3A991.B.1.A | - | Matte Tin (Sn) | - | - | - | 8542.32.00.51 | 2.7V~3.6V | DUAL | - | 260 | 1 | 3V | 0.5mm | unknown | - | 40 | 48 | R-PDSO-G48 | Not Qualified | - | 3.6V | 3/3.3V | - | 2.7V | - | 4Mb 512K x 8 | ASYNCHRONOUS | - | - | FLASH | Parallel | 4MX16 | 16 | 55ns | - | 0.000005A | 67108864 bit | 55 ns | - | - | 3V | - | - | - | - | - | 8 | YES | YES | YES | 1217 | 16K8K32K64K | - | YES | TOP | YES | 1.2mm | 18.4mm | 12mm | ROHS3 Compliant | - | ||
![]() MX25U51245GXDI00 Macronix | 5000 | - | - | 10 Weeks | Surface Mount | 24-TBGA, CSPBGA | YES | - | Non-Volatile | - | - | -40°C~85°C TA | Tray | - | MX25xxx45 - MXSMIO™ | e1 | - | Active | 3 (168 Hours) | 24 | - | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | IT ALSO HAVE MEMORY WIDTH X1 | - | 1.65V~2V | BOTTOM | - | NOT SPECIFIED | 1 | 1.8V | 1mm | - | - | NOT SPECIFIED | - | R-PBGA-B24 | - | - | 2V | - | - | 1.65V | - | 512Mb 64M x 8 | SYNCHRONOUS | 166MHz | - | FLASH | SPI - Quad I/O, QPI, DTR | 128MX4 | 4 | 60μs, 750μs | - | - | 536870912 bit | - | SERIAL | - | 1.8V | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | 1.2mm | 8mm | 6mm | RoHS Compliant | - | ||
![]() MX29SL802CTXHI-90G Macronix | 48 |
| Datasheet | - | - | TFBGA | YES | - | FLASH, NOR | - | - | - | - | - | - | - | - | - | - | 48 | EAR99 | - | - | 85°C | -40°C | - | 8542.32.00.51 | - | BOTTOM | BALL | NOT SPECIFIED | 1 | 1.8V | 0.5mm | unknown | - | NOT SPECIFIED | 48 | R-PBGA-B48 | Not Qualified | 1.8V | 2.2V | 1.8/2V | INDUSTRIAL | 1.65V | Parallel | - | ASYNCHRONOUS | - | 90 ns | - | - | 512KX16 | 16 | - | 8 Mb | 0.000005A | - | - | - | - | - | - | - | - | - | - | 8 | YES | YES | - | 12115 | 16K8K32K64K | - | YES | TOP | - | 0.75mm | 6mm | 5mm | RoHS Compliant | Lead Free | ||
![]() MX29GL128FUXFI-11G Macronix | 13500 |
| - | - | - | - | YES | - | FLASH, NOR | - | - | - | - | - | - | - | - | - | - | 64 | - | - | - | 85°C | -40°C | - | - | - | BOTTOM | BALL | 260 | 1 | 3V | 1mm | - | - | 40 | - | R-PBGA-B64 | Not Qualified | 3.6V | - | 3/3.3V | INDUSTRIAL | 2.7V | Parallel | - | ASYNCHRONOUS | - | 110 ns | - | - | 8MX16 | 16 | - | 128 Mb | 0.00003A | - | - | - | - | 3V | - | - | - | - | - | 8 | YES | YES | - | 128 | 128K | 8/16words | YES | - | - | 1.4mm | 13mm | 11mm | RoHS Compliant | Lead Free | ||
![]() MX29LV400CBMI-70G Macronix | 5 | - | Datasheet | 16 Weeks | Surface Mount | 44-SOIC (0.496, 12.60mm Width) | YES | - | Non-Volatile | - | - | -40°C~85°C TA | Tube | 1998 | MX29LV | e3 | yes | Obsolete | 3 (168 Hours) | 44 | 3A991.B.1.A | - | Matte Tin (Sn) | - | - | - | 8542.32.00.51 | 2.7V~3.6V | DUAL | - | 260 | 1 | 3V | 1.27mm | unknown | - | 40 | 44 | R-PDSO-G44 | Not Qualified | 3.6V | - | 3/3.3V | - | 2.7V | - | 4Mb 512K x 8 | ASYNCHRONOUS | - | - | FLASH | Parallel | 4MX16 | 16 | 70ns | 4 Mb | 0.000005A | - | 70 ns | - | - | 3V | - | - | - | - | - | 8 | YES | YES | YES | 1217 | 16K8K32K64K | - | YES | BOTTOM | YES | 3mm | 28.5mm | 12.6mm | RoHS Compliant | Lead Free | ||
![]() MX25L6445EZNI-10G Macronix | 37 |
| Datasheet | 16 Weeks | Surface Mount | 8-WDFN Exposed Pad | YES | - | Non-Volatile | - | - | -40°C~85°C TA | Tray | 2009 | MX25xxx45 - MXSMIO™ | - | - | Not For New Designs | 3 (168 Hours) | 8 | 3A991.B.1.A | - | - | - | - | ALSO CONFIGURABLE AS 64M X 1, 20 YEAR DATA RETENTION | 8542.32.00.51 | 2.7V~3.6V | DUAL | - | NOT SPECIFIED | 1 | 3V | 1.27mm | unknown | - | NOT SPECIFIED | 8 | R-PDSO-N8 | Not Qualified | 3.6V | - | 3/3.3V | - | 2.7V | SPI, Serial | 64Mb 8M x 8 | SYNCHRONOUS | 104MHz | - | FLASH | SPI | 16MX4 | 4 | 300μs, 5ms | 64 Mb | 0.00002A | - | - | - | - | 3V | SPI | 100000 Write/Erase Cycles | 5ms | 20 | HARDWARE/SOFTWARE | 2 | - | - | - | - | - | - | - | - | - | 0.8mm | 8mm | 6mm | ROHS3 Compliant | Lead Free | ||
![]() MX25L25645GXDI-08G Macronix | 480 | - | - | 10 Weeks | Surface Mount | 24-TBGA, CSPBGA | - | - | Non-Volatile | - | - | -40°C~85°C TA | Tray | - | MXSMIO™ | e1 | - | Active | 3 (168 Hours) | - | - | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | - | 2.7V~3.6V | - | - | NOT SPECIFIED | - | - | - | - | - | NOT SPECIFIED | - | - | - | - | - | - | - | - | - | 256Mb 32M x 8 | - | 120MHz | - | FLASH | SPI | - | - | 30μs, 750μs | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() MX30UF1G18AC-XKI Macronix | 130 |
| - | 8 Weeks | - | - | YES | - | - | 85°C | -40°C | - | Tray | - | - | - | - | Active | - | 63 | - | - | - | - | - | - | - | - | BOTTOM | BALL | 260 | 1 | 1.8V | 0.8mm | - | - | 40 | - | R-PBGA-B63 | - | - | 1.95V | - | INDUSTRIAL | 1.7V | - | - | ASYNCHRONOUS | - | - | - | - | 128MX8 | 8 | - | - | - | 1073741824 bit | - | PARALLEL | FLASH | 1.8V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1mm | 11mm | 9mm | Non-RoHS Compliant | - | ||
![]() MX25L8006EM1J-12G Macronix | 8831 |
| Datasheet | 10 Weeks | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | Non-Volatile | - | - | -40°C~85°C TA | Tube | 2017 | MX25xxx05/06 | - | - | Active | - | - | - | - | - | - | - | - | - | 2.7V~3.6V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8Mb 1M x 8 | - | 86MHz | - | FLASH | SPI | - | - | 50μs, 3ms | - | - | - | - | - | - | 3V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MX35LF2G14AC-Z4I Macronix | 50000 |
| Datasheet | 8 Weeks | - | - | YES | - | - | 85°C | -40°C | - | Tray | 2017 | - | - | - | Active | - | 8 | - | - | - | - | - | - | - | - | DUAL | NO LEAD | - | 1 | 3V | 1.27mm | - | - | - | - | R-PDSO-N8 | - | - | 3.6V | - | INDUSTRIAL | 2.7V | - | - | SYNCHRONOUS | 104MHz | - | - | - | 512MX4 | 4 | - | - | - | 2147483648 bit | - | SERIAL | FLASH | 3V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.8mm | 8mm | 6mm | Non-RoHS Compliant | - | ||
![]() MX29GL640ETTI-70G Macronix | 33 | - | Datasheet | 10 Weeks | Surface Mount | 48-TFSOP (0.724, 18.40mm Width) | YES | - | Non-Volatile | - | - | -40°C~85°C TA | Tray | 2012 | MX29GL | e3 | - | Active | 3 (168 Hours) | 48 | - | - | Matte Tin (Sn) | - | - | - | - | 2.7V~3.6V | DUAL | - | NOT SPECIFIED | 1 | 3V | 0.5mm | unknown | - | NOT SPECIFIED | 48 | R-PDSO-G48 | Not Qualified | 3.6V | - | 3/3.3V | - | 2.7V | - | 64Mb 8M x 8 | ASYNCHRONOUS | - | - | FLASH | Parallel | 4MX16 | 16 | 70ns | 64 Mb | 0.0001A | - | 70 ns | - | - | 3V | - | - | - | - | - | 8 | YES | YES | YES | 8127 | 8K64K | 8/16words | YES | TOP | YES | 1.2mm | 18.4mm | 12mm | ROHS3 Compliant | Lead Free | ||
![]() MX25L12835EMI-10G Macronix | 290 | - | Datasheet | 20 Weeks | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | - | Non-Volatile | - | - | -40°C~85°C TA | Tube | 2014 | MX25xxx35/36 - MXSMIO™ | - | - | Obsolete | 3 (168 Hours) | 16 | - | - | - | - | - | IT ALSO CONFIGURED AS 128M X 1 | - | 2.7V~3.6V | DUAL | - | - | 1 | 3.3V | 1.27mm | - | - | - | - | R-PDSO-G16 | Not Qualified | 3.6V | - | 3/3.3V | - | 2.7V | SPI, Serial | 128Mb 16M x 8 | SYNCHRONOUS | 104MHz | - | FLASH | SPI | 32MX4 | 4 | 300μs, 5ms | 128 Mb | 0.00004A | - | - | - | - | 2.7V | SPI | 100000 Write/Erase Cycles | - | 20 | HARDWARE/SOFTWARE | 2 | - | - | - | - | - | - | - | - | - | 2.65mm | 10.3mm | 7.52mm | RoHS Compliant | Lead Free | ||
![]() MX29GL128EDT2I-11G Macronix | 24 |
| Datasheet | - | - | TSOP | YES | - | - | 85°C | -40°C | - | Tray | 2009 | - | - | - | Not For New Designs | - | 56 | 3A991.B.1.A | NOR TYPE | - | - | - | - | 8542.32.00.51 | - | DUAL | GULL WING | NOT SPECIFIED | 1 | 3V | 0.5mm | - | - | NOT SPECIFIED | 56 | R-PDSO-G56 | Not Qualified | 3.6V | - | 1.8/3.33/3.3V | INDUSTRIAL | 2.7V | - | - | ASYNCHRONOUS | - | 110 ns | - | - | 128MX16 | 16 | - | 128 Mb | 0.0001A | - | - | PARALLEL | FLASH | 3V | - | - | - | - | - | 8 | YES | YES | YES | 128 | 128K | 8/16words | YES | - | YES | 1.2mm | 18.4mm | 14mm | RoHS Compliant | Lead Free | ||
![]() MX29LV400CTTC-55Q Macronix | In Stock | - | Datasheet | 16 Weeks | Surface Mount | 48-TFSOP (0.724, 18.40mm Width) | YES | - | Non-Volatile | - | - | 0°C~70°C TA | Tray | 2012 | MX29LV | e3 | yes | Obsolete | 3 (168 Hours) | 48 | 3A991.B.1.A | - | Matte Tin (Sn) | - | - | - | 8542.32.00.51 | 2.7V~3.6V | DUAL | - | 260 | 1 | 3V | 0.5mm | unknown | - | 40 | 48 | R-PDSO-G48 | Not Qualified | 3.6V | - | 3/3.3V | - | 2.7V | - | 4Mb 512K x 8 | ASYNCHRONOUS | - | - | FLASH | Parallel | 4MX16 | 16 | 55ns | 4 Mb | 0.000005A | - | 55 ns | - | - | 3V | - | - | - | - | - | 8 | YES | YES | YES | 1217 | 16K8K32K64K | - | YES | TOP | YES | 1.2mm | 18.4mm | 12mm | RoHS Compliant | Lead Free | ||
![]() MX25U2033EM1I-12G Macronix | 1000 | - | Datasheet | 10 Weeks | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | Non-Volatile | - | - | -40°C~85°C TA | Tube | - | MXSMIO™ | e3 | - | Active | 3 (168 Hours) | 8 | - | - | MATTE TIN (800) | - | - | CAN BE ORGANISED AS 2 MBIT X 1 | - | 1.65V~2V | DUAL | - | 260 | 1 | 1.8V | 1.27mm | - | - | 40 | 8 | R-PDSO-G8 | Not Qualified | - | 2V | 1.8V | - | 1.65V | SPI, Serial | 2Mb 256K x 8 | SYNCHRONOUS | 80MHz | - | FLASH | SPI | 512MX4 | 4 | 30μs, 3ms | - | 0.000008A | 2147483648 bit | - | - | - | 1.8V | SPI | 100000 Write/Erase Cycles | - | 20 | HARDWARE/SOFTWARE | 2 | - | - | - | - | - | - | - | - | - | 1.75mm | 4.9mm | 3.9mm | ROHS3 Compliant | - | ||
![]() MX25U3235FZNI-10G Macronix | 20000 | - | - | - | - | - | YES | - | FLASH, NOR | - | - | - | - | - | - | e3 | - | - | 3 (168 Hours) | 8 | - | - | Matte Tin (Sn) | 85°C | -40°C | CAN BE ORGANISED AS 32 MBIT X 1 | - | - | DUAL | NO LEAD | 260 | 1 | 1.8V | 1.27mm | - | 104MHz | 40 | 8 | R-PDSO-N8 | Not Qualified | - | 2V | 1.8V | INDUSTRIAL | 1.65V | SPI, Serial | 4MB | SYNCHRONOUS | - | - | - | - | 8MX4 | 4 | - | - | 0.00002A | 33554432 bit | - | - | - | 1.8V | SPI | 100000 Write/Erase Cycles | - | 10 | HARDWARE/SOFTWARE | 2 | - | - | - | - | - | - | - | - | - | 0.8mm | 6mm | 5mm | RoHS Compliant | Lead Free |