- RoHS Status
- Memory Types
- Packaging
- Part Status
- Memory Size
- Package / Case
- Memory Format
- Memory Interface
- Mounting Type
- Operating Temperature
- Voltage - Supply
- Write Cycle Time - Word, Page
Attribute column
Manufacturer
Macronix Memory
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Number of Pins | Memory Types | Operating Temperature (Max.) | Operating Temperature (Min.) | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Interface | Memory Size | Operating Mode | Clock Frequency | Access Time | Memory Format | Memory Interface | Organization | Memory Width | Write Cycle Time - Word, Page | Density | Standby Current-Max | Memory Density | Access Time (Max) | Parallel/Serial | Memory IC Type | Programming Voltage | Serial Bus Type | Endurance | Data Retention Time-Min | Write Protection | Alternate Memory Width | Data Polling | Toggle Bit | Command User Interface | Number of Sectors/Size | Sector Size | Page Size | Ready/Busy | Boot Block | Common Flash Interface | Height Seated (Max) | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MX29LV400CBMC-55Q Macronix | In Stock | - | Datasheet | 16 Weeks | Surface Mount | 44-SOIC (0.496, 12.60mm Width) | YES | - | Non-Volatile | - | - | 0°C~70°C TA | Tray | 2012 | MX29LV | e3 | yes | Obsolete | 3 (168 Hours) | 44 | 3A991.B.1.A | - | Matte Tin (Sn) | - | - | - | 8542.32.00.51 | 2.7V~3.6V | DUAL | - | 260 | 1 | 3V | 1.27mm | unknown | 40 | 44 | R-PDSO-G44 | Not Qualified | - | 3.6V | 3.3V | - | 2.7V | - | 4Mb 512K x 8 | ASYNCHRONOUS | - | - | FLASH | Parallel | 4MX16 | 16 | 55ns | - | 0.000005A | 67108864 bit | 55 ns | - | - | 3V | - | - | - | - | 8 | YES | YES | YES | 1217 | 16K8K32K64K | - | YES | BOTTOM | YES | 3mm | 28.5mm | 12.6mm | RoHS Compliant | - | ||
![]() MX29LV320ETXBI-70G Macronix | 35 |
| Datasheet | 10 Weeks | - | - | YES | - | - | 85°C | -40°C | - | Tray | - | - | - | - | Active | - | 48 | 3A991.B.1.A | NOR TYPE | - | - | - | TOP BOOT BLOCK | 8542.32.00.51 | - | BOTTOM | BALL | NOT SPECIFIED | 1 | 3V | 0.8mm | - | NOT SPECIFIED | 48 | R-PBGA-B48 | Not Qualified | - | 3.6V | 3/3.3V | INDUSTRIAL | 2.7V | - | - | ASYNCHRONOUS | - | - | - | - | 2MX16 | 16 | - | - | 0.000015A | 33554432 bit | 70 ns | PARALLEL | FLASH | 3V | - | - | - | - | 8 | YES | YES | YES | 863 | 8K64K | - | YES | TOP | YES | 1.2mm | 8mm | 6mm | RoHS Compliant | - | ||
![]() MX68GL1G0FHT2I-11G Macronix | 10 |
| - | - | - | TFSOP | YES | - | FLASH, NOR | - | - | - | - | - | - | e3 | - | - | 3 (168 Hours) | 56 | - | - | Matte Tin (Sn) | 85°C | -40°C | - | - | - | DUAL | GULL WING | 260 | 1 | 3V | 0.5mm | - | 40 | - | R-PDSO-G56 | Not Qualified | - | 3.6V | 3/3.3V | INDUSTRIAL | 2.7V | Parallel | - | ASYNCHRONOUS | - | - | - | - | 64MX16 | 16 | - | - | 0.00012A | 1073741824 bit | 110 ns | - | - | 3V | - | - | - | - | 8 | YES | YES | - | 1K | 128K | 8/16words | YES | - | - | 1.2mm | 18.4mm | 14mm | RoHS Compliant | Lead Free | ||
![]() MX25R1635FBDIL0 Macronix | 50 |
| Datasheet | 12 Weeks | - | - | YES | - | - | 85°C | -40°C | - | Tape & Reel (TR) | - | - | - | - | Active | - | 12 | - | - | - | - | - | IT IS ALSO CONFIGURED AS 16M X 1 | 8542.32.00.51 | - | BOTTOM | BALL | NOT SPECIFIED | 1 | 1.8V | - | - | NOT SPECIFIED | - | R-PBGA-B12 | - | - | 3.6V | - | INDUSTRIAL | 1.65V | - | - | SYNCHRONOUS | 80MHz | - | - | - | 4MX4 | 4 | - | - | - | 16777216 bit | - | SERIAL | FLASH | 3V | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() MX25L8073EM2I-10G Macronix | 44 |
| - | - | Surface Mount | 8-SOIC (0.209, 5.30mm Width) | YES | - | Non-Volatile | - | - | -40°C~85°C TA | Tube | 2013 | MXSMIO™ | e3 | - | Not For New Designs | 3 (168 Hours) | 8 | - | - | Matte Tin (Sn) | - | - | CAN BE ORGNISED AS 8 MBIT X 1 | - | 2.7V~3.6V | DUAL | - | 260 | 1 | 3V | 1.27mm | - | 40 | 8 | R-PDSO-G8 | - | - | 3.6V | - | - | 2.7V | - | 8Mb 1M x 8 | SYNCHRONOUS | 108MHz | - | FLASH | SPI | 2MX4 | 4 | 300μs, 3ms | - | - | 8388608 bit | - | SERIAL | - | 2.7V | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | 2.16mm | 5.28mm | 5.23mm | RoHS Compliant | - | ||
![]() MX29GL512EHT2I-10Q Macronix | 1 | - | Datasheet | 16 Weeks | Surface Mount | 56-TFSOP (0.724, 18.40mm Width) | YES | - | Non-Volatile | - | - | -40°C~85°C TA | Tray | 2011 | MX29GL | - | - | Obsolete | 3 (168 Hours) | 56 | 3A991.B.1.A | - | - | - | - | - | 8542.32.00.51 | 2.7V~3.6V | DUAL | - | NOT SPECIFIED | 1 | 3.3V | 0.5mm | unknown | NOT SPECIFIED | 56 | R-PDSO-G56 | Not Qualified | 3.6V | - | 3.3V | - | 3V | - | 512Mb 64M x 8 | ASYNCHRONOUS | - | - | FLASH | Parallel | 32MX16 | 16 | 100ns | 512 Mb | 0.0002A | - | 100 ns | - | - | 3V | - | - | - | - | 8 | YES | YES | YES | 512 | 128K | 8/16words | YES | - | YES | 1.2mm | 18.4mm | 14mm | RoHS Compliant | Lead Free | ||
![]() MX25R3235FM2IL0 Macronix | 8 |
| Datasheet | 10 Weeks | Surface Mount | 8-SOIC (0.209, 5.30mm Width) | YES | - | Non-Volatile | - | - | -40°C~85°C TA | Tube | 2017 | - | - | - | Active | 3 (168 Hours) | 8 | - | - | - | - | - | IT IS ALSO CONFIGURED AS 32M X 1 | - | 1.65V~3.6V | DUAL | - | NOT SPECIFIED | 1 | 1.8V | 1.27mm | - | NOT SPECIFIED | - | R-PDSO-G8 | - | - | 3.6V | - | - | 1.65V | - | 32Mb 4M x 8 | SYNCHRONOUS | 80MHz | - | FLASH | SPI | 8MX4 | 4 | 100μs, 10ms | - | - | 33554432 bit | - | SERIAL | - | 1.8V | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | 2.16mm | 5.28mm | 5.23mm | Non-RoHS Compliant | - | ||
![]() MX29F400CBMC-90G Macronix | In Stock | - | Datasheet | 16 Weeks | Surface Mount | 44-SOIC (0.496, 12.60mm Width) | YES | - | Non-Volatile | - | - | 0°C~70°C TA | Tray | 2005 | MX29F | e3 | yes | Active | 3 (168 Hours) | 44 | EAR99 | - | MATTE TIN | - | - | BOTTOM BOOT BLOCK | 8542.32.00.51 | 4.5V~5.5V | DUAL | - | 260 | 1 | 5V | 1.27mm | unknown | 40 | 44 | R-PDSO-G44 | Not Qualified | - | 5.5V | 5V | - | 4.5V | - | 4Mb 512K x 8 | ASYNCHRONOUS | - | - | FLASH | Parallel | 256KX16 | 16 | 90ns | - | 0.000005A | 4194304 bit | 90 ns | - | - | 5V | - | 100000 Write/Erase Cycles | - | - | 8 | YES | YES | YES | 1217 | 16K8K32K64K | - | YES | BOTTOM | - | 3mm | 28.5mm | 12.6mm | ROHS3 Compliant | - | ||
![]() MX25U4033EZBI-12G Macronix | 20 |
| Datasheet | 10 Weeks | - | - | YES | - | - | 85°C | -40°C | - | Tape & Reel (TR) | 2017 | - | - | - | Active | - | 8 | - | - | - | - | - | ALSO CONFIGURABLE AS 4MX1 | - | - | BOTTOM | BUTT | NOT SPECIFIED | 1 | 1.8V | 0.8mm | - | NOT SPECIFIED | - | R-XBCC-B8 | - | - | 2V | - | INDUSTRIAL | 1.65V | - | - | SYNCHRONOUS | 80MHz | - | - | - | 1MX4 | 4 | - | - | - | 4194304 bit | - | SERIAL | FLASH | 1.8V | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | 0.6mm | 4mm | 3mm | RoHS Compliant | - | ||
![]() MX25R2035FM1IH0 Macronix | 9685 |
| Datasheet | 10 Weeks | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | Non-Volatile | - | - | -40°C~85°C TA | Tube | 2017 | MXSMIO™ | - | yes | Active | 3 (168 Hours) | 8 | - | - | - | - | - | ALSO CONFIGURABLE AS 2MX1 | - | 1.65V~3.6V | DUAL | - | NOT SPECIFIED | 1 | 1.8V | 1.27mm | - | NOT SPECIFIED | - | R-PDSO-G8 | - | - | 3.6V | - | - | 1.65V | SPI, Serial | 2Mb 256K x 8 | SYNCHRONOUS | 108MHz | - | FLASH | SPI | 512KX4 | 4 | 100μs, 4ms | - | - | 2097152 bit | - | - | - | 1.8V | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | 1.75mm | 4.9mm | 3.9mm | ROHS3 Compliant | Lead Free | ||
![]() MX25L6408EMI-12G Macronix | 35 | - | Datasheet | 16 Weeks | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | 16 | Non-Volatile | - | - | -40°C~85°C TA | Tube | 2013 | - | - | - | Not For New Designs | 3 (168 Hours) | 16 | 3A991.B.1.B.1 | - | - | - | - | - | 8542.32.00.51 | 2.7V~3.6V | DUAL | - | NOT SPECIFIED | 1 | 3.3V | 1.27mm | - | NOT SPECIFIED | 16 | - | Not Qualified | - | 3.6V | 3/3.3V | - | 2.7V | SPI, Serial | 64Mb 8M x 8 | SYNCHRONOUS | 86MHz | - | FLASH | SPI | 32MX2 | 2 | 50μs, 3ms | - | 0.00002A | 67108864 bit | - | - | - | 3.3V | 3-WIRE | 100000 Write/Erase Cycles | 20 | HARDWARE/SOFTWARE | 1 | - | - | - | - | - | - | - | - | - | 2.65mm | 10.3mm | 7.52mm | ROHS3 Compliant | - | ||
![]() MX25U2033EZUI-12G Macronix | 20980 |
| Datasheet | 16 Weeks | Surface Mount | 8-UDFN Exposed Pad | YES | - | Non-Volatile | - | - | -40°C~85°C TA | Tray | - | MXSMIO™ | e3 | - | Not For New Designs | 3 (168 Hours) | 8 | - | - | MATTE TIN (800) | - | - | CAN BE ORGANISED AS 2 MBIT X 1 | - | 1.65V~2V | DUAL | - | 260 | 1 | 1.8V | 0.8mm | unknown | 40 | 8 | S-PDSO-N8 | Not Qualified | - | 2V | 1.8V | - | 1.65V | SPI, Serial | 2Mb 256K x 8 | SYNCHRONOUS | 80MHz | - | FLASH | SPI | 512MX4 | 4 | 30μs, 3ms | - | 0.000008A | 2147483648 bit | - | - | - | 1.8V | SPI | 100000 Write/Erase Cycles | 20 | HARDWARE/SOFTWARE | 2 | - | - | - | - | - | - | - | - | - | 0.6mm | 4mm | 4mm | ROHS3 Compliant | - | ||
![]() MX25L25645GZ2I-10G Macronix | 9500 |
| - | - | Surface Mount | 8-WDFN Exposed Pad | - | - | Non-Volatile | - | - | -40°C~85°C TA | Tray | 2017 | MXSMIO™ | e3 | - | Not For New Designs | 3 (168 Hours) | - | - | - | Matte Tin (Sn) | - | - | - | - | 2.7V~3.6V | - | - | 260 | - | - | - | - | 40 | - | - | - | - | - | - | - | - | - | 256Mb 32M x 8 | - | 120MHz | - | FLASH | SPI | - | - | 30μs, 750μs | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Lead Free | ||
![]() MX29GL128EDXFI-11G Macronix | 35 |
| Datasheet | - | - | - | YES | - | - | 85°C | -40°C | - | Tray | 2009 | - | - | - | Not For New Designs | - | 64 | 3A991.B.1.A | NOR TYPE | - | - | - | - | 8542.32.00.51 | - | BOTTOM | BALL | NOT SPECIFIED | 1 | 3V | 1mm | - | NOT SPECIFIED | 64 | R-PBGA-B64 | Not Qualified | 3.6V | - | 1.8/3.33/3.3V | INDUSTRIAL | 2.7V | - | - | ASYNCHRONOUS | - | 110 ns | - | - | 128MX16 | 16 | - | 128 Mb | 0.0001A | - | - | PARALLEL | FLASH | 3V | - | - | - | - | 8 | YES | YES | YES | 128 | 128K | 8/16words | YES | - | YES | 1.4mm | 13mm | 11mm | RoHS Compliant | Lead Free | ||
![]() MX25U4032EMDI-12G Macronix | In Stock | - | Datasheet | 16 Weeks | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | Non-Volatile | - | - | -40°C~85°C TA | Tube | - | MXSMIO™ | - | - | Active | 3 (168 Hours) | 8 | - | - | - | - | - | ALSO IT CAN BE CONFIGURED AS 4M X 1 BIT | - | 1.65V~2V | DUAL | - | 260 | 1 | 1.8V | 1.27mm | - | 40 | - | R-PDSO-G8 | - | - | 2V | - | - | 1.65V | SPI, Serial | 4Mb 512K x 8 | SYNCHRONOUS | 80MHz | - | FLASH | SPI | 1MX4 | 4 | 30μs, 1ms | - | - | 4194304 bit | - | - | - | 1.8V | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | 0.9mm | 4.9mm | 3.9mm | ROHS3 Compliant | - | ||
![]() MX29LV400CBTC-55Q Macronix | In Stock | - | Datasheet | 16 Weeks | Surface Mount | 48-TFSOP (0.724, 18.40mm Width) | YES | - | Non-Volatile | - | - | 0°C~70°C TA | Tray | 2012 | MX29LV | e3 | yes | Active | 3 (168 Hours) | 48 | 3A991.B.1.A | - | Matte Tin (Sn) | - | - | - | 8542.32.00.51 | 2.7V~3.6V | DUAL | - | 260 | 1 | 3V | 0.5mm | unknown | 40 | 48 | R-PDSO-G48 | Not Qualified | - | 3.6V | 3.3V | - | 2.7V | - | 4Mb 512K x 8 | ASYNCHRONOUS | - | - | FLASH | Parallel | 4MX16 | 16 | 55ns | - | 0.000005A | 67108864 bit | 55 ns | - | - | 3V | - | - | - | - | 8 | YES | YES | YES | 1217 | 16K8K32K64K | - | YES | BOTTOM | YES | 1.2mm | 18.4mm | 12mm | ROHS3 Compliant | - | ||
![]() MX25U2032EMDI-12G Macronix | 34919 | - | Datasheet | 16 Weeks | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | Non-Volatile | - | - | -40°C~85°C TA | Tube | 2017 | MXSMIO™ | - | - | Active | 3 (168 Hours) | 8 | - | - | - | - | - | ALSO IT CAN BE CONFIGURED AS 2M X 1 BIT | - | 1.65V~2V | DUAL | - | 260 | 1 | 1.8V | 1.27mm | - | 40 | - | R-PDSO-G8 | - | - | 2V | - | - | 1.65V | - | 2Mb 256K x 8 | SYNCHRONOUS | 80MHz | - | FLASH | SPI | 512KX4 | 4 | 30μs, 3ms | - | - | 2097152 bit | - | SERIAL | - | 1.8V | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | 0.9mm | 4.9mm | 3.9mm | ROHS3 Compliant | - | ||
![]() MX25L12855EXCI-10G Macronix | 960 |
| Datasheet | - | Surface Mount | 24-TBGA, CSPBGA | YES | - | Non-Volatile | - | - | -40°C~85°C TA | Tray | 2017 | MXSMIO™ | - | - | Not For New Designs | - | 24 | 3A991.B.1.A | - | - | - | - | ALSO CONFIGURABLE AS 128M X 1, 20 YEAR DATA RETENTION | 8542.32.00.51 | 2.7V~3.6V | BOTTOM | - | NOT SPECIFIED | 1 | 3.3V | 1mm | - | NOT SPECIFIED | 24 | R-PBGA-B24 | Not Qualified | - | 3.6V | 3/3.3V | - | 2.7V | - | 128Mb 16M x 8 | SYNCHRONOUS | 104MHz | - | FLASH | SPI | 32MX4 | 4 | 300μs, 5ms | - | 0.00004A | 134217728 bit | - | SERIAL | - | 2.7V | SPI | 100000 Write/Erase Cycles | 20 | HARDWARE/SOFTWARE | 2 | - | - | - | - | - | - | - | - | - | 1.2mm | 8mm | 6mm | Non-RoHS Compliant | - | ||
![]() MX25U4035ZUI-25G Macronix | 44 |
| Datasheet | 16 Weeks | Surface Mount | 8-UDFN Exposed Pad | YES | - | Non-Volatile | - | - | -40°C~85°C TA | Tray | 2010 | MX25xxx35/36 - MXSMIO™ | - | - | Not For New Designs | 3 (168 Hours) | 8 | EAR99 | - | - | - | - | ALSO CONFIGURABLE AS 4M X 1, 10 YEAR DATA RETENTION | 8542.32.00.51 | 1.65V~2V | DUAL | - | NOT SPECIFIED | 1 | 1.8V | 0.8mm | - | NOT SPECIFIED | 8 | S-PDSO-N8 | Not Qualified | - | 2V | 1.8V | - | 1.65V | SPI, Serial | 4Mb 512K x 8 | SYNCHRONOUS | 40MHz | - | FLASH | SPI | 1MX4 | 4 | 300μs, 7ms | - | 0.000005A | 4194304 bit | - | - | - | 1.8V | SPI | 100000 Write/Erase Cycles | 20 | HARDWARE/SOFTWARE | 2 | - | - | - | - | - | - | - | - | - | 0.6mm | 4mm | 4mm | ROHS3 Compliant | - | ||
![]() MX25U6435FBBI-10G Macronix | 650 |
| Datasheet | 12 Weeks | - | - | YES | - | - | 85°C | -40°C | - | Tape & Reel (TR) | 2017 | - | - | - | Active | 3 (168 Hours) | 12 | - | - | - | - | - | ALSO CONFIGURABLE AS 64M X 1 | - | - | BOTTOM | BALL | NOT SPECIFIED | 1 | 1.8V | 0.5mm | - | NOT SPECIFIED | - | R-PBGA-B12 | - | - | 2V | - | INDUSTRIAL | 1.65V | - | - | SYNCHRONOUS | 104MHz | - | - | - | 16MX4 | 4 | - | - | - | 67108864 bit | - | SERIAL | FLASH | 1.8V | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | 0.52mm | - | - | Non-RoHS Compliant | Lead Free |