- RoHS Status
- Memory Types
- Packaging
- Part Status
- Memory Size
- Package / Case
- Memory Format
- Memory Interface
- Mounting Type
- Operating Temperature
- Voltage - Supply
- Write Cycle Time - Word, Page
Attribute column
Manufacturer
Macronix Memory
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Mounting Feature | Contact Shape | Shell Material | Supplier Device Package | Material | Insert Material | Shape | Package Cooled | Material Finish | 1st Connector Mounting Type | 2nd Connector Mounting Type | 1st Connector Mounting Feature | 1st Contact Gender | 2nd Connector Mounting Feature | 2nd Contact Gender | Address Bus | Base Product Number | Cable Impedance | Cable Types | Cell Type | Contact Sizes | Frequency-Max | Interface Type | Lead Free Status / RoHS Status | Memory Types | Mfr | Mounting | Number of Words | Operating Supply Voltage (Max) | Operating Supply Voltage (Min) | Operating Supply Voltage (Typ) | Operating Temp Range | Operating Temperature (Max.) | Operating Temperature (Min.) | Operating Temperature Classification | Overall Impedance | Package | Package Type | Product Status | Programmable | Rad Hardened | RoHS | Voltage Rated | Operating Temperature | Packaging | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Connector Type | Type | Number of Positions | Color | Number of Rows | Fastening Type | Contact Type | Technology | Voltage - Supply | Orientation | Shielding | Ingress Protection | Style | Frequency | Frequency Stability | Base Part Number | Output | Shell Finish | Pin Count | Shell Size - Insert | Contact Finish | Function | Base Resonator | Current - Supply (Max) | Housing Color | Operating Supply Voltage | Current - Supply (Disable) (Max) | Note | Memory Size | Attachment Method | Height Off Base (Height of Fin) | Thermal Resistance @ Forced Air Flow | Speed | Diode Type | Current - Reverse Leakage @ Vr | Shell Size, MIL | Voltage - Forward (Vf) (Max) @ If | Clock Frequency | Spread Spectrum Bandwidth | Cable Termination | Usage | Access Time | Memory Format | Memory Interface | Pitch - Connector | Operating Temperature - Junction | Voltage - DC Reverse (Vr) (Max) | Current - Average Rectified (Io) | Write Cycle Time - Word, Page | Pitch - Cable | Density | Includes | 1st Connector | 2nd Connector | Capacitance @ Vr, F | Max Frequency | Access Time (Max) | Sync/Async | Absolute Pull Range (APR) | Thermal Resistance @ Natural | Beam Angle | Reverse Recovery Time (trr) | Power Dissipation @ Temperature Rise | Features | Supply Current | Memory Organization | Diameter | Height Seated (Max) | Length | Width | Contact Finish Thickness | Material Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MX25L12833FMI-10G/T&R Macronix | 25 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MX29F400CBTI-70G/TRAY Macronix | 38 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MX29LV640ETXEI-70G/TRAY Macronix | 234 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MX25U51245GZ4I Macronix | In Stock | - | - | Surface Mount | 8-WDFN Exposed Pad | - | - | - | 8-WSON (8x6) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C (TA) | - | MX25xxx45 - MXSMIO™ | - | Active | - | - | - | - | - | - | - | - | FLASH - NOR | 1.65 V ~ 2 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 512Mb (64M x 8) | - | - | - | - | - | - | - | - | 166MHz | - | - | - | - | FLASH | SPI - Quad I/O, QPI, DTR | - | - | - | - | 60µs, 750µs | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MX25U1632FBHI02 Macronix | 96800 |
| - | Surface Mount | 8-XFBGA, WLCSP | - | - | - | 8-WLCSP | - | - | - | - | - | - | - | - | - | - | - | - | MX25U1632 | - | - | - | - | - | - | - | Non-Volatile | Macronix | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | Active | - | - | - | - | -40°C ~ 85°C (TA) | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.65V ~ 2V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16Mbit | - | - | - | - | - | - | - | - | 133 MHz | - | - | - | 6 ns | FLASH | SPI - Quad I/O, QPI | - | - | - | - | 40μs, 3ms | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2M x 8 | - | - | - | - | - | - | - | - | ||
![]() MX25U1632FZUI02/TR Macronix | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DPX | - | - | - | - | - | - | - | - | ITT Cannon, LLC | - | - | - | - | - | - | - | - | - | - | Bulk | - | Active | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MX25V80066M1I02 Macronix | 50000 |
| - | Surface Mount | 4-SMD, No Lead | - | - | - | 8-SOP | - | - | - | - | - | - | - | - | - | - | - | - | SG-8101 | - | - | - | - | - | - | - | Non-Volatile | EPSON | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | Active | - | - | - | - | -40°C ~ 85°C | - | SG-8101 | 0.197 L x 0.126 W (5.00mm x 3.20mm) | - | - | - | XO (Standard) | - | - | - | - | - | FLASH - NOR (SLC) | 1.8V ~ 3.3V | - | - | - | - | 156.24453 MHz | ±15ppm | - | CMOS | - | - | - | - | Enable/Disable | Crystal | 6.8mA (Typ) | - | - | 3.5mA | - | 8Mbit | - | - | - | - | - | - | - | - | 80 MHz | - | - | - | 8 ns | FLASH | SPI | - | - | - | - | 200µs, 5ms | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4M x 2, 8M x 1 | - | 0.051 (1.30mm) | - | - | - | - | - | - | ||
![]() MX25L25745GMI-08G/TR Macronix | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | Obsolete | -- | DIP to DIP, Reversed | - | 14 | Multiple, Ribbon | 2 | - | - | - | - | - | Unshielded | - | - | - | - | - | - | - | - | - | Tin-Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IDC | Socket (0.1), Board In | - | - | - | 0.100 (2.54mm) | - | - | - | - | 0.050 (1.27mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | 1.50 (457.20mm) | - | 100.0µin (2.54µm) | - | - | - | ||
![]() MX25V20066M1I02/TR Macronix | In Stock | - | - | Through Hole | DO-204AL, DO-41, Axial | - | - | - | DO-204AL (DO-41) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | SUPERECTIFIER® | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | BA159GP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fast Recovery = 200mA (Io) | Standard | 5µA @ 1000V | - | 1.3V @ 1A | - | - | - | - | - | - | - | - | -65°C ~ 175°C | 1000V | 1A | - | - | - | - | - | - | 15pF @ 4V, 1MHz | - | - | - | - | - | - | 500ns | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MX78U64A00FXDR02 Macronix | 15164 |
| - | Surface Mount | 24-TBGA | - | - | - | 24-CSPBGA (6x8) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Macronix | - | - | - | - | - | - | - | - | - | - | Tray | - | Active | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MX25V1606FZNI03/TR Macronix | In Stock | - | - | Panel Mount | - | Bulkhead - Front Side Nut | Circular | Aluminum Alloy | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 12 | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -65°C ~ 175°C | Bulk | Military, MIL-DTL-38999 Series II, JT | - | Active | -- | Receptacle Housing | For Male Pins | 9 | - | - | Bayonet Lock | Crimp | - | - | N (Normal) | Unshielded | Environment Resistant | - | - | - | - | - | Cadmium over Nickel | - | 18-96 | - | - | - | - | Olive Drab | - | - | Contacts Not Included | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | -- | - | - | ||
![]() MX25UW51345GXDI00 Macronix | 337 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Macronix | - | - | - | - | - | - | - | - | - | - | Tray | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MX77L25650FMI42A Macronix | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Macronix | - | - | - | - | - | - | - | - | - | - | Tube | - | Active | - | - | - | 10 V ~ 32 V | -40°C ~ 65°C (TA) | Bulk | 4-20SC-MaxSonar-WR | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 42kHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 11° | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MX25L6433FM2J-08Q Macronix | In Stock | - | - | Surface Mount | 8-SOIC (0.209, 5.30mm Width) | - | - | - | 8-SOP | - | - | - | - | - | Free Hanging (In-Line) | Free Hanging (In-Line) | - | Male | - | Male | - | - | 50 Ohms | LMR 195 | - | - | 8 GHz | - | - | Non-Volatile | Amphenol Times Microwave Systems | - | - | - | - | - | - | - | - | - | 50 Ohms | Tape & Box (TB) | - | Active | - | - | - | - | -40°C ~ 85°C | - | LMR® | - | - | - | - | - | - | Black | - | - | - | FLASH - NOR (SLC) | 2.65V ~ 3.6V | - | - | - | SMA to SMA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 64Mbit | - | - | - | - | - | - | - | - | 133 MHz | - | - | - | 6 ns | FLASH | SPI - Quad I/O | - | - | - | - | 60µs, 1.6ms | - | - | - | SMA Plug | SMA Plug | - | - | - | - | - | - | - | - | - | - | - | 16M x 4, 32M x 2, 64M x 1 | - | - | 236.2 (6.0m) 19.7 | - | - | - | - | - | ||
![]() MX29GL640EHT2I-70G-TRAY Macronix | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 22(b) | - | - | - | NOR | - | - | Parallel | - | - | - | Surface Mount | 8M/4M | 3.6(V) | 2.7(V) | 3/3.3(V) | -40C to 85C | 85C | -40C | Industrial | - | - | TSOP | - | Yes | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 56 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 67108864(Bit) | - | - | - | - | - | 70(ns) | Asynchronous | - | - | - | - | - | - | 100(mA) | - | - | - | - | - | - | - | - | - | ||
![]() MX29LV400CTTI-70G/TRAY Macronix | In Stock | - | - | - | - | - | - | - | - | Aluminum | - | Rectangular, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | pushPIN™ | - | Active | - | - | Top Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Push Pin | 0.374 (9.50mm) | 27.70°C/W @ 100 LFM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | -- | - | - | - | -- | - | 2.126 (54.01mm) | 1.575 (40.00mm) | - | - | - | - | ||
![]() MX25L8006EZUI-12G/TRAY Macronix | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MX25V8035FZUJ Macronix | In Stock | - | - | Surface Mount | 8-UFDFN Exposed Pad | - | - | - | 8-USON (2x3) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Volatile | Kamaya Inc. | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | Active | - | - | - | - | -40°C ~ 105°C (TA) | - | * | - | - | - | - | - | - | - | - | - | - | FLASH - NOR (SLC) | 2.3V ~ 3.6V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8Mbit | - | - | - | - | - | - | - | - | 104 MHz | - | - | - | 6 ns | FLASH | SPI - Quad I/O | - | - | - | - | 100µs, 3.6ms | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2M x 4, 4M x 2, 8M x 1 | - | - | - | - | - | - | - | - | ||
![]() MX77L12850FZ4I40 Macronix | In Stock | - | - | Surface Mount | 8-WDFN Exposed Pad | - | - | - | 8-WSON (8x6) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Volatile | Glenair | - | - | - | - | - | - | - | - | - | - | Retail Package | - | Active | - | - | - | - | -40°C ~ 85°C (TA) | - | * | - | - | - | - | - | - | - | - | - | - | FLASH - NOR (SLC) | 2.7V ~ 3.6V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 128Mbit | - | - | - | - | - | - | - | - | 104 MHz | - | - | - | 6 ns | FLASH | SPI - Quad I/O | - | - | - | - | 50µs, 1.2ms | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 32M x 4, 64M x 2, 128M x 1 | - | - | - | - | - | - | - | - | ||
![]() MX25L6406EM2I-12GTR Macronix | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.6 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 64 Mb | - | - | - | - | 86 MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Lead Free | - |