- RoHS Status
- Memory Types
- Packaging
- Part Status
- Memory Size
- Package / Case
- Memory Format
- Memory Interface
- Mounting Type
- Operating Temperature
- Voltage - Supply
- Write Cycle Time - Word, Page
Attribute column
Manufacturer
Macronix Memory
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Access Time-Max | Case | Certificates | Ihs Manufacturer | Kind of interface | Kind of memory | Memory | Mounting | Number of Words | Number of Words Code | Operating Temperature-Max | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Rohs Code | Supply Voltage-Nom (Vsup) | Type of integrated circuit | JESD-609 Code | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Temperature Grade | Supply Voltage-Min (Vsup) | Interface | Operating Mode | Supply Current-Max | Organization | Output Characteristics | Seated Height-Max | Memory Width | Standby Current-Max | Memory Density | Parallel/Serial | Memory IC Type | Alternate Memory Width | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MX25L1026EM1I-10G/TUBE MACRONIX INTERNATIONAL | In Stock | - | - | - | - | - | SOP8 | RoHS compliant | - | serial | NOR Flash | 1Mb FLASH | SMD | - | - | - | - | - | - | - | - | - | - | - | - | - | FLASH memory | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPI | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MX25L3255EM2I-10G/TUBE MACRONIX INTERNATIONAL | In Stock | - | - | - | - | - | SOP8 | RoHS compliant | - | serial | NOR Flash | 32Mb FLASH | SMD | - | - | - | - | - | - | - | - | - | - | - | - | - | FLASH memory | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPI | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MX25L12855FMI-10G/TUBE MACRONIX INTERNATIONAL | In Stock | - | - | - | - | - | SOP16 | RoHS compliant | - | serial | NOR Flash | 128Mb FLASH | SMD | - | - | - | - | - | - | - | - | - | - | - | - | - | FLASH memory | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPI | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MX25L25645GMI-08G/TUBE MACRONIX INTERNATIONAL | In Stock | - | - | - | - | - | SOP16 | RoHS compliant | - | serial | NOR Flash | 256Mb FLASH | SMD | - | - | - | - | - | - | - | - | - | - | - | - | - | FLASH memory | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPI | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MX25L25673GM2I-08G/TUBE MACRONIX INTERNATIONAL | In Stock | - | - | - | - | - | SOP8 | RoHS compliant | - | serial | NOR Flash | 256Mb FLASH | SMD | - | - | - | - | - | - | - | - | - | - | - | - | - | FLASH memory | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPI | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MX25U51245GMI00/TUBE MACRONIX INTERNATIONAL | In Stock | - | - | - | - | - | SOP16 | RoHS compliant | - | serial | NOR Flash | 512Mb FLASH | SMD | - | - | - | - | - | - | - | - | - | - | - | - | - | FLASH memory | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MX25R3235FM2IL0/TRAY MACRONIX INTERNATIONAL | In Stock | - | - | - | - | - | SOP8 | RoHS compliant | - | serial | NOR Flash | 32Mb FLASH | SMD | - | - | - | - | - | - | - | - | - | - | - | - | - | FLASH memory | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MX25R4035FM1IH1/T&R MACRONIX INTERNATIONAL | In Stock | - | - | - | - | - | SOP8 | RoHS compliant | - | serial | NOR Flash | 4Mb FLASH | SMD | - | - | - | - | - | - | - | - | - | - | - | - | - | FLASH memory | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MX25U8033EM1I-12G/TUBE MACRONIX INTERNATIONAL | In Stock | - | - | - | - | - | SOP8 | RoHS compliant | - | serial | NOR Flash | 8Mb FLASH | SMD | - | - | - | - | - | - | - | - | - | - | - | - | - | FLASH memory | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MX23L1610MC-90 Macronix International Co Ltd | In Stock | - | - | YES | 44 | 90 ns | - | - | MACRONIX INTERNATIONAL CO LTD | - | - | - | - | 1048576 words | 1000000 | 70 °C | PLASTIC/EPOXY | SOP | SOP, SOP44,.63 | SOP44,.63 | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | No | 3.3 V | - | e0 | EAR99 | TIN LEAD | - | 8542.32.00.71 | DUAL | GULL WING | - | 1 | 1.27 mm | unknown | - | 44 | R-PDSO-G44 | Not Qualified | 3.6 V | COMMERCIAL | 3 V | - | ASYNCHRONOUS | 0.025 mA | 1MX16 | - | 3 mm | 16 | 0.000015 A | 16777216 bit | PARALLEL | MASK ROM | 8 | 28.5 mm | 12.6 mm | ||
![]() MX23L3211MC-10 Macronix International Co Ltd | In Stock | - | - | YES | 44 | 100 ns | - | - | MACRONIX INTERNATIONAL CO LTD | - | - | - | - | 2097152 words | 2000000 | 70 °C | PLASTIC/EPOXY | SOP | SOP, SOP44,.63 | SOP44,.63 | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | No | 3 V | - | e0 | EAR99 | TIN LEAD | CAN ALSO BE CONFIGURED AS 2M X 16 | 8542.32.00.71 | DUAL | GULL WING | - | 1 | 1.27 mm | unknown | - | 44 | R-PDSO-G44 | Not Qualified | 3.6 V | COMMERCIAL | 2.7 V | - | ASYNCHRONOUS | 0.04 mA | 2MX16 | - | 3 mm | 16 | 0.000005 A | 33554432 bit | PARALLEL | MASK ROM | 8 | 28.5 mm | 12.6 mm | ||
![]() MX23L6411TC-12 Macronix International Co Ltd | In Stock | - | - | YES | 48 | 120 ns | - | - | MACRONIX INTERNATIONAL CO LTD | - | - | - | - | 4194304 words | 4000000 | 70 °C | PLASTIC/EPOXY | TSOP1 | TSOP1, TSSOP48,.8,20 | TSSOP48,.8,20 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE | Obsolete | TSOP1 | No | 3 V | - | e0 | EAR99 | TIN LEAD | CAN ALSO BE CONFIGURED AS 4M X 16 | 8542.32.00.71 | DUAL | GULL WING | - | 1 | 0.5 mm | unknown | - | 48 | R-PDSO-G48 | Not Qualified | 3.6 V | COMMERCIAL | 2.7 V | - | ASYNCHRONOUS | 0.06 mA | 4MX16 | - | 1.2 mm | 16 | 0.000005 A | 67108864 bit | PARALLEL | MASK ROM | 8 | 18.4 mm | 12 mm | ||
![]() MX23L1613TC-12 Macronix International Co Ltd | In Stock | - | - | YES | 48 | 120 ns | - | - | MACRONIX INTERNATIONAL CO LTD | - | - | - | - | 1048576 words | 1000000 | 70 °C | PLASTIC/EPOXY | TSOP1 | TSOP1, TSSOP48,.8,20 | TSSOP48,.8,20 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE | Obsolete | TSOP1 | No | 3 V | - | e0 | EAR99 | TIN LEAD | - | 8542.32.00.71 | DUAL | GULL WING | - | 1 | 0.5 mm | unknown | - | 48 | R-PDSO-G48 | Not Qualified | 3.6 V | COMMERCIAL | 2.7 V | - | ASYNCHRONOUS | 0.025 mA | 1MX16 | - | 1.2 mm | 16 | 0.000005 A | 16777216 bit | PARALLEL | MASK ROM | 8 | 18.4 mm | 12 mm | ||
![]() MX23C6410TC-12 Macronix International Co Ltd | In Stock | - | - | YES | 48 | 120 ns | - | - | MACRONIX INTERNATIONAL CO LTD | - | - | - | - | 4194304 words | 4000000 | 70 °C | PLASTIC/EPOXY | TSOP1 | TSOP1, TSSOP48,.8,20 | TSSOP48,.8,20 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE | Obsolete | TSOP1 | No | 5 V | - | e0 | EAR99 | TIN LEAD | - | 8542.32.00.71 | DUAL | GULL WING | - | 1 | 0.5 mm | unknown | - | 48 | R-PDSO-G48 | Not Qualified | 5.5 V | COMMERCIAL | 4.5 V | - | ASYNCHRONOUS | 0.1 mA | 4MX16 | - | 1.2 mm | 16 | 0.0001 A | 67108864 bit | PARALLEL | MASK ROM | 8 | 18.4 mm | 12 mm | ||
![]() MX23L3222MC-10 Macronix International Co Ltd | In Stock | - | - | YES | 70 | 100 ns | - | - | MACRONIX INTERNATIONAL CO LTD | - | - | - | - | 1048576 words | 1000000 | 70 °C | PLASTIC/EPOXY | SOP | SOP, SOP70,.63,32 | SOP70,.63,32 | RECTANGULAR | SMALL OUTLINE | Obsolete | SSOP | No | 3.3 V | - | - | EAR99 | - | CAN ALSO BE CONFIGURED AS 1M X 32 | 8542.32.00.71 | DUAL | GULL WING | NOT SPECIFIED | 1 | 0.8 mm | unknown | NOT SPECIFIED | 70 | R-PDSO-G70 | Not Qualified | 3.63 V | COMMERCIAL | 2.97 V | - | ASYNCHRONOUS | 0.06 mA | 1MX32 | - | 3.048 mm | 32 | 0.00005 A | 33554432 bit | PARALLEL | MASK ROM | 16 | 28.499 mm | 12.598 mm | ||
![]() MX23C2000QC-90 Macronix International Co Ltd | In Stock | - | - | YES | 32 | 90 ns | - | - | MACRONIX INTERNATIONAL CO LTD | - | - | - | - | 262144 words | 256000 | 70 °C | PLASTIC/EPOXY | QCCJ | QCCJ, LDCC32,.5X.6 | LDCC32,.5X.6 | RECTANGULAR | CHIP CARRIER | Obsolete | LCC | No | 5 V | - | e0 | EAR99 | TIN LEAD | - | 8542.32.00.71 | QUAD | J BEND | - | 1 | 1.27 mm | unknown | - | 32 | R-PQCC-J32 | Not Qualified | 5.5 V | COMMERCIAL | 4.5 V | - | ASYNCHRONOUS | 0.04 mA | 256KX8 | - | 3.55 mm | 8 | 0.00005 A | 2097152 bit | PARALLEL | MASK ROM | - | 14.0462 mm | 11.5062 mm | ||
![]() MX23L6411TC-10 Macronix International Co Ltd | 768 | - | - | YES | 48 | 100 ns | - | - | MACRONIX INTERNATIONAL CO LTD | - | - | - | - | 4194304 words | 4000000 | 70 °C | PLASTIC/EPOXY | TSOP1 | TSOP1, TSSOP48,.8,20 | TSSOP48,.8,20 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE | Obsolete | TSOP1 | No | 3 V | - | e0 | EAR99 | TIN LEAD | - | 8542.32.00.71 | DUAL | GULL WING | - | 1 | 0.5 mm | unknown | - | 48 | R-PDSO-G48 | Not Qualified | 3.6 V | COMMERCIAL | 2.7 V | - | ASYNCHRONOUS | 0.05 mA | 4MX16 | - | 1.2 mm | 16 | 0.000015 A | 67108864 bit | PARALLEL | MASK ROM | 8 | 18.4 mm | 12 mm | ||
![]() MX23C1610MC-20 Macronix International Co Ltd | In Stock | - | - | YES | 44 | 200 ns | - | - | MACRONIX INTERNATIONAL CO LTD | - | - | - | - | 2097152 words | 2000000 | 70 °C | PLASTIC/EPOXY | SOP | SOP, SOP44,.63 | SOP44,.63 | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | No | 5 V | - | e0 | EAR99 | TIN LEAD | - | 8542.32.00.71 | DUAL | GULL WING | - | 1 | 1.27 mm | unknown | - | 44 | R-PDSO-G44 | Not Qualified | 5.5 V | COMMERCIAL | 4.5 V | - | ASYNCHRONOUS | 0.06 mA | 2MX8 | 3-STATE | 3 mm | 8 | 0.00005 A | 16777216 bit | PARALLEL | MASK ROM | 8 | 28.49 mm | 12.6 mm | ||
![]() MX23L6423XC-90 Macronix International Co Ltd | In Stock | - | - | YES | 48 | 150 ns | - | - | MACRONIX INTERNATIONAL CO LTD | - | - | - | - | 4194304 words | 4000000 | 70 °C | PLASTIC/EPOXY | LFBGA | LFBGA, BGA48,6X8,32 | BGA48,6X8,32 | RECTANGULAR | GRID ARRAY, LOW PROFILE, FINE PITCH | Obsolete | BGA | - | 5 V | - | - | EAR99 | - | - | 8542.32.00.71 | BOTTOM | BALL | - | 1 | 0.8 mm | unknown | - | 48 | R-PBGA-B48 | Not Qualified | 5.5 V | COMMERCIAL | 4.5 V | - | ASYNCHRONOUS | 0.02 mA | 512KX8 | - | 1.3 mm | 8 | 0.000015 A | 4194304 bit | PARALLEL | MASK ROM | 8 | 8 mm | 6 mm | ||
![]() MX23L1610TC-12G Macronix International Co Ltd | In Stock | - | - | YES | 48 | 120 ns | - | - | MACRONIX INTERNATIONAL CO LTD | - | - | - | - | 1048576 words | 1000000 | 70 °C | PLASTIC/EPOXY | TSOP1 | TSOP1, TSSOP48,.8,20 | TSSOP48,.8,20 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE | Obsolete | TSOP1 | - | 3.3 V | - | - | EAR99 | - | - | 8542.32.00.71 | DUAL | GULL WING | - | 1 | 0.5 mm | unknown | - | 48 | R-PDSO-G48 | Not Qualified | 3.6 V | COMMERCIAL | 3 V | - | ASYNCHRONOUS | 0.025 mA | 1MX16 | - | 1.2 mm | 16 | 0.000015 A | 16777216 bit | PARALLEL | MASK ROM | 8 | 18.4 mm | 12 mm |