- RoHS Status
- Memory Types
- Packaging
- Part Status
- Memory Size
- Package / Case
- Memory Format
- Memory Interface
- Mounting Type
- Operating Temperature
- Voltage - Supply
- Write Cycle Time - Word, Page
Attribute column
Manufacturer
Macronix Memory
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Access Time-Max | Case | Certificates | Gross weight | Ihs Manufacturer | Interface1 | Kind of interface | Kind of memory | Memory | Memory organisation | Mounting | Number of Words | Number of Words Code | Operating Temperature-Max | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Rohs Code | Supply Voltage-Nom (Vsup) | Type of integrated circuit | Operating temperature | JESD-609 Code | ECCN Code | Terminal Finish | HTS Code | Terminal Position | Terminal Form | Number of Functions | Terminal Pitch | Reach Compliance Code | Pin Count | JESD-30 Code | Qualification Status | Operating frequency | Supply Voltage-Max (Vsup) | Temperature Grade | Supply Voltage-Min (Vsup) | Interface | Operating Mode | Supply Current-Max | Organization | Output Characteristics | Seated Height-Max | Memory Width | Standby Current-Max | Memory Density | Parallel/Serial | Memory IC Type | Operating voltage | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MX25V2035FZUI/TR MACRONIX INTERNATIONAL | In Stock | - | - | - | - | - | USON8 | RoHS compliant | 0.5g | - | - | serial | NOR Flash | 2Mb FLASH | 256kx8bit | SMD | - | - | - | - | - | - | - | - | - | - | - | - | - | FLASH memory | -40...85°C | - | - | - | - | - | - | - | - | - | - | - | - | 108MHz | - | - | - | SPI | - | - | - | - | - | - | - | - | - | - | 2.3...3.6V | - | - | ||
![]() MX25V4035FM2I/TR MACRONIX INTERNATIONAL | In Stock | - | - | - | - | - | SOP8 | RoHS compliant | 0.5g | - | - | serial | NOR Flash | 4Mb FLASH | 512kx8bit | SMD | - | - | - | - | - | - | - | - | - | - | - | - | - | FLASH memory | -40...85°C | - | - | - | - | - | - | - | - | - | - | - | - | 108MHz | - | - | - | SPI | - | - | - | - | - | - | - | - | - | - | 2.3...3.6V | - | - | ||
![]() MX25U51245GXDI54/TRAY MACRONIX INTERNATIONAL | In Stock | - | - | - | - | - | BGA24 | RoHS compliant | 0.5g | - | SPI | serial | NOR Flash | 512Mb FLASH | 64Mx8bit | SMD | - | - | - | - | - | - | - | - | - | - | - | - | - | FLASH memory | -40...85°C | - | - | - | - | - | - | - | - | - | - | - | - | 133MHz | - | - | - | DTR | - | - | - | - | - | - | - | - | - | - | 1.65...2V | - | - | ||
![]() MX25L51273GMI-08G/TR MACRONIX INTERNATIONAL | In Stock | - | - | - | - | - | SOP16 | RoHS compliant | 0.5g | - | SPI | serial | NOR Flash | 512Mb FLASH | 64Mx8bit | SMD | - | - | - | - | - | - | - | - | - | - | - | - | - | FLASH memory | -40...85°C | - | - | - | - | - | - | - | - | - | - | - | - | 166MHz | - | - | - | DTR | - | - | - | - | - | - | - | - | - | - | 2.7...3.6V | - | - | ||
![]() MX25L12845GZNI-08G/TR MACRONIX INTERNATIONAL | In Stock | - | - | - | - | - | WSON8 | RoHS compliant | 0.5g | - | SPI | serial | NOR Flash | 128Mb FLASH | 16Mx8bit | SMD | - | - | - | - | - | - | - | - | - | - | - | - | - | FLASH memory | -40...85°C | - | - | - | - | - | - | - | - | - | - | - | - | 120MHz | - | - | - | DTR | - | - | - | - | - | - | - | - | - | - | 2.7...3.6V | - | - | ||
![]() MX25U4033EZUI-12G/TR MACRONIX INTERNATIONAL | In Stock | - | - | - | - | - | USON8 | RoHS compliant | 0.5g | - | - | serial | NOR Flash | 4Mb FLASH | 1Mx4bit | SMD | - | - | - | - | - | - | - | - | - | - | - | - | - | FLASH memory | -40...85°C | - | - | - | - | - | - | - | - | - | - | - | - | 80MHz | - | - | - | SPI | - | - | - | - | - | - | - | - | - | - | 1.65...2V | - | - | ||
![]() MX25U6432FM2I02/TR MACRONIX INTERNATIONAL | In Stock | - | - | - | - | - | SOP8 | RoHS compliant | 0.5g | - | SPI | serial | NOR Flash | 64Mb FLASH | 8Mx8bit | SMD | - | - | - | - | - | - | - | - | - | - | - | - | - | FLASH memory | -40...85°C | - | - | - | - | - | - | - | - | - | - | - | - | 133MHz | - | - | - | QPI | - | - | - | - | - | - | - | - | - | - | 1.65...2V | - | - | ||
![]() MX25L12845GZ2I-08G/TR MACRONIX INTERNATIONAL | In Stock | - | - | - | - | - | WSON8 | RoHS compliant | 0.5g | - | SPI | serial | NOR Flash | 128Mb FLASH | 16Mx8bit | SMD | - | - | - | - | - | - | - | - | - | - | - | - | - | FLASH memory | -40...85°C | - | - | - | - | - | - | - | - | - | - | - | - | 120MHz | - | - | - | DTR | - | - | - | - | - | - | - | - | - | - | 2.7...3.6V | - | - | ||
![]() MX25L25673GMI-10G/TRAY MACRONIX INTERNATIONAL | In Stock | - | - | - | - | - | SOP16 | RoHS compliant | 0.5g | - | SPI | serial | NOR Flash | 256Mb FLASH | 32Mx8bit | SMD | - | - | - | - | - | - | - | - | - | - | - | - | - | FLASH memory | -40...85°C | - | - | - | - | - | - | - | - | - | - | - | - | 104MHz | - | - | - | DTR | - | - | - | - | - | - | - | - | - | - | 2.7...3.6V | - | - | ||
![]() MX25V80066M1I02/TUBE MACRONIX INTERNATIONAL | In Stock | - | - | - | - | - | SOP8 | RoHS compliant | 0.5g | - | - | serial | NOR Flash | 8Mb FLASH | 1Mx8bit | SMD | - | - | - | - | - | - | - | - | - | - | - | - | - | FLASH memory | -40...85°C | - | - | - | - | - | - | - | - | - | - | - | - | 80MHz | - | - | - | SPI | - | - | - | - | - | - | - | - | - | - | 2.3...3.6V | - | - | ||
![]() MX25U8035EZUI-10G/TR MACRONIX INTERNATIONAL | In Stock | - | - | - | - | - | USON8 | RoHS compliant | 0.5g | - | SPI | serial | NOR Flash | 8Mb FLASH | 1Mx8bit | SMD | - | - | - | - | - | - | - | - | - | - | - | - | - | FLASH memory | -40...85°C | - | - | - | - | - | - | - | - | - | - | - | - | 104MHz | - | - | - | QPI | - | - | - | - | - | - | - | - | - | - | 1.65...2V | - | - | ||
![]() MX66L1G45GXDL-10G/TRAY MACRONIX INTERNATIONAL | In Stock | - | - | - | - | - | BGA24 | RoHS compliant | 0.5g | - | SPI | - | NOR Flash | 1Gb FLASH | 128Mx8bit | SMD | - | - | - | - | - | - | - | - | - | - | - | - | - | FLASH memory | - | - | - | - | - | - | - | - | - | - | - | - | - | 166MHz | - | - | - | DTR | - | - | - | - | - | - | - | - | - | - | 2.7...3.6V | - | - | ||
![]() MX25L3255EXCI-10G/TR MACRONIX INTERNATIONAL | In Stock | - | - | - | - | - | TFBGA24 | RoHS compliant | 0.5g | - | - | serial | NOR Flash | 32Mb FLASH | - | SMD | - | - | - | - | - | - | - | - | - | - | - | - | - | FLASH memory | -40...85°C | - | - | - | - | - | - | - | - | - | - | - | - | 104MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.7...3.6V | - | - | ||
![]() MX66U1G45GXDI0A/TR MACRONIX INTERNATIONAL | 22 |
| - | - | - | - | BGA24 | RoHS compliant | 0.5g | - | SPI | serial | NOR Flash | 1Gb FLASH | 128Mx8bit | SMD | - | - | - | - | - | - | - | - | - | - | - | - | - | FLASH memory | -40...85°C | - | - | - | - | - | - | - | - | - | - | - | - | 166MHz | - | - | - | DTR | - | - | - | - | - | - | - | - | - | - | 1.65...2V | - | - | ||
![]() MX25L1633EZUI-10G/TR MACRONIX INTERNATIONAL | In Stock | - | - | - | - | - | USON8 | RoHS compliant | 0.5g | - | - | serial | NOR Flash | 16Mb FLASH | 2Mx8bit | SMD | - | - | - | - | - | - | - | - | - | - | - | - | - | FLASH memory | -40...85°C | - | - | - | - | - | - | - | - | - | - | - | - | 104MHz | - | - | - | SPI | - | - | - | - | - | - | - | - | - | - | 2.7...3.6V | - | - | ||
![]() MX25L6473FZNI-08G/TRAY MACRONIX INTERNATIONAL | In Stock | - | - | - | - | - | WSON8 | RoHS compliant | 0.5g | - | - | serial | NOR Flash | 64Mb FLASH | 8Mx8bit | SMD | - | - | - | - | - | - | - | - | - | - | - | - | - | FLASH memory | -40...85°C | - | - | - | - | - | - | - | - | - | - | - | - | 133MHz | - | - | - | SPI | - | - | - | - | - | - | - | - | - | - | 2.65...3.6V | - | - | ||
![]() MX25L6456EXDI-10G/TR MACRONIX INTERNATIONAL | In Stock | - | - | - | - | - | TFBGA24 | RoHS compliant | 0.5g | - | - | serial | NOR Flash | 64Mb FLASH | - | SMD | - | - | - | - | - | - | - | - | - | - | - | - | - | FLASH memory | -40...85°C | - | - | - | - | - | - | - | - | - | - | - | - | 104MHz | - | - | - | SPI | - | - | - | - | - | - | - | - | - | - | 2.7...3.6V | - | - | ||
![]() MX25V16066ZNI02/TR MACRONIX INTERNATIONAL | In Stock | - | - | - | - | - | WSON8 | RoHS compliant | 0.5g | - | - | serial | NOR Flash | 16Mb FLASH | 2Mx8bit | SMD | - | - | - | - | - | - | - | - | - | - | - | - | - | FLASH memory | -40...85°C | - | - | - | - | - | - | - | - | - | - | - | - | 80MHz | - | - | - | SPI | - | - | - | - | - | - | - | - | - | - | 2.3...3.6V | - | - | ||
![]() MX23C4096PC-10 Macronix International Co Ltd | In Stock | - | - | NO | 40 | 100 ns | - | - | - | MACRONIX INTERNATIONAL CO LTD | - | - | - | - | - | - | 262144 words | 256000 | 70 °C | PLASTIC/EPOXY | DIP | DIP, DIP40,.6 | DIP40,.6 | RECTANGULAR | IN-LINE | Obsolete | DIP | No | 5 V | - | - | e0 | EAR99 | TIN LEAD | 8542.32.00.71 | DUAL | THROUGH-HOLE | 1 | 2.54 mm | unknown | 40 | R-PDIP-T40 | Not Qualified | - | 5.5 V | COMMERCIAL | 4.5 V | - | ASYNCHRONOUS | 0.06 mA | 256KX16 | 3-STATE | 4.9022 mm | 16 | 0.0001 A | 4194304 bit | PARALLEL | MASK ROM | - | 52.07 mm | 15.24 mm | ||
![]() MX23L51220MC-90 Macronix International Co Ltd | In Stock | - | - | YES | 70 | 90 ns | - | - | - | MACRONIX INTERNATIONAL CO LTD | - | - | - | - | - | - | 16777216 words | 16000000 | 70 °C | PLASTIC/EPOXY | SSOP | SSOP, SOP70,.63,32 | SOP70,.63,32 | RECTANGULAR | SMALL OUTLINE, SHRINK PITCH | Obsolete | SSOP | No | 3.3 V | - | - | e0 | EAR99 | Tin/Lead (Sn/Pb) | 8542.32.00.71 | DUAL | GULL WING | 1 | 0.8 mm | unknown | 70 | R-PDSO-G70 | Not Qualified | - | 3.63 V | COMMERCIAL | 2.97 V | - | ASYNCHRONOUS | 0.08 mA | 16MX32 | - | 3.05 mm | 32 | 0.00003 A | 536870912 bit | PARALLEL | MASK ROM | - | 28.5 mm | 12.6 mm |