- RoHS Status
- Memory Types
- Packaging
- Part Status
- Memory Size
- Package / Case
- Memory Format
- Memory Interface
- Mounting Type
- Operating Temperature
- Voltage - Supply
- Write Cycle Time - Word, Page
Attribute column
Manufacturer
Macronix Memory
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Number of Terminals | Access Time-Max | Ihs Manufacturer | Memory Types | Number of Words | Number of Words Code | Operating Temperature (Max.) | Operating Temperature (Min.) | Operating Temperature-Max | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Rohs Code | Supply Voltage-Nom (Vsup) | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Interface | Memory Size | Nominal Supply Current | Operating Mode | Clock Frequency | Supply Current-Max | Access Time | Memory Format | Memory Interface | Organization | Seated Height-Max | Memory Width | Write Cycle Time - Word, Page | Density | Standby Current-Max | Memory Density | Access Time (Max) | Parallel/Serial | Sync/Async | Memory IC Type | Programming Voltage | Serial Bus Type | Endurance | Write Cycle Time-Max (tWC) | Data Retention Time-Min | Write Protection | Alternate Memory Width | Data Polling | Toggle Bit | Command User Interface | Number of Sectors/Size | Sector Size | Ready/Busy | Boot Block | Common Flash Interface | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MX23L1613TC-90 Macronix International Co Ltd | In Stock | - | - | - | - | - | - | YES | - | 48 | 90 ns | MACRONIX INTERNATIONAL CO LTD | - | 1048576 words | 1000000 | - | - | 70 °C | PLASTIC/EPOXY | TSOP1 | TSOP1, TSSOP48,.8,20 | TSSOP48,.8,20 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE | Obsolete | TSOP1 | No | 3 V | - | - | - | - | e0 | - | - | - | - | EAR99 | - | TIN LEAD | - | - | - | 8542.32.00.71 | - | DUAL | GULL WING | - | 1 | - | 0.5 mm | unknown | - | - | 48 | R-PDSO-G48 | Not Qualified | - | 3.6 V | - | COMMERCIAL | 2.7 V | - | - | - | ASYNCHRONOUS | - | 0.025 mA | - | - | - | 1MX16 | 1.2 mm | 16 | - | - | 0.000005 A | 16777216 bit | - | PARALLEL | - | MASK ROM | - | - | - | - | - | - | 8 | - | - | - | - | - | - | - | - | - | 18.4 mm | 12 mm | - | - | - | ||
![]() MX29LV400CBTI-90G Macronix | In Stock | - | Datasheet | 16 Weeks | - | Surface Mount | 48-TFSOP (0.724, 18.40mm Width) | YES | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tray | 1998 | MX29LV | e3 | yes | Not For New Designs | 3 (168 Hours) | 48 | 3A991.B.1.A | - | Matte Tin (Sn) | - | - | - | 8542.32.00.51 | 2.7V~3.6V | DUAL | - | 260 | 1 | 3V | 0.5mm | unknown | - | 40 | 48 | R-PDSO-G48 | Not Qualified | - | 3.6V | 3/3.3V | - | 2.7V | - | 4Mb 512K x 8 | - | ASYNCHRONOUS | - | - | - | FLASH | Parallel | 4MX16 | - | 16 | 90ns | - | 0.000005A | 67108864 bit | 90 ns | - | - | - | 3V | - | - | - | - | - | 8 | YES | YES | YES | 1217 | 16K8K32K64K | YES | BOTTOM | YES | 1.2mm | 18.4mm | 12mm | - | ROHS3 Compliant | - | ||
![]() MX30UF4G18AB-TI Macronix | 35 |
| - | - | - | - | - | YES | - | - | - | - | - | - | - | 85°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | Tray | - | - | e3 | - | Not For New Designs | 3 (168 Hours) | 48 | 3A991.B.1.A | - | Matte Tin (Sn) | - | - | - | 8542.32.00.51 | - | DUAL | GULL WING | 260 | 1 | 1.8V | 0.5mm | - | - | 40 | - | R-PDSO-G48 | - | - | 1.95V | - | INDUSTRIAL | 1.7V | - | - | - | ASYNCHRONOUS | - | - | - | - | - | 512MX8 | - | 8 | - | - | - | 4294967296 bit | - | PARALLEL | - | FLASH | 1.8V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.2mm | 18.4mm | 12mm | - | RoHS Compliant | - | ||
![]() MX29LV800CBXGI-70G Macronix | In Stock | - | Datasheet | 16 Weeks | Surface Mount | Surface Mount | 48-TFBGA, CSPBGA | - | 48 | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tray | 2012 | MX29LV | - | - | Active | 3 (168 Hours) | 48 | 3A991.B.1.A | - | - | - | - | - | 8542.32.00.51 | 2.7V~3.6V | BOTTOM | - | - | 1 | 3V | 0.8mm | - | - | - | 48 | - | - | - | 3.6V | 3/3.3V | - | 2.7V | - | 8Mb 1M x 8 | 30mA | - | - | - | - | FLASH | Parallel | 8MX16 | - | 16 | 70ns | 8 Mb | 0.000005A | - | 70 ns | - | Asynchronous | - | 3V | - | - | - | - | - | 8 | YES | YES | YES | 12115 | 16K8K32K64K | YES | BOTTOM | YES | 1.2mm | 8mm | 6mm | No | ROHS3 Compliant | - | ||
![]() MX25L25835EMI-10G Macronix | In Stock | - | Datasheet | 16 Weeks | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | 16 | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tube | - | MX25xxx35/36 - MXSMIO™ | - | - | Obsolete | 3 (168 Hours) | 16 | - | - | - | - | - | IT ALSO CONFIGURED AS 256M X 1 | - | 2.7V~3.6V | DUAL | - | - | 1 | 3.3V | 1.27mm | - | - | - | - | - | - | - | 3.6V | - | - | 2.7V | SPI, Serial | 256Mb 32M x 8 | - | SYNCHRONOUS | 104MHz | - | - | FLASH | SPI | 64MX4 | - | 4 | 300μs, 5ms | - | - | 268435456 bit | - | - | - | - | 2.7V | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | 2.65mm | 10.3mm | 7.52mm | - | RoHS Compliant | - | ||
![]() MX30LF1G08AA-TJ Macronix | 35 |
| Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tray | - | - | - | - | Not For New Designs | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MX25L25645GXDI-10G Macronix | 7 | - | - | - | - | Surface Mount | 24-TBGA, CSPBGA | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tray | 2017 | MXSMIO™ | - | - | Not For New Designs | - | - | - | - | - | - | - | - | - | 2.7V~3.6V | - | - | NOT SPECIFIED | - | - | - | - | - | NOT SPECIFIED | - | - | - | - | - | - | - | - | - | 256Mb 32M x 8 | - | - | 120MHz | - | - | FLASH | SPI | - | - | - | 30μs, 750μs | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() MX25L12873FMI-10G Macronix | 2411 |
| Datasheet | - | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tube | 2017 | MXSMIO™ | - | - | Not For New Designs | - | 16 | - | - | - | - | - | CAN BE ORGNISED AS 128 MBIT X 1 | - | 2.7V~3.6V | DUAL | - | NOT SPECIFIED | 1 | 3V | 1.27mm | - | - | NOT SPECIFIED | 16 | R-PDSO-G16 | Not Qualified | - | 3.6V | 3/3.3V | - | 2.7V | - | 128Mb 16M x 8 | - | SYNCHRONOUS | 104MHz | 0.025mA | - | FLASH | SPI | 32MX4 | - | 4 | 30μs, 1.5ms | - | 0.00002A | 134217728 bit | - | SERIAL | - | - | 2.7V | SPI | 100000 Write/Erase Cycles | - | 20 | SOFTWARE | 2 | - | - | - | - | - | - | - | - | 2.65mm | 10.3mm | 7.52mm | - | RoHS Compliant | - | ||
![]() MX25R8035FM2IH0 Macronix | 49 | - | Datasheet | 10 Weeks | - | Surface Mount | 8-SOIC (0.209, 5.30mm Width) | YES | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tube | 2015 | MXSMIO™ | - | - | Active | 3 (168 Hours) | 8 | - | - | - | - | - | IT IS ALSO CONFIGURED AS 8M X 1 | - | 1.65V~3.6V | DUAL | - | NOT SPECIFIED | 1 | 1.8V | 1.27mm | - | - | NOT SPECIFIED | - | R-PDSO-G8 | - | - | 3.6V | - | - | 1.65V | SPI, Serial | 8Mb 1M x 8 | - | SYNCHRONOUS | 108MHz | - | - | FLASH | SPI | 2MX4 | - | 4 | 100μs, 4ms | - | - | 8388608 bit | - | - | - | - | 1.8V | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | 2.16mm | 5.28mm | 5.23mm | - | ROHS3 Compliant | Lead Free | ||
![]() MX66L1G55GXCI-10G Macronix | 35 |
| - | 10 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tray | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MX25L25645GZNI-10G Macronix | 5 |
| - | - | - | Surface Mount | 8-WDFN Exposed Pad | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tray | 2017 | MXSMIO™ | - | - | Not For New Designs | - | - | - | - | - | - | - | - | - | 2.7V~3.6V | - | - | NOT SPECIFIED | - | - | - | - | - | NOT SPECIFIED | - | - | - | - | - | - | - | - | - | 256Mb 32M x 8 | - | - | 120MHz | - | - | FLASH | SPI | - | - | - | 30μs, 750μs | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() MX29F400CTMI-70G Macronix | In Stock | - | Datasheet | 16 Weeks | Surface Mount | Surface Mount | 44-SOIC (0.496, 12.60mm Width) | - | 44 | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tube | 2009 | MX29F | e3 | yes | Last Time Buy | 3 (168 Hours) | 44 | EAR99 | - | MATTE TIN | - | - | TOP BOOT BLOCK | 8542.32.00.51 | 4.5V~5.5V | DUAL | - | 260 | 1 | 5V | 1.27mm | - | - | 40 | 44 | - | - | 5V | - | 5V | - | - | - | 4Mb 512K x 8 | 50mA | - | - | - | - | FLASH | Parallel | 256KX16 | - | 16 | 70ns | 4 Mb | 0.000005A | - | 70 ns | - | Asynchronous | - | 5V | - | 100000 Write/Erase Cycles | 70ms | - | - | 8 | YES | YES | YES | 1217 | 16K8K32K64K | YES | TOP | - | 3mm | 28.5mm | 12.6mm | No | ROHS3 Compliant | Lead Free | ||
![]() MX29LV800CBXBI-70G Macronix | 10772 |
| Datasheet | 10 Weeks | - | - | - | YES | - | - | - | - | - | - | - | 85°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | Tray | 2012 | - | e1 | yes | Active | - | 48 | 3A991.B.1.A | NOR TYPE | TIN SILVER COPPER | - | - | - | 8542.32.00.51 | - | BOTTOM | BALL | 260 | 1 | 3V | 0.8mm | - | - | 40 | 48 | R-PBGA-B48 | Not Qualified | - | 3.6V | 3/3.3V | INDUSTRIAL | 2.7V | - | - | - | ASYNCHRONOUS | - | - | - | - | - | 8MX16 | - | 16 | - | - | 0.000005A | 134217728 bit | 70 ns | PARALLEL | - | FLASH | 3V | - | - | - | - | - | 8 | YES | YES | YES | 12115 | 16K8K32K64K | YES | BOTTOM | YES | 1.3mm | 8mm | 6mm | - | Non-RoHS Compliant | - | ||
![]() MX25L3233FZNI-08Q Macronix | In Stock | - | Datasheet | 10 Weeks | - | Surface Mount | 8-WDFN Exposed Pad | YES | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tray | - | MXSMIO™ | - | - | Active | 3 (168 Hours) | 8 | - | - | - | - | - | IT CAN ALSO CONFIGURED AS 32M X 1 AND 16M X 2 | - | 2.65V~3.6V | DUAL | - | - | 1 | 3V | 1.27mm | - | - | - | - | R-PDSO-N8 | - | - | 3.6V | - | - | 2.65V | - | 32Mb 8M x 4 | - | SYNCHRONOUS | 133MHz | - | - | FLASH | SPI - Quad I/O | 4MX8 | - | 8 | 50μs, 1.2ms | - | - | 33554432 bit | - | SERIAL | - | - | 3V | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | 0.8mm | 6mm | 5mm | - | ROHS3 Compliant | - | ||
![]() MX30LF1GE8AB-XKI Macronix | 2465 |
| Datasheet | 8 Weeks | - | - | - | YES | - | - | - | - | - | - | - | 85°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | Tray | 2015 | - | - | - | Active | - | 63 | - | NAND TYPE | - | - | - | - | - | - | BOTTOM | BALL | 260 | 1 | 3V | 0.8mm | - | - | 40 | - | R-PBGA-B63 | - | - | 3.6V | - | INDUSTRIAL | 2.7V | - | - | - | ASYNCHRONOUS | - | - | - | - | - | 128MX8 | - | 8 | - | - | - | 1073741824 bit | - | PARALLEL | - | FLASH | 2.7V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1mm | 11mm | 9mm | - | RoHS Compliant | - | ||
![]() MX25L6473EBBI-10G Macronix | 35 |
| Datasheet | - | - | Surface Mount | 12-UFBGA, WLCSP | YES | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2017 | MXSMIO™ | e1 | - | Not For New Designs | 3 (168 Hours) | 12 | - | - | TIN SILVER COPPER | - | - | ALSO CONFIGURABLE AS 64M X 1 | - | 2.7V~3.6V | BOTTOM | - | 260 | 1 | 3V | 0.5mm | - | - | 40 | - | R-PBGA-B12 | - | - | 3.6V | - | - | 2.7V | - | 64Mb 8M x 8 | - | SYNCHRONOUS | 104MHz | - | - | FLASH | SPI | 16MX4 | - | 4 | 50μs, 3ms | - | - | 67108864 bit | - | SERIAL | - | - | 2.7V | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | 0.52mm | - | - | - | RoHS Compliant | - | ||
![]() MX29LV040CQC-55Q Macronix | In Stock | - | Datasheet | - | - | - | - | YES | - | - | - | - | - | - | - | 70°C | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube | - | - | e3 | yes | Obsolete | 1 (Unlimited) | 32 | EAR99 | NOR TYPE | Matte Tin (Sn) | - | - | - | 8542.32.00.51 | - | QUAD | J BEND | 260 | 1 | 3V | 1.27mm | - | - | 40 | 32 | R-PQCC-J32 | Not Qualified | 3.6V | - | 3.3V | COMMERCIAL | 2.7V | - | - | - | ASYNCHRONOUS | - | - | 55 ns | - | - | 512KX8 | - | 8 | - | 4 Mb | 0.000005A | - | - | PARALLEL | - | FLASH | 3V | - | - | - | - | - | - | YES | YES | YES | 8 | 64K | - | - | YES | 3.55mm | 14.05mm | 11.43mm | - | RoHS Compliant | Lead Free | ||
![]() MX30LF2GE8AB-TI Macronix | 9980 |
| Datasheet | 8 Weeks | - | - | - | YES | - | - | - | - | - | - | - | 85°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | Tray | - | - | e3 | - | Active | 3 (168 Hours) | 48 | - | NAND TYPE | MATTE TIN | - | - | - | - | - | DUAL | GULL WING | 260 | 1 | 3V | 0.5mm | - | - | 40 | - | R-PDSO-G48 | - | - | 3.6V | - | INDUSTRIAL | 2.7V | - | - | - | ASYNCHRONOUS | - | - | - | - | - | 256MX8 | - | 8 | - | - | - | 2147483648 bit | - | PARALLEL | - | FLASH | 2.7V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.2mm | 18.4mm | 12mm | - | Non-RoHS Compliant | - | ||
![]() MX25R4035FM1IH1 Macronix | 9520 | - | - | - | - | - | SOIC | YES | - | - | - | - | FLASH, NOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | yes | - | - | 8 | - | - | - | 85°C | -40°C | ALSO CONFIGURABLE AS 4MX1 | - | - | DUAL | GULL WING | NOT SPECIFIED | 1 | 1.8V | 1.27mm | - | 104MHz | NOT SPECIFIED | - | R-PDSO-G8 | - | - | 3.6V | - | INDUSTRIAL | 1.65V | SPI, Serial | - | - | SYNCHRONOUS | - | - | - | - | - | 1MX4 | - | 4 | - | - | - | 4194304 bit | - | - | - | - | 1.8V | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | 1.75mm | 4.9mm | 3.9mm | - | RoHS Compliant | Lead Free | ||
![]() MX29LV400CTTC-90G Macronix | In Stock | - | Datasheet | 16 Weeks | - | Surface Mount | 48-TFSOP (0.724, 18.40mm Width) | YES | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~70°C TA | Tray | 2012 | MX29LV | e3 | yes | Obsolete | 3 (168 Hours) | 48 | 3A991.B.1.A | - | Matte Tin (Sn) | - | - | - | 8542.32.00.51 | 2.7V~3.6V | DUAL | - | 260 | 1 | 3V | 0.5mm | - | - | 40 | 48 | R-PDSO-G48 | Not Qualified | - | 3.6V | 3/3.3V | - | 2.7V | - | 4Mb 512K x 8 | - | ASYNCHRONOUS | - | - | - | FLASH | Parallel | 4MX16 | - | 16 | 90ns | - | 0.000005A | 67108864 bit | 90 ns | - | - | - | 3V | - | - | - | - | - | 8 | YES | YES | YES | 1217 | 16K8K32K64K | YES | TOP | YES | 1.2mm | 18.4mm | 12mm | - | RoHS Compliant | - |