- RoHS Status
- Memory Types
- Packaging
- Part Status
- Memory Size
- Package / Case
- Memory Format
- Memory Interface
- Mounting Type
- Operating Temperature
- Voltage - Supply
- Write Cycle Time - Word, Page
Attribute column
Manufacturer
Macronix Memory
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Number of Pins | Memory Types | Operating Temperature (Max.) | Operating Temperature (Min.) | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Interface | Memory Size | Operating Mode | Clock Frequency | Access Time | Memory Format | Memory Interface | Organization | Memory Width | Write Cycle Time - Word, Page | Density | Standby Current-Max | Memory Density | Access Time (Max) | Parallel/Serial | Memory IC Type | Programming Voltage | Serial Bus Type | Endurance | Write Cycle Time-Max (tWC) | Data Retention Time-Min | Write Protection | Alternate Memory Width | Data Polling | Toggle Bit | Command User Interface | Number of Sectors/Size | Sector Size | Page Size | Ready/Busy | Boot Block | Common Flash Interface | Mixed Memory Type | Height Seated (Max) | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MX29LV040CT2I-70G Macronix | 96800 | - | Datasheet | 16 Weeks | Surface Mount | 32-TFSOP (0.724, 18.40mm Width) | YES | 32 | Non-Volatile | - | - | -40°C~85°C TA | Tray | - | MX29LV | - | - | Active | 3 (168 Hours) | 32 | EAR99 | - | - | - | - | - | - | 2.7V~3.6V | DUAL | - | NOT SPECIFIED | 1 | 3V | 0.5mm | - | NOT SPECIFIED | 32 | - | Not Qualified | - | 3.6V | 3/3.3V | - | 2.7V | - | 4Mb 512K x 8 | ASYNCHRONOUS | - | - | FLASH | Parallel | 512KX8 | 8 | 70ns | - | 0.000005A | 4194304 bit | 70 ns | - | - | 3V | - | - | - | - | - | - | YES | YES | YES | 8 | 64K | - | - | - | YES | - | 1.2mm | 12.4mm | 8mm | ROHS3 Compliant | - | ||
![]() MX29LV400CBMC-70G Macronix | In Stock | - | Datasheet | 16 Weeks | Surface Mount | 44-SOIC (0.496, 12.60mm Width) | YES | - | Non-Volatile | - | - | 0°C~70°C TA | Tray | 2012 | MX29LV | e3 | yes | Active | 3 (168 Hours) | 44 | 3A991.B.1.A | - | MATTE TIN | - | - | - | 8542.32.00.51 | 2.7V~3.6V | DUAL | - | 260 | 1 | 3V | 1.27mm | - | 40 | 44 | R-PDSO-G44 | Not Qualified | - | 3.6V | 3/3.3V | - | 2.7V | - | 4Mb 512K x 8 | ASYNCHRONOUS | - | - | FLASH | Parallel | 4MX16 | 16 | 70ns | - | 0.000005A | 67108864 bit | 70 ns | - | - | 3V | - | - | - | - | - | 8 | YES | YES | YES | 1217 | 16K8K32K64K | - | YES | BOTTOM | YES | - | 3mm | 28.5mm | 12.6mm | ROHS3 Compliant | - | ||
![]() MX25L12835EZNI-10G Macronix | In Stock | - | Datasheet | - | Surface Mount | 8-WDFN Exposed Pad | YES | - | Non-Volatile | - | - | -40°C~85°C TA | Tray | 2014 | MX25xxx35/36 - MXSMIO™ | - | - | Obsolete | 3 (168 Hours) | 8 | - | - | - | - | - | IT ALSO CONFIGURED AS 128M X 1 | - | 2.7V~3.6V | DUAL | - | - | 1 | 3.3V | 1.27mm | unknown | - | - | R-PDSO-N8 | Not Qualified | 3.6V | - | 3/3.3V | - | 2.7V | SPI, Serial | 128Mb 16M x 8 | SYNCHRONOUS | 104MHz | - | FLASH | SPI | 32MX4 | 4 | 300μs, 5ms | 128 Mb | 0.00004A | - | - | - | - | 2.7V | SPI | 100000 Write/Erase Cycles | - | 20 | HARDWARE/SOFTWARE | 2 | - | - | - | - | - | - | - | - | - | - | 0.8mm | 8mm | 6mm | RoHS Compliant | Lead Free | ||
![]() MX25U25635FZ4I-08G Macronix | 3977 | - | Datasheet | - | - | - | YES | - | - | 85°C | -40°C | - | Tray | 2017 | - | e3 | - | Not For New Designs | 1 (Unlimited) | 8 | - | NOR TYPE | Tin (Sn) | - | - | CAN BE ORGNISED AS 256 MBIT X 1 | - | - | DUAL | NO LEAD | NOT SPECIFIED | 1 | 1.8V | 1.27mm | - | NOT SPECIFIED | 8 | R-PDSO-N8 | Not Qualified | - | 2V | 1.8V | INDUSTRIAL | 1.65V | - | - | SYNCHRONOUS | 133MHz | - | - | - | 64MX4 | 4 | - | - | 0.00002A | 268435456 bit | - | SERIAL | FLASH | 1.8V | SPI | 100000 Write/Erase Cycles | - | 20 | HARDWARE/SOFTWARE | 2 | - | - | - | - | - | - | - | - | - | - | 0.8mm | 8mm | 6mm | RoHS Compliant | - | ||
![]() MX30LF4G28AB-XKI Macronix | 96800 | - | Datasheet | 16 Weeks | Surface Mount | 63-VFBGA | YES | 63 | Non-Volatile | - | - | -40°C~85°C TA | Tray | 2014 | MX30LF | - | - | Not For New Designs | 3 (168 Hours) | 63 | - | - | - | - | - | - | - | 2.7V~3.6V | BOTTOM | - | NOT SPECIFIED | 1 | 3V | 0.8mm | - | NOT SPECIFIED | - | - | - | - | 3.6V | - | - | 2.7V | - | 4Gb 512M x 8 | ASYNCHRONOUS | - | - | FLASH | Parallel | 512MX8 | 8 | 20ns | - | - | 4294967296 bit | - | - | - | 2.7V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1mm | 11mm | 9mm | ROHS3 Compliant | Lead Free | ||
![]() MX25L25673GZNI-08G Macronix | 10 |
| - | 10 Weeks | Surface Mount | 8-WDFN Exposed Pad | - | - | Non-Volatile | - | - | -40°C~85°C TA | Tray | - | MXSMIO™ | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | 2.7V~3.6V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 256Mb 32M x 8 | - | 120MHz | - | FLASH | SPI | - | - | 30μs, 750μs | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() MX25L1673EM2I-10G Macronix | 1848 | - | Datasheet | 10 Weeks | Surface Mount | 8-SOIC (0.209, 5.30mm Width) | YES | - | Non-Volatile | - | - | -40°C~85°C TA | Tube | 2017 | MXSMIO™ | - | - | Active | - | 8 | - | - | - | - | - | CAN BE ORGNISED AS 16 MBIT X 1 | - | 2.7V~3.6V | DUAL | - | NOT SPECIFIED | 1 | 3V | 1.27mm | - | NOT SPECIFIED | 8 | R-PDSO-G8 | Not Qualified | - | 3.6V | 3/3.3V | - | 2.7V | - | 16Mb 2M x 8 | SYNCHRONOUS | 104MHz | - | FLASH | SPI | 4MX4 | 4 | 50μs, 3ms | - | 0.00002A | 16777216 bit | - | SERIAL | - | 2.7V | SPI | 100000 Write/Erase Cycles | - | 20 | SOFTWARE | 2 | - | - | - | - | - | - | - | - | - | - | 2.16mm | 5.28mm | 5.23mm | RoHS Compliant | - | ||
![]() MX30UF2G18AC-TI Macronix | 133 |
| - | 8 Weeks | - | - | YES | - | - | 85°C | -40°C | - | Tray | - | - | e3 | - | Active | 3 (168 Hours) | 48 | - | - | Matte Tin (Sn) | - | - | - | - | - | DUAL | GULL WING | 260 | 1 | 1.8V | 0.5mm | - | 40 | - | R-PDSO-G48 | - | - | 1.95V | - | INDUSTRIAL | 1.7V | - | - | ASYNCHRONOUS | - | - | - | - | 256MX8 | 8 | - | - | - | 2147483648 bit | - | PARALLEL | FLASH | 1.8V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.2mm | 18.4mm | 12mm | RoHS Compliant | - | ||
![]() MX29GL128EHXCI-90G Macronix | 35 |
| Datasheet | - | - | FBGA | YES | - | - | 85°C | -40°C | - | Tray | 2009 | - | - | - | Not For New Designs | - | 64 | 3A991.B.1.A | NOR TYPE | - | - | - | - | 8542.32.00.51 | - | BOTTOM | BALL | NOT SPECIFIED | 1 | 3V | 1mm | - | NOT SPECIFIED | 64 | R-PBGA-B64 | Not Qualified | 3V | 3.6V | - | INDUSTRIAL | 2.7V | - | - | ASYNCHRONOUS | - | 90 ns | - | - | 128MX16 | 16 | - | 128 Mb | 0.0001A | - | - | PARALLEL | FLASH | 3V | - | - | - | - | - | 8 | YES | YES | YES | 128 | 128K | 8/16words | YES | - | YES | - | 1.2mm | 13mm | 10mm | RoHS Compliant | Lead Free | ||
![]() MX25L12845GZNI-08G Macronix | 1140 | - | Datasheet | 10 Weeks | Surface Mount | 8-WDFN Exposed Pad | YES | - | Non-Volatile | - | - | -40°C~85°C TA | Tray | 2017 | MX25xxx45 - MXSMIO™ | - | - | Active | - | 8 | - | - | - | - | - | CAN BE ORGANISED AS 128 M X 1 | - | 2.7V~3.6V | DUAL | - | NOT SPECIFIED | 1 | 3V | 1.27mm | - | NOT SPECIFIED | - | R-PDSO-N8 | - | - | 3.6V | - | - | 2.7V | - | 128Mb 16M x 8 | SYNCHRONOUS | 120MHz | - | FLASH | SPI | 32MX4 | 4 | 30μs, 750μs | - | - | 134217728 bit | - | SERIAL | - | 3V | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | 0.8mm | 6mm | 5mm | RoHS Compliant | - | ||
![]() MX29F040CTC-90G Macronix | 96800 | - | Datasheet | 16 Weeks | Surface Mount | 32-TFSOP (0.724, 18.40mm Width) | YES | 32 | Non-Volatile | - | - | 0°C~70°C TA | Tray | - | MX29F | e6 | yes | Active | 3 (168 Hours) | 32 | EAR99 | - | TIN BISMUTH | - | - | - | - | 4.5V~5.5V | DUAL | - | 260 | 1 | 5V | 0.5mm | - | 40 | 32 | - | Not Qualified | - | 5.5V | 5V | - | 4.5V | - | 4Mb 512K x 8 | ASYNCHRONOUS | - | - | FLASH | Parallel | 512KX8 | 8 | 90ns | - | 0.000005A | 4194304 bit | 90 ns | - | - | 5V | - | 100000 Write/Erase Cycles | - | - | - | - | YES | YES | YES | 8 | 64K | - | - | - | - | - | 1.2mm | 18.4mm | 8mm | ROHS3 Compliant | - | ||
![]() MX29F400CTTI-90G Macronix | 35 |
| - | - | - | TFSOP | YES | - | FLASH, NOR | - | - | - | - | - | - | e3 | yes | - | 3 (168 Hours) | 48 | EAR99 | - | Tin (Sn) | 85°C | -40°C | TOP BOOT BLOCK | 8542.32.00.51 | - | DUAL | GULL WING | 260 | 1 | 5V | 0.5mm | - | 40 | 48 | R-PDSO-G48 | Not Qualified | - | 5.5V | 5V | INDUSTRIAL | 4.5V | Parallel | - | ASYNCHRONOUS | - | - | - | - | 256KX16 | 16 | - | - | 0.000005A | 4194304 bit | 90 ns | - | - | 5V | - | 100000 Write/Erase Cycles | 90ms | - | - | 8 | YES | YES | - | 1217 | 16K8K32K64K | - | YES | TOP | - | - | 1.2mm | 18.4mm | 12mm | RoHS Compliant | - | ||
![]() MX29VS128FBXJI-80G Macronix | 35 |
| Datasheet | 10 Weeks | Surface Mount | 56-TFBGA, CSPBGA | YES | - | Volatile | - | - | -40°C~85°C TA | Tray | - | - | - | - | Active | - | 56 | - | - | - | - | - | BOTTOM BOOT; CLOCK SPEED 108 MHZ | - | 1.7V~1.95V | BOTTOM | - | 260 | 1 | 1.8V | 0.5mm | - | 40 | - | R-PBGA-B56 | - | - | 1.95V | - | - | 1.7V | - | 128Mb 8M x 16 | SYNCHRONOUS | 108MHz | 80ns | FLASH | Parallel | 8MX16 | 16 | 45ns | - | - | 134217728 bit | - | - | - | 1.8V | - | - | - | - | - | - | - | - | - | - | - | - | - | BOTTOM | - | - | 1.2mm | 7.7mm | 6.2mm | Non-RoHS Compliant | Lead Free | ||
![]() MX63U1GC1GCAXMI01 Macronix | 100 | - | Datasheet | - | - | - | YES | - | - | 85°C | -40°C | - | Tray | - | - | - | - | Active | - | 162 | - | - | - | - | - | IT ALSO CONTAINS 1GBIT(32M X 32) DDR2 MEMORY OPERATES AT 1.8V AND 1.2V NOM SUPPLY | - | - | BOTTOM | BALL | - | 1 | 1.8V | 0.5mm | - | - | - | R-PBGA-B162 | - | - | 1.95V | - | INDUSTRIAL | 1.7V | - | - | SYNCHRONOUS | - | - | - | - | 128MX8 | 8 | - | - | - | 1073741824 bit | - | - | MEMORY CIRCUIT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | FLASH+DDR2 | 1mm | 10.5mm | 8mm | - | - | ||
![]() MX25V8035FZNI Macronix | 20 |
| Datasheet | 10 Weeks | Surface Mount | 8-WDFN Exposed Pad | YES | - | Non-Volatile | - | - | -40°C~85°C TA | Tray | 2017 | MXSMIO™ | - | yes | Active | 3 (168 Hours) | 8 | - | - | - | - | - | ALSO IT CAN BE CONFIGURED AS 8M X 1 BIT | - | 2.3V~3.6V | DUAL | - | NOT SPECIFIED | 1 | 3V | 1.27mm | unknown | NOT SPECIFIED | - | R-PDSO-N8 | - | - | 3.6V | - | - | 2.3V | SPI, Serial | 8Mb 1M x 8 | SYNCHRONOUS | 104MHz | - | FLASH | SPI | 2MX4 | 4 | 100μs, 4ms | - | - | 8388608 bit | - | - | - | 3V | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | 0.8mm | 6mm | 5mm | ROHS3 Compliant | Lead Free | ||
![]() MX66U1G45GXDI0A Macronix | 958 | - | Datasheet | - | - | - | YES | - | - | 85°C | -40°C | - | Tray | - | - | - | - | Not For New Designs | - | 24 | - | - | - | - | - | ALSO IT CAN BE CONFIGURED AS 1G X 1 BIT | - | - | BOTTOM | BALL | NOT SPECIFIED | 1 | 1.8V | 1mm | - | NOT SPECIFIED | - | R-PBGA-B24 | - | - | 2V | - | INDUSTRIAL | 1.65V | - | - | SYNCHRONOUS | 166MHz | - | - | - | 256MX4 | 4 | - | - | - | 1073741824 bit | - | SERIAL | FLASH | 1.8V | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | 1.2mm | 8mm | 6mm | RoHS Compliant | - | ||
![]() MX66U51235FME-13G Macronix | 2565 |
| Datasheet | 10 Weeks | - | - | - | - | - | - | - | - | Tube | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MX29F800CBMI-70G Macronix | In Stock | - | Datasheet | 16 Weeks | Surface Mount | 44-SOIC (0.496, 12.60mm Width) | YES | - | Non-Volatile | - | - | -40°C~85°C TA | Tube | 2008 | MX29F | e3 | - | Last Time Buy | 3 (168 Hours) | 44 | EAR99 | - | Tin (Sn) | - | - | BOTTOM BOOT BLOCK | 8542.32.00.51 | 4.5V~5.5V | DUAL | - | NOT SPECIFIED | 1 | 5V | 1.27mm | - | NOT SPECIFIED | 44 | R-PDSO-G44 | Not Qualified | 5V | - | 5V | - | - | - | 8Mb 1M x 8 | ASYNCHRONOUS | - | - | FLASH | Parallel | 512KX16 | 16 | 70ns | 8 Mb | 0.00005A | - | 70 ns | - | - | 5V | - | 100000 Write/Erase Cycles | - | - | - | 8 | YES | YES | YES | 12115 | 16K8K32K64K | - | YES | BOTTOM | - | - | 3mm | 28.5mm | 12.6mm | ROHS3 Compliant | Lead Free | ||
![]() MX25V4035FM2I Macronix | 45540 | - | Datasheet | 10 Weeks | - | - | YES | - | - | 85°C | -40°C | - | Tube | 2017 | - | - | - | Active | - | 8 | - | - | - | - | - | ALSO IT CAN BE CONFIGURED AS 4M X 1 BIT | - | - | DUAL | GULL WING | NOT SPECIFIED | 1 | 3V | 1.27mm | - | NOT SPECIFIED | - | R-PDSO-G8 | - | - | 3.6V | - | INDUSTRIAL | 2.3V | - | - | SYNCHRONOUS | 108MHz | - | - | - | 1MX4 | 4 | - | - | - | 4194304 bit | - | SERIAL | FLASH | 3V | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | 2.16mm | 5.28mm | 5.23mm | RoHS Compliant | - | ||
![]() MX25U1001EMI-14G Macronix | 5008 |
| Datasheet | 10 Weeks | - | - | YES | - | - | 85°C | -40°C | - | Tube | 2017 | - | e3 | - | Active | 3 (168 Hours) | 8 | - | NOR TYPE | MATTE TIN (800) | - | - | CAN BE ORGNISED AS 1 MBIT X 1 | - | - | DUAL | GULL WING | 260 | 1 | 1.8V | 1.27mm | - | 40 | 8 | R-PDSO-G8 | Not Qualified | - | 2V | 1.8V | INDUSTRIAL | 1.65V | - | - | SYNCHRONOUS | 70MHz | - | - | - | 256KX4 | 4 | - | - | 0.00001A | 1048576 bit | - | SERIAL | FLASH | 1.8V | SPI | 100000 Write/Erase Cycles | - | 20 | HARDWARE/SOFTWARE | 1 | - | - | - | - | - | - | - | - | - | - | 1.75mm | 4.9mm | 3.9mm | RoHS Compliant | - |