- RoHS Status
- Memory Types
- Packaging
- Part Status
- Memory Size
- Package / Case
- Memory Format
- Memory Interface
- Mounting Type
- Operating Temperature
- Voltage - Supply
- Write Cycle Time - Word, Page
Attribute column
Manufacturer
Macronix Memory
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Number of Pins | Memory Types | Operating Temperature (Max.) | Operating Temperature (Min.) | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Interface | Memory Size | Operating Mode | Clock Frequency | Memory Format | Memory Interface | Organization | Memory Width | Write Cycle Time - Word, Page | Density | Standby Current-Max | Memory Density | Access Time (Max) | Parallel/Serial | Memory IC Type | Programming Voltage | Serial Bus Type | Endurance | Write Cycle Time-Max (tWC) | Data Retention Time-Min | Write Protection | Alternate Memory Width | Data Polling | Toggle Bit | Command User Interface | Number of Sectors/Size | Sector Size | Page Size | Ready/Busy | Boot Block | Common Flash Interface | Height Seated (Max) | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MX25L3206EZNI-12G Macronix | 1448 |
| Datasheet | 16 Weeks | Surface Mount | 8-WDFN Exposed Pad | YES | - | Non-Volatile | - | - | -40°C~85°C TA | Tray | 2009 | MX25xxx05/06 | e3 | yes | Not For New Designs | 3 (168 Hours) | 8 | 3A991.B.1.A | Matte Tin (Sn) | - | - | - | 8542.32.00.51 | 2.7V~3.6V | DUAL | - | 260 | 1 | 3.3V | 1.27mm | - | - | 40 | 8 | R-PDSO-N8 | Not Qualified | 3.6V | - | 3/3.3V | - | 2.7V | SPI, Serial | 32Mb 4M x 8 | SYNCHRONOUS | 86MHz | FLASH | SPI | 16MX2 | 2 | 50μs, 3ms | 32 Mb | 0.00002A | - | - | - | - | 3.3V | SPI | 100000 Write/Erase Cycles | - | 20 | HARDWARE/SOFTWARE | 1 | - | - | - | - | - | - | - | - | - | 0.8mm | 6mm | 5mm | ROHS3 Compliant | Lead Free | ||
![]() MX25L1633EZNI-10G Macronix | 30 |
| Datasheet | 16 Weeks | Surface Mount | 8-WDFN Exposed Pad | YES | - | Non-Volatile | - | - | -40°C~85°C TA | Tray | 2011 | MXSMIO™ | e3 | - | Not For New Designs | 3 (168 Hours) | 8 | - | MATTE TIN (800) | - | - | IT ALSO CONFIGURED AS 16M X 1 | - | 2.7V~3.6V | DUAL | - | 260 | 1 | 3.3V | 1.27mm | - | - | 40 | - | R-PDSO-N8 | Not Qualified | 3.6V | - | 3/3.3V | - | 2.7V | SPI, Serial | 16Mb 2M x 8 | SYNCHRONOUS | 104MHz | FLASH | SPI | 4MX4 | 4 | 50μs, 3ms | 16 Mb | 0.00002A | - | - | - | - | 2.7V | SPI | 100000 Write/Erase Cycles | - | 20 | HARDWARE/SOFTWARE | 2 | - | - | - | - | - | - | - | - | - | 0.8mm | 6mm | 5mm | ROHS3 Compliant | Lead Free | ||
![]() MX29LV400CTTI-70G Macronix | 70 |
| Datasheet | 10 Weeks | Surface Mount | 48-TFSOP (0.724, 18.40mm Width) | YES | - | Non-Volatile | - | - | -40°C~85°C TA | Tray | 2004 | MX29LV | e3 | yes | Active | 3 (168 Hours) | 48 | 3A991.B.1.A | Matte Tin (Sn) | - | - | - | 8542.32.00.51 | 2.7V~3.6V | DUAL | - | 260 | 1 | 3V | 0.5mm | unknown | - | 40 | 48 | R-PDSO-G48 | Not Qualified | 3.6V | - | 3/3.3V | - | 2.7V | - | 4Mb 512K x 8 | ASYNCHRONOUS | - | FLASH | Parallel | 4MX16 | 16 | 70ns | 4 Mb | 0.000005A | - | 70 ns | - | - | 3V | - | - | - | - | - | 8 | YES | YES | YES | 1217 | 16K8K32K64K | - | YES | TOP | YES | 1.2mm | 18.4mm | 12mm | ROHS3 Compliant | Lead Free | ||
![]() MX29GL128FHXFI-90G Macronix | 35 |
| Datasheet | 10 Weeks | Surface Mount | 64-LBGA, CSPBGA | YES | - | Non-Volatile | - | - | -40°C~85°C TA | Tray | - | MX29GL | - | - | Active | 3 (168 Hours) | 64 | - | - | - | - | - | - | 2.7V~3.6V | BOTTOM | - | 260 | 1 | 3V | 1mm | - | - | 40 | - | R-PBGA-B64 | Not Qualified | - | 3.6V | 3/3.3V | - | 2.7V | - | 128Mb 16M x 8 | ASYNCHRONOUS | - | FLASH | Parallel | 8MX16 | 16 | 90ns | - | 0.00003A | 134217728 bit | 90 ns | - | - | 3V | - | - | - | - | - | 8 | YES | YES | YES | 128 | 128K | 8/16words | YES | - | YES | 1.4mm | 13mm | 11mm | ROHS3 Compliant | - | ||
![]() MX25L8035EM2I-10G Macronix | 2922 | - | Datasheet | 16 Weeks | Surface Mount | 8-SOIC (0.209, 5.30mm Width) | YES | 8 | Non-Volatile | - | - | -40°C~85°C TA | Tube | 2009 | MX25xxx35/36 - MXSMIO™ | - | - | Not For New Designs | 3 (168 Hours) | 8 | EAR99 | - | - | - | - | - | 2.7V~3.6V | DUAL | - | NOT SPECIFIED | 1 | 3V | 1.27mm | unknown | - | NOT SPECIFIED | 8 | - | Not Qualified | - | 3.6V | 3/3.3V | - | 2.7V | SPI, Serial | 8Mb 1M x 8 | SYNCHRONOUS | 108MHz | FLASH | SPI | 2MX4 | 4 | 300μs, 3ms | - | 0.00002A | - | - | - | - | 3V | SPI | 100000 Write/Erase Cycles | - | 20 | HARDWARE/SOFTWARE | 2 | - | - | - | - | - | - | - | - | - | 2.16mm | - | 5.23mm | ROHS3 Compliant | Lead Free | ||
![]() MX25L2006EZNI-12G Macronix | 2193 | - | Datasheet | 10 Weeks | Surface Mount | 8-WDFN Exposed Pad | YES | - | Non-Volatile | - | - | -40°C~85°C TA | Tray | 2010 | MX25xxx05/06 | - | - | Active | 3 (168 Hours) | 8 | EAR99 | - | - | - | - | 8542.32.00.51 | 2.7V~3.6V | DUAL | - | NOT SPECIFIED | 1 | 3V | 1.27mm | - | - | NOT SPECIFIED | 8 | R-PDSO-N8 | Not Qualified | 3.6V | - | 3/3.3V | - | 2.7V | SPI, Serial | 2Mb 256K x 8 | SYNCHRONOUS | 86MHz | FLASH | SPI | 1MX2 | 2 | 50μs, 3ms | 2 Mb | 0.00001A | - | - | - | - | 2.7V | SPI | 100000 Write/Erase Cycles | - | 20 | HARDWARE/SOFTWARE | 1 | - | - | - | - | - | - | - | - | - | 0.8mm | 6mm | 5mm | ROHS3 Compliant | Lead Free | ||
![]() MX25L12845EZNI-10G Macronix | 19 |
| Datasheet | 16 Weeks | Surface Mount | 8-WDFN Exposed Pad | YES | - | Non-Volatile | - | - | -40°C~85°C TA | Tray | 2009 | MX25xxx45 - MXSMIO™ | - | - | Not For New Designs | 3 (168 Hours) | 8 | 3A991.B.1.A | - | - | - | ALSO CONFIGURABLE AS 128M X 1, 20 YEAR DATA RETENTION | - | 2.7V~3.6V | DUAL | - | NOT SPECIFIED | 1 | 3V | 1.27mm | - | - | NOT SPECIFIED | 8 | R-PDSO-N8 | Not Qualified | 3.6V | - | 3/3.3V | - | 2.7V | SPI, Serial | 128Mb 16M x 8 | SYNCHRONOUS | 104MHz | FLASH | SPI | 32MX4 | 4 | 300μs, 5ms | 128 Mb | 0.00004A | - | - | - | - | 3V | SPI | 100000 Write/Erase Cycles | 5ms | 20 | HARDWARE/SOFTWARE | 2 | - | - | - | - | - | - | - | - | - | 0.8mm | 8mm | 6mm | ROHS3 Compliant | Lead Free | ||
![]() MX25U25635FZ4I-10G Macronix | 126 |
| Datasheet | 16 Weeks | Surface Mount | 8-WDFN Exposed Pad | YES | - | Non-Volatile | - | - | -40°C~85°C TA | Tray | 2013 | MX25xxx35/36 - MXSMIO™ | e3 | - | Not For New Designs | 3 (168 Hours) | 8 | - | Tin (Sn) | - | - | CAN BE ORGNISED AS 256 MBIT X 1 | - | 1.65V~2V | DUAL | - | NOT SPECIFIED | 1 | 1.8V | 1.27mm | unknown | - | NOT SPECIFIED | 8 | R-PDSO-N8 | Not Qualified | - | 2V | 1.8V | - | 1.65V | SPI, Serial | 256Mb 32M x 8 | SYNCHRONOUS | 108MHz | FLASH | SPI | 64MX4 | 4 | 30μs, 3ms | - | 0.00002A | 268435456 bit | - | - | - | 1.8V | SPI | 100000 Write/Erase Cycles | - | 20 | HARDWARE/SOFTWARE | 2 | - | - | - | - | - | - | - | - | - | 0.8mm | 8mm | 6mm | ROHS3 Compliant | Lead Free | ||
![]() MX25U1635FM2I-10G Macronix | 2963 |
| Datasheet | 16 Weeks | Surface Mount | 8-SOIC (0.209, 5.30mm Width) | YES | 8 | Non-Volatile | - | - | -40°C~85°C TA | Tube | 2012 | MX25xxx35/36 - MXSMIO™ | - | - | Not For New Designs | 3 (168 Hours) | 8 | - | - | - | - | ALSO IT CAN BE CONFIGURED AS 16M X 1 BIT | - | 1.65V~2V | DUAL | - | NOT SPECIFIED | 1 | 1.8V | 1.27mm | unknown | - | NOT SPECIFIED | - | - | - | - | 2V | - | - | 1.65V | SPI, Serial | 16Mb 2M x 8 | SYNCHRONOUS | 104MHz | FLASH | SPI | 4MX4 | 4 | 30μs, 3ms | - | - | 16777216 bit | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | 2.16mm | - | 5.23mm | ROHS3 Compliant | Lead Free | ||
![]() MX25L1006EZUI-10G Macronix | 31000 |
| Datasheet | 16 Weeks | Surface Mount | 8-UFDFN Exposed Pad | YES | - | Non-Volatile | - | - | -40°C~85°C TA | Cut Tape (CT) | 2017 | MX25xxx05/06 | e3 | - | Not For New Designs | 3 (168 Hours) | 8 | - | MATTE TIN (800) | - | - | - | - | 2.7V~3.6V | DUAL | - | 260 | 1 | 3.3V | 0.5mm | - | - | 40 | - | R-PDSO-N8 | Not Qualified | 3.6V | - | 3/3.3V | - | 2.7V | SPI, Serial | 1Mb 128K x 8 | SYNCHRONOUS | 104MHz | FLASH | SPI | 512KX2 | 2 | 50μs, 3ms | 1 Mb | 0.00001A | - | - | - | - | 2.7V | SPI | 100000 Write/Erase Cycles | - | - | HARDWARE/SOFTWARE | 1 | - | - | - | - | - | - | - | - | - | 0.6mm | 3mm | 2mm | ROHS3 Compliant | Lead Free | ||
![]() MX25L12855FXCI-10G Macronix | 11 |
| Datasheet | 10 Weeks | Surface Mount | 24-TBGA, CSPBGA | - | - | Non-Volatile | - | - | -40°C~85°C TA | Tray | 2009 | MXSMIO™ | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | 2.7V~3.6V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPI, Serial | 128Mb 16M x 8 | - | 104MHz | FLASH | SPI | - | - | 30μs, 3ms | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MX29F200CBTI-70G Macronix | 34 |
| Datasheet | 10 Weeks | Surface Mount | 48-TFSOP (0.724, 18.40mm Width) | YES | - | Non-Volatile | - | - | -40°C~85°C TA | Tray | 2009 | MX29F | - | - | Active | 3 (168 Hours) | 48 | EAR99 | - | - | - | BOTTOM BOOT BLOCK | 8542.32.00.51 | 4.5V~5.5V | DUAL | - | NOT SPECIFIED | 1 | 5V | 0.5mm | - | - | NOT SPECIFIED | 48 | R-PDSO-G48 | Not Qualified | 5V | - | 5V | - | - | - | 2Mb 256K x 8 | ASYNCHRONOUS | - | FLASH | Parallel | 128KX16 | 16 | 70ns | 2 Mb | 0.000005A | - | 70 ns | - | - | 5V | - | 100000 Write/Erase Cycles | - | - | - | 8 | YES | YES | YES | 1213 | 16K8K32K64K | - | YES | BOTTOM | - | 1.2mm | 18.4mm | 12mm | ROHS3 Compliant | Lead Free | ||
![]() MX29LV640ETXEI-70G Macronix | 30 |
| Datasheet | 10 Weeks | Surface Mount | 48-LFBGA, CSPBGA | YES | - | Non-Volatile | - | - | -40°C~85°C TA | Tray | 2010 | MX29LV | - | yes | Active | 3 (168 Hours) | 48 | 3A991.B.1.A | - | - | - | TOP BOOT BLOCK | 8542.32.00.51 | 2.7V~3.6V | BOTTOM | - | 260 | 1 | 3V | 0.8mm | - | - | 40 | 48 | R-PBGA-B48 | Not Qualified | 3.6V | - | - | - | 2.7V | - | 64Mb 8M x 8 | ASYNCHRONOUS | - | FLASH | Parallel | 4MX16 | 16 | 70ns | 64 Mb | - | - | 70 ns | - | - | 3V | - | - | - | - | - | 8 | - | - | - | - | - | - | - | - | - | 1.3mm | 8mm | 6mm | ROHS3 Compliant | Lead Free | ||
![]() MX25L1633EM2I-10G Macronix | 3000 | - | Datasheet | 16 Weeks | Surface Mount | 8-SOIC (0.209, 5.30mm Width) | YES | - | Non-Volatile | - | - | -40°C~85°C TA | Tube | 2011 | MXSMIO™ | e3 | - | Not For New Designs | 3 (168 Hours) | 8 | - | MATTE TIN (800) | - | - | IT ALSO CONFIGURED AS 16M X 1 | - | 2.7V~3.6V | DUAL | - | 260 | 1 | 3.3V | 1.27mm | - | - | 40 | - | R-PDSO-G8 | Not Qualified | 3.6V | - | 3/3.3V | - | 2.7V | SPI, Serial | 16Mb 2M x 8 | SYNCHRONOUS | 104MHz | FLASH | SPI | 4MX4 | 4 | 50μs, 3ms | 16 Mb | 0.00002A | - | - | - | - | 2.7V | SPI | 100000 Write/Erase Cycles | - | 20 | HARDWARE/SOFTWARE | 2 | - | - | - | - | - | - | - | - | - | 2.16mm | 5.28mm | 5.23mm | ROHS3 Compliant | Lead Free | ||
![]() MX25U3235FM2I-10G Macronix | 150 | - | - | - | - | SOIC | YES | 8 | FLASH, NOR | - | - | - | - | - | - | e3 | - | - | 3 (168 Hours) | 8 | - | Matte Tin (Sn) | 85°C | -40°C | CAN BE ORGANISED AS 32 MBIT X 1 | - | - | DUAL | GULL WING | 260 | 1 | 1.8V | 1.27mm | - | 104MHz | 40 | 8 | - | Not Qualified | - | 2V | - | INDUSTRIAL | 1.65V | SPI, Serial | 4MB | SYNCHRONOUS | - | - | - | - | 4 | - | - | 0.00002A | 33554432 bit | - | - | - | - | SPI | 100000 Write/Erase Cycles | - | 10 | HARDWARE/SOFTWARE | 2 | - | - | - | - | - | - | - | - | - | 2.16mm | - | 5.23mm | RoHS Compliant | Lead Free | ||
![]() MX25U25645GMI00 Macronix | 15000 | - | Datasheet | 10 Weeks | - | - | YES | - | - | 85°C | -40°C | - | Tube | 2017 | - | - | - | Active | 3 (168 Hours) | 16 | - | - | - | - | IT CAN ALSO BE CONFIGURED AS 128M X 2 AND 256M X 1 | - | - | DUAL | GULL WING | - | 1 | 1.8V | 1.27mm | - | - | - | - | R-PDSO-G16 | - | - | 2V | - | INDUSTRIAL | 1.65V | - | 32MB | SYNCHRONOUS | 166MHz | - | - | 32MX8 | 8 | - | - | - | 268435456 bit | - | SERIAL | FLASH | 1.8V | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | 2.65mm | 10.3mm | 7.52mm | Non-RoHS Compliant | - | ||
![]() MX25L6433FZNI-08G Macronix | 40000 |
| Datasheet | 10 Weeks | Surface Mount | 8-WDFN Exposed Pad | YES | - | Non-Volatile | - | - | -40°C~85°C TA | Tray | 2017 | MXSMIO™ | e3 | - | Active | 3 (168 Hours) | 8 | - | Matte Tin (Sn) | - | - | ALSO IT CAN BE CONFIGURED AS 64M X 1 BIT | - | 2.65V~3.6V | DUAL | - | 260 | 1 | 3V | 1.27mm | - | - | 40 | - | R-PDSO-N8 | - | - | 3.6V | - | - | 2.65V | - | 64Mb 8M x 8 | SYNCHRONOUS | 133MHz | FLASH | SPI - Quad I/O | 16MX4 | 4 | 50μs, 1.2ms | - | - | 67108864 bit | - | SERIAL | - | 3V | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | 0.8mm | 6mm | 5mm | Non-RoHS Compliant | Lead Free | ||
![]() MX25L51245GZ2I-08G Macronix | 10000 | - | Datasheet | 10 Weeks | Surface Mount | 8-WDFN Exposed Pad | YES | - | Non-Volatile | - | - | -40°C~85°C TA | Tray | - | MXSMIO™ | e3 | - | Active | 3 (168 Hours) | 8 | - | Tin (Sn) | - | - | ALSO CONFIGURED WITH 1-BIT WIDTH | - | 2.7V~3.6V | DUAL | - | NOT SPECIFIED | 1 | 3V | 1.27mm | - | - | NOT SPECIFIED | - | R-PDSO-N8 | - | - | 3.6V | - | - | 2.7V | - | 512Mb 64M x 8 | SYNCHRONOUS | 166MHz | FLASH | SPI | 128MX4 | 4 | 60μs, 750μs | - | - | 536870912 bit | - | SERIAL | - | 3V | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | 0.8mm | 8mm | 6mm | Non-RoHS Compliant | - | ||
![]() MX29LV640ETTI-70G Macronix | 19200 | - | Datasheet | 10 Weeks | Surface Mount | 48-TFSOP (0.724, 18.40mm Width) | YES | - | Non-Volatile | - | - | -40°C~85°C TA | Tray | 2004 | MX29LV | e3 | - | Active | 3 (168 Hours) | 48 | 3A991.B.1.A | Matte Tin (Sn) | - | - | TOP BOOT BLOCK | 8542.32.00.51 | 2.7V~3.6V | DUAL | - | NOT SPECIFIED | 1 | 3V | 0.5mm | - | - | NOT SPECIFIED | 48 | R-PDSO-G48 | Not Qualified | 3.6V | - | - | - | 2.7V | - | 64Mb 8M x 8 | ASYNCHRONOUS | - | FLASH | Parallel | 4MX16 | 16 | 70ns | 64 Mb | - | - | 70 ns | - | - | 3V | - | - | - | - | - | 8 | - | - | - | - | - | - | - | - | - | 1.2mm | 18.4mm | 12mm | ROHS3 Compliant | Lead Free | ||
![]() MX30LF1G08AA-XKI Macronix | 28 | - | Datasheet | 20 Weeks | Surface Mount | 63-VFBGA | YES | 63 | Non-Volatile | - | - | -40°C~85°C TA | Tray | 2013 | MX30LF | - | - | Not For New Designs | 3 (168 Hours) | 63 | 3A991.B.1.A | - | - | - | - | 8542.32.00.51 | 2.7V~3.6V | BOTTOM | - | 260 | 1 | 3.3V | 0.8mm | - | - | 40 | 63 | - | Not Qualified | 3.6V | - | 3/3.3V | - | 2.7V | - | 1Gb 128M x 8 | SYNCHRONOUS | - | FLASH | Parallel | 128MX8 | 8 | 30ns | 1 Gb | 0.00005A | - | 25 ns | - | - | 3.3V | - | - | - | - | - | - | NO | NO | YES | 1K | 128K | 2Kwords | YES | - | - | 1mm | 11mm | 9mm | ROHS3 Compliant | Lead Free |