- Consumer IC Type
- HTS Code
- Ihs Manufacturer
- JESD-30 Code
- JESD-609 Code
- Length
- Number of Functions
- Number of Terminals
- Operating Temperature-Max
- Package Body Material
- Package Code
- Package Description
Attribute column
Manufacturer
Macronix Specialized ICs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Ihs Manufacturer | Operating Temperature-Max | Package Body Material | Package Code | Package Description | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | JESD-609 Code | Terminal Finish | HTS Code | Terminal Position | Terminal Form | Number of Functions | Terminal Pitch | Reach Compliance Code | Pin Count | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Temperature Grade | Supply Voltage-Min (Vsup) | Seated Height-Max | Consumer IC Type | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MX8858UC Macronix International Co Ltd | In Stock | - | Datasheet | YES | 160 | MACRONIX INTERNATIONAL CO LTD | 70 °C | PLASTIC/EPOXY | LFQFP | LFQFP, | SQUARE | FLATPACK, LOW PROFILE, FINE PITCH | Obsolete | QFP | e0 | TIN LEAD | 8542.39.00.01 | QUAD | GULL WING | 1 | 0.4 mm | unknown | 160 | S-PQFP-G160 | Not Qualified | 3.6 V | COMMERCIAL | 3 V | 1.6 mm | CONSUMER CIRCUIT | 20 mm | 20 mm | ||
![]() MX88L60UC Macronix International Co Ltd | In Stock | - | Datasheet | YES | 160 | MACRONIX INTERNATIONAL CO LTD | 70 °C | PLASTIC/EPOXY | LFQFP | LFQFP, | SQUARE | FLATPACK, LOW PROFILE, FINE PITCH | Obsolete | QFP | e0 | TIN LEAD | 8542.39.00.01 | QUAD | GULL WING | 1 | 0.4 mm | unknown | 160 | S-PQFP-G160 | Not Qualified | 3.6 V | COMMERCIAL | 3 V | 1.6 mm | CONSUMER CIRCUIT | 20 mm | 20 mm | ||
![]() 27C4000DC-12 Macronix | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |