- ECCN Code
- HTS Code
- Ihs Manufacturer
- Package Description
- Part Life Cycle Code
- Reach Compliance Code
- Memory IC Type
- JESD-30 Code
- Memory Density
- Memory Width
- Number of Functions
- Number of Terminals
Attribute column
Manufacturer
Macronix Memory - Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Access Time-Max | Clock Frequency-Max (fCLK) | Ihs Manufacturer | Moisture Sensitivity Levels | Number of Words | Number of Words Code | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Rohs Code | Supply Voltage-Nom (Vsup) | JESD-609 Code | Pbfree Code | ECCN Code | Type | Terminal Finish | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Temperature Grade | Supply Voltage-Min (Vsup) | Operating Mode | Supply Current-Max | Organization | Output Characteristics | Seated Height-Max | Memory Width | Standby Current-Max | Memory Density | Parallel/Serial | I/O Type | Memory IC Type | Programming Voltage | Endurance | Alternate Memory Width | Data Polling | Toggle Bit | Command User Interface | Number of Sectors/Size | Sector Size | Ready/Busy | Boot Block | Common Flash Interface | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MX25LM51245GMI00/TUBE Macronix International Co Ltd | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MX25LM25645GXDR00TR Macronix International Co Ltd | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MX29F040PC-12 Macronix International Co Ltd | In Stock | - | Datasheet | NO | 32 | 120 ns | - | MACRONIX INTERNATIONAL CO LTD | - | 524288 words | 512000 | 70 °C | - | PLASTIC/EPOXY | DIP | DIP, DIP32,.6 | DIP32,.6 | RECTANGULAR | IN-LINE | Obsolete | DIP | No | 5 V | e0 | - | EAR99 | NOR TYPE | TIN LEAD | - | 8542.32.00.51 | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | unknown | - | 32 | R-PDIP-T32 | Not Qualified | 5.5 V | COMMERCIAL | 4.5 V | ASYNCHRONOUS | 0.03 mA | 512KX8 | - | 4.9 mm | 8 | 0.000005 A | 4194304 bit | PARALLEL | - | FLASH | 5 V | 100000 Write/Erase Cycles | - | YES | YES | YES | 8 | 64K | - | - | - | 41.91 mm | 15.24 mm | ||
![]() MX28F1000QC-15 Macronix International Co Ltd | In Stock | - | Datasheet | YES | 32 | 150 ns | - | MACRONIX INTERNATIONAL CO LTD | - | 131072 words | 128000 | 70 °C | - | PLASTIC/EPOXY | QCCJ | QCCJ, LDCC32,.5X.6 | LDCC32,.5X.6 | RECTANGULAR | CHIP CARRIER | Obsolete | QFJ | No | 5 V | e0 | No | EAR99 | NOR TYPE | TIN LEAD | AUTOMATIC WRITE | 8542.32.00.51 | QUAD | J BEND | - | 1 | 1.27 mm | unknown | - | 32 | R-PQCC-J32 | Not Qualified | 5.5 V | COMMERCIAL | 4.5 V | ASYNCHRONOUS | 0.05 mA | 128KX8 | 3-STATE | 3.55 mm | 8 | 0.0001 A | 1048576 bit | PARALLEL | - | FLASH | 12 V | - | - | YES | YES | YES | 8 | 16K | - | - | - | 14.0462 mm | 11.5062 mm | ||
![]() MX25L6473EM2R-12G Macronix International Co Ltd | In Stock | - | Datasheet | YES | 8 | - | - | MACRONIX INTERNATIONAL CO LTD | - | 8388608 words | 8000000 | - | - | PLASTIC/EPOXY | SOP | SOP, | - | RECTANGULAR | SMALL OUTLINE | Active | - | - | 3 V | - | - | EAR99 | - | - | ALSO ORGANISED AS 64M X1 | 8542.32.00.51 | DUAL | GULL WING | NOT SPECIFIED | 1 | 1.27 mm | unknown | NOT SPECIFIED | - | R-PDSO-G8 | - | 3.6 V | - | 2.7 V | SYNCHRONOUS | - | 8MX8 | - | 2.16 mm | 8 | - | 67108864 bit | SERIAL | - | FLASH | 3 V | - | 2 | - | - | - | - | - | - | - | - | 5.28 mm | 5.23 mm | ||
![]() MX27C256MC-90 Macronix International Co Ltd | In Stock | - | Datasheet | YES | 28 | 90 ns | - | MACRONIX INTERNATIONAL CO LTD | - | 32768 words | 32000 | 70 °C | - | PLASTIC/EPOXY | SOP | SOP, SOP28,.5 | SOP28,.5 | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | No | 5 V | e0 | No | EAR99 | - | TIN LEAD | QUICK PULSE PROGRAMMING ALGORITHM | 8542.32.00.71 | DUAL | GULL WING | - | 1 | 1.27 mm | unknown | - | 28 | R-PDSO-G28 | Not Qualified | 5.5 V | COMMERCIAL | 4.5 V | ASYNCHRONOUS | 0.04 mA | 32KX8 | 3-STATE | - | 8 | 0.0001 A | 262144 bit | PARALLEL | COMMON | OTP ROM | 12.5 V | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MX30LF4G28AC-TI/TR Macronix International Co Ltd | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MX25V80066ZNI02-TR Macronix International Co Ltd | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MX25U3273FM2I-12G Macronix International Co Ltd | In Stock | - | Datasheet | YES | 8 | - | 80 MHz | MACRONIX INTERNATIONAL CO LTD | - | 8388608 words | 8000000 | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | SOP, | - | RECTANGULAR | SMALL OUTLINE | Not Recommended | - | - | 1.8 V | - | - | EAR99 | - | - | ALSO CONFIGURABLE AS 32MX1 | 8542.32.00.51 | DUAL | GULL WING | NOT SPECIFIED | 1 | 1.27 mm | unknown | NOT SPECIFIED | - | R-PDSO-G8 | - | 3.6 V | INDUSTRIAL | 1.65 V | SYNCHRONOUS | - | 8MX4 | - | 2.16 mm | 4 | - | 33554432 bit | SERIAL | - | FLASH | 1.8 V | - | 2 | - | - | - | - | - | - | - | - | 5.28 mm | 5.23 mm | ||
![]() MX27C2048PC-15 Macronix International Co Ltd | In Stock | - | Datasheet | NO | 40 | 150 ns | - | MACRONIX INTERNATIONAL CO LTD | - | 131072 words | 128000 | 70 °C | - | PLASTIC/EPOXY | DIP | DIP, DIP40,.6 | DIP40,.6 | RECTANGULAR | IN-LINE | Obsolete | DIP | No | 5 V | e0 | - | EAR99 | - | TIN LEAD | QUICK PULSE PROGRAMMING ALGORITHM | 8542.32.00.71 | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | unknown | - | 40 | R-PDIP-T40 | Not Qualified | 5.5 V | COMMERCIAL | 4.5 V | ASYNCHRONOUS | 0.05 mA | 128KX16 | 3-STATE | 4.9022 mm | 16 | 0.0001 A | 2097152 bit | PARALLEL | COMMON | OTP ROM | - | - | - | - | - | - | - | - | - | - | - | 52.07 mm | 15.24 mm | ||
![]() MX25R6435FM2JL0/TRAY Macronix International Co Ltd | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MX26LV004TTC-55G Macronix International Co Ltd | In Stock | - | Datasheet | YES | 40 | 55 ns | - | MACRONIX INTERNATIONAL CO LTD | 3 | 524288 words | 512000 | 70 °C | - | PLASTIC/EPOXY | TSOP1 | TSOP1, | - | RECTANGULAR | SMALL OUTLINE, THIN PROFILE | Obsolete | TSOP1 | Yes | 3.3 V | e6 | - | EAR99 | NOR TYPE | TIN BISMUTH | - | 8542.32.00.51 | DUAL | GULL WING | - | 1 | 0.5 mm | unknown | - | 40 | R-PDSO-G40 | Not Qualified | 3.6 V | COMMERCIAL | 3 V | ASYNCHRONOUS | - | 512KX8 | - | 1.2 mm | 8 | - | 4194304 bit | PARALLEL | - | FLASH | 3 V | - | - | - | - | - | - | - | - | BOTTOM/TOP | - | 18.4 mm | 10 mm | ||
![]() MX29LV128DTTI-90Q Macronix International Co Ltd | In Stock | - | Datasheet | YES | 48 | 90 ns | - | MACRONIX INTERNATIONAL CO LTD | - | 8388608 words | 8000000 | 85 °C | -40 °C | PLASTIC/EPOXY | TSOP1 | TSOP1, | - | RECTANGULAR | SMALL OUTLINE, THIN PROFILE | Obsolete | TSOP1 | - | 3.3 V | - | - | EAR99 | - | - | - | 8542.32.00.51 | DUAL | GULL WING | - | 1 | 0.5 mm | unknown | - | 48 | R-PDSO-G48 | Not Qualified | 3.6 V | INDUSTRIAL | 3 V | ASYNCHRONOUS | - | 8MX16 | - | 1.2 mm | 16 | - | 134217728 bit | PARALLEL | - | FLASH | 3 V | - | 8 | - | - | - | - | - | - | - | - | 18.4 mm | 12 mm | ||
![]() MX29F200TTC-70 Macronix International Co Ltd | In Stock | - | Datasheet | YES | 48 | 70 ns | - | MACRONIX INTERNATIONAL CO LTD | - | 131072 words | 128000 | 70 °C | - | PLASTIC/EPOXY | TSOP1 | TSOP1, TSSOP48,.8,20 | TSSOP48,.8,20 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE | Obsolete | TSOP1 | No | 5 V | e0 | - | EAR99 | NOR TYPE | TIN LEAD | - | 8542.32.00.51 | DUAL | GULL WING | - | 1 | 0.5 mm | unknown | - | 48 | R-PDSO-G48 | Not Qualified | 5.5 V | COMMERCIAL | 4.5 V | ASYNCHRONOUS | 0.05 mA | 128KX16 | - | 1.2 mm | 16 | 0.000005 A | 2097152 bit | PARALLEL | - | FLASH | 5 V | 100000 Write/Erase Cycles | 8 | YES | YES | YES | 1,2,1,3 | 16K,8K,32K,64K | YES | TOP | - | 18.4 mm | 12 mm | ||
![]() MX27C2000TI-90 Macronix International Co Ltd | In Stock | - | Datasheet | YES | 32 | 90 ns | - | MACRONIX INTERNATIONAL CO LTD | - | 262144 words | 256000 | 85 °C | -40 °C | PLASTIC/EPOXY | TSOP1 | TSOP1, TSSOP32,.8,20 | TSSOP32,.8,20 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE | Obsolete | TSOP1 | No | 5 V | e0 | - | EAR99 | - | TIN LEAD | - | 8542.32.00.71 | DUAL | GULL WING | - | 1 | 0.5 mm | unknown | - | 32 | R-PDSO-G32 | Not Qualified | 5.5 V | INDUSTRIAL | 4.5 V | ASYNCHRONOUS | 0.05 mA | 256KX8 | 3-STATE | 1.2 mm | 8 | 0.0001 A | 2097152 bit | PARALLEL | COMMON | OTP ROM | - | - | - | - | - | - | - | - | - | - | - | 18.4 mm | 8 mm | ||
![]() MX27C1000MC-70 Macronix International Co Ltd | In Stock | - | Datasheet | YES | 32 | 70 ns | - | MACRONIX INTERNATIONAL CO LTD | - | 131072 words | 128000 | 70 °C | - | PLASTIC/EPOXY | SOP | SOP, SOP32,.56 | SOP32,.56 | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | No | 5 V | e0 | - | EAR99 | - | TIN LEAD | - | 8542.32.00.71 | DUAL | GULL WING | - | 1 | 1.27 mm | unknown | - | 32 | R-PDSO-G32 | Not Qualified | 5.5 V | COMMERCIAL | 4.5 V | ASYNCHRONOUS | 0.03 mA | 128KX8 | 3-STATE | 3 mm | 8 | 0.0001 A | 1048576 bit | PARALLEL | COMMON | OTP ROM | - | - | - | - | - | - | - | - | - | - | - | 20.45 mm | 11.3 mm | ||
![]() MX29GL512GHT2I-10G/TRAY Macronix International Co Ltd | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MX29LV320CBXBI-70G Macronix International Co Ltd | In Stock | - | Datasheet | YES | 48 | 70 ns | - | MACRONIX INTERNATIONAL CO LTD | 3 | 2097152 words | 2000000 | 85 °C | -40 °C | PLASTIC/EPOXY | TFBGA | TFBGA, BGA48,6X8,32 | BGA48,6X8,32 | RECTANGULAR | GRID ARRAY, THIN PROFILE, FINE PITCH | Obsolete | BGA | Yes | 3 V | e1 | - | EAR99 | NOR TYPE | TIN SILVER COPPER | - | 8542.32.00.51 | BOTTOM | BALL | - | 1 | 0.8 mm | unknown | - | 48 | R-PBGA-B48 | Not Qualified | 3.6 V | INDUSTRIAL | 2.7 V | ASYNCHRONOUS | 0.03 mA | 2MX16 | - | 1.2 mm | 16 | 0.000015 A | 33554432 bit | PARALLEL | - | FLASH | 3 V | - | 8 | YES | YES | YES | 8,63 | 8K,64K | YES | BOTTOM | YES | 8 mm | 6 mm | ||
![]() MX29LV160ABXEI-70 Macronix International Co Ltd | In Stock | - | Datasheet | YES | 48 | 70 ns | - | MACRONIX INTERNATIONAL CO LTD | - | 1048576 words | 1000000 | 85 °C | -40 °C | PLASTIC/EPOXY | LFBGA | LFBGA, BGA48,6X8,32 | BGA48,6X8,32 | RECTANGULAR | GRID ARRAY, LOW PROFILE, FINE PITCH | Obsolete | BGA | No | 3 V | e0 | - | EAR99 | NOR TYPE | TIN LEAD | 100000 MINIMUM ERASE/PROGRAM CYCLES | 8542.32.00.51 | BOTTOM | BALL | - | 1 | 0.8 mm | unknown | - | 48 | R-PBGA-B48 | Not Qualified | 3.6 V | INDUSTRIAL | 2.7 V | ASYNCHRONOUS | 0.03 mA | 1MX16 | - | 1.3 mm | 16 | 0.000005 A | 16777216 bit | PARALLEL | - | FLASH | 3 V | - | 8 | YES | YES | YES | 1,2,1,31 | 16K,8K,32K,64K | YES | BOTTOM | YES | 8 mm | 6 mm | ||
![]() MX25U25645GZ4I00/TRAY Macronix International Co Ltd | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |