- ECCN Code
- HTS Code
- Ihs Manufacturer
- Package Description
- Part Life Cycle Code
- Reach Compliance Code
- Memory IC Type
- JESD-30 Code
- Memory Density
- Memory Width
- Number of Functions
- Number of Terminals
Attribute column
Manufacturer
Macronix Memory - Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Access Time-Max | Clock Frequency-Max (fCLK) | Ihs Manufacturer | Moisture Sensitivity Levels | Number of Words | Number of Words Code | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Rohs Code | Supply Voltage-Nom (Vsup) | JESD-609 Code | Pbfree Code | ECCN Code | Type | Terminal Finish | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Temperature Grade | Supply Voltage-Min (Vsup) | Operating Mode | Supply Current-Max | Organization | Output Characteristics | Seated Height-Max | Memory Width | Standby Current-Max | Memory Density | Parallel/Serial | I/O Type | Memory IC Type | Programming Voltage | Endurance | Alternate Memory Width | Data Polling | Toggle Bit | Command User Interface | Number of Sectors/Size | Sector Size | Page Size | Ready/Busy | Boot Block | Common Flash Interface | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MX29LV160TTC-90 Macronix International Co Ltd | In Stock | - | Datasheet | YES | 48 | 90 ns | - | MACRONIX INTERNATIONAL CO LTD | - | 1048576 words | 1000000 | 70 °C | - | PLASTIC/EPOXY | TSOP1 | TSOP1, TSSOP48,.8,20 | TSSOP48,.8,20 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE | Obsolete | TSOP1 | - | 3 V | e0 | - | EAR99 | NOR TYPE | TIN LEAD | 100000 MINIMUM ERASE/PROGRAM CYCLES | 8542.32.00.51 | DUAL | GULL WING | - | 1 | 0.5 mm | unknown | - | 48 | R-PDSO-G48 | Not Qualified | 3.6 V | COMMERCIAL | 2.7 V | ASYNCHRONOUS | 0.03 mA | 1MX16 | - | 1.2 mm | 16 | 0.000005 A | 16777216 bit | PARALLEL | - | FLASH | 3 V | - | 8 | YES | YES | YES | 1,2,1,31 | 16K,8K,32K,64K | - | YES | TOP | - | 18.4 mm | 12 mm | ||
![]() MX28F160C3BBTC-90 Macronix International Co Ltd | In Stock | - | Datasheet | YES | 48 | 90 ns | - | MACRONIX INTERNATIONAL CO LTD | - | 1048576 words | 1000000 | 85 °C | -40 °C | PLASTIC/EPOXY | TSOP1 | TSOP1, TSSOP48,.8,20 | TSSOP48,.8,20 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE | Obsolete | - | No | 3 V | e0 | - | EAR99 | NOR TYPE | Tin/Lead (Sn/Pb) | - | 8542.32.00.51 | DUAL | GULL WING | - | 1 | 0.5 mm | unknown | - | - | R-PDSO-G48 | Not Qualified | 3.6 V | INDUSTRIAL | 2.7 V | ASYNCHRONOUS | 0.018 mA | 1MX16 | - | 1.2 mm | 16 | 0.000015 A | 16777216 bit | PARALLEL | - | FLASH | - | - | - | NO | NO | YES | 8,31 | 4K,32K | - | - | BOTTOM | - | 18.4 mm | 12 mm | ||
![]() MX25R6435FM2JL0/TR Macronix International Co Ltd | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MX29F040TC-12 Macronix International Co Ltd | In Stock | - | Datasheet | YES | 32 | 120 ns | - | MACRONIX INTERNATIONAL CO LTD | - | 524288 words | 512000 | 70 °C | - | PLASTIC/EPOXY | TSOP1 | TSOP1, TSSOP32,.8,20 | TSSOP32,.8,20 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE | Obsolete | TSOP1 | No | 5 V | e0 | - | EAR99 | NOR TYPE | TIN LEAD | - | 8542.32.00.51 | DUAL | GULL WING | - | 1 | 0.5 mm | unknown | - | 32 | R-PDSO-G32 | Not Qualified | 5.5 V | COMMERCIAL | 4.5 V | ASYNCHRONOUS | 0.03 mA | 512KX8 | - | 1.2 mm | 8 | 0.000005 A | 4194304 bit | PARALLEL | - | FLASH | 5 V | 100000 Write/Erase Cycles | - | YES | YES | YES | 8 | 64K | - | - | - | - | 18.4 mm | 8 mm | ||
![]() MX25UM51345GXDI00/TRAY Macronix International Co Ltd | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MX29F022BTC-70 Macronix International Co Ltd | In Stock | - | Datasheet | YES | 32 | 70 ns | - | MACRONIX INTERNATIONAL CO LTD | - | 262144 words | 256000 | 70 °C | - | PLASTIC/EPOXY | TSOP1 | TSOP1, TSSOP32,.8,20 | TSSOP32,.8,20 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE | Obsolete | TSOP1 | - | 5 V | - | - | EAR99 | NOR TYPE | - | - | 8542.32.00.51 | DUAL | GULL WING | - | 1 | 0.5 mm | unknown | - | 32 | R-PDSO-G32 | Not Qualified | 5.5 V | COMMERCIAL | 4.5 V | ASYNCHRONOUS | 0.05 mA | 256KX8 | - | 1.2 mm | 8 | 0.000005 A | 2097152 bit | PARALLEL | - | FLASH | 5 V | 100000 Write/Erase Cycles | - | YES | YES | YES | 1,2,1,3 | 16K,8K,32K,64K | - | - | BOTTOM | - | 18.4 mm | 8 mm | ||
![]() KH29LV040CQC-70 Macronix International Co Ltd | In Stock | - | Datasheet | YES | 32 | 70 ns | - | MACRONIX INTERNATIONAL CO LTD | 1 | 524288 words | 512000 | 70 °C | - | PLASTIC/EPOXY | QCCJ | QCCJ, LDCC32,.5X.6 | LDCC32,.5X.6 | RECTANGULAR | CHIP CARRIER | Obsolete | - | No | 3 V | - | - | EAR99 | NOR TYPE | - | - | 8542.32.00.51 | QUAD | J BEND | - | 1 | 1.27 mm | unknown | - | - | R-PQCC-J32 | Not Qualified | 3.6 V | COMMERCIAL | 2.7 V | ASYNCHRONOUS | 0.03 mA | 512KX8 | - | 3.55 mm | 8 | 0.000005 A | 4194304 bit | PARALLEL | - | FLASH | 3 V | - | - | YES | YES | YES | 8 | 64K | - | - | - | YES | 14.05 mm | 11.43 mm | ||
![]() KH29LV320DTTC-70G Macronix International Co Ltd | In Stock | - | Datasheet | YES | 48 | 70 ns | - | MACRONIX INTERNATIONAL CO LTD | 1 | 2097152 words | 2000000 | 70 °C | - | PLASTIC/EPOXY | TSOP1 | TSOP1, TSSOP48,.8,20 | TSSOP48,.8,20 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE | Obsolete | - | Yes | 3 V | e3 | Yes | EAR99 | NOR TYPE | MATTE TIN | TOP BOOT | 8542.32.00.51 | DUAL | GULL WING | - | 1 | 0.5 mm | unknown | - | - | R-PDSO-G48 | Not Qualified | 3.6 V | COMMERCIAL | 2.7 V | ASYNCHRONOUS | 0.03 mA | 2MX16 | - | 1.2 mm | 16 | 0.000015 A | 33554432 bit | PARALLEL | - | FLASH | - | - | 8 | YES | YES | YES | 8,63 | 8K,64K | - | YES | TOP | YES | 18.4 mm | 12 mm | ||
![]() MX29LV800BBTI-70G Macronix International Co Ltd | In Stock | - | Datasheet | YES | 48 | 70 ns | - | MACRONIX INTERNATIONAL CO LTD | 2A | 524288 words | 512000 | 85 °C | -40 °C | PLASTIC/EPOXY | TSOP1 | TSOP1, TSSOP48,.8,20 | TSSOP48,.8,20 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE | Obsolete | TSOP1 | Yes | 3 V | - | - | EAR99 | NOR TYPE | - | - | 8542.32.00.51 | DUAL | GULL WING | - | 1 | 0.5 mm | unknown | - | 48 | R-PDSO-G48 | Not Qualified | 3.6 V | INDUSTRIAL | 2.7 V | ASYNCHRONOUS | 0.03 mA | 512KX16 | - | 1.2 mm | 16 | 0.000005 A | 8388608 bit | PARALLEL | - | FLASH | 3 V | - | 8 | YES | YES | YES | 1,2,1,15 | 16K,8K,32K,64K | - | YES | BOTTOM | YES | 18.4 mm | 12 mm | ||
![]() MX29LV320BXEC-90G Macronix International Co Ltd | In Stock | - | Datasheet | YES | 48 | 90 ns | - | MACRONIX INTERNATIONAL CO LTD | - | 2097152 words | 2000000 | 70 °C | - | PLASTIC/EPOXY | LFBGA | LFBGA, BGA48,6X8,32 | BGA48,6X8,32 | RECTANGULAR | GRID ARRAY, LOW PROFILE, FINE PITCH | Obsolete | BGA | - | 3 V | - | Yes | EAR99 | NOR TYPE | - | - | 8542.32.00.51 | BOTTOM | BALL | NOT SPECIFIED | 1 | 0.8 mm | unknown | NOT SPECIFIED | 48 | R-PBGA-B48 | Not Qualified | 3.6 V | COMMERCIAL | 2.7 V | ASYNCHRONOUS | 0.03 mA | 2MX16 | - | 1.3 mm | 16 | 0.000015 A | 33554432 bit | PARALLEL | - | FLASH | 3 V | - | 8 | YES | YES | YES | 8,63 | 8K,64K | - | YES | BOTTOM | YES | 9 mm | 8 mm | ||
![]() MX25R512FM1IH1 Macronix International Co Ltd | In Stock | - | Datasheet | YES | 8 | - | 104 MHz | MACRONIX INTERNATIONAL CO LTD | - | 131072 words | 128000 | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | SOP, | - | RECTANGULAR | SMALL OUTLINE | Obsolete | - | - | 1.8 V | - | - | EAR99 | - | - | ALSO ORGANISED AS 524,288 X 1 | 8542.32.00.51 | DUAL | GULL WING | NOT SPECIFIED | 1 | 1.27 mm | unknown | NOT SPECIFIED | - | R-PDSO-G8 | - | 3.6 V | INDUSTRIAL | 1.65 V | SYNCHRONOUS | - | 128KX4 | - | 1.75 mm | 4 | - | 524288 bit | SERIAL | - | FLASH | 1.8 V | - | 2 | - | - | - | - | - | - | - | - | - | 4.9 mm | 3.9 mm | ||
![]() KH25L6405DMC-12G Macronix International Co Ltd | In Stock | - | Datasheet | - | - | - | - | MACRONIX INTERNATIONAL CO LTD | - | - | - | - | - | - | - | , | - | - | - | Obsolete | - | - | - | - | - | EAR99 | - | - | - | 8542.32.00.51 | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MX25LM51245GXDI00/TR Macronix International Co Ltd | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MX26LV040TC-70G Macronix International Co Ltd | In Stock | - | Datasheet | YES | 32 | 70 ns | - | MACRONIX INTERNATIONAL CO LTD | 3 | 524288 words | 512000 | 70 °C | - | PLASTIC/EPOXY | TSOP1 | TSOP1, TSSOP32,.8,20 | TSSOP32,.8,20 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE | Obsolete | TSOP1 | Yes | 3.3 V | e6 | - | EAR99 | NOR TYPE | TIN BISMUTH | - | 8542.32.00.51 | DUAL | GULL WING | - | 1 | 0.5 mm | unknown | - | 32 | R-PDSO-G32 | Not Qualified | 3.6 V | COMMERCIAL | 3 V | ASYNCHRONOUS | 0.03 mA | 512KX8 | - | 1.2 mm | 8 | 0.0001 A | 4194304 bit | PARALLEL | - | FLASH | 3 V | 2000 Write/Erase Cycles | - | YES | YES | YES | 8 | 64K | - | - | - | - | 18.4 mm | 8 mm | ||
![]() MX29F001BQC-12 Macronix International Co Ltd | In Stock | - | Datasheet | YES | 32 | 120 ns | - | MACRONIX INTERNATIONAL CO LTD | - | 131072 words | 128000 | 70 °C | - | PLASTIC/EPOXY | QCCJ | QCCJ, LDCC32,.5X.6 | LDCC32,.5X.6 | RECTANGULAR | CHIP CARRIER | Obsolete | LCC | No | 5 V | e0 | No | EAR99 | NOR TYPE | TIN LEAD | - | 8542.32.00.51 | QUAD | J BEND | - | 1 | 1.27 mm | unknown | - | 32 | R-PQCC-J32 | Not Qualified | 5.5 V | COMMERCIAL | 4.5 V | ASYNCHRONOUS | 0.05 mA | 128KX8 | - | 3.55 mm | 8 | 0.000005 A | 1048576 bit | PARALLEL | - | FLASH | 5 V | - | - | YES | YES | YES | 1,2,2,1,1 | 8K,4K,8K,32K,64K | - | - | BOTTOM | - | 14.0462 mm | 11.5062 mm | ||
![]() MX29LV160ABXEC-90 Macronix International Co Ltd | In Stock | - | Datasheet | YES | 48 | 90 ns | - | MACRONIX INTERNATIONAL CO LTD | - | 1048576 words | 1000000 | 70 °C | - | PLASTIC/EPOXY | LFBGA | LFBGA, BGA48,6X8,32 | BGA48,6X8,32 | RECTANGULAR | GRID ARRAY, LOW PROFILE, FINE PITCH | Obsolete | BGA | No | 3 V | e0 | - | EAR99 | NOR TYPE | TIN LEAD | 100000 MINIMUM ERASE/PROGRAM CYCLES | 8542.32.00.51 | BOTTOM | BALL | - | 1 | 0.8 mm | unknown | - | 48 | R-PBGA-B48 | Not Qualified | 3.6 V | COMMERCIAL | 2.7 V | ASYNCHRONOUS | 0.03 mA | 1MX16 | - | 1.3 mm | 16 | 0.000005 A | 16777216 bit | PARALLEL | - | FLASH | 3 V | - | 8 | YES | YES | YES | 1,2,1,31 | 16K,8K,32K,64K | - | YES | BOTTOM | YES | 8 mm | 6 mm | ||
![]() MX29F004TPC-12 Macronix International Co Ltd | In Stock | - | Datasheet | NO | 32 | 120 ns | - | MACRONIX INTERNATIONAL CO LTD | - | 524288 words | 512000 | 70 °C | - | PLASTIC/EPOXY | DIP | DIP, DIP32,.6 | DIP32,.6 | RECTANGULAR | IN-LINE | Obsolete | DIP | No | 5 V | e0 | - | EAR99 | NOR TYPE | TIN LEAD | - | 8542.32.00.51 | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | unknown | - | 32 | R-PDIP-T32 | Not Qualified | 5.5 V | COMMERCIAL | 4.5 V | ASYNCHRONOUS | 0.05 mA | 512KX8 | - | 4.9 mm | 8 | 0.000005 A | 4194304 bit | PARALLEL | - | FLASH | 5 V | - | - | YES | YES | YES | 1,2,1,7 | 16K,8K,32K,64K | - | - | TOP | - | 41.91 mm | 15.24 mm | ||
![]() MX29L1611MC-90 Macronix International Co Ltd | In Stock | - | Datasheet | YES | 44 | 90 ns | - | MACRONIX INTERNATIONAL CO LTD | - | 1048576 words | 1000000 | 70 °C | - | PLASTIC/EPOXY | SOP | SOP, SOP44,.63 | SOP44,.63 | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | No | 3 V | e0 | - | EAR99 | NOR TYPE | TIN LEAD | - | 8542.32.00.51 | DUAL | GULL WING | - | 1 | 1.27 mm | unknown | - | 44 | R-PDSO-G44 | Not Qualified | 3.6 V | COMMERCIAL | 2.7 V | ASYNCHRONOUS | 0.08 mA | 1MX16 | - | 3 mm | 16 | 0.00005 A | 16777216 bit | PARALLEL | - | FLASH | 3 V | - | 8 | NO | NO | YES | 32 | 64K | 64/128 words | - | - | - | 28.5 mm | 12.6 mm | ||
![]() MX27C1000QC-15 Macronix International Co Ltd | In Stock | - | Datasheet | YES | 32 | 150 ns | - | MACRONIX INTERNATIONAL CO LTD | - | 131072 words | 128000 | 70 °C | - | PLASTIC/EPOXY | QCCJ | QCCJ, LDCC32,.5X.6 | LDCC32,.5X.6 | RECTANGULAR | CHIP CARRIER | Obsolete | LCC | No | 5 V | e0 | No | EAR99 | - | TIN LEAD | QUICK PULSE PROGRAMMING ALGORITHM | 8542.32.00.71 | QUAD | J BEND | - | 1 | 1.27 mm | unknown | - | 32 | R-PQCC-J32 | Not Qualified | 5.5 V | COMMERCIAL | 4.5 V | ASYNCHRONOUS | 0.03 mA | 128KX8 | 3-STATE | 3.55 mm | 8 | 0.0001 A | 1048576 bit | PARALLEL | COMMON | OTP ROM | - | - | - | - | - | - | - | - | - | - | - | - | 14.05 mm | 11.43 mm | ||
![]() MX29GL512FHMI-10Q Macronix International Co Ltd | In Stock | - | Datasheet | YES | 70 | 100 ns | - | MACRONIX INTERNATIONAL CO LTD | 3 | 33554432 words | 32000000 | 85 °C | -40 °C | PLASTIC/EPOXY | SSOP | SSOP, | - | RECTANGULAR | SMALL OUTLINE, SHRINK PITCH | Obsolete | - | Yes | 3 V | e3 | - | EAR99 | - | MATTE TIN | - | 8542.32.00.51 | DUAL | GULL WING | - | 1 | 0.8 mm | unknown | - | - | R-PDSO-G70 | - | 3.6 V | INDUSTRIAL | 2.7 V | ASYNCHRONOUS | - | 32MX16 | - | 3.05 mm | 16 | - | 536870912 bit | PARALLEL | - | FLASH | 3 V | - | 8 | - | - | - | - | - | - | - | - | - | 28.5 mm | 12.6 mm |