- ECCN Code
- HTS Code
- Ihs Manufacturer
- Package Description
- Part Life Cycle Code
- Reach Compliance Code
- Memory IC Type
- JESD-30 Code
- Memory Density
- Memory Width
- Number of Functions
- Number of Terminals
Attribute column
Manufacturer
Macronix Memory - Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Access Time-Max | Clock Frequency-Max (fCLK) | Ihs Manufacturer | Moisture Sensitivity Levels | Number of Words | Number of Words Code | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Rohs Code | Supply Voltage-Nom (Vsup) | JESD-609 Code | Pbfree Code | ECCN Code | Type | Terminal Finish | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Temperature Grade | Supply Voltage-Min (Vsup) | Operating Mode | Supply Current-Max | Organization | Output Characteristics | Seated Height-Max | Memory Width | Standby Current-Max | Memory Density | Parallel/Serial | I/O Type | Memory IC Type | Programming Voltage | Serial Bus Type | Endurance | Write Protection | Alternate Memory Width | Data Polling | Toggle Bit | Command User Interface | Number of Sectors/Size | Sector Size | Ready/Busy | Boot Block | Common Flash Interface | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MX27C256MC-90 Macronix International Co Ltd | In Stock | - | Datasheet | YES | 28 | 90 ns | - | MACRONIX INTERNATIONAL CO LTD | - | 32768 words | 32000 | 70 °C | - | PLASTIC/EPOXY | SOP | SOP, SOP28,.5 | SOP28,.5 | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | No | 5 V | e0 | No | EAR99 | - | TIN LEAD | QUICK PULSE PROGRAMMING ALGORITHM | 8542.32.00.71 | DUAL | GULL WING | - | 1 | 1.27 mm | unknown | - | 28 | R-PDSO-G28 | Not Qualified | 5.5 V | COMMERCIAL | 4.5 V | ASYNCHRONOUS | 0.04 mA | 32KX8 | 3-STATE | - | 8 | 0.0001 A | 262144 bit | PARALLEL | COMMON | OTP ROM | 12.5 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MX29F001BTC-70 Macronix International Co Ltd | In Stock | - | Datasheet | YES | 32 | 70 ns | - | MACRONIX INTERNATIONAL CO LTD | - | 131072 words | 128000 | 70 °C | - | PLASTIC/EPOXY | TSOP1 | TSOP1, TSSOP32,.8,20 | TSSOP32,.8,20 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE | Obsolete | TSOP1 | No | 5 V | e0 | - | EAR99 | NOR TYPE | TIN LEAD | - | 8542.32.00.51 | DUAL | GULL WING | - | 1 | 0.5 mm | unknown | - | 32 | R-PDSO-G32 | Not Qualified | 5.5 V | COMMERCIAL | 4.5 V | ASYNCHRONOUS | 0.05 mA | 128KX8 | - | 1.2 mm | 8 | 0.000005 A | 1048576 bit | PARALLEL | - | FLASH | 5 V | - | - | - | - | YES | YES | YES | 1,2,2,1,1 | 8K,4K,8K,32K,64K | - | BOTTOM | - | 18.4 mm | 8 mm | ||
![]() MX27C1024QC-10 Macronix International Co Ltd | In Stock | - | Datasheet | YES | 44 | 100 ns | - | MACRONIX INTERNATIONAL CO LTD | - | 65536 words | 64000 | 70 °C | - | PLASTIC/EPOXY | QCCJ | QCCJ, LDCC44,.7SQ | LDCC44,.7SQ | SQUARE | CHIP CARRIER | Obsolete | LPCC | No | 5 V | e0 | - | EAR99 | - | TIN LEAD | - | 8542.32.00.71 | QUAD | J BEND | - | 1 | 1.27 mm | unknown | - | 44 | S-PQCC-J44 | Not Qualified | 5.5 V | COMMERCIAL | 4.5 V | ASYNCHRONOUS | 0.04 mA | 64KX16 | 3-STATE | 4.57 mm | 16 | 0.0001 A | 1048576 bit | PARALLEL | COMMON | OTP ROM | - | - | - | - | - | - | - | - | - | - | - | - | - | 16.5862 mm | 16.5862 mm | ||
![]() MX29F002BTC-70 Macronix International Co Ltd | In Stock | - | Datasheet | YES | 32 | 70 ns | - | MACRONIX INTERNATIONAL CO LTD | - | 262144 words | 256000 | 70 °C | - | PLASTIC/EPOXY | TSOP1 | TSOP1, TSSOP32,.8,20 | TSSOP32,.8,20 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE | Obsolete | TSOP1 | No | 5 V | e0 | - | EAR99 | NOR TYPE | TIN LEAD | - | 8542.32.00.51 | DUAL | GULL WING | - | 1 | 0.5 mm | unknown | - | 32 | R-PDSO-G32 | Not Qualified | 5.5 V | COMMERCIAL | 4.5 V | ASYNCHRONOUS | 0.05 mA | 256KX8 | - | 1.2 mm | 8 | 0.000005 A | 2097152 bit | PARALLEL | - | FLASH | 5 V | - | 100000 Write/Erase Cycles | - | - | YES | YES | YES | 1,2,1,3 | 16K,8K,32K,64K | - | BOTTOM | - | 18.4 mm | 8 mm | ||
![]() MX25R2035FM1IH1-TR Macronix International Co Ltd | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MX27L4000QC-20 Macronix International Co Ltd | In Stock | - | Datasheet | YES | 32 | 200 ns | - | MACRONIX INTERNATIONAL CO LTD | - | 524288 words | 512000 | 70 °C | - | PLASTIC/EPOXY | QCCJ | QCCJ, LDCC32,.5X.6 | LDCC32,.5X.6 | RECTANGULAR | CHIP CARRIER | Obsolete | LCC | No | 3 V | e0 | - | EAR99 | - | TIN LEAD | - | 8542.32.00.71 | QUAD | J BEND | - | 1 | 1.27 mm | unknown | - | 32 | R-PQCC-J32 | Not Qualified | 3.6 V | COMMERCIAL | 2.7 V | ASYNCHRONOUS | 0.02 mA | 512KX8 | 3-STATE | 3.55 mm | 8 | 0.00005 A | 4194304 bit | PARALLEL | COMMON | OTP ROM | - | - | - | - | - | - | - | - | - | - | - | - | - | 14.05 mm | 11.43 mm | ||
![]() MX29LV008TTC-90 Macronix International Co Ltd | In Stock | - | Datasheet | YES | 40 | 90 ns | - | MACRONIX INTERNATIONAL CO LTD | - | 1048576 words | 1000000 | 70 °C | - | PLASTIC/EPOXY | TSOP1 | TSOP1, TSSOP40,.8,20 | TSSOP40,.8,20 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE | Obsolete | TSOP1 | - | 3 V | - | - | EAR99 | NOR TYPE | - | - | 8542.32.00.51 | DUAL | GULL WING | - | 1 | 0.5 mm | unknown | - | 40 | R-PDSO-G40 | Not Qualified | 3.6 V | COMMERCIAL | 2.7 V | ASYNCHRONOUS | 0.03 mA | 1MX8 | - | 1.2 mm | 8 | 0.000005 A | 8388608 bit | PARALLEL | - | FLASH | 3 V | - | 100000 Write/Erase Cycles | - | - | YES | YES | YES | 1,2,1,15 | 16K,8K,32K,64K | YES | TOP | - | 18.4 mm | 10 mm | ||
![]() MX68GL1G0GLXFI-10Q/TRAY Macronix International Co Ltd | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MX66L2G45GXRI00/TR Macronix International Co Ltd | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MX25LW51245GXDI00/TRAY Macronix International Co Ltd | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MX29F022BTC-70 Macronix International Co Ltd | In Stock | - | Datasheet | YES | 32 | 70 ns | - | MACRONIX INTERNATIONAL CO LTD | - | 262144 words | 256000 | 70 °C | - | PLASTIC/EPOXY | TSOP1 | TSOP1, TSSOP32,.8,20 | TSSOP32,.8,20 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE | Obsolete | TSOP1 | - | 5 V | - | - | EAR99 | NOR TYPE | - | - | 8542.32.00.51 | DUAL | GULL WING | - | 1 | 0.5 mm | unknown | - | 32 | R-PDSO-G32 | Not Qualified | 5.5 V | COMMERCIAL | 4.5 V | ASYNCHRONOUS | 0.05 mA | 256KX8 | - | 1.2 mm | 8 | 0.000005 A | 2097152 bit | PARALLEL | - | FLASH | 5 V | - | 100000 Write/Erase Cycles | - | - | YES | YES | YES | 1,2,1,3 | 16K,8K,32K,64K | - | BOTTOM | - | 18.4 mm | 8 mm | ||
![]() KH29LV040CQC-70 Macronix International Co Ltd | In Stock | - | Datasheet | YES | 32 | 70 ns | - | MACRONIX INTERNATIONAL CO LTD | 1 | 524288 words | 512000 | 70 °C | - | PLASTIC/EPOXY | QCCJ | QCCJ, LDCC32,.5X.6 | LDCC32,.5X.6 | RECTANGULAR | CHIP CARRIER | Obsolete | - | No | 3 V | - | - | EAR99 | NOR TYPE | - | - | 8542.32.00.51 | QUAD | J BEND | - | 1 | 1.27 mm | unknown | - | - | R-PQCC-J32 | Not Qualified | 3.6 V | COMMERCIAL | 2.7 V | ASYNCHRONOUS | 0.03 mA | 512KX8 | - | 3.55 mm | 8 | 0.000005 A | 4194304 bit | PARALLEL | - | FLASH | 3 V | - | - | - | - | YES | YES | YES | 8 | 64K | - | - | YES | 14.05 mm | 11.43 mm | ||
![]() KH29LV400CTTC-70G Macronix International Co Ltd | In Stock | - | Datasheet | YES | 48 | 70 ns | - | MACRONIX INTERNATIONAL CO LTD | 1 | 262144 words | 256000 | 70 °C | - | PLASTIC/EPOXY | TSOP1 | TSOP1, TSSOP48,.8,20 | TSSOP48,.8,20 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE | Obsolete | - | Yes | 3 V | e3 | Yes | EAR99 | NOR TYPE | MATTE TIN | - | 8542.32.00.51 | DUAL | GULL WING | - | 1 | 0.5 mm | unknown | - | - | R-PDSO-G48 | Not Qualified | 3.6 V | COMMERCIAL | 2.7 V | ASYNCHRONOUS | 0.03 mA | 256KX16 | - | 1.2 mm | 16 | 0.000005 A | 4194304 bit | PARALLEL | - | FLASH | 3 V | - | - | - | 8 | YES | YES | YES | 1,2,1,7 | 16K,8K,32K,64K | YES | TOP | YES | 18.4 mm | 12 mm | ||
![]() MX27C2000PC-15 Macronix International Co Ltd | In Stock | - | Datasheet | NO | 32 | 150 ns | - | MACRONIX INTERNATIONAL CO LTD | - | 262144 words | 256000 | 70 °C | - | PLASTIC/EPOXY | DIP | DIP, DIP32,.6 | DIP32,.6 | RECTANGULAR | IN-LINE | Obsolete | DIP | No | 5 V | e0 | - | EAR99 | - | TIN LEAD | QUICK PULSE PROGRAMMING ALGORITHM | 8542.32.00.71 | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | unknown | - | 32 | R-PDIP-T32 | Not Qualified | 5.5 V | COMMERCIAL | 4.5 V | ASYNCHRONOUS | 0.05 mA | 256KX8 | 3-STATE | 4.9 mm | 8 | 0.0001 A | 2097152 bit | PARALLEL | COMMON | OTP ROM | - | - | - | - | - | - | - | - | - | - | - | - | - | 41.91 mm | 15.24 mm | ||
![]() MX27C1100PC-85 Macronix International Co Ltd | In Stock | - | Datasheet | NO | 40 | 85 ns | - | MACRONIX INTERNATIONAL CO LTD | - | 65536 words | 64000 | 70 °C | - | PLASTIC/EPOXY | DIP | DIP, DIP40,.6 | DIP40,.6 | RECTANGULAR | IN-LINE | Obsolete | DIP | No | 5 V | e0 | - | EAR99 | - | TIN LEAD | CAN ALSO BE CONFIGURED AS 64K X 16 | 8542.32.00.71 | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | unknown | - | 40 | R-PDIP-T40 | Not Qualified | 5.5 V | COMMERCIAL | 4.5 V | ASYNCHRONOUS | 0.04 mA | 64KX16 | 3-STATE | 4.9022 mm | 16 | 0.0001 A | 1048576 bit | PARALLEL | COMMON | OTP ROM | - | - | - | - | 8 | - | - | - | - | - | - | - | - | 52.07 mm | 15.24 mm | ||
![]() MX52LM08A11XVI Macronix International Co Ltd | In Stock | - | Datasheet | YES | 153 | - | 200 MHz | MACRONIX INTERNATIONAL CO LTD | - | 8589934592 words | 8000000000 | 85 °C | -40 °C | PLASTIC/EPOXY | VFBGA | TFBGA, BGA153,14X14,20 | BGA153,14X14,20 | RECTANGULAR | GRID ARRAY, VERY THIN PROFILE, FINE PITCH | Active | - | Yes | 3.3 V | - | - | EAR99 | MLC NAND TYPE | - | - | 8542.32.00.51 | BOTTOM | BALL | - | 1 | 0.5 mm | unknown | - | - | R-PBGA-B153 | - | 3.6 V | INDUSTRIAL | 2.7 V | SYNCHRONOUS | 0.045 mA | 8GX8 | OPEN-DRAIN | 1 mm | 8 | - | 68719476736 bit | PARALLEL | - | FLASH CARD | 3.3 V | - | - | - | - | NO | NO | YES | - | - | - | - | - | 13 mm | 11.5 mm | ||
![]() MX25L4005ZMC-15G Macronix International Co Ltd | In Stock | - | Datasheet | YES | 8 | - | 70 MHz | MACRONIX INTERNATIONAL CO LTD | 3 | 524288 words | 512000 | 70 °C | - | UNSPECIFIED | HVSON | HVSON, SOLCC8,.25 | SOLCC8,.25 | RECTANGULAR | SMALL OUTLINE, HEAT SINK/SLUG, VERY THIN PROFILE | Obsolete | QFN | Yes | 3.3 V | e3 | - | EAR99 | NOR TYPE | MATTE TIN | - | 8542.32.00.51 | DUAL | NO LEAD | - | 1 | 1.27 mm | unknown | - | 8 | R-XDSO-N8 | Not Qualified | 3.6 V | COMMERCIAL | 2.7 V | SYNCHRONOUS | 0.015 mA | 512KX8 | 3-STATE | 1 mm | 8 | 0.00001 A | 4194304 bit | SERIAL | - | FLASH | 2.7 V | SPI | 100000 Write/Erase Cycles | HARDWARE/SOFTWARE | - | - | - | - | - | - | - | - | - | 6 mm | 5 mm | ||
![]() MX25V1606FZNI03/TRAY Macronix International Co Ltd | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MX27C1000TC-12 Macronix International Co Ltd | In Stock | - | Datasheet | YES | 32 | 120 ns | - | MACRONIX INTERNATIONAL CO LTD | - | 131072 words | 128000 | 70 °C | - | PLASTIC/EPOXY | TSOP1 | TSOP1, TSSOP32,.8,20 | TSSOP32,.8,20 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE | Obsolete | TSOP1 | No | 5 V | e0 | - | EAR99 | - | TIN LEAD | - | 8542.32.00.71 | DUAL | GULL WING | - | 1 | 0.5 mm | unknown | - | 32 | R-PDSO-G32 | Not Qualified | 5.5 V | COMMERCIAL | 4.5 V | ASYNCHRONOUS | 0.03 mA | 128KX8 | 3-STATE | 1.2 mm | 8 | 0.0001 A | 1048576 bit | PARALLEL | COMMON | OTP ROM | - | - | - | - | - | - | - | - | - | - | - | - | - | 18.4 mm | 8 mm | ||
![]() MX29LV320BXEC-90G Macronix International Co Ltd | In Stock | - | Datasheet | YES | 48 | 90 ns | - | MACRONIX INTERNATIONAL CO LTD | - | 2097152 words | 2000000 | 70 °C | - | PLASTIC/EPOXY | LFBGA | LFBGA, BGA48,6X8,32 | BGA48,6X8,32 | RECTANGULAR | GRID ARRAY, LOW PROFILE, FINE PITCH | Obsolete | BGA | - | 3 V | - | Yes | EAR99 | NOR TYPE | - | - | 8542.32.00.51 | BOTTOM | BALL | NOT SPECIFIED | 1 | 0.8 mm | unknown | NOT SPECIFIED | 48 | R-PBGA-B48 | Not Qualified | 3.6 V | COMMERCIAL | 2.7 V | ASYNCHRONOUS | 0.03 mA | 2MX16 | - | 1.3 mm | 16 | 0.000015 A | 33554432 bit | PARALLEL | - | FLASH | 3 V | - | - | - | 8 | YES | YES | YES | 8,63 | 8K,64K | YES | BOTTOM | YES | 9 mm | 8 mm |