- ECCN Code
- HTS Code
- Ihs Manufacturer
- Package Description
- Part Life Cycle Code
- Reach Compliance Code
- Memory IC Type
- JESD-30 Code
- Memory Density
- Memory Width
- Number of Functions
- Number of Terminals
Attribute column
Manufacturer
Macronix Memory - Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Access Time-Max | Clock Frequency-Max (fCLK) | Ihs Manufacturer | Moisture Sensitivity Levels | Number of Words | Number of Words Code | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | RoHS | Rohs Code | Supply Voltage-Nom (Vsup) | JESD-609 Code | ECCN Code | Type | Terminal Finish | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Temperature Grade | Supply Voltage-Min (Vsup) | Operating Mode | Supply Current-Max | Organization | Output Characteristics | Seated Height-Max | Memory Width | Standby Current-Max | Memory Density | Parallel/Serial | I/O Type | Memory IC Type | Programming Voltage | Serial Bus Type | Endurance | Data Retention Time-Min | Write Protection | Alternate Memory Width | Data Polling | Toggle Bit | Command User Interface | Number of Sectors/Size | Sector Size | Page Size | Ready/Busy | Boot Block | Common Flash Interface | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MX29F002BQC-55 Macronix International Co Ltd | In Stock | - | Datasheet | YES | 32 | 55 ns | - | MACRONIX INTERNATIONAL CO LTD | - | 262144 words | 256000 | 70 °C | - | - | PLASTIC/EPOXY | QCCJ | QCCJ, LDCC32,.5X.6 | LDCC32,.5X.6 | RECTANGULAR | CHIP CARRIER | Obsolete | LCC | - | No | 5 V | e0 | EAR99 | NOR TYPE | TIN LEAD | - | 8542.32.00.51 | QUAD | J BEND | - | 1 | 1.27 mm | unknown | - | 32 | R-PQCC-J32 | Not Qualified | 5.25 V | COMMERCIAL | 4.75 V | ASYNCHRONOUS | 0.05 mA | 256KX8 | - | 3.55 mm | 8 | 0.000005 A | 2097152 bit | PARALLEL | - | FLASH | 5 V | - | 100000 Write/Erase Cycles | - | - | - | YES | YES | YES | 1,2,1,3 | 16K,8K,32K,64K | - | - | BOTTOM | - | 14.05 mm | 11.43 mm | ||
![]() MX25R2035FZUIL2 Macronix International Co Ltd | In Stock | - | Datasheet | - | - | - | - | MACRONIX INTERNATIONAL CO LTD | - | - | - | - | - | - | - | - | , | - | - | - | Active | - | - | - | - | - | EAR99 | - | - | - | 8542.32.00.51 | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | FLASH | 1.8 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MX29LV160BBXBI-90G Macronix International Co Ltd | In Stock | - | Datasheet | YES | 48 | 90 ns | - | MACRONIX INTERNATIONAL CO LTD | - | 1048576 words | 1000000 | 85 °C | -40 °C | - | PLASTIC/EPOXY | TFBGA | TFBGA, BGA48,6X8,32 | BGA48,6X8,32 | RECTANGULAR | GRID ARRAY, THIN PROFILE, FINE PITCH | Obsolete | BGA | - | - | 3 V | - | EAR99 | NOR TYPE | - | - | 8542.32.00.51 | BOTTOM | BALL | - | 1 | 0.8 mm | unknown | - | 48 | R-PBGA-B48 | Not Qualified | 3.6 V | INDUSTRIAL | 2.7 V | ASYNCHRONOUS | 0.03 mA | 1MX16 | - | 1.2 mm | 16 | 0.000005 A | 16777216 bit | PARALLEL | - | FLASH | 3 V | - | - | - | - | 8 | YES | YES | YES | 1,2,1,31 | 16K,8K,32K,64K | - | YES | BOTTOM | YES | 8 mm | 6 mm | ||
![]() MX68GL1G0GHXFI-10Q/TR Macronix International Co Ltd | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MX27C4100MC-12 Macronix International Co Ltd | In Stock | - | Datasheet | YES | 40 | 120 ns | - | MACRONIX INTERNATIONAL CO LTD | - | 262144 words | 256000 | 70 °C | - | - | PLASTIC/EPOXY | SOP | SOP, SOP40,.56 | SOP40,.56 | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | - | No | 5 V | e0 | EAR99 | - | TIN LEAD | - | 8542.32.00.71 | DUAL | GULL WING | - | 1 | 1.27 mm | unknown | - | 40 | R-PDSO-G40 | Not Qualified | 5.5 V | COMMERCIAL | 4.5 V | ASYNCHRONOUS | 0.06 mA | 256KX16 | 3-STATE | 3 mm | 16 | 0.0001 A | 4194304 bit | PARALLEL | COMMON | OTP ROM | - | - | - | - | - | 8 | - | - | - | - | - | - | - | - | - | 26.06 mm | 11.3 mm | ||
![]() MX25U8035ZUI-25G Macronix International Co Ltd | In Stock | - | - | YES | 8 | - | 40 MHz | MACRONIX INTERNATIONAL CO LTD | - | 2097152 words | 2000000 | 85 °C | -40 °C | - | PLASTIC/EPOXY | VSON | VSON, SOLCC8,.16,32 | SOLCC8,.16,32 | SQUARE | SMALL OUTLINE, VERY THIN PROFILE | Obsolete | SON | - | Yes | 1.8 V | - | EAR99 | NOR TYPE | - | ALSO CONFIGURABLE AS 8M X 1, 10 YEAR DATA RETENTION | 8542.32.00.51 | DUAL | NO LEAD | NOT SPECIFIED | 1 | 0.8 mm | unknown | NOT SPECIFIED | 8 | S-PDSO-N8 | Not Qualified | 2 V | INDUSTRIAL | 1.65 V | SYNCHRONOUS | 0.022 mA | 2MX4 | - | 0.6 mm | 4 | 0.000005 A | 8388608 bit | SERIAL | - | FLASH | 1.8 V | SPI | 100000 Write/Erase Cycles | 20 | HARDWARE/SOFTWARE | 2 | - | - | - | - | - | - | - | - | - | 4 mm | 4 mm | ||
![]() MX25L3236FM2I-08G-TR Macronix International Co Ltd | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MX29F002TQC-12 Macronix International Co Ltd | In Stock | - | Datasheet | YES | 32 | 120 ns | - | MACRONIX INTERNATIONAL CO LTD | - | 262144 words | 256000 | 70 °C | - | - | PLASTIC/EPOXY | QCCJ | QCCJ, LDCC32,.5X.6 | LDCC32,.5X.6 | RECTANGULAR | CHIP CARRIER | Obsolete | LCC | - | No | 5 V | e0 | EAR99 | NOR TYPE | TIN LEAD | - | 8542.32.00.51 | QUAD | J BEND | - | 1 | 1.27 mm | unknown | - | 32 | R-PQCC-J32 | Not Qualified | 5.5 V | COMMERCIAL | 4.5 V | ASYNCHRONOUS | 0.05 mA | 256KX8 | - | 3.55 mm | 8 | 0.000005 A | 2097152 bit | PARALLEL | - | FLASH | 5 V | - | 100000 Write/Erase Cycles | - | - | - | YES | YES | YES | 1,2,1,3 | 16K,8K,32K,64K | - | - | TOP | - | 14.05 mm | 11.43 mm | ||
![]() MX29LV400BXBC-70G Macronix International Co Ltd | In Stock | - | Datasheet | YES | 48 | 70 ns | - | MACRONIX INTERNATIONAL CO LTD | - | 262144 words | 256000 | 70 °C | - | - | PLASTIC/EPOXY | TFBGA | TFBGA, BGA48,6X8,32 | BGA48,6X8,32 | RECTANGULAR | GRID ARRAY, THIN PROFILE, FINE PITCH | Obsolete | BGA | - | - | 3 V | - | EAR99 | NOR TYPE | - | - | 8542.32.00.51 | BOTTOM | BALL | NOT SPECIFIED | 1 | 0.8 mm | unknown | NOT SPECIFIED | 48 | R-PBGA-B48 | Not Qualified | 3.6 V | COMMERCIAL | 2.7 V | ASYNCHRONOUS | 0.03 mA | 256KX16 | - | 1.2 mm | 16 | 0.000005 A | 4194304 bit | PARALLEL | - | FLASH | 3 V | - | 100000 Write/Erase Cycles | - | - | 8 | YES | YES | YES | 1,2,1,7 | 16K,8K,32K,64K | - | YES | BOTTOM | - | 8 mm | 6 mm | ||
![]() MX29LV800ATTC-70 Macronix International Co Ltd | In Stock | - | Datasheet | YES | 48 | 70 ns | - | MACRONIX INTERNATIONAL CO LTD | - | 524288 words | 512000 | 70 °C | - | - | PLASTIC/EPOXY | TSOP1 | TSOP1, TSSOP48,.8,20 | TSSOP48,.8,20 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE | Obsolete | TSOP1 | - | No | 3 V | e0 | EAR99 | NOR TYPE | TIN LEAD | - | 8542.32.00.51 | DUAL | GULL WING | - | 1 | 0.5 mm | unknown | - | 48 | R-PDSO-G48 | Not Qualified | 3.6 V | COMMERCIAL | 2.7 V | ASYNCHRONOUS | 0.03 mA | 512KX16 | - | 1.2 mm | 16 | 0.000005 A | 8388608 bit | PARALLEL | - | FLASH | 3 V | - | - | - | - | 8 | YES | YES | YES | 1,2,1,15 | 16K,8K,32K,64K | - | YES | TOP | YES | 18.4 mm | 12 mm | ||
![]() MX29GA256EHXCI-90Q Macronix International Co Ltd | In Stock | - | Datasheet | YES | 64 | 90 ns | - | MACRONIX INTERNATIONAL CO LTD | - | 33554432 words | 32000000 | 85 °C | -40 °C | - | PLASTIC/EPOXY | TBGA | TBGA, BGA64,8X8,40 | BGA64,8X8,40 | RECTANGULAR | GRID ARRAY, THIN PROFILE | Obsolete | BGA | - | Yes | 3.3 V | - | EAR99 | NOR TYPE | - | - | 8542.32.00.51 | BOTTOM | BALL | NOT SPECIFIED | 1 | 1 mm | unknown | NOT SPECIFIED | 64 | R-PBGA-B64 | Not Qualified | 3.6 V | INDUSTRIAL | 3 V | ASYNCHRONOUS | 0.1 mA | 32MX8 | - | 1.2 mm | 8 | 0.0001 A | 268435456 bit | PARALLEL | - | FLASH | 3 V | - | - | - | - | 8 | YES | YES | YES | 256 | 128K | 8/16 words | YES | - | YES | 13 mm | 10 mm | ||
![]() MX29LV160CTMC-55Q Macronix International Co Ltd | In Stock | - | Datasheet | YES | 44 | 55 ns | - | MACRONIX INTERNATIONAL CO LTD | 3 | 16777216 words | 16000000 | 70 °C | - | - | PLASTIC/EPOXY | SOP | SOP, SOP44,.63 | SOP44,.63 | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | - | Yes | 3 V | e3 | EAR99 | NOR TYPE | MATTE TIN | - | 8542.32.00.51 | DUAL | GULL WING | - | 1 | 1.27 mm | unknown | - | 44 | R-PDSO-G44 | Not Qualified | 3.6 V | COMMERCIAL | 2.7 V | ASYNCHRONOUS | 0.03 mA | 16MX16 | - | 3 mm | 16 | 0.000005 A | 268435456 bit | PARALLEL | - | FLASH | 3 V | - | - | - | - | 8 | YES | YES | YES | 1,2,1,31 | 16K,8K,32K,64K | - | - | TOP | YES | 28.5 mm | 12.6 mm | ||
![]() MX28F2100BTC-12C4 Macronix International Co Ltd | In Stock | - | Datasheet | YES | 48 | 120 ns | - | MACRONIX INTERNATIONAL CO LTD | - | 262144 words | 256000 | 70 °C | - | - | PLASTIC/EPOXY | TSOP1 | TSOP1, | - | RECTANGULAR | SMALL OUTLINE, THIN PROFILE | Obsolete | TSOP1 | - | - | 5 V | - | EAR99 | - | - | 10000 ERASE/PROGRAM CYCLES; CAN ALSO BE CONFIGURED AS 128K X 16 | 8542.32.00.51 | DUAL | GULL WING | - | 1 | 0.5 mm | unknown | - | 48 | R-PDSO-G48 | Not Qualified | 5.5 V | COMMERCIAL | 4.5 V | ASYNCHRONOUS | - | 256KX8 | - | 1.2 mm | 8 | - | 2097152 bit | PARALLEL | - | FLASH | 12 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 18.4 mm | 12 mm | ||
![]() MX26LV400TTC-70 Macronix International Co Ltd | In Stock | - | Datasheet | YES | 48 | 70 ns | - | MACRONIX INTERNATIONAL CO LTD | - | 262144 words | 256000 | 70 °C | - | - | PLASTIC/EPOXY | TSOP1 | TSOP1, TSSOP48,.8,20 | TSSOP48,.8,20 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE | Obsolete | TSOP1 | - | No | 3.3 V | e0 | EAR99 | NOR TYPE | TIN LEAD | TOP BOOT BLOCK | 8542.32.00.51 | DUAL | GULL WING | - | 1 | 0.5 mm | unknown | - | 48 | R-PDSO-G48 | Not Qualified | 3.6 V | COMMERCIAL | 3 V | ASYNCHRONOUS | 0.03 mA | 256KX16 | - | 1.2 mm | 16 | 0.0001 A | 4194304 bit | PARALLEL | - | FLASH | 3 V | - | - | - | - | 8 | YES | YES | YES | 1,2,1,7 | 16K,8K,32K,64K | - | YES | TOP | - | 18.4 mm | 12 mm | ||
![]() MX25L4006EM1L-12G MXIC(Macronix) | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Tube-packed | - | - | - | - | - | - | - | - | true | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() KH25U25639FZ4I-10G MXIC(Macronix) | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | true | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MX29F002NBQC-70 Macronix International Co Ltd | In Stock | - | Datasheet | YES | 32 | 70 ns | - | MACRONIX INTERNATIONAL CO LTD | - | 262144 words | 256000 | 70 °C | - | - | PLASTIC/EPOXY | QCCJ | QCCJ, LDCC32,.5X.6 | LDCC32,.5X.6 | RECTANGULAR | CHIP CARRIER | Obsolete | LCC | - | No | 5 V | e0 | EAR99 | NOR TYPE | TIN LEAD | - | 8542.32.00.51 | QUAD | J BEND | - | 1 | 1.27 mm | unknown | - | 32 | R-PQCC-J32 | Not Qualified | 5.5 V | COMMERCIAL | 4.5 V | ASYNCHRONOUS | 0.05 mA | 256KX8 | - | 3.55 mm | 8 | 0.000005 A | 2097152 bit | PARALLEL | - | FLASH | 5 V | - | 100000 Write/Erase Cycles | - | - | - | YES | YES | YES | 1,2,1,3 | 16K,8K,32K,64K | - | - | BOTTOM | - | 14.05 mm | 11.43 mm | ||
![]() MX25L6473FZNI-08Q-TR Macronix International Co Ltd | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MX29LV008CBTI-70G Macronix International Co Ltd | In Stock | - | Datasheet | YES | 40 | 70 ns | - | MACRONIX INTERNATIONAL CO LTD | 3 | 8388608 words | 8000000 | 85 °C | -40 °C | - | PLASTIC/EPOXY | TSOP1 | TSOP1, TSSOP40,.8,20 | TSSOP40,.8,20 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE | Obsolete | TSOP1 | - | Yes | 3 V | e6 | EAR99 | NOR TYPE | TIN BISMUTH | - | 8542.32.00.51 | DUAL | GULL WING | - | 1 | 0.5 mm | unknown | - | 40 | R-PDSO-G40 | Not Qualified | 3.6 V | INDUSTRIAL | 2.7 V | ASYNCHRONOUS | 0.03 mA | 8MX8 | - | 1.2 mm | 8 | 0.000005 A | 67108864 bit | PARALLEL | - | FLASH | 3 V | - | 100000 Write/Erase Cycles | - | - | - | YES | YES | YES | 1,2,1,15 | 16K,8K,32K,64K | - | YES | BOTTOM | - | 18.4 mm | 10 mm | ||
![]() MX29LV800TTC-70G Macronix International Co Ltd | In Stock | - | Datasheet | YES | 48 | 70 ns | - | MACRONIX INTERNATIONAL CO LTD | - | 524288 words | 512000 | 70 °C | - | - | PLASTIC/EPOXY | TSOP1 | TSOP1, TSSOP48,.8,20 | TSSOP48,.8,20 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE | Obsolete | TSOP1 | - | - | 3 V | - | EAR99 | NOR TYPE | - | - | 8542.32.00.51 | DUAL | GULL WING | NOT SPECIFIED | 1 | 0.5 mm | unknown | NOT SPECIFIED | 48 | R-PDSO-G48 | Not Qualified | 3.6 V | COMMERCIAL | 2.7 V | ASYNCHRONOUS | 0.03 mA | 512KX16 | - | 1.2 mm | 16 | 0.000005 A | 8388608 bit | PARALLEL | - | FLASH | 3 V | - | 100000 Write/Erase Cycles | - | - | 8 | YES | YES | YES | 1,2,1,15 | 16K,8K,32K,64K | - | YES | TOP | - | 18.4 mm | 12 mm |