- ECCN Code
- HTS Code
- Ihs Manufacturer
- Package Description
- Part Life Cycle Code
- Reach Compliance Code
- Memory IC Type
- JESD-30 Code
- Memory Density
- Memory Width
- Number of Functions
- Number of Terminals
Attribute column
Manufacturer
Macronix Memory - Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Access Time-Max | Clock Frequency-Max (fCLK) | Connector | Connector pinout layout | Contacts pitch | Electrical mounting | Ihs Manufacturer | Kind of connector | Moisture Sensitivity Levels | Number of Words | Number of Words Code | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Rohs Code | Row pitch | Spatial orientation | Supply Voltage-Nom (Vsup) | Type of connector | JESD-609 Code | Pbfree Code | ECCN Code | Type | Terminal Finish | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Temperature Grade | Supply Voltage-Min (Vsup) | Operating Mode | Supply Current-Max | Organization | Output Characteristics | Seated Height-Max | Memory Width | Standby Current-Max | Memory Density | Parallel/Serial | I/O Type | Memory IC Type | Programming Voltage | Serial Bus Type | Endurance | Write Cycle Time-Max (tWC) | Data Retention Time-Min | Write Protection | Alternate Memory Width | Data Polling | Toggle Bit | Command User Interface | Number of Sectors/Size | Sector Size | Page Size | Ready/Busy | Boot Block | Common Flash Interface | Profile | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MX29GA128ELXCI-90G Macronix International Co Ltd | In Stock | - | Datasheet | YES | 64 | 90 ns | - | - | - | - | - | MACRONIX INTERNATIONAL CO LTD | - | - | 16777216 words | 16000000 | 85 °C | -40 °C | PLASTIC/EPOXY | TBGA | TBGA, BGA64,8X8,40 | BGA64,8X8,40 | RECTANGULAR | GRID ARRAY, THIN PROFILE | End Of Life | BGA | Yes | - | - | 3 V | - | - | - | EAR99 | NOR TYPE | - | - | 8542.32.00.51 | BOTTOM | BALL | NOT SPECIFIED | 1 | 1 mm | unknown | NOT SPECIFIED | 64 | R-PBGA-B64 | Not Qualified | 3.6 V | INDUSTRIAL | 2.7 V | ASYNCHRONOUS | 0.1 mA | 16MX8 | - | 1.2 mm | 8 | 0.0001 A | 134217728 bit | PARALLEL | - | FLASH | 3 V | - | - | - | - | - | 8 | YES | YES | YES | 128 | 128K | 8/16 words | YES | - | YES | - | 13 mm | 10 mm | ||
![]() MX25U8035FM2I-TR Macronix International Co Ltd | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MX29LV640MTTI-90 Macronix International Co Ltd | In Stock | - | Datasheet | YES | 48 | 90 ns | - | socket | 1x27 | 2.54mm | THT | MACRONIX INTERNATIONAL CO LTD | female | - | 4194304 words | 4000000 | 85 °C | -40 °C | PLASTIC/EPOXY | TSOP1 | TSOP1, TSSOP48,.8,20 | TSSOP48,.8,20 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE | Obsolete | TSOP1 | No | - | straight | 3 V | pin strips | e0 | - | EAR99 | NOR TYPE | TIN LEAD | - | 8542.32.00.51 | DUAL | GULL WING | - | 1 | 0.5 mm | unknown | - | 48 | R-PDSO-G48 | Not Qualified | 3.6 V | INDUSTRIAL | 2.7 V | ASYNCHRONOUS | 0.06 mA | 4MX16 | - | 1.2 mm | 16 | 0.00005 A | 67108864 bit | PARALLEL | - | FLASH | 3 V | - | - | - | - | - | 8 | YES | YES | YES | 8,127 | 8K,64K | 4/8 words | YES | TOP | YES | beryllium copper | 18.4 mm | 12 mm | ||
![]() MX25L8008EM2I-12G Macronix International Co Ltd | 3123 | - | Datasheet | YES | 8 | - | 86 MHz | socket | 2x25 | 2.54mm | THT | MACRONIX INTERNATIONAL CO LTD | female | - | 1048576 words | 1000000 | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | SOP, SOP8,.3 | SOP8,.3 | RECTANGULAR | SMALL OUTLINE | Not Recommended | SOIC | Yes | 2.54mm | straight | 3 V | pin strips | - | - | EAR99 | NOR TYPE | - | - | 8542.32.00.51 | DUAL | GULL WING | NOT SPECIFIED | 1 | 1.27 mm | unknown | NOT SPECIFIED | 8 | R-PDSO-G8 | Not Qualified | 3.6 V | INDUSTRIAL | 2.7 V | SYNCHRONOUS | 0.02 mA | 1MX8 | - | 2.16 mm | 8 | 0.00001 A | 8388608 bit | SERIAL | - | FLASH | 2.7 V | SPI | 100000 Write/Erase Cycles | - | 20 | HARDWARE/SOFTWARE | 1 | - | - | - | - | - | - | - | - | - | beryllium copper | 5.28 mm | 5.23 mm | ||
![]() MX29F200TTC-12 Macronix International Co Ltd | In Stock | - | Datasheet | YES | 48 | 120 ns | - | - | - | - | - | MACRONIX INTERNATIONAL CO LTD | - | - | 131072 words | 128000 | 70 °C | - | PLASTIC/EPOXY | TSOP1 | TSOP1, TSSOP48,.8,20 | TSSOP48,.8,20 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE | Obsolete | TSOP1 | No | - | - | 5 V | - | e0 | - | EAR99 | NOR TYPE | TIN LEAD | - | 8542.32.00.51 | DUAL | GULL WING | - | 1 | 0.5 mm | unknown | - | 48 | R-PDSO-G48 | Not Qualified | 5.5 V | COMMERCIAL | 4.5 V | ASYNCHRONOUS | 0.05 mA | 128KX16 | - | 1.2 mm | 16 | 0.000005 A | 2097152 bit | PARALLEL | - | FLASH | 5 V | - | 100000 Write/Erase Cycles | - | - | - | 8 | YES | YES | YES | 1,2,1,3 | 16K,8K,32K,64K | - | YES | TOP | - | - | 18.4 mm | 12 mm | ||
![]() MX29LA320DLXCI-70G Macronix International Co Ltd | In Stock | - | Datasheet | YES | 64 | 70 ns | - | - | - | - | - | MACRONIX INTERNATIONAL CO LTD | - | - | 2097152 words | 2000000 | 85 °C | -40 °C | PLASTIC/EPOXY | TBGA | TBGA, BGA64,8X8,40 | BGA64,8X8,40 | RECTANGULAR | GRID ARRAY, THIN PROFILE | Obsolete | BGA | Yes | - | - | 3 V | - | - | - | EAR99 | NOR TYPE | - | - | 8542.32.00.51 | BOTTOM | BALL | NOT SPECIFIED | 1 | 1 mm | unknown | NOT SPECIFIED | 64 | R-PBGA-B64 | Not Qualified | 3.6 V | INDUSTRIAL | 2.7 V | ASYNCHRONOUS | 0.03 mA | 2MX16 | - | 1.2 mm | 16 | 0.000015 A | 33554432 bit | PARALLEL | - | FLASH | 3 V | - | - | - | - | - | 8 | YES | YES | YES | 64 | 64K | - | YES | - | YES | - | 13 mm | 10 mm | ||
![]() MX29F400TMC-55 Macronix International Co Ltd | In Stock | - | Datasheet | YES | 44 | 55 ns | - | - | - | - | - | MACRONIX INTERNATIONAL CO LTD | - | - | 262144 words | 256000 | 70 °C | - | PLASTIC/EPOXY | SOP | SOP, SOP44,.63 | SOP44,.63 | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | No | - | - | 5 V | - | - | - | EAR99 | NOR TYPE | - | 100,000 MINIMUM ERASE/PROGRAM CYCLES | 8542.32.00.51 | DUAL | GULL WING | NOT SPECIFIED | 1 | 1.27 mm | unknown | NOT SPECIFIED | 44 | R-PDSO-G44 | Not Qualified | 5.5 V | COMMERCIAL | 4.5 V | ASYNCHRONOUS | 0.05 mA | 256KX16 | - | 3 mm | 16 | 0.000005 A | 4194304 bit | PARALLEL | - | FLASH | 5 V | - | 100000 Write/Erase Cycles | - | - | - | 8 | YES | YES | YES | 1,2,1,7 | 16K,8K,32K,64K | - | YES | TOP | - | - | 28.5 mm | 12.6 mm | ||
![]() MX25U4032EZNI-12G Macronix International Co Ltd | In Stock | - | Datasheet | YES | 8 | - | 80 MHz | - | - | - | - | MACRONIX INTERNATIONAL CO LTD | - | 3 | 1048576 words | 1000000 | 85 °C | -40 °C | PLASTIC/EPOXY | HVSON | HVSON, | - | RECTANGULAR | SMALL OUTLINE, HEAT SINK/SLUG, VERY THIN PROFILE | Active | - | Yes | - | - | 1.8 V | - | e3 | - | EAR99 | NOR TYPE | MATTE TIN | ALSO IT CAN BE CONFIGURED AS 4M X 1 BIT | 8542.32.00.51 | DUAL | NO LEAD | - | 1 | 1.27 mm | unknown | - | - | R-PDSO-N8 | - | 2 V | INDUSTRIAL | 1.65 V | SYNCHRONOUS | - | 1MX4 | - | 0.8 mm | 4 | - | 4194304 bit | SERIAL | - | FLASH | 1.8 V | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | 6 mm | 5 mm | ||
![]() MX29GA321EHXCI-70G Macronix International Co Ltd | In Stock | - | Datasheet | YES | 64 | 70 ns | - | - | - | - | - | MACRONIX INTERNATIONAL CO LTD | - | - | 67108864 words | 64000000 | 85 °C | -40 °C | PLASTIC/EPOXY | TBGA | TBGA, BGA64,8X8,40 | BGA64,8X8,40 | RECTANGULAR | GRID ARRAY, THIN PROFILE | Obsolete | BGA | Yes | - | - | 3 V | - | - | - | EAR99 | NOR TYPE | - | - | 8542.32.00.51 | BOTTOM | BALL | NOT SPECIFIED | 1 | 1 mm | unknown | NOT SPECIFIED | 64 | R-PBGA-B64 | Not Qualified | 3.6 V | INDUSTRIAL | 2.7 V | ASYNCHRONOUS | 0.1 mA | 64MX16 | - | 1.2 mm | 16 | 0.0001 A | 1073741824 bit | PARALLEL | - | FLASH | 3 V | - | - | 70 ms | - | - | 8 | YES | YES | YES | 64 | 64K | 8/16 words | YES | - | YES | - | 13 mm | 10 mm | ||
![]() MX25L25635FZ2R-10G Macronix International Co Ltd | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MX29LA129DBXCC-90Q Macronix International Co Ltd | In Stock | - | Datasheet | YES | 64 | 90 ns | - | - | - | - | - | MACRONIX INTERNATIONAL CO LTD | - | - | 8388608 words | 8000000 | 70 °C | - | PLASTIC/EPOXY | TBGA | TBGA, | - | RECTANGULAR | GRID ARRAY, THIN PROFILE | Obsolete | BGA | - | - | - | 3.3 V | - | - | - | EAR99 | NOR TYPE | - | - | 8542.32.00.51 | BOTTOM | BALL | - | 1 | 1 mm | unknown | - | 64 | R-PBGA-B64 | Not Qualified | 3.6 V | COMMERCIAL | 3 V | ASYNCHRONOUS | - | 8MX16 | - | 1.2 mm | 16 | - | 134217728 bit | PARALLEL | - | FLASH | 3 V | - | - | - | - | - | 8 | - | - | - | - | - | - | - | BOTTOM | - | - | 13 mm | 10 mm | ||
![]() MX26LV040QC-55 Macronix International Co Ltd | In Stock | - | Datasheet | YES | 32 | 55 ns | - | - | - | - | - | MACRONIX INTERNATIONAL CO LTD | - | - | 524288 words | 512000 | 70 °C | - | PLASTIC/EPOXY | QCCJ | QCCJ, LDCC32,.5X.6 | LDCC32,.5X.6 | RECTANGULAR | CHIP CARRIER | Obsolete | LCC | No | - | - | 3.3 V | - | e0 | - | EAR99 | NOR TYPE | TIN LEAD | - | 8542.32.00.51 | QUAD | J BEND | - | 1 | 1.27 mm | unknown | - | 32 | R-PQCC-J32 | Not Qualified | 3.6 V | COMMERCIAL | 3 V | ASYNCHRONOUS | 0.03 mA | 512KX8 | - | 3.55 mm | 8 | 0.0001 A | 4194304 bit | PARALLEL | - | FLASH | 3 V | - | 2000 Write/Erase Cycles | - | - | - | - | YES | YES | YES | 8 | 64K | - | - | - | - | - | 14.05 mm | 11.43 mm | ||
![]() MX26LV800TTC-55 Macronix International Co Ltd | In Stock | - | Datasheet | YES | 48 | 55 ns | - | - | - | - | - | MACRONIX INTERNATIONAL CO LTD | - | - | 524288 words | 512000 | 70 °C | - | PLASTIC/EPOXY | TSOP1 | TSOP1, TSSOP48,.8,20 | TSSOP48,.8,20 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE | Obsolete | TSOP1 | No | - | - | 3.3 V | - | e0 | - | EAR99 | NOR TYPE | TIN LEAD | - | 8542.32.00.51 | DUAL | GULL WING | - | 1 | 0.5 mm | unknown | - | 48 | R-PDSO-G48 | Not Qualified | 3.6 V | COMMERCIAL | 3 V | ASYNCHRONOUS | 0.03 mA | 512KX16 | - | 1.2 mm | 16 | 0.0001 A | 8388608 bit | PARALLEL | - | FLASH | 3 V | - | 2000 Write/Erase Cycles | - | - | - | 8 | YES | YES | YES | 1,2,1,15 | 16K,8K,32K,64K | - | YES | TOP | - | - | 18.4 mm | 12 mm | ||
![]() MX29LV161TTC-90 Macronix International Co Ltd | In Stock | - | Datasheet | YES | 48 | 90 ns | - | - | - | - | - | MACRONIX INTERNATIONAL CO LTD | - | - | 1048576 words | 1000000 | 70 °C | - | PLASTIC/EPOXY | TSOP1 | TSOP1, TSSOP48,.8,20 | TSSOP48,.8,20 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE | Obsolete | TSOP1 | - | - | - | 3 V | - | e0 | - | EAR99 | NOR TYPE | TIN LEAD | - | 8542.32.00.51 | DUAL | GULL WING | - | 1 | 0.5 mm | unknown | - | 48 | R-PDSO-G48 | Not Qualified | 3.6 V | COMMERCIAL | 2.7 V | ASYNCHRONOUS | 0.03 mA | 1MX16 | - | 1.2 mm | 16 | 0.000005 A | 16777216 bit | PARALLEL | - | FLASH | 3 V | - | - | - | - | - | 8 | YES | YES | YES | 1,2,1,31 | 16K,8K,32K,64K | - | YES | TOP | - | - | 18.4 mm | 12 mm | ||
![]() MX25L3225DM2I-10G Macronix International Co Ltd | In Stock | - | Datasheet | YES | 8 | - | 104 MHz | - | - | - | - | MACRONIX INTERNATIONAL CO LTD | - | - | 4194304 words | 4000000 | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | 0.200 INCH, ROHS COMPLIANT, SOP-8 | SOP8,.3 | RECTANGULAR | SMALL OUTLINE | Active | SOIC | Yes | - | - | 3.3 V | - | - | - | EAR99 | NOR TYPE | - | ALSO CONFIGURABLE AS 32M X 1 | 8542.32.00.51 | DUAL | GULL WING | NOT SPECIFIED | 1 | 1.27 mm | unknown | NOT SPECIFIED | 8 | R-PDSO-G8 | Not Qualified | 3.6 V | INDUSTRIAL | 2.7 V | SYNCHRONOUS | 0.025 mA | 4MX8 | 3-STATE | 2.16 mm | 8 | 0.00002 A | 33554432 bit | SERIAL | - | FLASH | 3 V | SPI | 100000 Write/Erase Cycles | - | 20 | HARDWARE/SOFTWARE | 2 | - | - | - | - | - | - | - | - | - | - | 5.28 mm | 5.23 mm | ||
![]() MX29LV160ATXBC-90 Macronix International Co Ltd | In Stock | - | Datasheet | YES | 48 | 90 ns | - | - | - | - | - | MACRONIX INTERNATIONAL CO LTD | - | - | 1048576 words | 1000000 | 70 °C | - | PLASTIC/EPOXY | TFBGA | TFBGA, BGA48,6X8,32 | BGA48,6X8,32 | RECTANGULAR | GRID ARRAY, THIN PROFILE, FINE PITCH | Obsolete | BGA | No | - | - | 3 V | - | e0 | - | EAR99 | NOR TYPE | TIN LEAD | 100000 MINIMUM ERASE/PROGRAM CYCLES | 8542.32.00.51 | BOTTOM | BALL | - | 1 | 0.8 mm | unknown | - | 48 | R-PBGA-B48 | Not Qualified | 3.6 V | COMMERCIAL | 2.7 V | ASYNCHRONOUS | 0.03 mA | 1MX16 | - | 1.2 mm | 16 | 0.000005 A | 16777216 bit | PARALLEL | - | FLASH | 3 V | - | - | - | - | - | 8 | YES | YES | YES | 1,2,1,31 | 16K,8K,32K,64K | - | YES | TOP | YES | - | 8 mm | 6 mm | ||
![]() MX25L3233FM1I-08Q/TRAY Macronix International Co Ltd | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MX29LV160CBXEC-70G Macronix International Co Ltd | In Stock | - | Datasheet | YES | 48 | 70 ns | - | - | - | - | - | MACRONIX INTERNATIONAL CO LTD | - | 3 | 16777216 words | 16000000 | 70 °C | - | PLASTIC/EPOXY | LFBGA | LFBGA, BGA48,6X8,32 | BGA48,6X8,32 | RECTANGULAR | GRID ARRAY, LOW PROFILE, FINE PITCH | Obsolete | BGA | Yes | - | - | 3 V | - | e1 | - | EAR99 | NOR TYPE | TIN SILVER COPPER | - | 8542.32.00.51 | BOTTOM | BALL | - | 1 | 0.8 mm | unknown | - | 48 | R-PBGA-B48 | Not Qualified | 3.6 V | COMMERCIAL | 2.7 V | ASYNCHRONOUS | 0.03 mA | 16MX16 | - | 1.3 mm | 16 | 0.000005 A | 268435456 bit | PARALLEL | - | FLASH | 3 V | - | - | - | - | - | 8 | YES | YES | YES | 1,2,1,31 | 16K,8K,32K,64K | - | YES | BOTTOM | YES | - | 8 mm | 6 mm | ||
![]() MX29LV800CTXBI-90G Macronix International Co Ltd | In Stock | - | Datasheet | YES | 48 | 90 ns | - | - | - | - | - | MACRONIX INTERNATIONAL CO LTD | - | - | 8388608 words | 8000000 | 85 °C | -40 °C | PLASTIC/EPOXY | LFBGA | LFBGA, BGA48,6X8,32 | BGA48,6X8,32 | RECTANGULAR | GRID ARRAY, LOW PROFILE, FINE PITCH | Active | BGA | Yes | - | - | 3 V | - | e1 | Yes | EAR99 | NOR TYPE | TIN SILVER COPPER | - | 8542.32.00.51 | BOTTOM | BALL | - | 1 | 0.8 mm | unknown | - | 48 | R-PBGA-B48 | Not Qualified | 3.6 V | INDUSTRIAL | 2.7 V | ASYNCHRONOUS | 0.03 mA | 8MX16 | - | 1.3 mm | 16 | 0.000005 A | 134217728 bit | PARALLEL | - | FLASH | 3 V | - | - | - | - | - | 8 | YES | YES | YES | 1,2,1,15 | 16K,8K,32K,64K | - | YES | TOP | YES | - | 8 mm | 6 mm | ||
![]() MX27C8100PC-12 Macronix International Co Ltd | In Stock | - | Datasheet | NO | 42 | 120 ns | - | - | - | - | - | MACRONIX INTERNATIONAL CO LTD | - | - | 524288 words | 512000 | 70 °C | - | PLASTIC/EPOXY | DIP | DIP, DIP42,.6 | DIP42,.6 | RECTANGULAR | IN-LINE | Obsolete | DIP | No | - | - | 5 V | - | e0 | - | EAR99 | - | TIN LEAD | - | 8542.32.00.71 | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | unknown | - | 42 | R-PDIP-T42 | Not Qualified | 5.5 V | COMMERCIAL | 4.5 V | ASYNCHRONOUS | 0.06 mA | 512KX16 | 3-STATE | 4.9022 mm | 16 | 0.0001 A | 8388608 bit | PARALLEL | COMMON | OTP ROM | - | - | - | - | - | - | 8 | - | - | - | - | - | - | - | - | - | - | 52.07 mm | 15.24 mm |