- ECCN Code
- HTS Code
- Ihs Manufacturer
- Package Description
- Part Life Cycle Code
- Reach Compliance Code
- Memory IC Type
- JESD-30 Code
- Memory Density
- Memory Width
- Number of Functions
- Number of Terminals
Attribute column
Manufacturer
Macronix Memory - Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Access Time-Max | Clock Frequency-Max (fCLK) | Ihs Manufacturer | Moisture Sensitivity Levels | Number of Words | Number of Words Code | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | RoHS | Rohs Code | Supply Voltage-Nom (Vsup) | JESD-609 Code | Pbfree Code | ECCN Code | Type | Terminal Finish | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Temperature Grade | Supply Voltage-Min (Vsup) | Operating Mode | Supply Current-Max | Organization | Output Characteristics | Seated Height-Max | Memory Width | Standby Current-Max | Memory Density | Parallel/Serial | I/O Type | Memory IC Type | Programming Voltage | Serial Bus Type | Endurance | Write Cycle Time-Max (tWC) | Data Retention Time-Min | Write Protection | Alternate Memory Width | Data Polling | Toggle Bit | Command User Interface | Number of Sectors/Size | Sector Size | Page Size | Ready/Busy | Boot Block | Common Flash Interface | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MX29LA641DLXCI-90G Macronix International Co Ltd | In Stock | - | Datasheet | YES | 64 | 90 ns | - | MACRONIX INTERNATIONAL CO LTD | - | 4194304 words | 4000000 | 85 °C | -40 °C | - | PLASTIC/EPOXY | TBGA | TBGA, BGA64,8X8,40 | BGA64,8X8,40 | RECTANGULAR | GRID ARRAY, THIN PROFILE | Obsolete | BGA | - | Yes | 3 V | - | - | EAR99 | NOR TYPE | - | - | 8542.32.00.51 | BOTTOM | BALL | NOT SPECIFIED | 1 | 1 mm | unknown | NOT SPECIFIED | 64 | R-PBGA-B64 | Not Qualified | 3.6 V | INDUSTRIAL | 2.7 V | ASYNCHRONOUS | 0.03 mA | 4MX16 | - | 1.2 mm | 16 | 0.000015 A | 67108864 bit | PARALLEL | - | FLASH | 3 V | - | - | - | - | - | 8 | YES | YES | YES | 128 | 64K | - | YES | - | YES | 13 mm | 10 mm | ||
![]() MX29F001TTC-12 Macronix International Co Ltd | In Stock | - | Datasheet | YES | 32 | 120 ns | - | MACRONIX INTERNATIONAL CO LTD | - | 131072 words | 128000 | 70 °C | - | - | PLASTIC/EPOXY | TSOP1 | TSOP1, TSSOP32,.8,20 | TSSOP32,.8,20 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE | Obsolete | TSOP1 | - | No | 5 V | e0 | - | EAR99 | NOR TYPE | TIN LEAD | - | 8542.32.00.51 | DUAL | GULL WING | - | 1 | 0.5 mm | unknown | - | 32 | R-PDSO-G32 | Not Qualified | 5.5 V | COMMERCIAL | 4.5 V | ASYNCHRONOUS | 0.05 mA | 128KX8 | - | 1.2 mm | 8 | 0.000005 A | 1048576 bit | PARALLEL | - | FLASH | 5 V | - | - | - | - | - | - | YES | YES | YES | 1,2,2,1,1 | 8K,4K,8K,32K,64K | - | - | TOP | - | 18.4 mm | 8 mm | ||
![]() MX25L25645GMI-08G(T) MXIC(Macronix) | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | true | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MX25U6473FMBI-10G Macronix International Co Ltd | In Stock | - | Datasheet | - | - | - | - | MACRONIX INTERNATIONAL CO LTD | - | - | - | - | - | - | - | - | , | - | - | - | Obsolete | - | - | - | - | - | - | EAR99 | - | - | - | 8542.32.00.51 | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | FLASH | 1.8 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MX25L802MC-50 Macronix International Co Ltd | In Stock | - | Datasheet | YES | 28 | - | 20 MHz | MACRONIX INTERNATIONAL CO LTD | - | 1048576 words | 1000000 | 70 °C | - | - | PLASTIC/EPOXY | SOP | SOP, SOP28,.45 | SOP28,.45 | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | - | No | 3.3 V | e0 | - | EAR99 | NOR TYPE | TIN LEAD | - | 8542.32.00.51 | DUAL | GULL WING | - | 1 | 1.27 mm | unknown | - | 28 | R-PDSO-G28 | Not Qualified | 3.6 V | COMMERCIAL | 3 V | SYNCHRONOUS | 0.03 mA | 1MX8 | - | 2.84 mm | 8 | 0.00006 A | 8388608 bit | SERIAL | - | FLASH | 3 V | SPI | 100000 Write/Erase Cycles | 15 ms | - | - | - | - | - | - | - | - | - | - | - | - | 18.11 mm | 8.4 mm | ||
![]() MX25U5121EOI-14G Macronix International Co Ltd | In Stock | - | Datasheet | YES | 8 | - | 70 MHz | MACRONIX INTERNATIONAL CO LTD | 3 | 131072 words | 128000 | 85 °C | -40 °C | - | PLASTIC/EPOXY | TSSOP | TSSOP, TSSOP8,.25 | TSSOP8,.25 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Obsolete | TSSOP | - | Yes | 1.8 V | e6 | - | EAR99 | NOR TYPE | TIN BISMUTH | CAN BE ORGNISED AS 512 MBIT X 1 | 8542.32.00.51 | DUAL | GULL WING | - | 1 | 0.65 mm | unknown | - | 8 | R-PDSO-G8 | Not Qualified | 2 V | INDUSTRIAL | 1.65 V | SYNCHRONOUS | 0.025 mA | 128KX4 | - | 1.2 mm | 4 | 0.00001 A | 524288 bit | SERIAL | - | FLASH | 1.8 V | SPI | 100000 Write/Erase Cycles | - | 20 | HARDWARE/SOFTWARE | 1 | - | - | - | - | - | - | - | - | - | 4.4 mm | 3 mm | ||
![]() MX29LV065MTC-90G Macronix International Co Ltd | In Stock | - | Datasheet | YES | 48 | 90 ns | - | MACRONIX INTERNATIONAL CO LTD | 3 | 8388608 words | 8000000 | 70 °C | - | - | PLASTIC/EPOXY | TSOP1 | TSOP1, TSSOP48,.8,20 | TSSOP48,.8,20 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE | Obsolete | TSOP1 | - | Yes | 3 V | e6 | - | EAR99 | NOR TYPE | TIN BISMUTH | - | 8542.32.00.51 | DUAL | GULL WING | - | 1 | 0.5 mm | unknown | - | 48 | R-PDSO-G48 | Not Qualified | 3.6 V | COMMERCIAL | 2.7 V | ASYNCHRONOUS | 0.06 mA | 8MX8 | - | 1.2 mm | 8 | 0.00005 A | 67108864 bit | PARALLEL | - | FLASH | 3 V | - | - | - | - | - | - | YES | YES | YES | 128 | 64K | 8 words | YES | - | YES | 18.4 mm | 12 mm | ||
![]() MX66L1G45GXDI-10G/TRAY Macronix International Co Ltd | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MX29LV800BXEC-90 Macronix International Co Ltd | In Stock | - | Datasheet | YES | 48 | 90 ns | - | MACRONIX INTERNATIONAL CO LTD | - | 524288 words | 512000 | 70 °C | - | - | PLASTIC/EPOXY | LFBGA | LFBGA, BGA48,6X8,32 | BGA48,6X8,32 | RECTANGULAR | GRID ARRAY, LOW PROFILE, FINE PITCH | Obsolete | BGA | - | - | 3 V | - | - | EAR99 | NOR TYPE | - | - | 8542.32.00.51 | BOTTOM | BALL | - | 1 | 0.8 mm | unknown | - | 48 | R-PBGA-B48 | Not Qualified | 3.6 V | COMMERCIAL | 2.7 V | ASYNCHRONOUS | 0.03 mA | 512KX16 | - | 1.3 mm | 16 | 0.000005 A | 8388608 bit | PARALLEL | - | FLASH | 3 V | - | 100000 Write/Erase Cycles | - | - | - | 8 | YES | YES | YES | 1,2,1,15 | 16K,8K,32K,64K | - | YES | BOTTOM | - | 9 mm | 8 mm | ||
![]() MX30UF4GE8AB-XKI Macronix International Co Ltd | In Stock | - | Datasheet | YES | 63 | - | - | MACRONIX INTERNATIONAL CO LTD | - | 536870912 words | 512000000 | 85 °C | -40 °C | - | PLASTIC/EPOXY | VFBGA | VFBGA, | - | RECTANGULAR | GRID ARRAY, VERY THIN PROFILE, FINE PITCH | Obsolete | - | - | Yes | 1.8 V | - | - | EAR99 | SLC NAND TYPE | - | - | 8542.32.00.51 | BOTTOM | BALL | 260 | 1 | 0.8 mm | unknown | 40 | - | R-PBGA-B63 | - | 1.95 V | INDUSTRIAL | 1.7 V | ASYNCHRONOUS | - | 512MX8 | - | 1 mm | 8 | - | 4294967296 bit | PARALLEL | - | FLASH | 1.8 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 11 mm | 9 mm | ||
![]() MX25L3206EM2I-12G/TRAY Macronix International Co Ltd | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MX25U8032EZUI-12G Macronix International Co Ltd | In Stock | - | Datasheet | YES | 8 | - | 80 MHz | MACRONIX INTERNATIONAL CO LTD | 3 | 2097152 words | 2000000 | 85 °C | -40 °C | - | PLASTIC/EPOXY | HVSON | HVSON, | - | SQUARE | SMALL OUTLINE, HEAT SINK/SLUG, VERY THIN PROFILE | Not Recommended | - | - | Yes | 1.8 V | e3 | - | EAR99 | - | MATTE TIN | ALSO IT CAN BE CONFIGURED AS 8M X 1 BIT | 8542.32.00.51 | DUAL | NO LEAD | - | 1 | 0.8 mm | unknown | - | - | S-PDSO-N8 | - | 2 V | INDUSTRIAL | 1.65 V | SYNCHRONOUS | - | 2MX4 | - | 0.6 mm | 4 | - | 8388608 bit | SERIAL | - | FLASH | 1.8 V | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | 4 mm | 4 mm | ||
![]() MX27C256MC-12 Macronix International Co Ltd | In Stock | - | Datasheet | YES | 28 | 120 ns | - | MACRONIX INTERNATIONAL CO LTD | - | 32768 words | 32000 | 70 °C | - | - | PLASTIC/EPOXY | SOP | SOP, SOP28,.5 | SOP28,.5 | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | - | No | 5 V | e0 | No | EAR99 | - | TIN LEAD | - | 8542.32.00.71 | DUAL | GULL WING | - | 1 | 1.27 mm | unknown | - | 28 | R-PDSO-G28 | Not Qualified | 5.5 V | COMMERCIAL | 4.5 V | ASYNCHRONOUS | 0.04 mA | 32KX8 | 3-STATE | - | 8 | 0.0001 A | 262144 bit | PARALLEL | COMMON | OTP ROM | 12.5 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MX27L2000QC-70R Macronix International Co Ltd | In Stock | - | Datasheet | YES | 32 | 70 ns | - | MACRONIX INTERNATIONAL CO LTD | - | 262144 words | 256000 | 70 °C | - | - | PLASTIC/EPOXY | QCCJ | QCCJ, LDCC32,.5X.6 | LDCC32,.5X.6 | RECTANGULAR | CHIP CARRIER | Obsolete | LCC | - | No | 3.3 V | e0 | - | EAR99 | - | TIN LEAD | - | 8542.32.00.71 | QUAD | J BEND | - | 1 | 1.27 mm | unknown | - | 32 | R-PQCC-J32 | Not Qualified | 3.6 V | COMMERCIAL | 3 V | ASYNCHRONOUS | 0.02 mA | 256KX8 | 3-STATE | 3.55 mm | 8 | 0.00002 A | 2097152 bit | PARALLEL | COMMON | OTP ROM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 14.05 mm | 11.43 mm | ||
![]() MX27C1024QC-85 Macronix International Co Ltd | In Stock | - | Datasheet | YES | 44 | 85 ns | - | MACRONIX INTERNATIONAL CO LTD | - | 65536 words | 64000 | 70 °C | - | - | PLASTIC/EPOXY | QCCJ | QCCJ, LDCC44,.7SQ | LDCC44,.7SQ | SQUARE | CHIP CARRIER | Obsolete | LPCC | - | No | 5 V | e0 | - | EAR99 | - | TIN LEAD | - | 8542.32.00.71 | QUAD | J BEND | - | 1 | 1.27 mm | unknown | - | 44 | S-PQCC-J44 | Not Qualified | 5.5 V | COMMERCIAL | 4.5 V | ASYNCHRONOUS | 0.04 mA | 64KX16 | 3-STATE | 4.57 mm | 16 | 0.0001 A | 1048576 bit | PARALLEL | COMMON | OTP ROM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16.5862 mm | 16.5862 mm | ||
![]() MX29F400TMC-90 Macronix International Co Ltd | In Stock | - | Datasheet | YES | 44 | 90 ns | - | MACRONIX INTERNATIONAL CO LTD | - | 262144 words | 256000 | 70 °C | - | - | PLASTIC/EPOXY | SOP | SOP, SOP44,.63 | SOP44,.63 | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | - | No | 5 V | - | - | EAR99 | NOR TYPE | - | 100,000 MINIMUM ERASE/PROGRAM CYCLES | 8542.32.00.51 | DUAL | GULL WING | NOT SPECIFIED | 1 | 1.27 mm | unknown | NOT SPECIFIED | 44 | R-PDSO-G44 | Not Qualified | 5.5 V | COMMERCIAL | 4.5 V | ASYNCHRONOUS | 0.05 mA | 256KX16 | - | 3 mm | 16 | 0.000005 A | 4194304 bit | PARALLEL | - | FLASH | 5 V | - | 100000 Write/Erase Cycles | - | - | - | 8 | YES | YES | YES | 1,2,1,7 | 16K,8K,32K,64K | - | YES | TOP | - | 28.5 mm | 12.6 mm | ||
![]() MX29LV320BXBC-70 Macronix International Co Ltd | In Stock | - | Datasheet | YES | 48 | 70 ns | - | MACRONIX INTERNATIONAL CO LTD | - | 2097152 words | 2000000 | 70 °C | - | - | PLASTIC/EPOXY | TFBGA | TFBGA, BGA48,6X8,32 | BGA48,6X8,32 | RECTANGULAR | GRID ARRAY, THIN PROFILE, FINE PITCH | Obsolete | BGA | - | No | 3 V | e0 | - | EAR99 | NOR TYPE | TIN LEAD | - | 8542.32.00.51 | BOTTOM | BALL | - | 1 | 0.8 mm | unknown | - | 48 | R-PBGA-B48 | Not Qualified | 3.6 V | COMMERCIAL | 2.7 V | ASYNCHRONOUS | 0.03 mA | 2MX16 | - | 1.2 mm | 16 | 0.000015 A | 33554432 bit | PARALLEL | - | FLASH | 3 V | - | - | - | - | - | 8 | YES | YES | YES | 8,63 | 8K,64K | - | YES | BOTTOM | YES | 9 mm | 8 mm | ||
![]() MX29F1610AMC-90 Macronix International Co Ltd | In Stock | - | Datasheet | YES | 44 | 90 ns | - | MACRONIX INTERNATIONAL CO LTD | - | 1048576 words | 1000000 | 70 °C | - | - | PLASTIC/EPOXY | SOP | SOP, SOP44,.63 | SOP44,.63 | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | - | No | 5 V | e0 | - | EAR99 | NOR TYPE | TIN LEAD | - | 8542.32.00.51 | DUAL | GULL WING | - | 1 | 1.27 mm | unknown | - | 44 | R-PDSO-G44 | Not Qualified | 5.5 V | COMMERCIAL | 4.5 V | ASYNCHRONOUS | 0.06 mA | 1MX16 | - | 3 mm | 16 | 0.00002 A | 16777216 bit | PARALLEL | - | FLASH | 5 V | - | 100000 Write/Erase Cycles | - | - | - | 8 | NO | NO | YES | 16 | 128K | 64/128 words | YES | - | - | 28.5 mm | 12.6 mm | ||
![]() MX27C1000MC-90 Macronix International Co Ltd | In Stock | - | Datasheet | YES | 32 | 90 ns | - | MACRONIX INTERNATIONAL CO LTD | - | 131072 words | 128000 | 70 °C | - | - | PLASTIC/EPOXY | SOP | SOP, SOP32,.56 | SOP32,.56 | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | - | No | 5 V | e0 | - | EAR99 | - | TIN LEAD | - | 8542.32.00.71 | DUAL | GULL WING | - | 1 | 1.27 mm | unknown | - | 32 | R-PDSO-G32 | Not Qualified | 5.5 V | COMMERCIAL | 4.5 V | ASYNCHRONOUS | 0.03 mA | 128KX8 | 3-STATE | 3 mm | 8 | 0.0001 A | 1048576 bit | PARALLEL | COMMON | OTP ROM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20.45 mm | 11.3 mm | ||
![]() MX27C4000AQC-90 Macronix International Co Ltd | In Stock | - | Datasheet | YES | 32 | 90 ns | - | MACRONIX INTERNATIONAL CO LTD | - | 524288 words | 512000 | 70 °C | - | - | PLASTIC/EPOXY | QCCJ | QCCJ, LDCC32,.5X.6 | LDCC32,.5X.6 | RECTANGULAR | CHIP CARRIER | Obsolete | LCC | - | No | 5 V | e0 | - | EAR99 | - | TIN LEAD | - | 8542.32.00.71 | QUAD | J BEND | - | 1 | 1.27 mm | unknown | - | 32 | R-PQCC-J32 | Not Qualified | 5.5 V | COMMERCIAL | 4.5 V | ASYNCHRONOUS | 0.04 mA | 512KX8 | 3-STATE | 3.55 mm | 8 | 0.0001 A | 4194304 bit | PARALLEL | COMMON | OTP ROM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 14.05 mm | 11.43 mm |