- Current Rating (Max)
- DC Resistance (DCR) (Max)
- Filter Type
- Height (Max)
- Impedance @ Frequency
- Mfr
- Mounting Type
- Number of Lines
- Operating Temperature
- Package
- Package / Case
- Product Status
Attribute column
Manufacturer
MAGLAYERS Ferrite Beads and Chips
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Mfr | Package | Product Status | Operating Temperature | Series | Size / Dimension | Filter Type | Number of Lines | DC Resistance (DCR) (Max) | Current Rating (Max) | Impedance @ Frequency | Features | Height (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() GMLB-321611-0120Y-PY-RU MAGLAYERS | In Stock | - | - | Surface Mount | 1206 (3216 Metric) | Mag Layers | Tape & Reel (TR) | Active | -55°C ~ 125°C | GMLB-321611-PY | 0.126 L x 0.063 W (3.20mm x 1.60mm) | Signal Line | 1 | 30mOhm | 3A | 120 Ohms @ 100 MHz | - | 0.051 (1.30mm) | - | ||
![]() GMLB-160808-0060L-N2-RU MAGLAYERS | In Stock | - | - | Surface Mount | 0603 (1608 Metric) | Mag Layers | Tape & Reel (TR) | Active | -55°C ~ 125°C | GMLB-160808-L | 0.063 L x 0.031 W (1.60mm x 0.80mm) | Signal Line | 1 | 100mOhm | 800mA | 60 Ohms @ 100 MHz | - | 0.037 (0.95mm) | - | ||
![]() GMLB-100505-0120Y-SJ-RU MAGLAYERS | In Stock | - | - | Surface Mount | 0402 (1005 Metric) | Mag Layers | Tape & Reel (TR) | Active | -55°C ~ 125°C | GMLB-100505-SJ | 0.039 L x 0.020 W (1.00mm x 0.50mm) | Signal Line | 1 | 250mOhm | 500mA | 120 Ohms @ 100 MHz | - | 0.024 (0.60mm) | - | ||
![]() GMLB-201209-0150Y-PY-RU MAGLAYERS | In Stock | - | - | Surface Mount | 0805 (2012 Metric) | Mag Layers | Tape & Reel (TR) | Active | -55°C ~ 125°C | GMLB-201209-PY | 0.079 L x 0.047 W (2.00mm x 1.20mm) | Signal Line | 1 | 850mOhm | 2A | 150 Ohms @ 100 MHz | - | 0.043 (1.10mm) | - | ||
![]() GMLB-321611-0120P-N8-RU MAGLAYERS | In Stock | - | - | Surface Mount | 1206 (3216 Metric) | Mag Layers | Tape & Reel (TR) | Active | -55°C ~ 125°C | GMLB-201209-N8 | 0.126 L x 0.063 W (3.20mm x 1.60mm) | Signal Line | 1 | 40mOhm | 3A | 120 Ohms @ 100 MHz | - | 0.051 (1.30mm) | - | ||
![]() GMLB-160808-0470Y-PY-RU MAGLAYERS | In Stock | - | - | Surface Mount | 0603 (1608 Metric) | Mag Layers | Tape & Reel (TR) | Active | -55°C ~ 125°C | GMLB-160808-PY | 0.063 L x 0.031 W (1.60mm x 0.80mm) | Signal Line | 1 | 150mOhm | 1.5A | 470 Ohms @ 100 MHz | - | 0.037 (0.95mm) | - | ||
![]() GMLB-160808-0100A-N2-RU MAGLAYERS | In Stock | - | - | Surface Mount | 0603 (1608 Metric) | Mag Layers | Tape & Reel (TR) | Active | -55°C ~ 125°C | GMLB-160808-N2 | 0.063 L x 0.031 W (1.60mm x 0.80mm) | Signal Line | 1 | 400mOhm | 600mA | 100 Ohms @ 100 MHz | - | 0.037 (0.95mm) | - | ||
![]() GMLB-201209-0080P-N8-RU MAGLAYERS | In Stock | - | - | Surface Mount | 0805 (2012 Metric) | Mag Layers | Tape & Reel (TR) | Active | -55°C ~ 125°C | GMLB-201209-P | 0.079 L x 0.047 W (2.00mm x 1.20mm) | Signal Line | 1 | 40mOhm | 5A | 80 Ohms @ 100 MHz | - | 0.043 (1.10mm) | - | ||
![]() GMLB-160808-1000L-N8A-RU MAGLAYERS | In Stock | - | - | Surface Mount | 0603 (1608 Metric) | Mag Layers | Tape & Reel (TR) | Active | -55°C ~ 125°C | GMLB-160808-N8A | 0.063 L x 0.031 W (1.60mm x 0.80mm) | Signal Line | 1 | 1Ohm | 100mA | 1 kOhms @ 100 MHz | - | 0.037 (0.95mm) | - | ||
![]() GMLB-160808-0470P-N8-RU MAGLAYERS | In Stock | - | - | Surface Mount | 0603 (1608 Metric) | Mag Layers | Tape & Reel (TR) | Active | -55°C ~ 125°C | GMLB-160808-P | 0.063 L x 0.031 W (1.60mm x 0.80mm) | Signal Line | 1 | 150mOhm | 1.5A | 470 Ohms @ 100 MHz | - | 0.037 (0.95mm) | - | ||
![]() GMLB-100505-0600Y-SJ-RU MAGLAYERS | In Stock | - | - | Surface Mount | 0402 (1005 Metric) | Mag Layers | Tape & Reel (TR) | Active | -55°C ~ 125°C | GMLB-100505-SJ | 0.039 L x 0.020 W (1.00mm x 0.50mm) | Signal Line | 1 | 600mOhm | 300mA | 600 Ohms @ 100 MHz | - | 0.024 (0.60mm) | - | ||
![]() GMLB-160808-0060Y-GK-RU MAGLAYERS | In Stock | - | - | Surface Mount | 0603 (1608 Metric) | Mag Layers | Tape & Reel (TR) | Active | -55°C ~ 125°C | GMLB-160808-GK | 0.063 L x 0.031 W (1.60mm x 0.80mm) | Signal Line | 1 | 60mOhm | 700mA | 60 Ohms @ 100 MHz | - | 0.037 (0.95mm) | - | ||
![]() GMLB-100505-0600A-N8-RU MAGLAYERS | In Stock | - | - | Surface Mount | 0402 (1005 Metric) | Mag Layers | Tape & Reel (TR) | Active | -55°C ~ 125°C | GMLB-100505-A | 0.039 L x 0.020 W (1.00mm x 0.50mm) | Signal Line | 1 | 650mOhm | 200mA | 600 Ohms @ 100 MHz | - | 0.024 (0.60mm) | - | ||
![]() GMLB-201209-0080Y-PY-RU MAGLAYERS | In Stock | - | - | Surface Mount | 0805 (2012 Metric) | Mag Layers | Tape & Reel (TR) | Active | -55°C ~ 125°C | GMLB-201209-PY | 0.079 L x 0.049 W (2.00mm x 1.25mm) | Signal Line | 1 | 40mOhm | 3A | 80 Ohms @ 100 MHz | - | 0.043 (1.10mm) | - | ||
![]() GMLB-160808-0600L-N8-RU MAGLAYERS | In Stock | - | - | Surface Mount | 0603 (1608 Metric) | Mag Layers | Tape & Reel (TR) | Active | -55°C ~ 125°C | GMLB-160808-N8 | 0.063 L x 0.031 W (1.60mm x 0.80mm) | Signal Line | 1 | 350mOhm | 800mA | 600 Ohms @ 100 MHz | - | 0.037 (0.95mm) | - | ||
![]() GMLB-160808-0060P-N8-RU MAGLAYERS | In Stock | - | - | Surface Mount | 0603 (1608 Metric) | Mag Layers | Tape & Reel (TR) | Active | -55°C ~ 125°C | GMLB-160808-P | 0.063 L x 0.031 W (1.60mm x 0.80mm) | Signal Line | 1 | 40mOhm | 3A | 60 Ohms @ 100 MHz | - | 0.037 (0.95mm) | - | ||
![]() GMLB-160808-0060Y-PY-RU MAGLAYERS | In Stock | - | - | Surface Mount | 0603 (1608 Metric) | Mag Layers | Tape & Reel (TR) | Active | -55°C ~ 125°C | GMLB-160808-PY | 0.063 L x 0.031 W (1.60mm x 0.80mm) | Signal Line | 1 | 40mOhm | 3A | 60 Ohms @ 100 MHz | - | 0.037 (0.95mm) | - | ||
![]() GMLB-100505-0120A-N2-RU MAGLAYERS | In Stock | - | - | Surface Mount | 0402 (1005 Metric) | Mag Layers | Tape & Reel (TR) | Active | -55°C ~ 125°C | GMLB-100505-A | 0.039 L x 0.020 W (1.00mm x 0.50mm) | Signal Line | 1 | 250mOhm | 500mA | 120 Ohms @ 100 MHz | - | 0.024 (0.60mm) | - | ||
![]() GMLB-160808-0600Y-GK-RU MAGLAYERS | In Stock | - | - | Surface Mount | 0603 (1608 Metric) | Mag Layers | Tape & Reel (TR) | Active | -55°C ~ 125°C | GMLB-160808-GK | 0.063 L x 0.031 W (1.60mm x 0.80mm) | Signal Line | 1 | 300mOhm | 400mA | 600 Ohms @ 100 MHz | - | 0.037 (0.95mm) | - | ||
![]() GMLB-201209-0150A-N8-RU MAGLAYERS | In Stock | - | - | Surface Mount | 0805 (2012 Metric) | Mag Layers | Tape & Reel (TR) | Active | -55°C ~ 125°C | GMLB-201209-A | 0.079 L x 0.047 W (2.00mm x 1.20mm) | Signal Line | 1 | 300mOhm | 300mA | 150 Ohms @ 100 MHz | - | 0.043 (1.10mm) | - |