- RoHS
- Lead Free
- Number of Positions
- Termination
- Pitch
- Connector Type
- Mounting Type
- Contact Finish Mating
- Contact Materials
- Mfr
- Product Status
- Ihs Manufacturer
Attribute column
Manufacturer
Major League Barrel - Audio Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Contact Shape | Contact Finish Mating | Contact Length-Mating | Contact Materials | Ihs Manufacturer | Insulation Materials | Manufacturer | Manufacturer Part Number | Manufacturer Series | Mated Stacking Heights | Mfr | Mounting Styles | Number of Rows Loaded | Package | Package Description | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Rohs Code | Voltage, Rating | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Termination | ECCN Code | Connector Type | Number of Positions | Applications | Number of Rows | HTS Code | Fastening Type | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Ingress Protection | Terminal Pitch | Insulation Height | Style | Number of Positions Loaded | Reach Compliance Code | Pitch - Mating | Insulation Color | Row Spacing - Mating | Contact Length - Post | Shrouding | Contact Finish - Post | Mating Information | Contact Gender | Overall Contact Length | Body/Shell Style | Termination Type | Contact Finish Termination | Features | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Material Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TSHSM-220-S-30-FT-V-S-TB-LF Major League | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BSTC-140-D-110-30-G-1043-LF Major League | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TSHSCM-103-S-230-06-T-V-S-TR-P Major League | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Lead Free | ||
![]() TSHSM-107-D-06-GT-V-LF Major League Electronics | In Stock | - | - | - | Surface Mount | Square | Gold | 0.230 (5.84mm) | Phosphor Bronze | - | Polyamide (PA6T), Nylon 6T | - | - | - | - | Major League Electronics | - | - | Bag | - | - | Active | - | Non-Compliant | - | - | -40°C ~ 105°C | - | - | - | - | Solder | - | Header | 14 | - | 2 | - | Push-Pull | - | - | - | - | Male Pin | - | - | 3A | - | - | - | - | 0.100 (2.54mm) | Board to Board | All | - | 0.100 (2.54mm) | Black | 0.100 (2.54mm) | - | Unshrouded | Tin | - | - | - | - | - | - | - | 10.0µin (0.25µm) | - | - | Lead Free | ||
![]() SSHQ-107-S-02-H-LF Major League Electronics | In Stock | - | - | - | Through Hole | Square | Gold | - | Phosphor Bronze | - | Polyamide (PA6T), Nylon 6T | - | - | - | - | Major League Electronics | - | - | Bag | - | - | Active | - | Non-Compliant | - | - | -40°C ~ 105°C | - | SSHQ-1 | - | - | Solder | - | Socket | 7 | - | 1 | - | Push-Pull | - | - | - | - | Forked | - | - | 3A | - | - | - | - | 0.334 (8.48mm) | Board to Board | All | - | 0.100 (2.54mm) | Black | - | 0.100 (2.54mm) | - | Tin | - | - | - | - | - | - | - | 3.00µin (0.076µm) | - | - | Lead Free | ||
![]() TSHSM-105-D-06-H-V-TR-P-LF Major League Electronics | In Stock | - | - | - | Surface Mount | Square | Gold | 0.230 (5.84mm) | Phosphor Bronze | - | Polyamide (PA6T), Nylon 6T | - | - | - | - | Major League Electronics | - | - | Bag | - | - | Active | - | - | - | - | -40°C ~ 105°C | - | - | - | - | Solder | - | Header | 10 | - | 2 | - | Push-Pull | - | - | - | - | Male Pin | - | - | 3A | - | - | - | - | 0.100 (2.54mm) | Board to Board | All | - | 0.100 (2.54mm) | Black | 0.100 (2.54mm) | - | Unshrouded | Tin | - | - | - | - | - | - | Pick and Place | 3.00µin (0.076µm) | - | - | - | ||
![]() LBCSS-110-S-06-F-LF Major League Electronics | In Stock | - | - | - | BOARD | - | GOLD FLASH OVER NICKEL (50) | - | PHOSPHOR BRONZE | MAJOR LEAGUE ELECTRONICS | - | Major League Electronics | LBCSS-110-S-06-F-LF | - | - | - | STRAIGHT | 1 | - | - | Contact Manufacturer | - | 4.88 | - | Yes | - | - | - | - | - | - | - | - | BOARD CONNECTOR | - | - | - | - | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | - | 10 | - | 2.54 mm | - | - | - | compliant | - | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | FEMALE | - | - | SOLDER | Gold Flash (Au) - with Nickel (Ni) barrier | - | - | - | - | - | ||
![]() SSHS-110-D-02-F-LT-LF Major League Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Lead Free | ||
![]() LTSHR-120-S-02-A-T-LF Major League Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | Through Hole | - | - | 20 | - | - | - | - | - | - | - | - | - | - | - | - | 2.54 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Lead Free | ||
![]() TSHSM-104-S-06-GT-V-STR-P Major League Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Lead Free | ||
![]() SMBC-207-S-02-F-V-S-TB-P-LF Major League Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Lead Free | ||
![]() SSHQ-134-D-04-GT-LF Major League Electronics | In Stock | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | Box | - | - | - | Solder | - | - | 68 | - | - | - | - | - | - | - | - | - | - | - | - | 2.54 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Lead Free | ||
![]() TSHC-108-D-06-230-F-LF Major League Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | Through Hole | - | - | 16 | - | - | - | - | - | - | - | - | - | - | - | - | 2.54 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Lead Free | ||
![]() ULTSHC-102-S-03-185-G-LF Major League Electronics | In Stock | - | - | - | BOARD | - | GOLD (30) OVER NICKEL (50) | - | PHOSPHOR BRONZE | MAJOR LEAGUE ELECTRONICS | - | Major League Electronics | ULTSHC-102-S-03-185-G-LF | ULTSHC-1-S | - | - | STRAIGHT | 1 | - | LEAD FREE | Contact Manufacturer | - | 5.41 | - | Yes | - | - | - | - | e4 | - | - | - | BOARD CONNECTOR | - | - | - | - | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | - | 2 | - | 2.54 mm | - | - | - | compliant | - | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | MALE | - | - | SOLDER | GOLD FLASH OVER NICKEL (50) | - | - | - | - | - | ||
![]() SSHS-507-D-04-GT-LF Major League Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | Through Hole | - | - | 14 | - | - | - | - | - | - | - | - | - | - | - | - | 1.27 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Lead Free | ||
![]() TSHSM-204-D-04-F-V-LF Major League Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | Solder | - | - | 8 | - | - | - | - | - | - | - | - | - | - | - | - | 2 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Lead Free | ||
![]() TSHSM-103-S-06-T-V-S-LF Major League Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | SMD/SMT | - | - | 3 | - | - | - | - | - | - | - | - | - | - | - | - | 2.54 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Lead Free | ||
![]() TSHSM-205-S-06-GT-H-TR-P-LF Major League Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | Solder | - | - | 5 | - | - | - | - | - | - | - | - | - | - | - | - | 2 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Lead Free | ||
![]() TBR-03-200-03-GR-LF Major League Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Lead Free | ||
![]() BSSH-113-D-14-G-LF Major League Electronics | In Stock | - | - | - | BOARD | - | GOLD (10) OVER NICKEL (50) | - | PHOSPHOR BRONZE | MAJOR LEAGUE ELECTRONICS | - | Major League Electronics | BSSH-113-D-14-G-LF | BSSH-1-D | - | - | STRAIGHT | 2 | - | LEAD FREE | Contact Manufacturer | - | 5.71 | - | Yes | - | - | - | - | - | Yes | - | EAR99 | BOARD STACKING CONNECTOR | - | - | - | 8536.69.40.40 | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | - | 26 | - | 2.54 mm | - | - | - | compliant | - | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | FEMALE | - | SOCKET | SOLDER | Gold Flash (Au) - with Nickel (Ni) barrier | - | - | - | - | - |