- Color
- Contact Finish - Post (Mating)
- Contact Finish Thickness - Post (Mating)
- Length - Overall Pin
- Length - Post (Mating)
- Length - Stack Height
- Length - Tail
- Mfr
- Mounting Type
- Number of Positions
- Number of Rows
- Pitch
Attribute column
Manufacturer
Major League Rectangular Connectors - Board Spacers, Stackers (Board to Board)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount Land Size | Contact Finish Mating | Contact Materials | Ihs Manufacturer | Lead Free Status / RoHS Status | Lifetime @ Temp. | Manufacturer | Manufacturer Part Number | Manufacturer Series | Mfr | Mounting Styles | Number of Rows Loaded | Package | Package Description | Part Life Cycle Code | Product Status | Risk Rank | Rohs Code | Voltage Rated | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Number of Positions | Color | Applications | Number of Rows | Capacitance | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Pitch | Total Number of Contacts | Terminal Pitch | Reach Compliance Code | Mating Information | Contact Gender | ESR (Equivalent Series Resistance) | Lead Spacing | Contact Finish - Post (Mating) | Row Spacing | Termination Type | Polarization | Impedance | Ripple Current @ Low Frequency | Contact Finish Termination | Height Seated (Max) | Length - Stack Height | Length - Overall Pin | Length - Post (Mating) | Contact Finish Thickness - Post (Mating) | Length - Tail | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BSTCM-116-D-230-20-GT-400-LF Major League | In Stock | - | - | Surface Mount | - | - | - | - | - | - | - | - | - | - | Major League Electronics | - | - | Bag | - | - | Active | - | - | - | - | - | BSTCM-1 | - | - | - | - | - | Solder | - | 32 | Black | - | 2 | - | - | - | - | - | - | - | 0.100 (2.54mm) | - | - | - | - | - | - | - | Gold | 0.100 (2.54mm) | - | - | - | - | - | - | 0.400 (10.160mm) | 0.665 (16.891mm) | 0.230 (5.842mm) | 10.0µin (0.25µm) | - | - | ||
![]() BSTC-106-D-110-24-GT-500-LF Major League | In Stock | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | Major League Electronics | - | - | Bag | - | - | Active | - | - | - | - | - | BSTC-1 | - | - | - | - | - | Solder | - | 12 | Black | - | 2 | - | - | - | - | - | - | - | 0.100 (2.54mm) | - | - | - | - | - | - | - | Gold | 0.100 (2.54mm) | - | - | - | - | - | - | 0.500 (12.700mm) | 0.930 (23.622mm) | 0.320 (8.128mm) | 10.0µin (0.25µm) | 0.110 (2.794mm) | - | ||
![]() BSTC-225-D-060-02-T-185-LF Major League | In Stock | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | Major League Electronics | - | - | Bag | - | - | Active | - | - | - | - | - | BSTC-2 | - | - | - | - | - | Solder | - | 50 | Black | - | 2 | - | - | - | - | - | - | - | 0.079 (2.00mm) | - | - | - | - | - | - | - | Tin | 0.079 (2.00mm) | - | - | - | - | - | - | 0.185 (4.700mm) | 0.323 (8.200mm) | 0.078 (1.981mm) | - | 0.060 (1.524mm) | - | ||
![]() BSTS-110-S-A-16-GT-353-LF Major League | In Stock | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | Major League Electronics | - | - | Bag | - | - | Active | - | - | - | - | - | BSTS-1 | - | - | - | - | - | Solder | - | 10 | Black | - | 1 | - | - | - | - | - | - | - | 0.100 (2.54mm) | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | 0.353 (8.966mm) | 0.630 (16.000mm) | 0.167 (4.242mm) | 10.0µin (0.25µm) | 0.110 (2.794mm) | - | ||
![]() BSTC-240-T-098-12-GT-320-LF Major League | In Stock | - | - | Through Hole | Radial, Can - 3 Lead | -- | GOLD (10) OVER NICKEL (50) | PHOSPHOR BRONZE | MAJOR LEAGUE ELECTRONICS | -- | 12000 Hrs @ 85°C | Major League Electronics | BSTC-240-T-098-12-GT-320-LF | BSTC-2 | Major League Electronics | STRAIGHT | 3 | - | ROHS COMPLIANT | Contact Manufacturer | Active | 5.47 | Yes | 200V | -40°C ~ 85°C | Bulk | 053 PEC-PW | 0.984 Dia (25.00mm) | ±20% | e3 | Active | -- | Solder | BOARD STACKING CONNECTOR | 120 | Black | General Purpose | 3 | 150µF | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.079 (2.00mm) | 120 | 2 mm | compliant | MULTIPLE MATING PARTS AVAILABLE | MALE | 1 Ohm @ 100Hz | 0.492 (12.50mm) | Gold | 0.079 (2.00mm) | SOLDER | Polar | 770 mOhms | 700mA @ 100Hz | MATTE TIN OVER NICKEL (50) | 1.378 (35.00mm) | 0.320 (8.128mm) | 0.594 (15.088mm) | 0.176 (4.470mm) | 10.0µin (0.25µm) | 0.098 (2.489mm) | -- | ||
![]() BSTCM-605-D-08-GT-260-TR-P-LF Major League | In Stock | - | - | Surface Mount | - | - | - | - | - | - | - | - | - | - | Major League Electronics | - | - | Bag | - | - | Active | - | - | - | - | - | BSTCM-6 | - | - | - | - | - | Solder | - | 10 | Black | - | 2 | - | - | - | - | - | - | - | 0.050 (1.27mm) | - | - | - | - | - | - | - | Gold | 0.100 (2.54mm) | - | - | - | - | - | - | 0.260 (6.600mm) | 0.435 (11.049mm) | 0.175 (4.445mm) | 10.0µin (0.25µm) | - | - | ||
![]() BSTCM-224-D-160-28H255APLF Major League | In Stock | - | - | Surface Mount | - | - | - | - | - | - | - | - | - | - | Major League Electronics | - | - | Bag | - | - | Active | - | - | - | - | - | BSTCM-2 | - | - | - | - | - | Solder | - | 48 | Black | - | 2 | - | - | - | - | - | - | - | 0.079 (2.00mm) | - | - | - | - | - | - | - | Gold | 0.079 (2.00mm) | - | - | - | - | - | - | 0.255 (6.477mm) | 0.467 (11.862mm) | 0.160 (4.064mm) | 30.0µin (0.76µm) | - | - | ||
![]() BSTCM-706-D-180-11-F-125-TR-P-LF Major League | In Stock | - | - | Surface Mount | - | - | - | - | - | - | - | - | - | - | Major League Electronics | - | - | Bag | - | - | Active | - | - | - | - | - | BSTCM-7 | - | - | - | - | - | Solder | - | 12 | Black | - | 2 | - | - | - | - | - | - | - | 0.039 (1.00mm) | - | - | - | - | - | - | - | Gold | 0.039 (1.00mm) | - | - | - | - | - | - | 0.125 (3.175mm) | 0.310 (7.874mm) | 0.180 (4.572mm) | Flash | - | - | ||
![]() TBSTCM-520-D-125-10-FT-315-P-AP-LF Major League | In Stock | - | - | Surface Mount | - | - | - | - | - | - | - | - | - | - | Major League Electronics | - | - | Bag | - | - | Active | - | - | - | - | - | TBSTCM-5-V | - | - | - | - | - | Solder | - | 40 | Black | - | 2 | - | - | - | - | - | - | - | 0.050 (1.27mm) | - | - | - | - | - | - | - | Gold | 0.050 (1.27mm) | - | - | - | - | - | - | 0.315 (8.000mm) | 0.382 (9.700mm) | 0.125 (3.175mm) | Flash | - | - | ||
![]() BSTCM-105-D-230-16-GT-285-LF Major League | In Stock | - | - | Surface Mount | - | - | - | - | - | - | - | - | - | - | Major League Electronics | - | - | Bag | - | - | Active | - | - | - | - | - | BSTCM-1 | - | - | - | - | - | Solder | - | 10 | Black | - | 2 | - | - | - | - | - | - | - | 0.100 (2.54mm) | - | - | - | - | - | - | - | Gold | 0.100 (2.54mm) | - | - | - | - | - | - | 0.285 (7.239mm) | 0.565 (14.351mm) | 0.230 (5.842mm) | 10.0µin (0.25µm) | - | - |