- Features
- Applications
- Connector Type
- Contact Finish - Post
- Contact Finish Mating
- Contact Finish Thickness - Mating
- Contact Finish Thickness - Post
- Contact Length - Post
- Contact Length-Mating
- Contact Materials
- Contact Shape
- Contact Type
Attribute column
Manufacturer
Major League Rectangular Connectors - Headers, Male Pins
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Contact Shape | Base Product Number | Contact Finish Mating | Contact Length-Mating | Contact Materials | Insulation Materials | Mated Stacking Heights | Mfr | Package | Product Status | Voltage, Rating | Operating Temperature | Series | Termination | Temperature Coefficient | Connector Type | Resistance | Number of Positions | Applications | Number of Rows | Fastening Type | Power Rating | Contact Type | Current Rating (Amps) | Ingress Protection | Insulation Height | Style | Resistor Type | Number of Positions Loaded | Pitch - Mating | Insulation Color | Row Spacing - Mating | Contact Length - Post | Shrouding | Contact Finish - Post | Overall Contact Length | Resistance Tolerance | Features | Product Length | Product Width | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TSHS-108-S-06-A-F-LF Major League | In Stock | - | - | Through Hole | Square | - | Gold | 0.230 (5.84mm) | Phosphor Bronze | Polyamide (PA6T), Nylon 6T | - | Major League Electronics | Bag | Active | - | -40°C ~ 105°C | TSHS-1 | Solder | - | Header | - | 8 | - | 1 | Push-Pull | - | Male Pin | 3A | - | 0.100 (2.54mm) | Board to Board | - | All | 0.100 (2.54mm) | Black | - | 0.100 (2.54mm) | Unshrouded | Gold | 0.430 (10.92mm) | - | - | - | - | Flash | Flash | - | ||
![]() PC156HR-24-S-06-T-LF Major League | In Stock | - | - | Through Hole, Right Angle | Square | - | Tin | 0.320 (8.13mm) | Brass | Liquid Crystal Polymer (LCP) | - | Major League Electronics | Bag | Active | - | -55°C ~ 105°C | PC156HR | Solder | - | Header | - | 24 | - | 1 | Push-Pull | - | Male Pin | 7.9A | - | 0.125 (3.18mm) | Board to Board | - | All | 0.156 (3.96mm) | Black | - | 0.175 (4.45mm) | Unshrouded | Tin | - | - | - | - | - | - | - | UL94 V-0 | ||
![]() ULTSHSM-103-D-06-GT-V-TR-P-AP-LF Major League | In Stock | - | - | Surface Mount | Square | ULTSHSM | Gold | 0.270 (6.86mm) | Phosphor Bronze | Polyamide (PA6T), Nylon 6T | - | Major League Electronics | Bag | Active | - | -40°C ~ 105°C | ULTSHSM-1 | Solder | - | Header | - | 6 | - | 2 | Push-Pull | - | Male Pin | 3A | - | 0.060 (1.52mm) | Board to Board | - | All | 0.100 (2.54mm) | Black | 0.100 (2.54mm) | - | Unshrouded | Tin | - | - | - | - | - | 10.0µin (0.25µm) | - | - | ||
![]() TSHSM-106-S-04-T-H-P-AP-LF Major League | In Stock | - | - | Surface Mount, Right Angle | Square | - | Tin | 0.320 (8.13mm) | Phosphor Bronze | Polyamide (PA6T), Nylon 6T | - | Major League Electronics | Bag | Active | - | -40°C ~ 105°C | TSHSM-1-H | Solder | - | Header | - | 6 | - | 1 | Push-Pull | - | Male Pin | 3A | - | 0.118 (3.00mm) | Board to Board | - | All | 0.100 (2.54mm) | Black | - | - | Unshrouded | Tin | - | - | Board Guide | - | - | - | - | - | ||
![]() TSHS-507-D-06-B-G-LF Major League | In Stock | - | - | Through Hole | Square | - | Gold | 0.120 (3.05mm) | Phosphor Bronze | Polyamide (PA6T), Nylon 6T | - | Major League Electronics | - | Active | 75 V | -40°C ~ 105°C | - | Solder | 25 ppm/°C | Header | 37.4 kOhm | 14 | - | 2 | Push-Pull | 0.15 W | Male Pin | 1A | - | 0.328 (8.33mm) | Board to Board | Precision | All | 0.050 (1.27mm) | Black | 0.050 (1.27mm) | 0.148 (3.76mm) | Unshrouded | Gold | 0.148 (3.76mm) | 0.1 | - | 1.63 | 0.81 | 10.0µin (0.25µm) | Flash | - |