- Connector Type
- Number of Positions
- Termination
- Contact Materials
- Applications
- Contact Finish - Post
- Contact Finish Mating
- Contact Finish Thickness - Mating
- Contact Finish Thickness - Post
- Contact Length - Post
- Contact Shape
- Contact Type
Attribute column
Manufacturer
Major League Rectangular Connectors - Headers, Receptacles, Female Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Contact Shape | Contact Finish Mating | Contact Materials | Insulation Materials | Mated Stacking Heights | Mfr | Package | Product Status | Voltage, Rating | Operating Temperature | Series | Termination | Connector Type | Number of Positions | Applications | Number of Rows | Fastening Type | Contact Type | Current Rating (Amps) | Ingress Protection | Insulation Height | Style | Number of Positions Loaded | Pitch - Mating | Insulation Color | Row Spacing - Mating | Contact Length - Post | Contact Finish - Post | Features | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SSHR-113-D-04-G-LF Major League | In Stock | - | - | Through Hole, Right Angle | Square | Gold | Phosphor Bronze | Polyamide (PA6T), Nylon 6T | - | Major League Electronics | Bag | Active | - | -40°C ~ 105°C | SSHR-1 | Solder | Receptacle | 26 | - | 2 | Push-Pull | Female Socket | 3A | - | 0.197 (5.00mm) | Board to Board | All | 0.100 (2.54mm) | Black | 0.100 (2.54mm) | 0.290 (7.37mm) | Gold | - | 10.0µin (0.25µm) | Flash | - | ||
![]() SSHS-520-D-06-F-LF Major League | In Stock | - | - | Surface Mount | Square | Gold | Phosphor Bronze | Polyamide (PA6T), Nylon 6T | - | Major League Electronics | Bag | Active | - | -40°C ~ 105°C | SSHS-5 | Solder | Receptacle | 40 | - | 2 | Push-Pull | Female Socket | 1.5A | - | 0.181 (4.60mm) | Board to Board | All | 0.050 (1.27mm) | Black | 0.050 (1.27mm) | - | Gold | - | Flash | Flash | - | ||
![]() SMSS-540-D-06-G-P-LF Major League | In Stock | - | - | Surface Mount | Square | Gold | Phosphor Bronze | Polyamide (PA6T), Nylon 6T | - | Major League Electronics | Bag | Active | - | -40°C ~ 105°C | SMSS-5 | Solder | Receptacle | 80 | - | 2 | Push-Pull | Female Socket | 1A | - | 0.181 (4.60mm) | Board to Board | All | 0.050 (1.27mm) | Black | 0.050 (1.27mm) | - | Gold | Pick and Place | 10.0µin (0.25µm) | Flash | - | ||
![]() SMBC-212-D-02-GT-V-P-LF Major League | In Stock | - | - | Surface Mount | Square | Gold | Phosphor Bronze | Polyamide (PA6T), Nylon 6T | - | Major League Electronics | Bag | Active | - | -40°C ~ 105°C | SMBC-2-V | Solder | Receptacle | 24 | - | 2 | Push-Pull | Female Socket | 2A | - | 0.177 (4.50mm) | Board to Board | All | 0.079 (2.00mm) | Black | 0.079 (2.00mm) | - | Tin | Board Guide | 10.0µin (0.25µm) | - | - | ||
![]() PSSHS-510-D-04-GT-LF Major League | In Stock | - | - | Through Hole | Square | Gold | Phosphor Bronze | Polyamide (PA6T), Nylon 6T | - | Major League Electronics | Bag | Active | - | -40°C ~ 105°C | PSSHS-5 | Solder | Receptacle | 20 | - | 2 | Push-Pull | Female Socket | 1A | - | 0.173 (4.40mm) | Board to Board | All | 0.050 (1.27mm) | Black | 0.050 (1.27mm) | 0.120 (3.05mm) | Tin | - | 10.0µin (0.25µm) | - | - | ||
![]() PC200S-05-S-02-T-LF Major League | In Stock | - | - | Through Hole | Square | Tin | Brass | Liquid Crystal Polymer (LCP) | - | Major League Electronics | - | Active | - | -55°C ~ 105°C | - | Solder | Receptacle | 5 | - | 1 | Push-Pull | Female Socket | 7.9A | - | 0.350 (8.89mm) | Board to Board | All | 0.200 (5.08mm) | Black | - | 0.102 (2.60mm) | Tin | - | - | - | UL94 V-0 | ||
![]() BCSS-120-S-06-GT-LF Major League | In Stock | - | - | Through Hole | Square | Gold | Phosphor Bronze | Polyamide (PA6T), Nylon 6T | - | Major League Electronics | Bag | Active | - | -40°C ~ 105°C | BCSS-1-V | Solder | Receptacle, Pass Through | 20 | - | 1 | Push-Pull | Female Socket | 3A | - | 0.279 (7.09mm) | Board to Board | All | 0.100 (2.54mm) | Black | - | 0.118 (3.00mm) | Tin | - | 10.0µin (0.25µm) | - | - |