- Series
- Mounting Type
- Applications
- Capacitance
- ESR (Equivalent Series Resistance)
- Height Seated (Max)
- Impedance
- Lead Free Status / RoHS Status
- Lead Spacing
- Lifetime @ Temp.
- Moisture Sensitivity Level (MSL)
- Operating Temperature
Attribute column
Manufacturer
Makeblock Splice Enclosures, Protection
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount Land Size | Lead Free Status / RoHS Status | Lifetime @ Temp. | Mfr | Operating Systems | Package | Product Status | Voltage Rated | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Type | Applications | Capacitance | ESR (Equivalent Series Resistance) | Lead Spacing | Polarization | Impedance | Ripple Current @ Low Frequency | Core Processor | Utilized IC / Part | Contents | Board Type | Platform | Interconnect System | Suggested Programming Environment | Height Seated (Max) | Ratings |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() P1030065 Makeblock | In Stock | - | - | Through Hole | Radial, Can | -- | -- | 2000 Hrs @ 105°C | - | - | - | - | 25V | -40°C ~ 105°C | Tape & Box (TB) | 148 RUS | 0.394 Dia (10.00mm) | ±20% | Active | -- | - | General Purpose | 470µF | -- | 0.197 (5.00mm) | Polar | 260 mOhms | 410mA @ 100Hz | - | - | - | - | - | - | - | 0.532 (13.50mm) | -- | ||
![]() P1030156 Makeblock | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CyberPi & mBuild | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() P5010082 Makeblock | In Stock | - | - | Through Hole | Radial, Can - Snap-In | -- | -- | 5000 Hrs @ 105°C | - | - | - | - | 450V | -25°C ~ 105°C | Bulk | 159 PUL-SI | 1.181 Dia (30.00mm) | ±20% | Active | -- | - | General Purpose | 220µF | 740 mOhm @ 100Hz | 0.394 (10.00mm) | Polar | 525 mOhms | 1.21A @ 120Hz | - | - | - | - | - | - | - | 1.654 (42.00mm) | -- | ||
![]() P1030155 Makeblock | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CyberPi & mBuild | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() P1030063 Makeblock | In Stock | - | - | Fixed | - | - | - | - | Makeblock Co., LTD. | - | Bulk | Active | - | - | - | Makeblock HaloCode | - | - | - | - | MPU | - | - | - | - | - | - | - | - | LX6 | Board(s) | Single Board Computers (SBC) | Halocode | - | mBlock | - | - |