- Moisture Sensitivity Level (MSL)
- Part Status
- Type
- Function
- Termination Style
- Voltage Rated
- Size / Dimension
- RPM
- Diameter - Shaft
- Factory Lead Time
- Length - Shaft and Bearing
- Torque - Rated (oz-in / mNm)
Attribute column
Manufacturer
Makeblock Motors - AC, DC
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Hole Spacing | Voltage Rated | Operating Temperature | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Type | Termination Style | Function | RPM | Power - Rated | Torque - Rated (oz-in / mNm) | Motor Type | Gear Reduction Ratio | Features | Diameter - Shaft | Length - Shaft and Bearing |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 95010 Makeblock Co., LTD. | In Stock | - | Datasheet | 4 Weeks | 0.669 (17.00mm) | 9VDC | - | - | Round - 0.984Dia 25.00mm | Active | 1 (Unlimited) | DC Motor | Wire Leads with Connector | Gearmotor | 185 RPM | - | - | - | 45 | - | 0.157 (4.00mm) | 0.984 25.00mm | ||
![]() 81330 Makeblock Co., LTD. | In Stock | - | Datasheet | - | 1.299 (33.00mm) | 12VDC | - | - | Rectangular - 0.988 x 3.024 25.10mmx76.80mm | Not For New Designs | 1 (Unlimited) | DC Motor | Wire Leads with Connector | Gearmotor | 6 RPM | - | 138.9 / 981 | Brushed | 1012 | Key | 0.315 (8.00mm) | - | ||
![]() 81340 Makeblock Co., LTD. | In Stock | - | Datasheet | 4 Weeks | - | 7.4VDC | - | 180 | Rectangular - 2.571 x 0.945 65.30mmx24.00mm | Active | 1 (Unlimited) | DC Motor | Connector | Gearmotor | 350 RPM | 3.7W | 11.11 / 78.45 | - | 39.6 | - | 0.354 (9.00mm) | - | ||
![]() 81320 Makeblock Co., LTD. | In Stock | - | Datasheet | 4 Weeks | 0.689 (17.50mm) | 6VDC | - | - | Rectangular - 0.734 x 2.425 18.64mmx61.60mm | Active | 1 (Unlimited) | DC Motor | Wire Leads with Connector | Gearmotor | 200 RPM | - | - | - | 48 | - | 0.213 (5.40mm) | 0.346 8.80mm | ||
![]() 80802 Makeblock Co., LTD. | In Stock | - | Datasheet | 4 Weeks | - | 6VDC | - | MEDS150 | Rectangular - 1.838 x 2.055 46.68mmx52.20mm | Active | 1 (Unlimited) | DC Motor | Wire Leads with Connector | Servomotor, RC (Hobby) | - | - | - | - | - | - | - | - | ||
![]() 80038 Makeblock Co., LTD. | In Stock | - | Datasheet | 4 Weeks | 0.669 (17.00mm) | 9VDC | 0°C~50°C | - | Round - 0.984Dia 25.00mm | Active | 1 (Unlimited) | DC Motor | Wire Leads with Connector | Gearmotor | 185 RPM | - | - | - | 45 | - | 0.157 (4.00mm) | 0.984 25.00mm | ||
![]() 80047 Makeblock Co., LTD. | In Stock | - | Datasheet | - | 0.669 (17.00mm) | 9VDC | 0°C~50°C | - | Round - 0.984Dia 25.00mm | Not For New Designs | Not Applicable | DC Motor | Connector | Gearmotor | 16 RPM | - | 194.4 / 1373 | - | 217 | - | 0.276 (7.00mm) | 0.984 25.00mm | ||
![]() 80041 Makeblock Co., LTD. | In Stock | - | Datasheet | 4 Weeks | 0.669 (17.00mm) | 9VDC | 0°C~50°C | - | Round - 0.984Dia 25.00mm | Active | Not Applicable | DC Motor | Connector | Gearmotor | 86 RPM | - | 48.61 / 343.2 | - | 75 | - | 0.276 (7.00mm) | 0.984 25.00mm | ||
![]() 80087 Makeblock Co., LTD. | In Stock | - | Datasheet | 4 Weeks | 0.669 (17.00mm) | 9VDC | -20°C~60°C | - | Round - 0.984Dia 25.00mm | Active | Not Applicable | DC Motor | Connector | Gearmotor | 185 RPM | - | 12.5 / 88.26 | - | - | - | 0.276 (7.00mm) | 0.984 25.00mm | ||
![]() 95080 Makeblock Co., LTD. | In Stock | - | Datasheet | 4 Weeks | - | - | - | - | - | Active | Not Applicable | DC Motor | Connector | Servomotor | - | - | - | - | - | - | - | - | ||
![]() 81300 Makeblock Co., LTD. | In Stock | - | Datasheet | - | - | 3V~5VDC | - | - | Round - 0.472Dia 12.00mm | Not For New Designs | Not Applicable | DC Motor | Wire Leads | Standard | 50000 RPM | - | - | - | - | - | 0.039 (1.00mm) | 0.213 5.40mm | ||
![]() 80602 Makeblock Co., LTD. | In Stock | - | Datasheet | - | 0.354 (9.00mm) | 12VDC | -20°C~60°C | - | Round - 0.472Dia 12.00mm | Obsolete | Not Applicable | DC Motor | Connector | Gearmotor | 390 RPM | - | - | - | - | - | 0.157 (4.00mm) | 0.787 20.00mm | ||
![]() 80035 Makeblock Co., LTD. | In Stock | - | Datasheet | - | 0.669 (17.00mm) | 9VDC | 0°C~50°C | - | Round - 0.984Dia 25.00mm | Obsolete | Not Applicable | DC Motor | Connector | Gearmotor | 325 RPM | - | 13.89 / 98.07 | - | 20 | - | 0.276 (7.00mm) | 0.984 25.00mm | ||
![]() 95053 Makeblock Co., LTD. | In Stock | - | Datasheet | 4 Weeks | - | 12VDC | - | - | Round - 1.417Dia 36.00mm | Active | Not Applicable | DC Motor | Connector | Gearmotor | 223 RPM | - | 97.21 / 686.5 | - | - | Key | - | - | ||
![]() 80042 Makeblock Co., LTD. | In Stock | - | Datasheet | 4 Weeks | - | 9VDC | - | - | Round - 0.984Dia 25.00mm | Active | Not Applicable | DC Motor | Connector | Gearmotor | 86 RPM | - | 12.5 / 88.26 | - | - | - | - | - | ||
![]() 80601 Makeblock Co., LTD. | In Stock | - | Datasheet | - | 0.354 (9.00mm) | 12VDC | -20°C~60°C | - | Round - 0.472Dia 12.00mm | Not For New Designs | Not Applicable | DC Motor | Connector | Gearmotor | 210 RPM | - | - | - | - | - | 0.157 (4.00mm) | 0.787 20.00mm | ||
![]() 80801 Makeblock Co., LTD. | In Stock | - | Datasheet | - | - | 4.8VDC | - | - | Rectangular - 2.126 x 0.783 54.00mmx19.90mm | Obsolete | Not Applicable | DC Motor | Wire Leads with Connector | Servomotor | - | - | - | - | - | - | - | - | ||
![]() 80501 Makeblock Co., LTD. | In Stock | - | Datasheet | - | - | 12VDC | - | - | Round - 1.417Dia 36.00mm | Not For New Designs | Not Applicable | DC Motor | Wire Leads | Gearmotor | 240 RPM | - | 55.55 / 392.3 | - | - | - | 0.276 (7.00mm) | 1.280 32.50mm | ||
![]() P2150004 Makeblock Co., LTD. | In Stock | - | - | 4 Weeks | - | 6VDC | - | - | - | Active | Not Applicable | DC Motor | - | - | 312 RPM | - | - | - | - | - | - | - | ||
![]() 81335 Makeblock Co., LTD. | In Stock | - | Datasheet | - | 0.787 (20.00mm) | 12VDC | - | - | Round - 1.417Dia 36.00mm | Not For New Designs | Not Applicable | DC Motor | Wire Leads with Connector | Gearmotor | 223 RPM | - | 97.21 / 686.5 | - | - | - | 0.315 (8.00mm) | 0.839 21.30mm |