- Mounting Type
- Package / Case
- Operating Temperature
- Type
- Orientation
- Voltage - Forward (Vf) (Typ)
- Current - DC Forward (If) (Max)
- Viewing Angle
- Packaging
- Part Status
- Moisture Sensitivity Level (MSL)
- Factory Lead Time
Attribute column
Manufacturer
Marktech Optoelectronics Infrared, UV, Visible Emitters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Mounting Feature | Housing Material | Shell Material, Finish | Shield Material | Base Product Number | Contact Materials | Factory Pack QuantityFactory Pack Quantity | If - Forward Current | Lens Shape | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Moisture Sensitive | Mounting Styles | Package | Product Status | RoHS | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Type | HTS Code | Power Rating | Orientation | Shielding | Ingress Protection | Reach Compliance Code | Contact Finish | Voltage - Forward (Vf) (Typ) | Viewing Angle | Illumination Color | Wavelength | Current - DC Forward (If) (Max) | Convert From (Adapter End) | Convert To (Adapter End) | Beam Angle | Radiant Intensity (Ie) Min @ If | Features | Vf - Forward Voltage | Radiant Intensity | Contact Finish Thickness | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MTE9460N1 Marktech Optoelectronics | In Stock | - | Datasheet | 12 Weeks | Through Hole | Through Hole | Radial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~85°C TA | Bulk | 2013 | - | - | Active | 1 (Unlimited) | Infrared (IR) | 8541.40.20.00 | - | Top View | - | - | unknown | - | 1.3V | 32° | - | - | 100mA | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() MTMD6891T38 Marktech Optoelectronics | In Stock | - | Datasheet | 12 Weeks | Through Hole | Through Hole | TO-5 Variant, 8 Leads, Lens Top Metal Can | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~80°C TA | Bulk | 2014 | - | - | Active | 1 (Unlimited) | Infrared (IR), Visible | - | - | Top View | - | - | unknown | - | 0.8V 1.25V 1.45V 1.8V | - | - | - | 100mA 100mA 100mA 50mA | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() MTE1300SL-WRC Marktech Optoelectronics | In Stock | - | Datasheet | 12 Weeks | - | Through Hole | Radial, Metal Can | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~85°C TA | Bulk | 2013 | - | - | Active | 1 (Unlimited) | Infrared (IR) | - | - | Top View | - | - | unknown | - | 0.8V | 26° | - | - | 100mA | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() MTE8800NK2 Marktech Optoelectronics | In Stock | - | Datasheet | 12 Weeks | - | Through Hole | TO-46-2 Lens Top Metal Can | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -30°C~100°C TA | Bulk | - | - | yes | Active | 1 (Unlimited) | Infrared (IR) | - | - | Top View | - | - | unknown | - | 1.45V | 8° | - | - | 100mA | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() MTE5015-526-IR Marktech Optoelectronics | In Stock | - | - | - | - | Through Hole | Radial | - | - | - | - | - | - | - | - | - | - | Marktech Optoelectronics | - | - | - | Bulk | Active | - | -20°C ~ 80°C | - | - | - | - | - | - | Infrared (IR) | - | - | Top View | - | - | - | - | 0.85V | 40° | - | 1550nm | 100mA | - | - | - | 22mW/sr @ 100mA (Typ) | - | - | - | - | - | - | ||
![]() MTE6014-526-IR Marktech Optoelectronics | In Stock | - | - | - | - | Through Hole | Radial | - | - | - | - | - | - | - | - | - | - | Marktech Optoelectronics | - | - | - | Bulk | Active | - | -20°C ~ 80°C | - | - | - | - | - | - | Infrared (IR) | - | - | Top View | - | - | - | - | 1V | 40° | - | 1450nm | 100mA | - | - | - | - | - | - | - | - | - | - | ||
![]() MTE5015-996-IR Marktech Optoelectronics | In Stock | - | - | - | - | Surface Mount | 4-SMD, J-Lead | - | - | - | - | - | - | - | 500 mA | - | + 80 C | Marktech Optoelectronics | - 20 C | - | SMD/SMT | Bulk | Active | - | -20°C ~ 80°C | - | - | Infrared Emitter | - | - | - | Infrared (IR) | - | 6 mW | Top View | - | - | - | - | 0.9V | 120° | - | 1550nm | 50mA | - | - | - | - | - | 900 mV | - | - | - | - | ||
![]() MTE5016-996-IR Marktech Optoelectronics | In Stock | - | - | - | - | Surface Mount | 2-PLCC | - | - | - | - | - | - | - | 500 mA | - | + 80 C | Marktech Optoelectronics | - 20 C | - | SMD/SMT | Bulk | Active | - | -20°C ~ 80°C | - | - | - | - | - | - | Infrared (IR) | - | 1.5 mW | Top View | - | - | - | - | 0.7V | 120° | - | 1650nm | 50mA | - | - | - | - | - | 950 mV | - | - | - | - | ||
![]() MTSM340UV2-F5120S Marktech Optoelectronics | In Stock | - | - | - | - | Surface Mount | 1414 (3535 Metric) | - | - | - | - | - | - | - | - | - | - | Marktech Optoelectronics | - | - | - | Bulk | Active | - | 95°C (TJ) | - | - | - | - | - | - | Ultraviolet (UV) | - | - | Top View | - | - | - | - | 4.1V | 115° | - | 345nm | 350mA | - | - | - | - | - | - | - | - | - | - | ||
![]() MTE0013-996-IR Marktech Optoelectronics | In Stock | - | - | - | - | Surface Mount | 4-SMD, J-Lead | - | - | - | - | - | - | - | 500 mA | - | + 80 C | Marktech Optoelectronics | - 20 C | - | SMD/SMT | Bulk | Active | - | -20°C ~ 80°C | - | - | Infrared Emitter | - | - | - | Infrared (IR) | - | 11 mW | Top View | - | - | - | - | 1V | 120° | - | 1300nm | 50mA | - | - | - | - | - | 1 V | - | - | - | - | ||
![]() MTSM5015-194-IR Marktech Optoelectronics | In Stock | - | - | - | - | Surface Mount | 1206 (3216 Metric) | - | - | - | - | MTSM5015 | - | 500 | 50 mA | - | + 85 C | Marktech Optoelectronics | - 40 C | Yes | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | Details | -40°C ~ 85°C | Cut Tape | - | - | - | - | - | Infrared (IR) | - | - | Top View | - | - | - | - | 1.05V | 120° | - | 1550 nm | 50mA | - | - | 120 deg | - | - | 1.05 V | - | - | - | - | ||
![]() MTSM0013-844-IR Marktech Optoelectronics | In Stock | - | - | - | - | Surface Mount | 1206 (3216 Metric) | - | - | - | - | MTSM0013 | - | 500 | 50 mA | - | + 85 C | Marktech Optoelectronics | - 40 C | Yes | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | Details | -40°C ~ 85°C | Cut Tape | - | - | - | - | - | Infrared (IR) | - | - | Top View | - | - | - | - | 1.1V | 40° | - | 1300 nm | 50mA | - | - | 40 deg | - | - | 1.1 V | - | - | - | - | ||
![]() MTE8080P Marktech Optoelectronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Marktech Optoelectronics | - | - | - | Bulk | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MTE6014-996-IR Marktech Optoelectronics | In Stock | - | - | - | - | Surface Mount | 4-SMD, J-Lead | - | - | - | - | - | - | - | 500 mA | - | + 80 C | Marktech Optoelectronics | - 20 C | - | SMD/SMT | Bulk | Active | - | -20°C ~ 80°C | - | - | Infrared Emitter | - | - | - | Infrared (IR) | - | 6 mW | Top View | - | - | - | - | 0.9V | 120° | - | 1460nm | 50mA | - | - | - | - | - | 1.5 V | - | - | - | - | ||
![]() MTE6163M-UHR Marktech Optoelectronics | In Stock | - | - | - | - | Through Hole | TO-46-2 Lens Top Metal Can | - | - | - | - | - | - | - | - | - | - | Marktech Optoelectronics | - | - | - | Tray | Active | - | -20°C ~ 85°C | - | - | Visible Red LED | - | - | - | Visible | - | - | Top View | - | - | - | - | 2.2V | 110° | - | 630nm | 50mA | - | - | - | - | - | - | - | - | - | - | ||
![]() MTE5063D4-UR Marktech Optoelectronics | In Stock | - | - | - | - | - | - | - | - | - | - | KJB6T | - | - | - | - | - | ITT Cannon, LLC | - | - | - | Bulk | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MTE2162NK1-UR Marktech Optoelectronics | In Stock | - | - | - | - | Through Hole | TO-46-2 Lens Top Metal Can | - | - | - | - | - | - | - | - | - | - | Marktech Optoelectronics | - | - | - | Bulk | Active | - | -20°C ~ 85°C | - | - | - | - | - | - | Visible | - | - | Top View | - | - | - | - | 2.2V | 10° | - | 630nm | 50mA | - | - | - | - | - | - | - | - | - | - | ||
![]() MTE8560MT-BK Marktech Optoelectronics | In Stock | - | - | - | - | - | PLCC-4 | - | - | - | - | - | - | 10 | 80 mA | Round | + 80 C | - | - 20 C | Yes | SMD/SMT | - | - | Details | - | Bulk | - | - | - | - | - | - | - | 20 mW | - | - | - | - | - | - | - | Infrared | 850 nm | - | - | - | 55 deg | - | - | 1.8 V | - | - | - | - | ||
![]() MTE5063NK2-UR-Q Marktech Optoelectronics | In Stock | - | - | - | - | - | - | - | - | - | - | RJFTV7 | - | - | - | - | - | Amphenol Socapex | - | - | - | Bulk | Active | - | -40°C ~ 85°C | - | - | RJF TV | - | - | - | Coupler | - | - | - | - | - | - | - | - | - | - | - | - | Jack, 8p8c (RJ45) | Jack, 8p8c (RJ45) | - | - | - | - | - | - | - | - | ||
![]() MTE5063C9-UR Marktech Optoelectronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Marktech Optoelectronics | - | - | - | Bulk | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |